-
Supplier: U.S. Plastic Corporation
Description: This dual heat multi-purpose hand held constant heat sealer is ideal for making tamper proof seals on thick packaging materials like vacuum-formed trays and blister packs. It produces a 1/2" x 1/4" spot seal on plastics (polystyrene, PVC, and Polyethylene) up to 20
- Features: Other
-
Supplier: CiMa-Pak Corporation
Description: This portable sealer is ideal for sealing thick materials like MIL spec and heavy laminates. The hand rotary sealer can seal any length of material. Top mounted handle Adjustable temperature from 200F to 550F Teflon coating on preheater bars and pressure rolls (Model F only) Pressure
- Features: Heat Seal, Sealing Machines
-
Supplier: PAC Machinery Group
Description: The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by means of two clamps and a foot pedal.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Food / Beverage, Heat Seal, Industrial / General Use, Sealing Machines
- Type: Manual
-
-
Supplier: PAC Machinery Group
Description: Accurately balanced and durably constructed, Thermostatic heat setting control 175° - 550°F, Seals all heat-sealable materials, Available with Teflon® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty rod type heat element may be quickly replaced
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Johnson Bag Co., Inc.
Description: Seal poly bags and any thermoplastic materials quickly and efficiently without having to wait for warm up
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: PAC Machinery Group
Description: The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws, its sealing temperature can be adjusted between 140 °F and 480 °F. The 15' power cord allows it to be taken to the product.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Food / Beverage, Heat Seal, Household Product / Merchandise, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: protected sealing process control, you have the confidence all seal process parameters are maintained Seal to Seal. Designed to meet clean room requirements and seals a wide range of medical packaging materials including plastic, Tyvek, Mylar, PET, Coated Tyvek, paper and
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined bags in light duty production application, Perfect for labs,
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Johnson Bag Co., Inc.
Description: Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: PowerMate - L P International Inc.
Description: ergonomically friendly lifting device on the market. For example, all our operator controls are strategically positioned on the top of the machine between the hand grips. The drive screw brake is always engaged until the operator activates the controls. This safety feature prevents
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Thermal Press International, Inc.
Description: For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The Manual Thermal Press or “Hand Press” series (Model MTP & MTP-C) are versatile test laboratory-style
- Equipment Type: Complete System
- Process Capability: Thermal Press
-
Supplier: Johnson Bag Co., Inc.
Description: Keep both hands free for quicker and more accurate sealing Impulse
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: Optimal Handling Solutions
Description: tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off
-
Supplier: Advanced Poly-Packaging, Inc.
Description: service life. Tilting guard (Guard-switch) assembly cycle machine at the loading area, maximizing output and minimizing operator fatigue. Patented anti-jamming method ensures no attempts are made to seal obstructions in the seal area, especially fingers! Universal funnel
- Rate: 15 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Form Fill and Seal Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Terra Universal, Inc.
Description: vacuum/seal initiator allows hands-free operation
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge. Requires
- Features: Aseptic / Sanitary, Consumer Packaging, Electronics / Semiconductor, Heat Seal, Industrial / General Use, Other, Sealing Machines, Vacuum Chamber Machines
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: Automated Packaging Systems
Description: Capable of bagging at speeds up to 55 bags per minute, this automatic bagging and sealing machine is designed to meet the unique requirements of large bag packaging with a horizontal loading configuration. The AB 255 Horizontal Bagger provides easy access for hand load applications
- Rate: 55 Pieces / Min
- Type: Automatic
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Stationary
- Packaging: Bag / Pouch
-
Supplier: Terra Universal, Inc.
Description: Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging Ideal for ESD-safe
- Features: Aseptic / Sanitary, Consumer Packaging, Electronics / Semiconductor, Heat Seal, Industrial / General Use, Other, Sealing Machines, Vacuum Chamber Machines
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: Automated Packaging Systems
Description: The Autobag® PaceSetter PS 125™ and PS 125 OneStep™ Tabletop Baggers are specifically designed to bring simplicity, versatility, quality and value to hand load packaging applications.
- Rate: 25 Pieces / Min
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Garment, Household Product / Merchandise, Medical
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Form Fill and Seal Machines
-
Supplier: Fuji Impulse America Corp.
Description: Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Fuji Impulse America Corp.
Description: Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Fuji Impulse America Corp.
Description: thick, espacially with four sheets overlapping in the back. Clamping the bag requires powerful pressure and heat capable of melting the bag, which ordinary sealer cannot produce. FT-130 is configured to heat the bag not only from the bottom, but also from the top, called the double
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: Syntegon Packaging Technology, Inc.
Description: Compact flow wrapper design for easy maneuvering into smaller production areas. Torque sensitive servo motors stop the wrapping machine if jams occur in the in-feed or end crimpers. Precise heat controls with digital set points and out-of-range alarms assure consistent seal
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Fuji Impulse America Corp.
Description: Beautiful print with a simple operation Lightweight and compact, the printer is easily mobile. Once you turn on the power, there are no complicated operations and settings for this handy printer. Print with an effortless hand-lever operation Simply press down on the hand-lever to
- Packaging: Bag / Pouch
- Features: Feeder Included, Other, Portable
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Jet Edge
Description: and does not generate heat. This makes it possible for operators to cut in areas where flames are restricted, and eliminates heat-affected zones. The Versacutter is powered by a Jet Edge Ultra-High Pressure (UHP) water jet intensifier pump that supplies 55,000 psi (3,800 bar) water to
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Branham, W.C. Inc.
Description: heat treated 45º helical gear and shaft combinations Heavy duty sealed ball bearings Right and left hand rotation Hardcoated housing Speeds to 1800 RPMO-Ring sealed gear case Machined aluminum construction Keys included
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Weldaloy Products Company
Description: of Precise Heat Treating Heat treating has two major phases. The first is called high temperature solution heat treating. This phase is applied to dissolve all constituents and create a uniform metal matrix. The second phase is a lower temperature heat treating‚ called
- Heat Treating Processes: Annealing, Precipitation Hardening / Aging, Solution Treating, Stress Relieving
- Services: Development Assistance, Grinding / Machining, Laboratory Testing & Inspection, Packaging
- Equipment Capability: Furnace
- Features: Midwest US Only, North America, Other, United States Only
-
Description: with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life. Geared versions have fully machined
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life.
- Gear Ratio: 14.5 (X : 1)
- Output Torque: 1,734.51327433628 In-lbs
- Maximum Input Power: 3.40415977765316 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: Pegasus Glass
Description: are all active in creating improved techniques and process on a regular basis to better meet your demanding requirements. Small Intricate Glass Fabrication Intricate glass parts manufactured to customer's specifications. Precision Grinding Precision Forming Polishing Drilling Glass to Metal
- Materials Processed: Aluminosilicate, Borosilicate, Quartz, Soda Lime
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Metal Bonding, Heat Treating, Lapping / Polishing, Screen Coating
- Applications: Architectural, Chemical Process, Decorative / Furniture, Labware (Dewars / Manifolds), Lighting
- Features: Canada Only, North America, Other, Specialty / Other
-
Supplier: Paragon Industries, L.P.
Description: Paragon PKM-9D Heat Treating Furnace Machine shops save time with a furnace at their disposal in their own shop. You will no longer send a die out for heat treating, wait for its return and then send it out again for additional heat treating. The PKM-9D, our smallest
- Process Temperature: 1,287.7777777777778 C
- Height: 107.94994170703148 mm
- Width / Tube O.D.: 139.69992456204074 mm
- Length (Chamber / Tube): 1,142.9993827803335 mm
-
Supplier: Eaton
Description: Steam jacketed strainers are used for applications where materials must be kept hot in order to remain fluid. Applications examples are chocolate, asphalt, resins and polymers. The strainer body temperature is maintained by circulating steam or a heat transfer fluid through the strainer
- Pipe Size: 2 to 8 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Description: industrial applications Liftwheel has machined chain pockets and is heat treated alloy steel for maximum strength and wear resistance Efficient regenerative braking system avoids heat generation in power train Motors up to 7-1/2 h.p. provide a wide range of lifting speeds Single or two
-
Supplier: Sunstone Engineering
Description: stainless steel name or number plates onto a variety of components. Other applications include model work, the welding of thermocouples and strain gauges, and the manufacture and repair of stainless steel heat insulation blankets. The machines are also widely used in the nuclear field
- Process Capability: Welding Equipment
-
Supplier: RS Components, Ltd.
Description: Cutting blades for heat sealer
- Features: Heat Seal, Sealing Machines
Find Suppliers by Category Top
Featured Products Top
-
Hands-on innovation starts with Epilog Laser in engineering labs Engineering labs and innovation spaces use Epilog Laser to support rapid prototyping and experimental work — giving engineers, designers (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Norlok EZ Clinch™ battery powered clinching tool that can be easily carried anywhere in the shop and on the jobsite - Rapid 4 second clinch cycle - Signle hand operation - Clinch up to two layers of 16ga galvanized steel (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
The national and European laws for safeguarding machines and systems are all about your safety - and of course the safety of all other people who may be endangered by machines and systems. With CODESYS safety products, you will find the optimum combination of functionality on the one hand and tested safety software on the other. You can use these software products immediately and thusrealizeproduct approvals according to IEC 61508. (read more)
Browse Machine Control Software Datasheets for Codesys Group -
: Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
behaves in a patient’s hands. Even a slight deviation in the dimension of a plunger rod can affect dose accuracy. An autoinjector housing with uneven wall sections can deform under stress. These are not cosmetic concerns—they are risks that compromise device safety and performance (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
printing The VIIO 250 is equipped with dual Smart Manufacturing Extruders (SMX) and an intuitive machine interface featuring step-by-step animated guides, making advanced industrial 3D printing more accessible than ever. Engineered for efficiency, the (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
.5 billion people currently need at least one assistive product, rising to 3.5 billion by 2050 as populations age. There aren't enough orthotists and prosthetists to make all of those devices by hand. Large-format additive manufacturing provides the answer to this demand. (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
(Long Island) USA. Expert Engineering for Superior Performance Our machinery is configured specifically for your unique product. Every component is designed to run smoothly and require a minimum of maintenance. We work hand in hand with engineers, machine designers, and (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
measurement arm Performing inspections with traditional hand tools is time-consuming and creates clutter on the shop floor. The Gage Max FaroArm transforms the process, allowing machine shops and small production lines to meet even the most demanding quality specifications with one (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM
More Information Top
-
Functionalized Polymeric Materials in Agriculture and the Food Industry
Films may also be made into preformed bags which are filled by hand or machine and sealed by heat or other means.
-
Accelerated fermentation of ‘idli’ batter using soy residue okara
The batter was dispensed into commercially available metallized polyester polyethylene pouches of 20 x 18 cm and heat sealed using a hand sealing machine (Quick Seal, Sevana, India) and allowed to ferment for 14 h at room temperature.
-
Flavour profile of idli batter prepared from defined microbial starter cultures
The mixed batter was dispensed at the rate of 500 g in commercially available polyester polylaminated pouches of 20 ´ 18 cm and heat sealed in a hand sealing machine (Quick Seal, Sevana, India).
-
Sack filling: methods and equipment.
… and presenting for filling; filling contents to correct wt.; removing the sack from the filler, moving to the point of closing and forming the mouth for closing; closing by bunch tieing, hand sewing, machine sewing and heat sealing ; and removal to stack …
-
Use of a modified atmosphere masterpack for extending the shelf life of chicken cuts
The masterpacks were filled, evacuated, injected with modified atmosphere gas mixtures and heat sealed with a hand -operated vacuum machine (SELOVAC Model CA 1000).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8354/1/Velis_C_Thesis_2010.pdf
Hand heat -sealer: Machine that uses heat to seal the preservation bags, manually operated.
Indicates content that may require registration and/or purchase.