-
Supplier: Nordson Corporation
Description: No Description Provided
- Spray Technology: Air Spray (Air Atomized), Electrostatic Spray, Rotary Cup / Disc
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
- Mounting: Handheld, Machine / Reciprocator
-
Supplier: Ryobi Technologies, Inc.
Description: RYOBI introduces the very first consumer sprayer to use a reversible spray tip, the ProTip is here. The design of the ProTip allows the user to rotate the tip 180 degrees to clear clogs quickly and rotate back 180 degrees to continue spraying. Now you can achieve the professional results you want
- Air / Supply Pressure: 1,800 psi
- Air Supply Pressure: 1,800 psi
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Outfit / Complete System
-
Supplier: Bruker Corporation
Description: Handheld laser induced breakdown spectrometry (HH-LIBS) is an emerging method which shows promising capabilities for alloy analysis and may be able to complement HH-XRF in alloy analysis; especially in alloys containing low atomic number elements like Be, Li, Mg, Al and Si. Contact our sales
- Excitation Source: Laser-Induced Breakdown
- General Features: Portable
- Detector: Solid State (CCD)
-
-
Supplier: Air Compressors Direct
Description: Gravity Speed Spray Gun •Lets fluid flow downward using less air Specially Designed Air Caps & Large Air Passages •Produces a wide spray pattern •Causes excellent atomization for a faster work speed 4.2 Ounce Capacity Cup •Easy to clean •Uses 9 CFM at 43 PSI; has a 1/4" NPT inlet Converts To HVLP
- Air Flow Consumption: 9 SCFM
- Air Flow / Gas Consumption: 9 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Carlisle
Description: Binks PC LEL Wet Out Resin Gun features: MACT-compliant Non atomizing technology Easy maintenance Internal mix One-touch flush
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. Description New Standard in Airspray Performance At Your Fingertips Effortlessly Perfect Spraying
- Fluid / Output Pressure: 87.02262 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
Supplier: Air Compressors Direct
Description: Great Choice In An Economical Spray Gun •Sprays low to medium viscosity materials Maneuverability •Sprays in areas other gun types cannot Produces Fine Finishes •For most autos, furniture and equipment painting Includes •One-quart anti-drip canister Adjustable •Fan pattern settings
- Air Flow Consumption: 7 SCFM
- Air Flow / Gas Consumption: 7 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Sames North American Corporation
Description: Very high transfer efficiency Outstanding atomization quality for low viscosity products Improved ergonomics: light and compact gun and small cup (0.25L) ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for low viscosity products Perfectly
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 4.412475 to 2.588652 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 4.412475 to 2.588652 SCFM
-
Supplier: Sames North American Corporation
Description: Very high transfer efficiency Outstanding atomization quality Improved ergonomics: smallest and lightest gun ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for a high-gloss finish Perfectly balanced fan for easy application Productivity
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 7.05996 to 4.177143 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 7.05996 to 4.177143 SCFM
-
Supplier: Air Compressors Direct
Description: Two Types of Spray Guns In One •Changes from siphon-feed to pressure-feed spray gun Works With Standard Or Tank Less Air Compressors •Convertible from non-bleeder to bleeder styles Versatile •Works with paint tanks and remote canisters
- Air Flow Consumption: 2 SCFM
- Air Flow / Gas Consumption: 2 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Mark 5 Application Gun 14280 is a hand-held applicator that is used for applying epoxies and methacrylates from 35 mL, 47 mL, and 50 mL cartridges. It is easy to use, eliminates waste, and features a mix nozzle for two component adhesives. 50 mL Dispenser.
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Air Compressors Direct
Description: General Purpose Spray Gun •1 quart paint cup is great for any small project Average Air Consumption 20 CFM At 50 PSI •Works with many brands of air compressor All Metal Construction •Durable and easy to clean up 100% Manually Adjusted Nozzle Sets •Ensures constant high pressure
- Air Flow Consumption: 20 SCFM
- Air Flow / Gas Consumption: 20 SCFM
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general-purpose, gravity-feed HVLP spray gun (DH580000AV) designed to spray all light- to medium-viscosity materials, including primers, enamels, lacquers, basecoat/clear coat systems and polyurethane/urethanee top coats. Controls to adjust fluid flow, air flow and spray
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap adjustable
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 19.4 to 22.1 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 19.4 to 22.1 SCFM
-
Supplier: International Polymer Solutions Inc.
Description: Both of the dispense guns, standard or high flow, are designed with the spring totally isolated from the media, thus making them the perfect choice for dispensing acids and solvents. The longer nozzle on the dispense guns allows for them to be inserted into a container thus minimizing splashing.
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
-
Supplier: International Polymer Solutions Inc.
Description: Our PTFE Nitrogen Guns (Nitro) can deliver maximum anti-corrosion protection wherever extreme chemical environments are used in the vicinity of nitrogen dis- pensing or dying. Like its companion, the DI Water Spray, Nitro is manufactured of the same durable materials to resist acid attacks.
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld siphon-feed spray gun (DH650001AV) produces a fine finish for most furniture and equipment painting and is also is perfect for customizing and restoring automobiles, trucks and motorcycles. This spray gun delivers an adjustable pattern of up to 9 inches and handles lacquer,
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Spray Painting Equipment (Paint Sprayers) - 1 Quart Heavy Duty Spray Gun with Canister -- DH530001AVSupplier: Campbell Hausfeld
Description: The Campbell Hausfeld heavy-duty paint sprayer (DH530001AV) sprays stain and latex, enamel, and lacquer paints around the home, farm, or workshop. Includes adjustable fluid and air controls and is convertible for bleeder and non-bleeder applications. This spray gun easily converts from pressure
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general purpose spray gun (DH420000AV) changes from siphon to pressure-feed for use with a variety of materials, including his latex, lacquer and enamel paint, stain and primer. A fluid control regulates the amount of material sprayed to help deliver great results. Convertible
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: International Polymer Solutions Inc.
Description: Our spray guns are constructed of virgin PTFE and Polypropylene to provide them with a long life span in harsh acidic or corrosive environments. Due to their de- sign and comfortable grip Spray Guns are quickly becoming the industry standard in semiconductor fab plants, wet benches and work
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
-
Supplier: International Polymer Solutions Inc.
Description: The Recirculating Spray Guns all have molded PTFE bodies with PVDF pistons. These RC Guns are designed so that there is very little dead space for bacteria to grow. DI water is able to circulate up to the sealing seat throughout the entire gun and piston. From the sealing seat on, bacteria build up
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Tank / Cup Capacity: 0.0625 gallons
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Carlisle
Description: 2100 Conventional Spray Gun, Hoses, includes: 2 Quart Regulated Pressure Cup 6' Air Hose Assembly 6" Fluid Hose Assembly
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Integral Regulator, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Materials of Construction: Plastic
-
Supplier: Carlisle
Description: Name: Model 190 Air Blow Gun Part Number: 6580 Gun Category: Conventional Gun Type: Cleaning Construction: Die Cast Colors: Silver
- Features: Applicator / Gun, Component / Sub-system, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Spray Cup
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Carlisle
Description: The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An innovative low volume air nozzle designed specifically for automotive OEM and industrial use allows the M1-G to spray basecoats,
- Features: Applicator / Gun, Component / Sub-system, Gravity Feed, Spray / Atomization (Wet Coating)
- Spray Technology: HVLP
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: DME Company
Description: Sure Shot® “The sensible alternative to aerosols”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols!
- Tank / Cup Capacity: 0.0625 to 0.25 gallons
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Pressure Feed, Spray / Atomization (Wet Coating), Spray Cup
- Mounting: Handheld
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-2 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply solvent based coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. This
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Mounting: Bench / Table Top, Handheld
- Power Source: Electric
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 43 psi
- Air Supply Pressure: 43 psi
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Integral Regulator, Pressure Feed, Spray / Atomization (Wet Coating)
-
Description: Pressure Compensating shut-off gun with unique valve design. Ergonomic construction with smooth trigger action reducing operator fatigue. Special safety lock to prevent unintentional operation. Stainless steel seat and ball assures thousands of continuous cycles.
- Fluid / Output Pressure: 0 to 5,100 psi
- Features: Applicator / Gun, Component / Sub-system, Other, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Description: Balanced front load shut-off gun reduces operator fatigue. Light weight high impact-blend nylon body for durability. Stainless steel seat and ball assembly assures thousands of continuous cycles.
- Fluid / Output Pressure: 0 to 2,900 psi
- Features: Applicator / Gun, Component / Sub-system, Other, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Description: High pressure shut-off gun ergonomically constructed for smooth trigger action reducing operator fatique. Special safety-lock prevents unintentional operation. Stainless steel seat and ball assembly assures thousands of continuous cycles
- Fluid / Output Pressure: 0 to 1,750 psi
- Features: Applicator / Gun, Component / Sub-system, Other, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Description: Industrial dump gun with lance eliminates the need for a regulator or unloader valve. Directs flow to outer low pressure lance when gun is shut-off, thus eliminating pressure spikes to the pump. Also acts as a weep gun to prevent freezing. Lance length 25"(635mm)
- Fluid / Output Pressure: 0 to 3,000 psi
- Features: Applicator / Gun, Component / Sub-system, Other, Spray / Atomization (Wet Coating)
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: PVA - Precision Valve & Automation
Description: The MCCS-SYS-1 is a turnkey manual conformal coating system that utilizes a spray valve and dispense valve to selectively apply coatings to a circuit board. With an all stainless steel and Teflon construction this system can be used to hand le a wide variety of fluid chemistries. With this sealed
- Spray Technology: Airless
- Options / Components: Applicator / Gun
- Power Source: Electric
- Mounting: Handheld
Find Suppliers by Category Top
More Information Top
-
Fiberoptische waking intubation
… / kgKG Lidocain inhales either over a 7 druckluftgetriebeneEinmalverneblermaske(z. B. of Nebulizer®-Aerosolmaske; 5 ml 4%ige Lidocainlösung by 70 kgKG) or the same dose is applied as in as possible advance with a help of a hand atomizer (. Abb. 3 on the …
-
Intraspecific variation in susceptibility to dothistroma needle blight within native Scottish Pinus sylvestris
For inoculations, a handheld atomizer was used to spray each plant with a conidial suspension containing c. 1Á8 9 106 spores mLÀ1 .
-
Effects of cyantraniliprole, a novel anthranilic diamide insecticide, against Asian citrus psyllid under laboratory and field conditions
Citrus plants were sprayed with 0.02, 0.25, 0.50, 2.50 or 5.00 µg AI mL−1 of cyantraniliprole dissolved in water or water alone until runoff using a handheld atomizer (The Bottle Crew, West Bloomfield, MI).
-
Compatibility of spinosad with predaceous mites (Acari) used to control Frankliniella occidentalis (Pergande) (Thysanoptera: Thripidae)
Twenty cold-anaesthetised thrips adults (2–3 days old) collected from the colony were placed on a paper towel and lightly sprayed with either 5 mL of diluted spinosad or water (control) using a handheld atomiser (Hills Sprayers, BH220063).
-
Effect of temperature and light intensity on early infection behaviour of a Western Australian isolate of Plasmopara viticola , the downy mildew pathogen of gr...
To ensure a continual supply of viable inoculum, sporangia were transferred to healthy detached leaves every 7 days, by spraying the entire abaxial surface of healthy leaves with an aqueous suspension of P. viticola sporangia using a simple hand-held atomiser .
-
Effects of temperature and leaf wetness on Pyrenophora teres growing on barley cv. Sonja
This inoculum was sprayed with a Humbrol hand-held atomizer for 30 s (15 revolutions) on to plants standing on an electneaiiy driven portable turn- table inside the controlled-environment cabinet.
-
Modification of host finding and oviposition behaviour of the citrus leafminer, Phyllocnistis citrella , by horticultural mineral oil
For most trials, the emulsion was applied outdoors (away from the experimental arena) to the point of run-off,using a hand-held atomizer sprayer in the case of detached flushes and a knapsack sprayer in the case of treatments of the …
-
Anesthesiology and Otolaryngology
In our practice we recommend using a handheld atom- izer attached to a supplemental oxygen source.
-
Portable Ultrasonic Atomizer
The cylinders are fitted onto a two-wheeled stainless steel trolley; a hand-held atomizer nozzle connected to a flexible hose is used to dispense the solution.
-
Efficacy of acibenzolar-S-methyl (Bion®) treatment of Australian commercial passionfruit, Passiflora edulis f. sp. flavicarpa , on resistance to Passionfruit ...
… / l (water only), 0.0125, 0.025, 0.05 and 0.1 g a.i./l Bion® were each applied to the adaxial and abaxial sides of the leaves, of 20 plants with a hand-held atomiser , except for the upper …
Indicates content that may require registration and/or purchase.