-
Supplier: ValueTronics International, Inc.
Description: The 3003 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an installation
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1250 Series Handheld Digitial Multimeters The Agilent U1250 Series handheld digital multimeters (DMMs) exceed your expectations by delivering powerful features and performance that meet your toughest requirements and applications. The series' latest multimeters, the U1251B,
-
Supplier: Allied Electronics, Inc.
Description: Agilent U1253B OLED Handheld Digital Multimeter Imagine razor-sharp readings With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark,
-
Supplier: OMEGA Engineering, Inc.
Description: Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand.
- AC Voltage Range: 100 to 240 volts
- DC Voltage Range: 12 volts
- AC Current Range: 1,400 amps
- DC Current Range: 3,000 amps
-
Supplier: LufftUSA
Description: High-precision reference measurement standard for industrial humidity calibrations High-precision reference measurement standard for industrial humidity calibrations. Suitable as humidity reference in climate chambers or humidity generators. Mini USB interface with software, online data
- Features: Battery Powered
- Variables Measured: Dew Point, Relative Humidity, Temperature
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: Dapra Corporation
Description: generator • Ability to import and mark HPGL graphics • Password protection • Trial run function to check the fit of marking data before marking • Layout preview of marking information on the LCD screen
-
Supplier: Edmund Optics Inc.
Description: switch, wavelength select increment and decrement buttons, sample/hold button, 3-digit LCD with units indicator, attenuator position indicator, attenuator position control slide and over-range tone generator. Automatic functions: power range, wavelength correction, peak sample & hold,
- Sensor Diameter: 8 mm
- Optical Meter Type: Power Meter
-
Supplier: Allied Electronics, Inc.
Description: functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes. Uncompromising ruggedness and safety Use The U1250A series handheld digital
-
Supplier: Allied Electronics, Inc.
Description: functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes. Uncompromising ruggedness and safety Use The U1250A series handheld digital
-
Supplier: Larson Electronics LLC
Description: systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-LED10W-6R 35° Flood Beam (Opt) HML-LED10W-6R 10° Spot Beam (Stnd) Durability: The HML-LED10W-6R LED light from Magnalight offers IP68 rated construction that is designed to
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: ALL-TEST Pro, LLC
Description: for predictive maintenance (PdM), by determining motor failure before it occurs. Hand-held & Lightweight (under 1lb) On-screen, step-by-step testing instructions Quick Testing (less than 3 minutes per test Test AC motors, generators & transformers Condition Monitoring & Trending Capabilities
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Description: · Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours · USB Type-C interface, support
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Battery Powered, Hand-held Unit
- Host Interface: USB
-
Supplier: ALL-TEST Pro, LLC
Description: 1lb) On-screen, step-by-step testing instructions Quick Testing (less than 3 minutes per test Test AC and DC motors, generators & transformers Condition Monitoring & Trending Capabilities Advanced Troubleshooting Functions (Z/θ Test)z Custom Reporting Features Remote firmware updates
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: TelephoneStuff.com
Description: Measures length of flat 2-pin, 4-pin and 6-pin telephone line - Measures coax line length - Self-calibrating ability for non-standard cables length display - Incorporate Quick Test function: Memorize a cable's pin out as standard, and test mass cables - Incorporates Port Finder
- Cable: Coaxial
-
Supplier: OMEGA Engineering, Inc.
Description: The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any
- AC Voltage Range: 120 volts
- DC Voltage Range: 0 to 20 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 10,000 Hz
-
Supplier: ValueTronics International, Inc.
Description: calibrator functions as a highly accurate calibration and simulation instrument for electrical quantities. As a handheld instrument, it’s suitable for precise, on-site calibration and inspection tasks, as well as for test department and laboratory work. Thanks to its diverse
- Calibrator Style: Hand Held
- Environmental Properties: Temperature, Thermocouple
-
Supplier: TelephoneStuff.com
Description: for an increase in measuring accuracy - Use both measurements (meter and feet) standards for cable length display - Incorporates Port Finder function: locates corresponding socket on hub/switch - The Tone Generator sends 1K Hz tone on all pins with 4 special tonalities - Large LCD
-
Supplier: OMEGA Engineering, Inc.
Description: The PCL1200 multifunction calibrator has a feature set unmatched by other high-accuracy handheld calibrators in its price range. It is portable, provides the functions and accuracy of a laboratory-grade instrument, and has everything needed for virtually any calibration task. It can
- DC Voltage Range: 0 to 30 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1,000 to 10,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: The 6010-5100 is a 999 MHz SWR meter from AEA Technology. Additional Features: CellMate EX Kit Analyzer Auto scaling Auditory cues Signal generator mode Self-test function SuperTwist LCD and Backlight Battery saver function Relative field strength Simplicity in testing and
-
Supplier: Leybold USA Inc.
Description: intelligent features and functions, all DRYVAC models offer seamless connectivity, networked control and superior efficiency. DRYVAC pumps boost your productivity, minimize your carbon footprint, and lower your costs. Plus, thanks to an integrated smart service concept, they virtually look
- Pumping Speed: 164.64 CFM
-
Supplier: Leybold USA Inc.
Description: intelligent features and functions, all DRYVAC models offer seamless connectivity, networked control and superior efficiency. DRYVAC pumps boost your productivity, minimize your carbon footprint, and lower your costs. Plus, thanks to an integrated smart service concept, they virtually look
- Pumping Speed: 123.48 CFM
-
Supplier: ValueTronics International, Inc.
Description: The MS2712E is a 4 GHz spectrum analyzer from Anritsu. Features: 9 kHz to 4 GHz Measurements: Occupied Bandwidth, Channel Power, ACPR, C/I, Spectral Emission Mask, Field Strength Interference Analyzer: Spectrogram, Signal Strength, RSSI, Signal ID, Interference Mapping Tracking Generator,
- Frequency Range: 4,000,000 kHz
-
Supplier: Microchip Technology, Inc.
Description: The MIC2755 is composed of multiple comparators, a reset pulse generator, and logic. It is designed for monitoring the battery supply of portable digital systems, including PDAs and pagers. The MIC2755 detects three different battery states: battery OK, low battery, and dead battery. The
- Quiescent Current (IQ): 2 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 1.24 volts
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: test and measurement equipment This is equipment which by electromagnetic means tests, measures, indicates or records one or more electrical or physical quantities, also non-measuring equipment such as signal generators, measurement standards, power supplies for laboratory use, transducers,
Find Suppliers by Category Top
More Information Top
-
High-efficiency magnetic particle focusing using dielectrophoresis and magnetophoresis in a microfluidic device
A bench-top optical detection system with near-confocal microscope resolution and a hand-held function generator were also developed.
-
A New Approach for Resolution of Complex Tissue Impedance Spectra in Hearts
To ensure stimulation at precise frequencies, we used a hand- held function generator (B&K Precision, Yorba Linda, CA, USA) accurate to 0.1 Hz as the input to a signal generation stage that supplied sinusoidal voltages for stimulation.
-
Phased Array Feed Calibration, Beamforming and Imaging
This involved an RF function generator and hand-held antenna, while walking a circuit located about one kilometer from the telescope.
-
Academic Development in Test Engineering
Description 6.5 Digit Digital Multimeter 4-channel 100MHz Digital Oscilloscope Triple Output Power Supply (quantity = 2) Function Generator Soldering Iron Handheld Multimeter Grounding Box Log Book of Bench Use Figure 1.
-
Agilent Technologies Brings Innovations Roadshow To RS Electronics Headquarters
Also on display were digital multimeters/voltmeters, handheld digital multimeters, system and bench power supplies, frequency and time interval counters, handheld oscilloscopes, oscilloscopes, pulse pattern generators, function /arbitrary waveform generators , handheld spectrum analyzers, LCR/resistance meters, and power meters.
-
Single cell measurement using the portable impedance analyzer
The system includes a set of plane electrodes on a biochip, a function generator , an impedance analyzer and a handheld microscope.
-
Signal-process-systems
Solution: a Si function generator is generated the • assistance of the mathematics-module, by the Si function can "arbitrarily" be selected over hand regulator at the inputs of the module.
-
CR4 - Thread: Diesel generator capable to work upside down
You might be interested in: Motor and Generator Winding Services, Handheld and Portable Computers, IC Waveform Synthesizers and Function Generators .
-
CR4 - Thread: Hyundai Portable Gas Generator Model HYH960A
You might be interested in: Motor and Generator Winding Services, Handheld and Portable Computers, IC Waveform Synthesizers and Function Generators .
-
CR4 - Thread: Portable Generator Question
You might be interested in: Motor and Generator Winding Services, Handheld and Portable Computers, IC Waveform Synthesizers and Function Generators .
Indicates content that may require registration and/or purchase.