-
Supplier: NTi Audio AG
Description: be logged to the internal memory for further investigations. RTA, Real Time Analyzer The enhanced real time spectrum analyzer (RTA) features high speed measurements with selectable 1/1 and 1/3 octave bandwidth. The RTA simultaneously provides real time
-
Supplier: DigiKey
Description: CHELEGANCE SV6301A 6.3G VNA
- Frequency Range: 1,000 to 6,300,000 kHz
- Dynamic Range: -40 to -10 dB
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Frequency Range: 0 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Number of Input Channels: 6
- Dynamic Range: 96 dB
-
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Designed to locate & identify RF cable feed line and antenna system faults
- Frequency Range: 25,000 to 4,000,000 kHz
- Frequency Resolution: 100 Hz
- Dynamic Range: 0 to 65 dB
- Operating Temperature: 14 to 131 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®Spectrum Rider FPH is a versatile, user-friendly instrument in a rugged and appealing design. The frequency range of the basic analyzer is 5 kHz to 2 GHz. The upper frequency limit can easily be extended to 3 GHz or 4 GHz via keycode. Key Facts Frequency ranges from 5 kHz to
- Frequency Range: 5 to 4,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking Generator Kit
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Anritsu’s Field Master Pro MS2090A real time spectrum analyzer delivers performance never previously available in a compact, handheld instrument. With continuous frequency coverage from 9 kHz to 54 GHz, the Field Master Pro MS2090A is specifically designed to meet the test challenges of a (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Field Master MS2070A is the latest version of Anritsu’s handheld spectrum analyzers. Built on a field-proven durable platform, the Field Master MS2070A provides a comprehensive set of features with excellent performance up to 3 GHz. MS2070A is designed to conduct RF measurements in a (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
for interfering RF signals in the field, MS2080A offers a wide range of features to identify and locate the source. A fast sweep speed of 45 GHz/s coupled with AM/FM demod and RF source geolocation help pinpoint the position of interfering signals fast. The optional real-time spectrum analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
measurements: Provides precise fault location and analysis. • Fast sweep speed: 350 µs per data point in fast sweep mode. • High data point resolution: Supports up to 10,049 data points for detailed analysis. Spectrum and Interference Analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
handheld oil analyzer. Patented FluidScan technology collects light transmitted through one drop of a fluid sample and registers the infrared absorption spectrum. The analyzer compares spectrum data to a built-in fluid reference library (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Keysight N9918D FieldFox Handheld Analyzer Engineered for the edge. The Keysight N9918D FieldFox Handheld Analyzer delivers lab-grade performance in a rugged, portable package (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for NWS -
. Keysight’s FieldFox handheld RF and microwave analyzers are the industry’s most precise portable spectrum analyzers, bringing Keysight’s reputation for precision and quality into the field. FLIR Systems has developed a wide range of portable equipment including digital multimeters (read more)
Browse Oscilloscopes Datasheets for NWS -
. Full Spectrum Water Quality Monitoring with Full spectrum absorption, chemical reagents free. Portable (ATE3000) and Handheld (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
Evaluating Applications of Field Spectroscopy Devices to Fingerprint Commonly Used Construction Materials
Specifically, the compact ATR spectrometer, handheld XRF instrument, and RTA ’s Raman analyzer were successful in the identifica- tion of chemical structure, or fingerprinting, of both simple and complex organic compounds such as epoxy coatings and adhesives, curing compounds, and waterborne traffic … Furthermore, such complex composite material as PCC yielded meaningful ATR absorbance spectra , which allowed for the identification …
-
Audio / Analyzers / Audio Spectrum Analyzers
Handheld Audio Analyzer with USB Interface. # Palm-sized, lightweight audio analyzer for all sound engineers # 31-band spectrum analyzer, RT60, SPL … The C3 Acoustic Analyzer is a " RTA (Real Time Analyzer) with one-third octave band".
-
Project Numina: enhancing student learning with handheld computers
HandDee Spectrum Analyzer , Pocket Oscillator, Pocket RTA , Pocket TV Browser, PocketDivX, Windows Media Player Programming … results prompted Project Numina team members to explore ways to more efficiently implement handheld technologies in classrooms …
-
Handheld spectrometers: the state of the art
[50] American Association of Poison Control Centers, Alexandria, VA, USA: http://www.aapcc.org/alerts/bath-salts/ [51] “RamanID” from Real-Time Analyzers, Middletown, CT, USA. http://www. rta .biz/content/ramanid_portable_raman_ analyzer .asp [52] “i-Raman® EX” from B&WTek, Newark, DE, USA. http://bwtek.com/news/bw … … Jalenak, W and Brown, C, “Verification Methods for 198 Common Materials Using a Handheld Raman Spectrometer,” … … Senturia, S and Ricco, A, “The Polychromator: A Programmable MEMS Diffraction Grating for Synthetic Spectra ,” Proc.
-
White Noise
Pink noise provides equal energy per octave allowing the Adjustment of equipment drive levels with constant Hz bandwidth analyzers such as Gold Line RTAs . The spectrum of pink noise approximates that of much music which makes it an excellent test signal … NS-1 - HANDHELD BROADBAND WHITE GAUSSIAN NOISE TEST SIGNAL GENERATOR .
-
Acoustics / Audio Analyzers
Audio Spectrum Analyzer for the Acoustic Specialist, Vibration Analyst, RF Engineer, or True Geek ! Simple and easy-to-use RTA , Real Time Analyzer. The Acoustilyzer is a handheld audio test instrument with a wide range of acoustical measurement functions, such …
-
http://repository.up.ac.za/bitstream/handle/2263/25539/dissertation.pdf?sequence=1
44 Figure 11 The Hewlett Packard Miniature Handheld Acoustic Analyzer and probe connected to a personal computer 55 Figure 14 Average frequency spectrum of ambient noise … Permanent threshold shift QWL: Quality of work life REAT: Real ear at threshold RTA : Real time analysis …
-
Acoustic / Audio Analyzers
The Acoustilyzer is a handheld audio test instrument with a wide range of acoustical measurement functions, such … … II is a powerful, compact instrumentation product line comprising the SIM- 2201 Sound Analyzer , SIM-2403 Interface … Real Time FFT Spectrum Analyzer Simple and easy-to-use RTA , Real Time Analyzer.
-
Delay Filters
Includes an ANSI Class 1 Filter RTA, a flexible FFT, easy to use ETC, powerful swept-sine Impulse Response with 3D plots, Smaart® Spectrum RTA with Spectrograph, and our own Transfer Function that will even compute sample-accurate delay with the iOS … TD3618E - RF NETWORK ANALYZER A handheld data unit orremote PC control, and on site user training is included in price.
-
Springer Handbook of Crystal Growth
… controlled crystallization 594 – environment crystallization 1588 – grown TGS crystal 589 – handheld protein crystallization apparatus … … – pyrometry 1089 – transmittance 1108 – uniformity 458 optical absorption 1112 – spectrum 784 optical floating … – of ADP 126 – of KDP 126 rapid-thermal annealing ( RTA ) 1567 rapid-thermal chemical vapor … … process model 1734 room temperature (RT) 350, 1664 – photoluminescence (RTPL) 1207 rotating analyzer ellipsometer (RAE) 1091 …
Indicates content that may require registration and/or purchase.