-
Supplier: Festo Corporation
Description: With NPT connecting thread Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance sensor
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: Kaeser Compressors, Inc.
Description: Model: AMD 6550 Operating limits: 60 psig - 225 psig Kaeser Automatic Magnetic Drains (AMD) remove condensate and other contaminants from your air system. The large capacity of automatic magnetic drains makes them suitable for a broad range of applications. Highly
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
-
Supplier: JORC Industrial LLC
Description: requirements. Effectively, one unit truly does it all. The operation is automatic and there is zero air loss during the condensate discharge cycle.
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: Choose this drain trap if your applications require handling significantly large liquid flows. Models are available for flow capacities ranging from 3 gpm to more than 100 gpm. They're compatible with compressor systems up to 40,000 hp.
- Connection Size: 1 to 2 inch
- Drain Type: Condensate Drain
-
Supplier: JORC Industrial LLC
Description: The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Strainer Size: 0.17716545 inch
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Armstrong International
Description: Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow through the bucket vent and discharge through the orifice in the top of the trap.
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: OPTIMUM-HP Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: These versatile electric condensate drains are ideal for most industrial compressed air applications. They combine the best of the timer-operated ball valve and float drains. They also feature a robust 50-ounce capacity that's perfect for high-volume processes without wasting
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats
- Connection Size: 0.75 to 1.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Titus Company (The)
Description: These amount-adjusted condensate drainage systems feature an intuitive capacitive sensor designed to help eliminate compressed air loss and reduce energy demand. The combination of time and energy savings delivers a fast return on investment. In many cases, a Standard Series model pays for
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Free-Floating Guided Lever Drain Traps For loads to 42,000 lb/hr (19050 kg/hr). . . Pressures to 1,000 psig (69 bar) Armstrong’s forged steel free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps
- Connection Size: 1.5 to 2 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: This premium timer drain operates via a chopping action that creates a straight-through flow without clogs. The timer activates a magnetic coil that slides up the seal assembly, producing an unobstructed path for the condensate. When the timer reaches its preset time limit, the coil
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Ultra-Capacity Drain Traps Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar) Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure.
- Connection Size: 2 inch
- Drain Type: Condensate Drain
- Body Material: Ductile Iron, Stainless Steel
- Shape: Round
-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water separators, and small refrigerated
- Drain Type: Condensate Drain
Find Suppliers by Category Top
Featured Products Top
-
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. As the steam in the tracing cools to condensate and its temperature falls to the valve's set-point, the valve modulates open, drains the condensate, and automatically closes once the discharge temperature has risen. Offered in a wide range of set-points, these valves employ a (read more)
Browse Steam Valves Datasheets for ThermOmegaTech®
More Information Top
-
Shopping In Dehumidifiers - Big Bruin
110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 37 In., Overall Width 17 In., Overall Depth 17 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer Rated: 0/10 … • HANKISON HPR25 Refrigerated Air Dryer G2152884 .
-
Shopping In Dehumidifiers - Big Bruin
110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 28 In., Overall Width 10 In., Overall Depth 13 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer Rated: 0/10 … • HANKISON Hankison Hit50 Compresed Air Dryer,50 Cfm,15 Hp,6 Class G0308357 .
-
Shopping In Dehumidifiers - Big Bruin
HANKISON HIT50 - Hankison Hit50 Compresed Air Dryer,50 Cfm,15 Hp,6 Class G0308357 Compressed Air Dryer … 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 37 In., Overall Width 17 In., Overall Depth 17 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer Rated: 0/10 …
-
Shopping In Dehumidifiers - Big Bruin
HANKISON HIT50 - Hankison Hit50 Compresed Air Dryer,50 Cfm,15 Hp,6 Class G0308357 Compressed Air Dryer … 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 37 In., Overall Width 17 In., Overall Depth 17 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer Rated: 0/10 …
-
Shopping In Dehumidifiers - Big Bruin
HANKISON HIT25 - HANKISON HIT25 Dryer,Compressed Air G1252027 Compressed Air Dryer, ISO Class 6, 25 CFM, Dew … 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 28 In., Overall Width 10 In., Overall Depth 13 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer Rated: 0/10 …
-
$2000-$2500 Pneumatics - Grainger Industrial Supply
• HANKISON 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 28 In., Overall Width 10 In., Overall Depth 13 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer .
-
Pneumatics - Grainger Industrial Supply
• HANKISON 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 46 In., Overall Width 17 In., Overall Depth 17 In., Features On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter, Inlet Strainer, Power Cord .
-
$3000-$3500 Pneumatics - Grainger Industrial Supply
• HANKISON 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 37 In., Overall Width 17 In., Overall Depth 17 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer .
-
$3000-$3500 Pneumatics - Grainger Industrial Supply
• HANKISON 110 Degrees F, Integral 3 Micron Filter, No Bracket Kit, Overall Height 37 In., Overall Width 17 In., Overall Depth 17 In., Features Power Cord, On/Off Switch, Fault Light and Automatic Condensate Drain , Includes Ambient Air Filter and Inlet Strainer .
-
Shopping In Dehumidifiers - Big Bruin
CFM DHW25F - HANKISON DHW25-F Air Dryer,Desiccant,25 CFM,25 Flow G1060351 Air Dryer, Desiccant, Iso … Additionally, the Vehere dehumidifier supports multiple drainage options and can easily be ducted. Removable Bucket Removable condensate bucket with carry handle holds approximately 16.2 pints. Convenient Automatic defrost cycle.
Indicates content that may require registration and/or purchase.