-
Supplier: Nook Industries, Inc.
Description: cut to your specified length and shipped within 24 hours of receipt of your order. Contact Nook Industries, Inc. for availability of special diameters. CASE HARDNESS PowerTrax™ HG alloy shafting is induction hardened Rc 60-63. Stainless steel shafting is hardened to Rc 50-55. The case
- Shaft Diameter or Width: 50 mm
- Maximum Length: 5,500 mm
- Weight: 22.7781609615 lbs/ft
- Shaft Material: Alloy Steel
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Special Features: Case Hardened
- Features: Other
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Special Features: Case Hardened
- Features: Other
-
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Special Features: Case Hardened
- Features: Other
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Special Features: Case Hardened
- Features: Other
-
Supplier: Arnold Magnetic Technologies
Description: desirable characteristics. To meet these needs, PTM offers its customers aluminum strip materials in a wide variety of thicknesses and alloy compositions. KEY APPLICATIONS & USES Batteries Cable and component shielding Packaging Pharmaceutical, cosmetics AVAILABLE IN ALL GRADES AND TEMPERS
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.0001 to 0.025 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Applications: Battery / Fuel Cell
-
Supplier: Arnold Magnetic Technologies
Description: responsive to various heat treatments and can be readily drawn and shaped to provide thin-walled tubing, hypodermic needles, and other precision devices for medical applications. Arnold offers cold-rolled stainless steel in a number of grades, including those listed below. KEY APPLICATIONS &
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type
-
Supplier: Curtis Universal Joint Company, Inc.
Description: In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints
- Hub Outer Diameter: 0.625 inch
- Material: Alloy Steel
- Hub Bore: Bored Hub - Keyed
- Features: Set Screws
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining cap is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: +/-0.02mm Surface texture of Assembly Surface: Ra1.6 No gaps and perfect profile after assembling Surface treatment: Sand Blast & Ni plating
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining Cage is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: -0.02mm to -0.03mm Surface texture of Assembly Surface: Ra0.8 No gaps and perfect profile after assembly with cap Surface treatment: Sand
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Pivot Point, Inc.
Description: Split Key Rings and Basic Rings. Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series). Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!
- Diameter / Size: 0.06 inch
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build
- Torque Rating: 0.666666666666667 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.125 inch
- Diameter: 0.625 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: which is held square and centered in a drilled pocket. The cam, housing and rollers are made of hardened steel. The knurled hub on the housing allows installation of a pulley, gear or sprocket. The cam is screwed, pinned or keyed to your shaft & power may be applied to the clutch through
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.189 to 0.3125 inch
- Diameter: 1.05 inch
-
Supplier: Cosen Saws, USA
Description: kerf compensation & automatic multiple indexing • "Save-a-Blade" design to prevent tooth deformities • Automatic shutdown • Error code display for simplified self-diagnostics • LCD screen with film type key pad, blade speed/life, feed vise position display • Precision feed pressure & feed
- Cutting Capacity: 18 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
Find Suppliers by Category Top
Featured Products Top
-
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
invisible chromium-oxide protective film on the surface. The addition of molybdenum can increase the hardenability, toughness and tensile strength. The main reason to add molybdenum is to reduce pitting. Guidelines for Choosing Stainless Steel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Distribution of soil carbon stocks in Canada's forests and wetlands simulated based on drainage class, topography and remotely sensed vegetation parameters
Soil moisture controls the amount of C assimilated by vegetation photosynthesis and C decomposed in soils and, therefore, is a key controller of soil C stocks (Parton et al., 1993; Trumbore and Harden , 1997).
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 91330,'nycticorax nycticorax'),(91331,'nyctimene'),(91332,'nyctophobia'),(91333,'nycturia'),(91334,'nyiragongo'),(91335,'nylghai'),(91336,'nylghau'),(91337,'nylon'),(91338,'nylon stocking '),(91339,'nylons'),(91340 … … 'off-hand'),(91960,'off- key '),(91961,'off-licence' … … 'oil-fired'),(92130,'oil- hardened steel'),(92131,'oil-industry …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… of my dress in the brambles|catch_V hem_N dress_N bramble_N 01328212_V|I snagged my stocking|snag_V stock _V 01328513_V|append a … … man|fix_V gaze_V man_N 01342224_V|unzip the bag|bag_N 01342910_V|He barred the door|bar_V door_N 01343204_V|They mounted the aerator on a floating|mount_V aerator_N float_V 01343610_V|clamp the chair together until the glue has hardened |clamp_V chair_N together_R glue_N … … basket|break_open_V picnic_N basket_N 01346548_V|These keys have clicked open many …
-
Grainger.com
5/16 In., Shackle Height 1-1/2 In., Shackle Width 3/4 In., Shackle Material Hardened Steel, Shackle Configuration Open, Body Width 1-3/4 In., Body Material Laminated Steel, Shape Rectangular, Color Silver, Number of Pins 4, Key Type Different, Weatherability Some Corrosion Resistance … Keyed Padlock, National Stock No. 5340-01-346-4612, Security Level Medium Security, Shackle Dia.
-
ZVACT1993P153
Key considerations in heat treating titanium and its alloys, practices that are to be followed, and those that should be avoided, are summarized below, from Ref 4: · · · · · · · Provide sufficient stock for post-treatment metal removal … … allow free access of heating and quenchingmedia Observe quench-delay requirements to ensure hardening response duringaging Review …
-
Resurrecting Keynes to Stabilize the International Monetary System
Thus, the key currency country faces an external-balance constraint related to its bancor position. … fully understood.15 The substitution of bancors for dollar-denominated reserves implies, not only a decline of the monetary base in the United States, but also a fall in the stock of supranational bank money and a hardening of the external-balance …
-
ZASMHBA0001150
This is illustrated in the preparation of bar stock of specified mechanical properties before machining into cylinder … Frequently, the tempering operation is keyed to the hardening operation, or the same equipment may be used for both induction hardening and tempering either by merely changing the work coil or by reducing the power density and the heating time.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… practice_V|16 pivot_N|1 crank_V|1 much_J|57 twist_V|11 read_V|80 mystery_N|13 sit_V|67 portrait_N|14 paint_V|26 sweep_N|8 twist_N|7 survey_V|5 key _N|27 clock_N|26 wave_N|31 … … hobby_N|8 domesticity_N|2 operation_N|44 vehicle_N|8 comfortable_J|23 ride_N|17 organize_V|19 rescue_operation_N|1 history_N|64 quite_an_R|5 consolidate_V|7 various_J|23 operations_N|9 practice_N|41 dietary_J|2 pattern_N|36 difference_N|31 praxis_N|1 communism_N|10 policy_N|57 cooperation_N|8 occult_N|5 owl_N|3 nocturnal_J|4 habit_N|29 twirl_V|1 end_N|77 use_N|67 harden _V|5 observe_V|15 hijab_N|1 wear_V|70 … … scarcely_R|6 dish_N|31 split_N|9 common_ stock _N|3 swimming_N|3 swim_V|13 englishman_N|4 …
-
Hard Made Easier
The free-cutting Hi Feed Deka cutter handles 150-ipm feeds when cutting hardened Finkle No. 2 die stock at Crosby-Lebus. The key physical differences in the cutters include a positive rake for freer cutting and a sturdier …
Indicates content that may require registration and/or purchase.