-
Supplier: Jergens, Inc.
Description: Features, Benefits, & Product Specifications: Material: Steel Heat Treat: Case Hardened
- Material: Steel, Other
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
-
Supplier: TFC Ltd.
Description: Provides strong and wear-resistant screw connections in moulded or cast parts made of metal alloy. Suitable for through or blind holes. Material: Steel - hardened Finish: Zinc plated and yellow chromated Thread: Internal 6H ISO Metric
- Base Materials: Metal
- Finish: Zinc Plated, Zinc Chromate (Yellow)
- Metallic: Steel, Hardened Steel
-
Supplier: Jergens, Inc.
Description: Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent
- Length: 15.88 inch
- Material: Steel, Other
- Tooling Plate / Clamping Column Type: Tooling / Fixture Plate
- Width: 15.88 inch
-
-
Supplier: Carr Lane Manufacturing Co.
Description: PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from
- Height / Thickness: 1.57 inch
- Length: 24.25 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: Carr Lane Manufacturing Co.
Description: PRINCIPLES: Accurate location is provided by two tapered pins in the subplate, together with mating tapered receiver bushings in the tooling plate, similar to the way that a machine pallet itself is located in a horizontal machining center. Pins and receiver bushings are made from
- Height / Thickness: 1.57 inch
- Length: 24.25 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: High Performance Alloys, Inc.
Description: rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information about our bar processing capabilities. We have expanded to enhance product availability.
- Alloy: Yes
- Applications: Chemical / Materials Processing, Marine, Wear Parts / Tooling
- Elongation: 35 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: LeBlond Ltd.
Description: an adjustable setting for spring load. Spring adjustment can be made without changing relation of center to work. Work can be placed in position or removed easily with the use of the quick release lever. The centers are produced from an alloy steel, which has been hardened and
-
Supplier: Industrial Magnetics, Inc.
Description: particle” separation such as metal filings, shavings, metal wear residue, work hardened stainless steel, etc, as well as capturing larger tramp metal. For assistance in selecting the most effective magnet for your application, please contact us. All IMI plate magnets feature
- Magnetic Separator Component: Plate Magnet
- Permanent Magnet Materials: Ceramic (Ferrite)
- Width: 4 to 30 inch
-
Supplier: Industrial Magnetics, Inc.
Description: . Rare Earth: Extremely powerful magnet material used for “fine particle” separation such as metal filings, shavings, metal wear residue, work hardened stainless steel, etc., as well as capturing larger tramp metal. For assistance in selecting the most effective magnet for
- Magnetic Separator Component: Plate Magnet
- Permanent Magnet Materials: Ceramic (Ferrite)
- Width: 4 to 30 inch
-
Supplier: Industrial Magnetics, Inc.
Description: wear residue, work hardened stainless steel, etc, as well as capturing larger tramp metal. For assistance in selecting the most effective magnet for your application, please contact us. All IMI plate magnets feature performance engineering, rugged, welded stainless and
- Magnetic Separator Component: Plate Magnet
- Permanent Magnet Materials: Ceramic (Ferrite)
- Width: 4 to 30 inch
-
Supplier: Accuris
Description: PRESSURE VESSEL PLATES, ALLOY STEEL, PRECIPITATION HARDENING
-
Supplier: Accuris
Description: WASHER, FLAT, ALLOY STEEL, ROUND, HARDENED, ZINC-NICKEL PLATED
-
Supplier: Accuris
Description: LOW CARBON STEEL, WELDED, HARDENED, AND/OR PLATED
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate.
-
Supplier: Accuris
Description: SPECIFICATION FOR PRESSURE VESSEL PLATES, ALLOY STEEL, PRECIPITATION HARDENING (MARAGING) 12 PERCENT NICKEL
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001
- Finish: Zinc Plated
- Inch Size: #10
- Material: Steel
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001
- Finish: Zinc Plated
- Inch Size: #10
- Material: Steel
- Type: Flange Nut
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001
- Finish: Zinc Plated
- Inch Size: #8
- Material: Steel
- Type: Flange Nut
-
Supplier: ASTM International
Description: Specification for Pressure Vessel Plates, Alloy Steel, Precipitation Hardening (Maraging), 18 Percent Nickel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
- ANSI Pitch: 80 (1")
- Chain Material: Steel / Hardened Steel
- Maximum Allowable Load: 2900 lbs
- Non-standard Chain Pitch: 1 inch
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only sourced from ISO-9001
- Finish: Zinc Plated
- Inch Size: 3/8"
- Material: Steel
- Type: Flange Nut
-
Description: SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective
- Form: Liquid
- Industry: Marine, OEM / Industrial
-
Description: and adhesion properties, especially over rust pitted steel surfaces. Airless Spray Low VOC Low odor High flash point, >200°F Low Temperature Hardener for applications from 40°F to 77°F. NSF approved to Standard 61 for potable
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 77 F
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: ASTM International
Description: This guide covers standard specification for precipitation-harden ing stainless steel plate, sheet, and strip. The mechanical properties of these steels shall be developed by suitable low-temperature heat treatments or precipitation hardening. The steel
-
Description: stainless steel is a martensitic, free machining grade that can be hardened by heat treating to increase strength and hardness. The alloy exhibits machinability that is better than austenitic grades but sacrifices corrosion resistance.
- Alloy: Yes
- Applications: Wear Parts / Tooling, Other
- Elongation: 30 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: Qioptiq
Description: rotation. For fiber optics, spatial filters, pinholes Flexure from hardened steel or aluminum Excellent long-term stability 12.5 mm aperture fle.X plates are delivered with tools for adjustment screws. For fixing in the Microbench you will need screws M2.3, you can order the
- Adjustment Type: Kinematic
- Clear Aperture: 12.5 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.5 mm
- Mounted Object Shape: Circular
-
Supplier: United Performance Metals
Description: Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless
- AISI Grade: 410
- Applications: Automotive / Vehicular, Chemical / Materials Processing, Oil and Gas
- Elongation: 20 to 34 %
- Overall Length: 96 to 120 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly
- Ball / Plunger Material: Steel
- Body Material: Steel
- Diameter (threaded, metric): M6 x 1.0, M8 x 1.25, M10 x 1.5, M12 x 1.75
- Plunger Type: Knob Handle Plunger with Mounting Plate
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Steel Split Hub Length through bore can be determined by adding plate thickness to hub length. Insert link to Sprocket Size for Instant Hub Chart in the Downloads section. Sprocket Size for Instant Hub Chart depicted on Page # C-69 in UST General catalog # in L10940
- Bore Diameter: 0.7500 to 1.5 inch
- Material: Steel - Hardened
- Weight: 1.8 lbs
-
Description: Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for use as a laminating system in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build properties of Dura-Plate® UHS Clear provide superior protection compared to
- Form: Spray-on / Spray-Cast
- Industry & Application: Oil & Gas / Petrochem, Vessels (Tanks / Reactors), Water / Wastewater
- Material: Specialty Cement, Other
- Protective Function: Secondary Containment, Waterproofing
-
Supplier: Mahr Inc.
Description: Product features Sturdy design Plate is made from hardened steel Rugged ground post made of stainless steel Adjustable support arm for a indicating instrument
- Type: Support Stand
-
Supplier: Renold Canada
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4")
- Chain Material: Steel / Hardened Steel
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm)
- Links / Sidebars: Straight Link / Sidebar
Find Suppliers by Category Top
Featured Products Top
-
-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked. High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
17-7PH® stainless steel (S17700, DIN 1.4568, ASTM A693). The “PH” denotes precipitation hardening, also called age hardening, a heat treatment technique intended to increase strength. 17-7PH behaves similarly to type 301 in its semi (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
hospitals, kitchens and food processing plants. Aesthetic Appearance – The bright easily maintained surface of stainless steel provides a modern and attractive appearance. Strength-to-Weight Advantage – The work hardening property of austenitic grades (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. However, type 316 contains 16% to 18% chromium and 11% to 14% nickel which make it exceptional for applications in corrosive environments. Nickel content is higher in austenitic than ferritic and martensitic stainless steels. The steel is non-magnetic, is hardened significantly by cold-working and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
invisible chromium-oxide protective film on the surface. The addition of molybdenum can increase the hardenability, toughness and tensile strength. The main reason to add molybdenum is to reduce pitting. Guidelines for Choosing Stainless Steel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
These gear couplings from QTC Metric Gears feature induction hardened gear teeth as an ideal solution to the precision coupling of two shafts. Identified as the GC... Series, they are stocked in carbon steel hardened to HRC 48-53. The gear (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
machining of square holes, hexagonal holes, keyways, and splines. Standard: DIN8187/ISO 606: 04B-32B; ANSI B29.1: 25-240 Pilot Bore, Taper bore and finished bore Sprocket & Platewheel; Double Single Sprockets. Material: Steel, Stainless steel, Cast Iron, Alu. Surface Treatment: Black oxided, Zinc plated, Electrophoresis, available on request Heat treatment: Teeth inductive hardened HRC45-50 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
application but there was some concern about the durability of some of the aluminum support components. After some discussion, Modern Linear decided to fabricate the carriage plate and the track spacer in A6 tool steel. The design and steel materials of the double edge hardened track and 52100 (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Select materials Carbon steel, Alloy steel, Stainless steel, Nylon, Bronze/Brass; Can be used for CNC machining of a variety of certified materials Surface treatment Black oxide, Zinc Plated, Nickel Plated etc (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Ballistics 2013: 27th Int'l Symposium
Ballistic Penetration of Hardened Steel Plates . . . . . . . . . . . . . . . . . . . . .
-
CR4 - Thread: Hardening Steel Plates
Hardening Steel Plates .
-
On the tangential restitution problem: independent friction–restitution modeling
… Fig. 4, which provides a comparison between the predictions from the above equations and the experimen- tal data from Antonyuk et al. [14] for the impact of Al2O3 granules (average diameter 1.8mm; incident rate 2.3m/s) on a hardened steel plate .
-
Experimental and Applied Mechanics, Volume 6
During the bullet impact, the petals that developed bend until they come into contact with the hardened steel plate .
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Residual stresses in a through- hardened steel plate for hand tool (from [10.67]) .
-
Laminar Box System for 1-g Physical Modeling of Liquefaction and Lateral Spreading
The under side of the I-beams below the bearing support units are lined with steel hardened plates .
-
Topics in Modal Analysis I, Volume 7
Between the two cylinders sits a hardened steel plate on whose surfaces the cylinders can perform a rolling motion (rotation about x and y).
-
The normal and oblique impact of three types of wet granules
Abstract Impact tests against a hardened steel plate have been carried out to obtain the coefficient of restitution of three types of spherical granules.
-
Solid Particle Erosion
For the case when both colliding bodies are considered to be elastic (e.g. a hardened steel ball striking against a hardened steel plate ), Hertzian impact theory is applicable [4, 14].