-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.570079048 inch
- Spring Rate: 138.47106869714824 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.285039524 inch
- Spring Rate: 82.05481472899054 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.285039524 inch
- Spring Rate: 278.0270653552226 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.475197107 inch
- Spring Rate: 165.70847066355637 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M6
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M6
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M3
- Screw Type: Set Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M5
- Screw Type: Set Screw
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.328 inch
- Outside Diameter: 700 inch
- Thickness / Working Height: 0.01 to 0.025 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: SPIROL
Description: Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092), the deflection for a given load is predictable and the minimum life cycle can be
- Inside Diameter: 0.12598432 to 4.0157502 inch
- Outside Diameter: 0.3149608 to 7.87402 inch
- Thickness / Working Height: 0.021653555 to 0.49212625 inch
- Washer Type: Conical Washer
-
Supplier: National Bolt & Nut Corporation
Description: washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1-7/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: National Bolt & Nut Corporation
Description: we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel.
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Metric Size: M 10, M 12, M 16, M 20, M 24, M 30, M 36, M 5, M 6, M 8
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.26 to 1.534 inch
- Outside Diameter: 0.363 to 2.159 inch
- Thickness / Working Height: 0.047 to 0.292 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Metric Size: M 6
-
Supplier: Minerallac Company
Description: GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.635 INCH OUTER DIAMETER 1-1/2 INCH X 1 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
- Inside Diameter: 1.62 inch
- Outside Diameter: 2.635 inch
- Material: Hardened Steel
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Single Internal Notch Washer Single internal notch washers are designed with one internal notch to be used with a key to prevent the rotation of the washer relative to the shaft. Use our Quick Search below to source steel (cold rolled steel) single internal notch
- Material: Hardened Steel, Stainless Steel
- Washer Type: Tab Washer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LTH500, 1" ID, Top Washer, A2 Tool Steel Material (F2517-1)
- Inside Diameter: 1 inch
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
-
Supplier: Peco Fasteners, Inc.
Description: ROUND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 0.132 INCH THICKNESS ASME B18.21.1 MATERIAL SPECIFICATION 1/2 INCH FASTENER SIZE THREAD SERIES USS STANDARD PACKAGE 100 PER JAR
- Inside Diameter: 0.5625 inch
- Outside Diameter: 1.375 inch
- Number Size: 1/2"
- Washer Type: Flat / USS Washer
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
- Inside Diameter: 0.75 inch
- Number Size: 3/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Single External Notch Washer Single external notch washers are designed with one external notch to be used with a key to prevent the rotation of the washer relative to the shaft. Available Materials: Steel (cold rolled steel) single external notch washer
- Inside Diameter: 0.067 to 1.02 inch
- Outside Diameter: 0.171 to 1.317 inch
- Thickness / Working Height: 0.01 to 0.06 inch
- Material: Hardened Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Number Size: No. 6
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: D Shaped Washer D shaped washers are used for limited space applications where a standard washer will not fit. The flat side can also prevent the washer from rotating. Available Materials: Stainless Steel 301-304 D shaped washers, steel (cold rolled
- Inside Diameter: 0.125 to 0.17 inch
- Outside Diameter: 0.25 to 0.59 inch
- Thickness / Working Height: 0.02 to 0.048 inch
- Finish: Black Oxide, Nickel Plated, Zinc Plated
-
Supplier: TFC Ltd.
Description: Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Nord-Lock 254 SMOÆ washers are specially designed for chloride rich processes and salt water solutions / atmospheres, i.e. environments where
- Material: Hardened Steel, Steel
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Metric Size: M 6
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Multiple External Tab Washer Multiple external tab washers are designed with 7 to 23 external tabs that can lock into holes or over the edge of the assembly base. Available Materials: Steel (cold rolled steel) multiple external tab washer Available Finishes: Black
- Inside Diameter: 0.126 to 0.885 inch
- Outside Diameter: 0.338 to 1.3 inch
- Thickness / Working Height: 0.01 to 0.06 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
Find Suppliers by Category Top
Featured Products Top
-
Rotor Clip announces the launch of its new, patented InterShim™ Wave Spring design. Engineered for high-acceleration electric motor applications, this innovative design features alternating turns between inactive (flat) and active (waved) turns to ensure reliable performance under (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
spring terminates at the next wave peak, providing consistent contact with mating surfaces and uniform load distribution across the spring. Shim Ends Shim ends include additional (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength is (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Nuts – Options include all-metal and nylon insert designs. Structural Washers – Thru-hardened and compliant with ASTM F436. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Thursday, May 5, 2016 > [81 FR 27085] Foreign-Trade Zone (FTZ) 76-Bridgeport, Connecticut; Notification of Proposed Production Activity; ASM...
…adhesives; pastes; epoxies; Loctite; special bonding adhesives; photographic plates/hardener/developer/topcoat; artificial graphite; discs; wafers; chemical elements; hardening agents; fire resistant hydraulic … seals/packaging/boxes/covers/bins/lids/cases/containers/sacks/bags/packaging/pallets/shrink sleeve/seals/timing belts/geared belts/ shims /covers/spacers/thermal pads/protective caps/ washers /wire end slices/cable ties/shrink … elements/prisms/mirrors/filters; glass petri dishes/spheres/beads/holders/viewports/covers; steel tubes/pipes/flanges/ferrules/couplings/elbows/unions/bends/connectors/couplings/adapters/bushings/nipples/plugs/sleeves/bellows/elbows/bushings/inserts/glands/coverings/flooring/platforms/cables/wires/chains/chain parts/bolts and nuts…
-
$90-$100 Machining - Grainger Industrial Supply
Range (F) 1300, Rockwell Hardness C 48 to 51, Shims , Gaskets, Washers , Wear Plates, Brackets, Springs, Meets/Exceeds AMS-5122, MIL-S-7947, ASTM-A-682, ASTM-A-684. .... Steel Coil, 1095, Blue Tempered Spring Steel, Temper Fully Hardened , Thickness (In.) .062, Thickness (mm)...
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
with fluorocarbon seat fittings; quick disconnect high pressure fittings; stainless steel 37 degree coupling fittings; threaded iron fittings; fitting … assemblies; flash drives; flat bars; flat heads; flat washers ; flex ducts; flex tubing … support assemblies; handrail bases; hardened spacers; hardened washers; harnesses … light arrangements; set screws; shafts; sheets; sheet assemblies; sheetshields; shells; shields; shield assemblies; shims ; shrouds; shunts; shutters…
-
Optical chopper for the HIRDLS instrument
To assure correct setting and maintenance of preload under any thermal excursions, the preload was imposed by a wavy spring washer which was shimmed to the correct compression at assembly. .... This provided a large margin compared with an allowable 225 GPa for no brinneling of the hardened 440-C stainless steel races and balls.
-
The Dissertation Committee for Ali Emad Abu-Yosef
certifies that this is the approved version of the following dissertation:
Development of Non-Contact Passive...
The simulated cracks were created artificially by temporarily placing a thin steel shim at the desired crack location before concrete placement. .... The shims were removed after the concrete had hardened creating the desired crack that has a width .... Furthermore, the artificial cracks were either located at the center of the sacrificial washer (C), the edge…
Indicates content that may require registration and/or purchase.