-
Supplier: SICK
Description: sensors in NAMUR design for the use in explosion-hazardous areas complete this comprehensive product family. MQ sensors offer all the advantages of a magnetic proximity sensor in a compact plastic housing. Magnetic proximity sensors are
- Operating Distance: 2.362206 to 4.724412 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BARTEC
Description: magnet reed switch, the proximity switch can be operated in many different ways using various magnet types. The proximity switch has been designated as group II category 2 equipment and is suitable for installation in zone 1 and zone 2 gas hazardous areas and zone 21 and
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Rotork plc
Description: The Soldo BM series proximity switches provide a compact design and a cost saving solution for remote valve position feedback in both linear and rotary applications, as well as general purpose feedback in harsh environments such as hazardous areas and explosive atmospheres with
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
-
Supplier: 4B Components, Ltd.
Description: Detects the presence of metallic objects in hazardous areas such as handling, storage, packaging, conveying, assembly, processing, etc. Detects the position of doors, slides, gates and containers 10 - 30 VDC NPN / PNP or full voltage contact style output LED status indication lights
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC From May 1st 2025, products produced in EU and
- Operating Distance: 0.5905515 inch
- Operating Temperature: -4 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Eaton Corporation
Description: FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158 DEG F OPERATING TEMPERATURE IP 67 ENCLOSURE DIN RAIL MOUNTING AREA CLASSIFICATION HAZARDOUS APPROVAL UL, CSA
- Operating Distance: 3 to 25 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Features: Light/Dark Programmable
-
Supplier: Banner Engineering Corp.
Description: Overview Extremely rugged and powerful opposed-mode intrinsically safe barrel sensors are designed for the most demanding hazardous area sensing applications. Sensor requires an approved intrinsic safety barrier and Banner MAXI-AMP model CI3RC2 current trip point
- Operating Distance: 2,362.206 to 5,511.814 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Robust housing with stainless steel protective bracket Precise background suppression Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 1.968505 to 70.86618 inch
- Operating Temperature: 14 to 122 F
- Power Requirements: DC Powered
- Features: Dark-on, Diffuse, Light-on, Light/Dark Programmable, Visible
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the
- Operating Temperature: 14 to 122 F
- Power Requirements: DC Powered
- Features: Dark-on, Light-on, Light/Dark Programmable, Retroreflective, Visible
- Sensor Technology: Photoelectric Sensors
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Robust housing with stainless steel protective bracket Very long range Clearly visible indication of the readiness for operation Extensive range of mounting components From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 984.2525 inch
- Operating Temperature: 14 to 122 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Migatron Corporation
Description: DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The
- Operating Temperature: -40 to 140 F
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls offers inductive proximity sensors for detecting the presence of metallic objects. Inductive proximity sensors detect the presence of metallic objects (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
indicator Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the change its output state (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
very harsh environments. They have outstanding abrasion, impact and corrosion resistance. These sensors can reduce downtime and extend service life over sensors with plastic sensing surfaces. Inductive proximity sensors are used for non-contact detection of metallic objects to control (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
circuit protection and a LED indicator. Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
• The large sample target area ensures a representative and stable snapshot of the water conditions • The unit can tolerate suspended solids up to 400 mg/lnon-contacting optics minimizes maintenance • Non-contacting sensor design minimizes system maintenance • Fluorescence (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Cal technology features several advantages over legacy gas detectors to better protect people, equipment and facilities in hazardous industries. It validates that the sensor is operating normally and that the inlet isn’t blocked, as well as compensating (read more)
Browse Gas Sensors Datasheets for MSA Safety -
tough conditions, accommodating temps up to 250C. It is important when designing mechanical systems to choose high-quality sensors that will not break down or create hazardous conditions in the application setting. Locon Sensor Systems, Inc. provides high-quality, reliable sensors and accessories (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
, food processing equipment, metal working equipment, wood working and packaging machines. Features & Benefits Magnetic-latching design … controls access to hazardous areas until safe conditions exist (100 lbs. locked holding force (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Developing Functional Safety Systems with TÜV-Qualified FPGAs (.pdf)
Examples of functional safety systems include train brakes, proximity sensors for hazardous areas around machines such as fast-moving robots, and distributed control systems in process automation equipment such as those used in petrochemical plants.
-
ISA TR18.2.4 - Enhanced and Advanced Alarm Methods
For example, a toxic-gas alarm occurrence can move a camera to the proximity of the gas sensor and allow an operator in a central control room to remotely search the hazardous area for personnel.
-
Human-Computer Systems Interaction
Through fusion of the 3D reconstructed model and sensor data the coordinates collected from the position sensor located on the tip of the instrument can be used to determine it's location and proximity to the hazardous area .
-
Application of Structure-from-Motion 3D Reconstruction in Computer-Guided Surgical Training
Through fusion of the 3D reconstructed model and sensor data the coordinates collected from the position sensor located on the tip of the instrument can be used to determine it’s location and proximity to the hazardous area .
-
A novel interaction method for laparoscopic surgery training
Through fusion of the 3D reconstructed model and sensor data the coordinates collected from the position sensor located on the tip of the instrument can be used to determine it’s location and proximity to the hazardous area .
-
Development of precrush intelligent headrest
For ECU is consisting of electrostatic capacitance detection circuit detecting the sensor capacity change due to anterior approach of motor-driven circuit, crew which actuates communicative circuit, headrest getting the information of backward vehicle risk region approach .
-
Intelligent Machine Guard Monitoringing: A Wireless System to Improve Miner Safety
…monitoring system is a part of a more encompassing intelligent system that will integrate proximity detection capabilities to actively track and alert workers in close proximity to hazardous areas and thus reduce machine … technologies and rugged, dependable sensors could be integrated to…
-
The Development and Successful Application of an Automated Real-Time Drilling Fluids Measurement System
If the distance to a safe area is deemed too long, the three units can be installed in a pressurized cabinet located close to the active fluid system, thereby delivering hazardous -zone capability (Fig. 14). .... In addition, all the sensors could be installed in a container unit and placed in close proximity to the fluid system.
-
Potential uses of technology to communicate risk in manufacturing
A speech-based warning could change in frequency or intensity from background sound if sensor information suggests that a worker is entering a haz- ardous area or is about to be exposed to a hazardous system (Barzegar & Wogalter, 2000; Hollander & .... Voiced warnings could change on the basis of intonation as a worker’s proximity to the hazard decreases.
-
Role of digital tachograph and future (special feature telematics service)
…"preventive safety" function preventing 未然 the accident by capturing the element of external sensor and external data .... (1) The cases dangerous alley and intersection, dangerous time period information at the time of 登 secondary school etc is independently held at in travel area of 自社 and uses for driver … warning functional shipping business person of risk land site approach .
Indicates content that may require registration and/or purchase.