Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Accuris
Description: Heat Meters
-
Supplier: Spire Metering Technology
Description: meters. The high measurement dynamic allows a load of up to double the rating, thereby ensuring high operating security. Reliable Ultrasonic Flow Measurement 280T heat meter uses transit-time ultrasonic flow measurement principle to measure the flow rate: opposite sending and
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
-
Supplier: REED-Direct
Description: Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface In/Out function displays the WBGT value with or without direct sun exposure View individual temperatures or indices in either °F or °C User adjustable WBGT threshold with audible alarm if thresold is
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Display: Digital Readouts
-
Supplier: Micronics, Ltd.
Description: Flow range - 6 l/h up to 3.75m³/h Pipe range - DN15 up to DN20 Optional Output Connections for M-bus and pulse Class C Flowmeter acc. EN 1434-1
- Temperature Range: 68 to 194 F
- Nominal Flow Rate: 2.6417205234 to 11.0071688475 GPM
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Mounting: In-line
-
Supplier: Micronics, Ltd.
Description: The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication, so it canbe used as
- Temperature Range: 32 to 185 F
- Pipe Diameter: 25 to 115 inch
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: Accuris
Description: Heat meter installation - Some guidelines for selecting, installation and operation of heat meters
-
Supplier: Micronics, Ltd.
Description: Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID
- Temperature Range: 266 F
- Nominal Flow Rate: 2.6417205234 to 66.043013085 GPM
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Mounting: In-line
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The
- Height: 257 inch
- Weight: 355 lbs
- Operating Temperature: -20 to 60 F
- Features: Battery Powered
-
Supplier: Accuris
Description: Heat meter installation \x96 Some guidelines for selecting, installation and operation of heat meters
-
Supplier: Accuris
Description: Heat meters (Amendment 1)
-
Supplier: Linseis Inc.
Description: DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The
- Temperature Range: -30 to 90 C
- Accuracy: 3 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: TLOGWLS heat flux meter for transmittance measurements is characterized by the maximum accuracy in the data acquisition (24 bit resolution) as well as its great versatility and simple operation. Thanks to the use of four probes (for the measure of the contact temperature) and one
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Description: Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with
- Media Temperature Range: 32 to 194 F
- Operating Pressure: 362.5920983929925 psi
- Media Temperature: 32 to 194 F
- Electrical Output: Frequency
-
Description: Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with
- Media Temperature Range: 39.2 to 248 F
- Operating Pressure: 507.6289377501895 psi
- Media Temperature: 39.2 to 248 F
- Electrical Output: Frequency
-
Description: The Brass Pipe for Heat Meter contain a pair of ultrasonic sensors to detect the fluid flow in the pipe. When the ultrasonic wave and liquid flow direction runs in the same or reverse direction, the speed for the ultrasonic wave in liquid may be accelerated or decelerated accordingly.
- Liquid Volumetric Flow Rate: 0.22014337695 to 22.014337695 GPM
- Operating Pressure: 232.0589429715152 psi
- Electrical Output: Frequency
- Features: Liquid
-
Description: The Brass Pipe for Heat Meter contain a pair of ultrasonic sensors to detect the fluid flow in the pipe. When the ultrasonic wave and liquid flow direction runs in the same or reverse direction, the speed for the ultrasonic wave in liquid may be accelerated or decelerated accordingly.
- Liquid Volumetric Flow Rate: 0.30820072773 to 30.820072773 GPM
- Operating Pressure: 232.0589429715152 psi
- Electrical Output: Frequency
- Features: Liquid
-
Supplier: ASTM International
Description: This specification applies to heat meters used to measure heat in heat exchange circuits in which energy is absorbed (cooling) or given up (heating) by a flowing liquid. For this specification, the necessary elements of a heat meter consist of a sensor to
-
Supplier: Transcat, Inc.
Description: Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT threshold with audible alarm if threshold is exceeded Data hold and Max/Min record Real time SD
- Data Acquisition: Datalogger / Recorder
-
Description: ISO/TS 14394-1:2007 provides guidance on the use of heat flux meters in fire testing applications, including the description and working principles of common heat flux meters and methods for their selection and maintenance. The guidance can also be applied to measuring
-
Supplier: CSA Group
Description: ISO 14934-4:2014 provides guidance on the use of heat flux meters in fire testing applications, including the description and working principles of common heat flux meters and methods for their selection and maintenance. The guidance can also be applied to measuring
-
Supplier: Cole-Parmer
Description: • Heat Stress Index measures how hot it feels when humidity combines with temperature, air movement, and radiant heat • In/Out WBGT function displays the heat index value with or without direct sun exposure • Small, handy, and easy to operate Designed to accurately determine the
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 176 F
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: The GTLAB program enables conductance and transmittance calculations by importing data measured with an heat flux meter. CONDUCTANCE The conductance calculation is carried out with the progressive averages method. By this method, the conductance is obtained not by using instantaneous
-
Supplier: Newark, An Avnet Company
Description: Heat Shrink Tubing, 1 Meter Stick, 4:1, 1.5", 40/12 dia., Medium Wall, Adhesive Line Polyolefin, Black, 4/pack
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN BOARD, HEAT/FLOW METER; Silicon Manufacturer:-; Silicon Core Number:EFM32ZG110, MAX4721, MAX35101; Kit Application Type:Development; Application Sub Type:Measurement & Analysis; Core Architecture:ARM; Core RoHS Compliant: Yes
-
Supplier: CSA Group
Description: ISO 14934-1:2010 specifies the terms and definitions for the calibration and use of heat flux meters. It also describes the relationship between output voltage and total heat flux, and gives uncertainty components that are relevant for the calibration and use of heat flux
-
Description: ISO 14934-1:2010 specifies the terms and definitions for the calibration and use of heat flux meters. It also describes the relationship between output voltage and total heat flux, and gives uncertainty components that are relevant for the calibration and use of heat flux
-
Supplier: Heilind Electronics, Inc.
Description: HEAT SHRINK TUBING 1 SPOOL = 25 METERS
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Heilind Electronics, Inc.
Description: HEAT SHRINK TUBING 25 METERS PER SPOOL
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Description: Fire tests -- Calibration and use of heat flux meters -- Part 3: Secondary calibration method
-
Supplier: ASTM International
Description: 1.1 This practice covers a means for calibration of the heat flow meter apparatus in conjunction with Test Method C518. The apparatus shall be calibrated as a unit, with the heat flux transducer(s) installed in the apparatus using either standard reference materials (SRM),
-
Supplier: CSA Group
Description: ISO 14934-2:2013 describes three methods for calibration of total hemispherical radiometers and total heat flux meters that are exposed to a well-defined radiation from a radiant heat source. The equipment is designed to minimize influences due to convective heat transfer
-
Supplier: 3X Ceramic Parts Company Limited
Description: be too long, otherwise the elasticity will become poor. 2. Sterilization procedure: Dry heat sterilization or high-pressure damp heat steam sterilization can be adopted: however, since the sealing ring can only withstand 160 ℃, the sealing ring shall be removed before dry heat
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Meter Group
Description: measure nine samples. Controlled Contact Drying Using a method called "controlled contact drying," TrueDry heats the sample, not the sample chamber. Heater coils and sensors are located just millimeters from each individual sample for precise temperature control. Save Electricity and Labor
- Moisture Content Range: 0.1 to 99 %
- Moisture Content Accuracy: 0.01 to 0.05 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
Find Suppliers by Category Top
Featured Products Top
-
and Water Meters Heat & Cooling Meters Power & Energy Meters Wireless Communication Measuring Instruments This TCXO offers outstanding precision and low aging rates, making it the ideal choice for long-term stability in smart meters and (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
fluctuations. They directly measure the mass flow, or actual number of gas molecules, to provide accurate flow measurement. Basic Principles of Thermal Dispersion Technology Thermal mass flow meters use the principles of heat transfer (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
McCrometer specializes in industrial flow measurement solutions engineered for reliability and accuracy in continuous?duty environments like data centers. Our meters deliver stable, repeatable flow data that supports confident decision?making across cooling, water, and utility systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
the ultrasonic flow meter is also possible with the software. In order to determine the amount of heat with the ultrasonic flow meter, two additional thermocouples are required. These are available with the PCE-TDS 200+. The two thermocouples (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
the ultrasonic flow meter is also possible with the software. In order to determine the amount of heat with the ultrasonic flow meter, two additional thermocouples are required. These are available with the PCE-TDS 200+. The two thermocouples (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Protection class : IP68 (withstands immersion up to 2 meters for 1 hour) Sizes : 16 sizes Material : ASA plastic Heat-resistance : -20°C ~ +60°C Ventilation plug material / color : PA66, PTFE / Off-white (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
• PTFE Typical Applications: • Flow meters • Aerospace equipments • Engines • Nuclear instruments (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
• Flow meters • Aerospace equipments • Engines • Nuclear instruments • Heat exchangers • Oil and Gas Industry (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Designing Heat Meters Using PIC16F9XX Microcontrollers
TB1092 Designing Heat Meters using PIC16F9XX Microcontrollers Water meters output in three forms: cubic feet, gallons Author: Rodger Richey and Ezana Haile or cubic meters. We need to calculate the mass flow Microchip Technology Inc. rate in terms of kilograms per second for use in our heat
-
What Is The Principle of Operation of Thermal Control Flow Meters?
The working principle of the thermal control flow meter is based on the King's Law that suggests how the heated wire when dipped in a fluid flow determines at a point in the flow the mass velocity. It is based on the theory of conductive and convective heat transfer.
-
For Vortex Flow Meters, Accuracy Matters in Steam Energy Flow Measurement
The heat is on. Most facilities managers are in the hot seat to account for all of the flow energy, going in and out of their facility which is no easy task. This mandate is no different for steam flow measurement. Vortex flow meters continue to be the industry standard for accurate steam flow
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Flow meters and controllers are used every day in general purpose industrial and laboratory applications and in the semiconductor industry. Have you ever wondered how capillary tube flow meters work? or How to specify the perfect flow meter for your application? I am excited to present this ongoing
-
Technical Article: Traditional Mass Flow Meters
Typically traditional mass flow sensors are hot wire sensors that operate on the heat loss principle and designed for general flow applications (e.g continuous pipe flow). ATC's micro-flow sensors, like the IGLS, are used for leak testing. They are designed for leak testing, where air flows
-
Advances in Thermal Dispersion: Mass Flow Meter Accuracy (.pdf)
Thermal flow measuring technology has come a long way since the introduction of thermocouple technology and early hot wire anemometers. Thermal technologies depend on heat transfer and traditionally operate on differential temperature measurements between two temperature sensitive materials
-
Advances in Thermal Dispersion Mass Flow Meter Accuracy (.pdf)
Thermal flow measuring technology has come a long way since the introduction of thermocouple technology and early hot wire anemometers. Thermal technologies depend on heat transfer and traditionally operate on differential temperature measurements between two temperature sensitive materials
-
Thermal Flow Meters Help Electric Power Plants Keep Their Cool with Hydrogen Gas
In all electric power generation plants (gas, solar, coal or nuclear), the fuel source of choice heats a large boiler, which creates steam that drives turbine blades to rotate.
-
Flow Meter Selection for Improved Gas Flow Measurements: Comparison of Differential Pressure and Thermal Dispersion Technologies
as necessary overhead to conduct business, but more companies are beginning to analyze consumables used in heat-treating processes to determine. the profitability of each particular job. Therefore, it is important to implement a strategy of adding cost effective, accurate gas flow measuring devices
-
Calculating Radiating Heat Losses 'The Quick and Dirty Method' Part 3 - Power Percentile Calculations (.pdf)
' to calculate power losses in watts per square meter. This paper will introduce two new templates which can be used to calculate differences in Power Transfer. These templates will allow the thermographer to provide a percent calculation which will compare power transfer of a variable tested system to a known
-
Heating steel chain for tempering [MEC]
A twenty turn helical coil is used to heat the chain. The chain is fed through the coil at a rate of 1 meter per minute to reach the desired 1760 ºF (960 ºC) for the tempering process...
-
Shrinkfitting a steel mud pump liner [MFPS]
A twenty-turn helical coil is used to heat the chain. The chain is fed through the coil at a rate of 1 meter per minute to reach the desired 1760 ºF (960 ºC) for the tempering process...
-
Shrink Fitting a Steel Liner for a Mud Pump [IH]
A twenty-turn helical coil is used to heat the chain. The chain is fed through the coil at a rate of 1 meter per minute to reach the desired 1760 ºF (960 ºC) for the tempering process...
-
Power supply for DCS Application
Centralized meter reading system can precisely collect all kinds of data of energy meter for water, gas or natural gas, electricity and heat, and analyze the data effectively. Providing a reference for rational allocation of energy thus has been widely used. A typical concentrated meter reading
-
Solar Panel Manufacturing
Solar panels and associated items are subjected. to extreme weather conditions. Critical junction. boxes and delicate photovoltaic circuitry require. insulation and long-lasting protection from. moisture, heat and other environmental factors. Reliable meter/mix systems capable of delivering
More Information Top
-
Sustainable Development of Urban Environment and Building Material
… areas should promote building energy efficiency technologies and products, all new civil design should reach the provincial energy conservation standard; improve the heating and energy-saving of the existing residential buildings step by step; accelerating household heating metering and charging reform, promoting …
Indicates content that may require registration and/or purchase.