Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Max-Fire boiler incorporates an integral furnace in a single shop-assembled package heat recovery steam generator (HRSG) that combines a furnace and evaporator and superheater, if applicable, with a natural circulation design. Capable of steam
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Accuris
Description: Heat Recovery Steam Generators
-
Supplier: INDECK Power Equipment Company
Description: The I-HRSG design has been optimized for modern plant requirements. Indeck's history includes the design of numerous installations worldwide. Natural Circulation, Horizontal Gas Flow Multiple Pressure Capability Bare and Fin Tube Designs Gas Turbines below 18 MW Dirty Gas Waste Heat
-
-
Supplier: Accuris
Description: Heat Recovery Steam Generators First Edition
-
Supplier: Accuris
Description: Standard on Heat Recovery Steam Generator Systems
-
Supplier: Accuris
Description: Gas Turbine Heat Recovery Steam Generators
-
Description: NFPA 8506: Standard on Heat Recovery Steam Generator Systems covers heat recovery steam generators at any fuel input rate. HRSGs firing natural gas, No. 2 fuel oil, kerosene, JP-4 jet fuel and diesel fuel are covered. Covers HRSGs either with
-
Supplier: ASME Standards and Certification
Description: Table of Contents
-
Supplier: ASME
Description: Table of Contents
-
Supplier: INDECK Power Equipment Company
Description: incinerator gases, thermal oxidizer gases, nitric acid process gases, fume incinerator gases, coking, FCC, cement kilns. Waste heat recovery steam generators utilizing shop assembled or modular field construction. Waste heat recovery steam
- Application: Industrial
- System: Process Gas Recovery, Wastewater Heat Recovery
-
Supplier: ASME Standards and Certification
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes
-
Supplier: ASME
Description: This Code provides rules and instructions for conducting performance tests of fuel fired steam generators. These include coal, oil, and gas fired steam generators as well as steam generators fired by other hydrocarbon fuels. The scope also includes
-
Supplier: INTEC Energy Systems
Description: In order to use energy rationally, we manufacture waste heat recovery boilers for industrial processes in which waste gases accrue at very high temperatures. These waste heat recovery boilers are delivered as steam or hot-water generators. They are installed
-
Supplier: Siemens Energy Sector
Description: Waste-heat recovery e.g. behind gas engines and biogas engines Small CHP plants Decentralized solar facilities The SST-040 is a single-stage impulse turbine. The inlet steam flow is directed onto the turbine rotor blades, where mechanical power is generated when the steam
-
Supplier: Siemens Energy Sector
Description: The SST-400 is a single casing steam turbine, providing geared drive to 1,500 or 1,800 rpm generators. It has a power output up to 65 MW. The modular package design allows a wide variety of configurations to satisfy the industrial customer's individual needs in the most economical way.
-
Supplier: ASME
Description: From the Center for Research and Technology Development For the eBook edition, go to: http://ebooks.asmedigitalcollection.asme.org/book.aspx?bookid=409 Prepared by the Heat Recovery Steam Generator Chemistry Limits Task Group and the Water Technology Subcommittee of the
-
Supplier: ASME Standards and Certification
Description: From the Center for Research and Technology Development For the eBook edition, go to: http://ebooks.asmedigitalcollection.asme.org/book.aspx?bookid=409 Prepared by the Heat Recovery Steam Generator Chemistry Limits Task Group and the Water Technology Subcommittee of the
-
Supplier: Dresser-Rand
Description: steam heat recovery package. With a range of steam pressure configurations available, this system can be matched to almost any process need. Building applications such as: Hospitals Colleges and universities Data centers Commercial complexes Research and development
- Applications: Industrial, Power
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: ASME
Description: Focused on latest technologies to improve how power plants operate, the proceedings cover topics including fuels, steam generators, heat exchangers, turbines, and plant operations and maintenance. Topics Boilers and Heat Recovery Steam Generators
-
Supplier: ASME Standards and Certification
Description: Focused on latest technologies to improve how power plants operate, the proceedings cover topics including fuels, steam generators, heat exchangers, turbines, and plant operations and maintenance. Topics Boilers and Heat Recovery Steam Generators
-
Supplier: CSA Group
Description: Preface ASME-BPVC-I-2017 provides requirements for all methods of construction of power, electric, and miniature boilers; high temperature water boilers, heat recovery steam generators, solar receiver steam generators, and certain fired pressure vessels to
-
Supplier: INDECK Power Equipment Company
Description: lndeck's Boiler/TO design eliminates the need for separate equipment such as Boilers, Thermal Oxidizers, Heat Recovery Steam Generators and their associated controls, pumps and piping equipment. In the conventional approach, all of these separate pieces of equipment and
-
Supplier: MISTRAS NDT
Description: MISTRAS Triple 5 is a leader in online acoustic leak detection systems used to identify leaks in pressurized vessels including power boilers, recovery boilers, feed water heaters and Heat Recovery Steam Generators (HRSG's). With installations at over 50 electric
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Capabilities: Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H)
-
Supplier: Caron Products and Services, Inc.
Description: generator humidification systems, Caron’s gVapor™ humidity system delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat. Our gROD™, Refrigeration on Demand, efficiently manages power consumption and saves electricity. Caron's unique design
-
Supplier: Caron Products and Services, Inc.
Description: drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time. Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
recovered heat is matched to a real demand and power-generation cooling protects equipment reliably. Applications Waste heat, CHP, and flue gas heat recovery ORC and power-generation cooling, including turbine auxiliaries and generator oil circuits (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
to convert heat into electricity so their use is often limited to periods of high demand. Combined-cycle: Incorporate simple cycle combustion turbines and a heat recovery steam generator (HRSG). Waste heat from combustion turbines is used to generate steam in (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
management; as part of the ELR 10000 Series from EA Elektro-Automatik, it delivers a power rating of 10.5kW, voltage range of 0-1000V DC, current capacity up to 500A, and energy recovery efficiency exceeding 90%, minimizing energy consumption and heat dissipation; it supports programmable settings for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. It offers significant increases in energy efficiency and major reductions in operating noise levels compared to other backward curved fans. The E-Series features special airfoil blades made from glass (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Spraywater Control Valves
and secondary superheater as well as prior to the reheater. The schematic below shows a typical installation for heat recovery steam generators.
More Information Top
-
The Modernization Potential of Gas Turbines in the Coal-Fired Power Industry
6 Selection of the Structure of the Heat Recovery Steam Generator for the Repowered Power Unit. . . . . . . . . . . . . . . . . . .
-
Conversion of Coal-Fired Power Plants to Cogeneration and Combined-Cycle
3.5.8 Gas Turbine and Heat Recovery Steam Generator . . . . .
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
Gas Turbine (GT)/ Heat recovery Steam Generator (HRSG) Steam Turbine Generator(STG)/Auxiliary Equipment Balance of Plantx .
-
Development of standardized air-blown coal gasifier/gas turbine concepts for future electric power systems
2.4.2 Fired Heat Recovery Steam Generator with Unstaged Combustion .
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Heat Recovery Steam Generator HT .
-
Gasification Plant Cost and Performance Optimization
The cases assumed a system incorporating a fluidized bed U-GAS® gasifier coupled with two General Electric (GE) combustion gas turbines and heat recovery steam generators (HRSGs) to co-produce power and high pressure (2.76 MPa, 400 psig) steam at a …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2806/1/FinalThesis-MarcoMucino.pdf
HEAT RECOVERY STEAM GENERATOR PERFORMANCE SIMULATION 67 .
-
Exergy
Cost Allocation Criteria for the Heat Recovery Steam Generator . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Systems Analyses of Advanced Brayton Cycles
Heat Recovery Steam Generator IGCC .
-
Combined Cycle Driven Efficiency for Next Generation Nuclear Power Plants
Heat Recovery Steam Generators HTGR .
Indicates content that may require registration and/or purchase.