Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Ceramics
Description: Thermal Ceramics heat shield products are designed for mobile heat sources in shipping, aeronautics and land vehicles. Heat shields are manuafactured of glass fibre, silica fibre and microporous insulation. Austenitic and ferritic stainless steel, inconel and
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: HEAT SHIELD
-
Supplier: Accuris
Description: Heat Shield Variation Acceptance
-
-
Supplier: Hydrofarm, Inc.
Description: The Fan Heat Shield double insulates your in-line duct fans against the heat they generate. This means that less heat finds it way into your room, allowing it to be better carried away by your existing system. This results in a cooler environment, increased plant growth,
-
Supplier: Dana Holding Corporation
Description: that enhance rigidity and durability. Special isolators, which reduce the transmission of heat and vibrations at the mounting points, allow the aluminum shields to be used directly on hot components. With a sleek new look, this low mass aluminum heat shield even absorbs
-
Supplier: Newark, An Avnet Company
Description: HEAT SHIELD KIT
-
Supplier: Accuris
Description: Composite Heat Shield Material
-
Supplier: ICO RALLY
Description: Heat Shielding Repair Product SLW-ALFG utilizes a high-performance acrylic adhesive to bond aluminum and polymer-coated fiberglass. This repair product is exceptionally useful in moderate temperature heat barrier applications (< 300° F). A protective enclosure is created by wrapping
- Diameter: 2 inch
- Operating Temperature: 232 C
- Material: Aluminum
- Features: Other, Thermal Shield
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this thermal protection? Great for automotive insulation Easily bendable for any application Withstands heat up to 750° F (399° C) Available in 4 different colors and a variety of sizes (3 FT or 10 FT) Thermo-Flex is a composite heat shield made from a
-
Supplier: Boyd
Description: make graphite an ideal solution for managing extreme heat in many different formats. Graphite thermal heat spreaders are ideally suited for thermal spreading and shielding applications in minimal dimensional space with very high in-plane thermal conductivity in an ultra-lightweight
- Features: Other Materials
- Device: Passive Heat Sink
-
Supplier: Accuris
Description: Standard for Heat Shields
-
Supplier: Dana Holding Corporation
Description: Dana continuously develops shielding systems that meet the increasing demands of automotive OEMs. A team of in-house craftsmen can produce top-of-the-line products to cover any part with our proven manufacturing expertise. Victor Reinz® direct insulation heat shields are constructed
-
Supplier: Dana Holding Corporation
Description: Because controlling noise from the exhaust system and its components is a major concern with heat shielding, Dana is constantly researching how materials can be paired together or developed in different ways to accomplish this goal. We offer two sound control heat shields -
-
Supplier: JBC Technologies, Inc.
Description: Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance heat
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Foil
- Features: Non-ferrous - Any Type
-
Supplier: Accuris
Description: STANDARD FOR HEAT SHIELDS
-
Supplier: Hydrofarm, Inc.
Description: The REFLECTOR HEAT SHIELD is a sturdy, custom-fitted cover that double insulates your existing air-cooled hood against the heat your lights generate. With the REFLECTOR HEAT SHIELD, less heat escapes into your room and is instead contained within your hood
-
Supplier: UL Standards & Engagement
Description: UL Standard
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Spacer Flange for Machining Ceramic spacers are a type of material that can be used as a heat shield. often used in applications where high temperatures are present. Ceramic spacers can be made from a variety of materials, such as alumina, zirconia, or magnesium oxide,
- Density: 5.99999621323765 g/cc
- MOR / Flexural Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Dana Holding Corporation
Description: outstanding durability. This helps reduce mass by up to 40 percent compared to conventional metal heat shields. The shield features fully hemmed edges to protect worker and technician safety. The hemmed edges also contain the insulation for the life of the shield and
-
Supplier: Hydrofarm, Inc.
Description: The REFLECTOR HEAT SHIELD is a sturdy, custom-fitted cover that double insulates your existing air-cooled hood against the heat your lights generate. With the REFLECTOR HEAT SHIELD, less heat escapes into your room and is instead contained within your hood
-
Supplier: JBC Technologies, Inc.
Description: JBC’s capabilities include wide web embossing of 1-12 mil aluminum foil and 1-10 mil stainless steel up to 60” wide. Embossing, a process that adds a Z-axis to the material, provides for better formability during molding, minimizing tearing, especially in deep draw areas of formed shields. At
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Fabricated Parts / Shapes, Foil
- Features: Non-ferrous - Any Type
-
Supplier: Hydrofarm, Inc.
Description: The REFLECTOR HEAT SHIELD is a sturdy, custom-fitted cover that double insulates your existing air-cooled hood against the heat your lights generate. With the REFLECTOR HEAT SHIELD, less heat escapes into your room and is instead contained within your hood
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Heat Shield for Wire Bonder MDB Equipment A ceramic heat shield for a wire bonder is a specialized component designed to protect the wire bonding process from excessive heat. Wire bonding is a critical step in semiconductor device manufacturing, where fine
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: JBC Technologies, Inc.
Description: At JBC, we don’t just emboss and die cut foil. If desired, we’ll microperforate foils up to 60” wide as well to improve the acoustical performance of the finished part. At JBC, you have options. We have extensive experience sourcing, die cutting, and converting light gauge aluminum foils and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Fabricated Parts / Shapes, Foil
- Features: Non-ferrous - Any Type
-
Supplier: State Safety & Compliance
Description: Water Jel Heat Shield Blanket
-
Supplier: Zippertubing Co. (The)
Description: associated connectors and end hardware. PRT-S is a shielded version of Zippertubing’s standard PRT product which makes adding a secondary EMI shield to a wire or cable harness a snap. A standard hot air heat gun is used to recover the material in a fashion similar to standard PRT
- Operating Temperature: -55 to 135 C
- Features: EMI / RFI Shielding, Flame Retardant, Heat Shrink Tubing
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: SAE International
Description: harder to ascertain (especially for multi-layer shields). System material properties include thermal conductivity in the lateral or in-plane (x) direction, thermal conductivity through the thickness or perpendicular (y), surface emissivity on the top and bottom sides of the shield and
-
Supplier: Dontech Incorporated
Description: DONTECH Heat Shield™ Transparent IR blocking filters Reduces thermal loading of LCDs used in direct sunlight applications Reduces heat transfer from plasma displays and backlight assemblies Can reduce or prevent heat induced LCD “brown out” or crystalline state change
-
Supplier: Safety Glasses USA
Description: Elvex High Heat Gold Hardcoated Lexan Face Shield 10" x 18.5" x 2mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Gold and Hard-Coated Lexan, for furnaces Lexan Shield is a very impact resistant and
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Aluminum enclosure equipped with a highly efficient heat-sink top cover. EMC shielding is achieved by having the unfinished internal parts of the enclosure, as well as the fabric-over-foam gasket, in contact with one another. Equipped with flanged bracket for easy wall mounting. Suitable to
- Length / Height: 1.29133928 to 5.068900375 inch
- Width/Diameter: 3.17323006 to 11.31890375 inch
- Depth: 2.362206 to 15.1181184 inch
- Material: Aluminum
-
Supplier: Newark, An Avnet Company
Description: STATIC SHIELDING BAG, HEAT SEAL, 8"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STATIC SHIELDING BAG, HEAT SEAL, 16"X20"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
-
Supplier: SAE International
Description: This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating temperature does not exceed 150 °C.
-
Supplier: RS Components, Ltd.
Description: High Heat Duo Copper/Clear Triacetate Fa
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® HEAT 205 PTFE/FEP is a 4-cored fluorinated ethylene propylene cable for harsh applications. This part, LAPP 30016373 is a 19 AWG 4 conductor Shielded solution with a White FEP jacket and PTFE insulation. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 30016373 AVAILABILITY :
- Number of Conductors: 4 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -100 to 250 C
- North American (AWG): 19 AWG
Find Suppliers by Category Top
Featured Products Top
-
Can Heat-Shielding Materials Enhance Aircraft Fuel Efficiency? Air travel efficiency hinges on various interconnected factors. Altitude, flight duration, occupancy rates, and (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Forrest Technical Coatings has produced coatings for Electronics Industry with specifications for magnetic shielding and heat resistance. We take pride in developing formulations based upon your requirements, delivering the best match in coating performance with value. We (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
HEXNOVAS Thermal Shields and Cooling Panels are engineered for high-temperature industrial environments where thermal protection, heat dissipation and structural reliability are critical. Designed using advanced welded panel and pillow plate technologies, these systems provide efficient (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
shielding, Tungsten Heavy Alloy guarantees minimum radiation exposure and ensures ALARA goals in the workplace. Machinability, radiographic density, strength, low toxicity, and heat resistance allow for superior design adaptability vs. other shielding materials. Tungsten Heavy Alloy shielding (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Through the strategic partnership between ABLE and Laird, aerospace and satellite innovators gain access to advanced EMI shielding and thermal interface solutions specifically engineered to meet the rigorous demands of mission-critical environments. By (read more)
Browse EMI and RFI Shielding Datasheets for Quantaflex Printed Electronics Inc. -
Reliable EMI protection: 3M™ EMI shielding tapes for various applications 3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI (read more)
Browse Industrial Tapes Datasheets for bisco industries -
Designed to maximize performance in the most demanding environments, Zeus AS23053/11 (FEP) and AS23053/12 (PTFE) shield critical components from oils, greases, fuels, and more. Zeus heat shrinks offer a complete protection solution by providing solid, tough, and long-lasting encapsulation. Learn more. (read more)
Browse Shrink Tubing Datasheets for Zeus -
Insulation Papers Thin, flexible, and precise, these papers are designed for high-precision applications like gasketing, sealing, and heat shields. What makes CERMEX® products so efficient is that they can deliver consistent performance under thermal stress. The materials are (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What To Use As A Heat Shield
Heat shields minimize the operating costs of a system by way of intercepting radiated heat that would usually add to the load on the low-temperature section of the system.
-
What is the Purpose of a Heat Shield on a Car?
Heat shields are critical components used for thermal management in a wide range of applications, and their purpose doesn't tend to vary much from market to market-whether they are used on a car or a spacecraft.
-
Lightweight Protective Heat Shields For Aircrafts
Protective heat shields are used as barriers to sources of extreme heat; usually some sort of mechanical sub-system that inherently generates high temperatures. Alternatively, certain high-performance applications require protective thermal management solutions that manage heat generated by high
-
Value-Added Converting: Embossing for Thin Metal Foil Heat Shields
Why emboss thin metal heat shields? Embossing or stamping small, raised bumps into the surface of the foil has many benefits. Learn how embossing can benefit heat shield performance.
-
4 Surprising Benefits of Embossed Metal Foil for Heat Shields
JBC embosses lightweight metal foils for heat shielding and noise reduction in automotive and industrial applications. But why embossing, and how does it benefit the manufacturer and end-user?
-
Sound Deadening, Provides Moisture Barrier and Heat Shield with Environmental Resistance - FT 0816 (.pdf)
Designed for moisture barrier and heat shield applications that require environmental resistance.
-
Automotive Heat Shielding - Top 5 Reasons to Choose TABshield TM Over Traditional Metal
Can you replace formed metal automotive heat shields with custom die-cut pieces of thin, lightweight, peel-and-stick composite thermal acoustic barrier? Here are 5 reasons why TABshield TM from JBC makes sense.
-
Lightweight, Automotive Heat Shielding with TABshield
Heavy, bolt-on metal plates aren't necessary to shield automotive passenger cabins from unwanted engine heat. TABshield TM flexible, lightweight thermal/acoustic barrier, can be made with peel-and-stick adhesive, and die-cut to shape.
More Information Top
-
Aerodynamic and Aerothermodynamic Analysis of Space Mission Vehicles
Moreover, at super-orbital velocity, the radiative heat flux becomes greater than the convective one and ablation occurs on the heat shield .
-
Thermal test of the heat block-shield for the isotope kilowatt program.
…D Heat Block Instrument Schematic Schematic Diagram~Power System Variac Cabinet No, 1 ~ Assembly and Wiring Diagram Heat Block Subassembly and Details Test Location Plan Heater Subassembly and Details Heater Ceramic Details Insulator Details General Assembly Heat Shield Subassembly Vacuum Can Subassembly…
-
STUDY FOR 250-WATT CONTROLLED REENTRY ORBITING NUCLEAR SYSTEM. VOLUME II. TECHNICAL.
(reO Heat shield .
-
SNAP 19, Phase III. Volume II. Heat sources. Final report
The intact re-entry heat source (IRHS) consists principally of a fuel capsule with filter (vent) and canister, a heat shield , a chemical reaction barrier system and compliant support m e m b e r s .
-
TRANSIT RTG. Final Report. Program Report Number 4.
This envelope is based on utilization of the -40 Scout heat shield , with RTG/spacecraft field joint at station + 1.95.
-
Cryostat Design
Detector operation below the tungsten Tc requires multiple stages of heat shielding .
-
Robotic Exploration of the Solar System
At an altitude of about 175 km the probe would have slowed to subsonic speed, the heat shield , having completed its function, would release and a parachute would open for a slow descent.
-
Thermophysics of Spacecraft and Outer Planet Entry Probes
Performance of Volume' Reflecting Hyperpure Silica Heat Shields JOHN T. HOWE .
Indicates content that may require registration and/or purchase.