-
Supplier: Newark Wire Cloth Company
Description: baskets we've constructed. SPECIAL DESIGNS OF BASKETS General Purpose Baskets General purpose baskets are normally simple in design and of all-welded construction. We stock a wide range of the wire cloth usually specified for these baskets...so delivery is usually
- Container Type: Basket
- Features: Specialty / Other
- Material: Steel, Steel - Stainless, Steel - Wire
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges.
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Cincinnati Sub-Zero Products
Description: The TF-Series Front Loading freezers offer side-by-side operation with batch-type heat treating furnaces, heavy-duty rollers and guides to interface directly with most charge car load/unload mechanisms, and compatibility with part baskets and trays used in other heat-treating
-
-
Description: sulfurizing environments. Its oxidation resistance is comparable to other widely used Fe-Ni-Cr materials, such as alloys 330 and 800H, but its strength at temperatures up to 2000 deg. F (1095 deg. C) is significantly higher. APPLICATIONS Heat treating baskets Wire mesh furnace belts
- UNS Number: 8,120
- Tensile Strength (UTS, Break): 106,500 psi
- Yield Strength (YS): 45,600 psi
- Elongation: 50 %
-
Supplier: Inductotherm Group
Description: The Inductoheat® ACR Copper Tube Annealing system is a complete line solution designed for ease of use, efficient operation and high-speed production. This high-speed annealing system can process up to 600 m/minute in a “Basket to Basket application or up to 200 m/minute when going
- Maximum Operating Temperature: 1,292 F
- Heating Capacity: 1,200 kW
- Output Power: 1,200 kW
- Output Frequency: 6 to 30 kHz
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 850 °F TRENT VOBF Series Pit Type Ovens are designed for air draw processing in the metal heat treat field. Like other TRENT ovens, it combines rugged industrial type construction with cost economy. This oven employs vertical air recirculation to obtain work
- Temperature Range: 850 F
- Capacity: 2.943746851823135 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges.
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLE Series are highly uniform and controllable electric box furnaces widely adaptable to many applications. In the heat treating field these include hardening, neutral hardening, solution heat treating, stress relieving, annealing, aging, precipitation hardening, and tempering. In
- Process Temperature: 1,287.7777777777778 C
- Height: 685.7996296682 mm
- Width / Tube O.D.: 939.799492508274 mm
- Length (Chamber / Tube): 1,854.1989987325408 mm
-
Supplier: Universal Wire Works Inc.
Description: Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent
- Tensile Strength (UTS, Break): 87,000 psi
- Elongation: 40 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications: Vacuum
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.984160358 lbs/in
-
Supplier: Lydall Performance Materials
Description: concentrated alkalies. Features/Advantages: Easy to cut, wrap or form Temperature stability Low thermal conductivity Low heat storage Resilient and Flexible Light Weight Thermal shock resistant Good dielectric strength High fired tensile strength Good flame resistance Applications: Vacuum
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Lydall Performance Materials
Description: fired tensile strength Good flame resistance Applications: Vacuum Heat Treat applications above 2300ºF Powdered metal sintering Tray and basket liner Separating media to prevent sticking Military, aerospace, nuclear, and medical industries Parting agent in brazing, heat
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 0.7936641432 to 1.2786811196 lbs/in
-
Supplier: ASTM International
Description: However, other bases for further classifying strainers are available: pressure ratings and types of port connection, port alignments relative to unit center lines, cover closures, valve types (in duplex), types of baskets or elements, materials of construction, and other design features.
-
Supplier: ASTM International
Description: However, other bases for further classifying strainers are available: pressure ratings and types of port connection, port alignments relative to unit center lines, cover closures, valve types (in duplex), types of baskets or elements, materials of construction, and other design features.
-
Supplier: Wisconsin Oven Corporation
Description: the bottom, are closed. The oven then proceeds with the heat treat of the load. At a prescribed time, the doors open, and the load is lowered at a near free fall rate into a waiting quench tank. Wisconsin Oven manufactures Drop Bottom Furnaces, Quench Tanks, Aluminum Age Ovens and
- Process Temperature: 648.8888888888889 C
- Height: 1,828.7990124485334 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 2,438.398683264711 mm
Find Suppliers by Category Top
Conduct Research Top
-
Assessing Work-Basket Alloys for Vacuum Furnaces
A commercial heat treating company draws on its experience and test results to determine which high-temperature alloys to use for vacuum furnace baskets.
More Information Top
-
Heat Treatment Furnace - Heat Treatment Furnace Manufacturers, Suppliers
[ Related Keywords : cast iron fire basket, basket for heat treatment, heat treating baskets , laundry basket ] .
-
High-Temperature Corrosion and Materials Applications
Figure 15.7 shows the intergranular attack of a Ni-Cr-Fe alloy (alloy 600) coupon welded to a heat treat basket that underwent heat treat cycles involving a molten KCl salt bath at 870 °C (1600 °F) and a quenching salt …
-
ZNCTA2000P167
Figure 32 shows the intergranular attack of a Ni-Cr-Fe alloy (alloy 600) coupon welded to a heat treating basket that underwent heat treat cycles involving a molten KCl salt bath at 870 °C (1600 °F) and a quenching salt bath …
-
ZHCMA2007P409
Figure 15.7 shows the intergranular attack of a Ni-Cr-Fe alloy (alloy 600) coupon welded to a heat treat basket that underwent heat treat cycles involving .
-
ZVACT1993P089
Depending on the chemical composition of the metals being treated and the heat treating basket materials, sintering of the workpieces to themselves and the baskets can occur.
-
ZNI561
This excellent high-temperature strength can allow for decreased section sizes of components such as bar-frame heat treating baskets , fixtures, and supports, resulting in cost effective material savings.
-
ZCP2007MST3772
NSTT could virtually eliminate continuous consumption of heat treatment baskets .
-
ZASMHBA0001467
Gas-tungsten arc welded MA 956 heat treat basket .
-
Heat Treatment Procedure Qualification for Steel Castings
Castings in the center of a heat treatment basket in fully loaded furnaces can be expected to have significantly different time-temperature profiles than castings that are fully exposed in partially loaded furnaces.
-
Effects of the Delay Between Quenching and Aging on Hardness and Tensile Properties of A356 Aluminum Alloy
Thermocouples, positioned in the heat treatment basket assured a temperature control of ±2 °C.
Indicates content that may require registration and/or purchase.