-
Supplier: Clampco Products, Inc.
Description: Heavy-Duty Over Center Latch Stainless steel band material: 301, 302, 304 1/4 hard or 1/2 hard. UNF thread form may be supplied without prior notice.
-
Supplier: Clampco Products, Inc.
Description: Clampco stocks several standard V-Band Clamps/Couplings. These parts are the most popular sizes and are frequently installed on diesel engines, turbochargers, and heavy-duty exhaust systems. All of our standard V-Band Clamps/Couplings have 300 series
-
Supplier: Kuriyama of America, Inc.
Description: sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior
- Capacity / Opening: 1.875 to 5 inch
- Clamping Width: 0.5625 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
-
Supplier: Kuriyama of America, Inc.
Description: sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior
- Capacity / Opening: 7.125 to 10 inch
- Clamping Width: 0.5625 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior
- Capacity / Opening: 1.0625 to 2 inch
- Clamping Width: 0.5625 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: sealing pressure with lower applied torque. Arched, Perforated Slots - Provides for more overall steel between perforations for added band strength and allows for smoother engagement. Stainless Steel Band - 300 series stainless steel band provides durability and superior
- Capacity / Opening: 0.4375 to 0.78125 inch
- Clamping Width: 0.5625 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in
- Capacity / Opening: 1.69 to 1.85 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Newark, An Avnet Company
Description: M40 EMC CABLE GLAND FOR HPR EASYCON, FOR CABLE DIAMETER 16-28MM (WITH SPRING BAND CLAMP)
-
Supplier: Newark, An Avnet Company
Description: M40 EMC Cable Gland for HPR EasyCon, for cable diameter 21-35mm (with spring band clamp)
-
Supplier: Newark, An Avnet Company
Description: M25 EMC Cable Gland for HPR EasyCon, for cable diameter 9-17mm (with spring band clamp)
-
Supplier: Radwell International
Description: MAXI-CLAMP HEAVY DUTY WIDE BAND CLAMP COLLAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: G.L. Huyett
Description: We offer low price guarantees on our hose clamps without sacrificing quality. Contact us today for worm drive, miniature, heavy duty, or wire clamps styles!
- Capacity / Opening: 0.25 to 53 inch
- Clamping Width: 0.25 to 53 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: SUPRA HEAVY-DUTY HOSE CLAMP 121-130 W2
- Type: Band Clamps
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: For small applications, this 1/2" nylon tie strap is very handy. It comes in coils or pre-cut lengths of your choice. The clamps are very heavy duty and reusable as well. Call with details of your application or request a quote via e-mail.
- Width: 0.5 inch
- Material: Nylon / Polyamide
-
Supplier: OMEGA Engineering, Inc.
Description: stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 21 to 40 W/in²
-
Supplier: U.S. Plastic Corporation
Description: SS nut and are designed for heavy duty use. 1" and 2" fittings used with these clamps are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.d flange clamp
-
Supplier: ValueTronics International, Inc.
Description: Earth Ground Clamp is the kind of high-quality, rugged tool you expect from Fluke. Heavy-duty clamp jaw stays in alignment and in calibration even in every day, on-the-job industrial environments. The 1630-2 FC clamp measures earth ground loop resistances for
-
Supplier: Mile-X Equipment, Inc.
Description: base are heavy duty welded steel for rigidity. Built to handle the toughest environments. Fast set up. Effortless changes between a cut off saw, contour saw and rip saw. Fast set up makes it ideal for production. Variable feed rate system with hydraulic feed regulator that features a
- Cutting Capacity: 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Cosen Saws, USA
Description: for high lateral pressure • Heavy duty inverter blade drive system Blade Guidance & Lubrication System • Hydraulically actuated carbide blade guides with bearing guides • Two additional guides to support the blade from the top • Hydraulically powered guide arm made of
- Cutting Capacity: 20.5 to 30 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Cosen Saws, USA
Description: bearings to support blade from the top • Hydraulically driven heavy duty cast iron guide arms • Automatic hydraulic blade tensioning device • Integral coolant system • Synchronized power driven blade brush Control & Automation • Smart NC-100 (SNC-100) technology • Progrmmable up to 100
- Cutting Capacity: 16 to 20 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: L-com, Inc.
Description: resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-11DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 11 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 6 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: Backer Hotwatt Inc.
Description: Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for
- Maximum Operating (Sheath) Temperature: 60 to 400 F
- AC Voltage Required: 115 to 230 volts
- kWatts: 2 to 3 kW
- Inside Diameter: 22.5 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Mineral insulated band heaters are rugged and heavy duty heaters made for applications that require high temperatures (up to 1400ºF) and high watt densities (up to 100 W/in²). These heaters are ideal for increasing output especially in injection molding and to meet the heating
-
Supplier: Cosen Saws, USA
Description: Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty reducer, & variable step drive assembly • 4-speed transmission
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12) or twenty-two (22) cartridges to service a
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Supplier: ISC Sales, Inc.
Description: FDA grade Buna-N. Features Designed for industrial and commercial filtration needs Heavy duty stainless steel construction for durability 304L standard and 316L stainless steel available Band clamp and swing-bolt closures for quick cartridge change outs Heavy
- Maximum Liquid Flow: 168 to 616 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: Cosen Saws, USA
Description: Structure • Triple precision ground wheels and widened double track • Extra wide-frame saw arm with self-contained hydraulic system • Extra heavy-duty worktable for plates of large weights Blade Drive • Driven by a massive 7.5 hp motor through power efficient planetary gearbox •
- Cutting Capacity: 20 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: L-com, Inc.
Description: and Weatherproof The HG5806U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG5806U-PRO far exceeds other omni-directional antennas. The included mounting system features
- Primary Frequency Range: 5,800 MHz
- Gain: 6 dB
- Pattern Type: Omnidirectional
-
Description: Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or
- Stroke: 0.0393701 to 275.5907 inch
- Rated Load/Force: 221.6528 to 674.4 lbs
- Operating Temperature: -22 to 176 F
- Body Material: Aluminum
-
Supplier: HydroLynx Systems, Inc.
Description: studies to ensure consistent reception. Antenna Mounting Brackets The DB224, DB408 and DB420 Antennas are supplied with clamps for top mounting. If top mounting is not feasible, heavy duty side mount kits are available that include all brackets, clamps and hardware to
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: Pall Water
Description: top Low hold-up volume for minimal fluid loss Heavy duty v-band clamp features a quick opening t-handle Self-supporting on flat surface with no stand or bracket required Electropolished finish for easy clean-up
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: exceptional value. Their heavy-duty 304L or 316L stainless steel construction delivers maximum durability and corrosion resistance, while the V-band clamp closure provides for quick and easy cartridge change outs. High Flow Eco housings hold one high flow series element
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Supplier: ISC Sales, Inc.
Description: We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300ºF (149ºC). These cartridge filter housings
- Maximum Liquid Flow: 28 to 112 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle (read more)
Browse Vises Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
QCPSS Sliding Locks Push lock clamp, heavy duty These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
QCWES Fasteners Ball lock, heavy duty, steel These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
(2)CL:One-Piece Clamp Style Collar (3)SP:Two-Piece Clamp Style Collar (4)SPH:Heavy (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-of-reach operation. Sensor mountable type offered for the detection of clamping condition. Fits shaft diameters from 8 mm to 30 mm. Compact and heavy-duty versions available to match your required load (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
use of special heavy duty wear-resistant laminated teflon bands. Quad digital temperature controls maintain consistent heat and assures quality hermetic seals. Heat is generated from rear and front heaters or one set only as required using a simple on/off switch. Individual heating (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Seals are made by the use of special heavy duty wear-resistant laminated Teflon bands. • Digital Temperature Control with PID Autotune maintains consistent heat and assures consistently hermetic seals. • Unit is designed with 5” long heating zone and 5” (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Products List by v Page 4 - China ECOL B2B Marketplace, Free Manufacturer Directory
V- Bands Heavy Duty Clamps .
-
Utilization of autochthonous macroinvertebrate drift by a pool fish community in a woodland stream
In addition to this clamp a heavy duty rubber band was used to ensure complete closure of the net around the pipe cylinder.
-
Using the Acoustic Doppler Velocimeter (ADV) in the MUDBED real-time observing system
The ADV probe is mounted in a downward looking position on a center post and secured with 316 stainless steel band clamps and heavy - duty cable ties.
-
PROCEEDINGS OF THE SECOND INTERNATIONAL SYMPOSIUM ON PACKAGING AND TRANSPORTATION OF RADIOACTIVE MATERIALS, GATLINBURG, TENNESSEE, OCTOBER 14--18, 1968.
using special bands and heavy duty "C" clamps to close the butt joint to provide a root gap of 1/16" -- 1/8" as shown in figure 7.
-
Well Completion Report for Corrective Action Unit 447, Project Shoal Area, Churchill County, Nevada, Rev. No.: 0
Power is supplied to the pump using 8 American Wire Gauge (AWG) 600-volt heavy - duty flat submersible cable, banded and clamped to the 1¼-in. inside diameter (id) CS American Petroleum Institute (API) tubing with external upset ends (EUE).
-
Longer life for machine parts
With a view to economizing in non-ferrous alloys, over the last two years our plant has introduced wide-scale use of the method of banding heavy - duty bronze and brass nuts for the clamping devices in tube-rolling mills.
-
The North American Automotive Supplier Report
Eminox designs exhaust systems and emissions control devices for heavy - duty internal combustion engines, while Teconnex manufactures vee retainer clamps and t-bolt band clamps for various industries.
-
Eberspächer buys majority stake in Hexadex's subsidiary Swenox
Eminox designs exhaust systems and emissions control devices for heavy - duty internal combustion engines, while Teconnex manufactures vee retainer clamps and t-bolt band clamps for various industries.
-
pipe clamp any,China pipe clamp any Manufacturers, Suppliers - ECOL
heavy duty pipe clamp Material: stainbless steel size: 2"-10" model: various stainless steel pipe band clampMaterial: stainbless steelsize: 2"-10" model: various Heavy duty pipe clamp .
-
New technologies in electrical cable for mines
The bracket is composed of a heavy - duty metal plate with posts to which this cable is attached with standard stainless steel band -type clamps .
Indicates content that may require registration and/or purchase.