-
Supplier: HardwareSource, Inc.
Description: Heavy duty blank weld-on hinges. Fast-spun pin, non-removeable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3
-
Supplier: HardwareSource, Inc.
Description: Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3
-
Supplier: HardwareSource, Inc.
Description: heavy duty weld-on hinges fast spun pin for heavy duty applications not swaged for mortising no holes hinge widths are approximately 1/8" less than nominal sizes shown all sizes have five knuckles
-
-
Supplier: HardwareSource, Inc.
Description: Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless steel. Horizontal strap measures 2.5" tall by 7-3/8" wide (measured
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel hinge features narrow bracket. Short strap has double lamination. 270º rotation. Bracket - 1/4" x 5-1/2" x 3" with 21/64" holes Strap - 1/2" (2 laminations of 1/4" steel) x 2-7/8" x 6" Pin - 1/2" dia. steel Finish - Plain Weight - 4.5 lbs.
- Pin Diameter: 0.5 inch
-
Supplier: item America, LLC
Description: Hinges X 8, heavy-duty can be used to connect profiles at any angle within a range of 180° and as heavy-duty hinges (adjustment range ± 90°). In conjunction with spacer rings, Hinges, heavy-duty are freely movable. Removing the spacer
- Length: 1.574804 inch
- Leaf Material: Aluminum
- Hinge Type: Butt Hinge
- Features: Other
-
Supplier: Hardware House, LLC
Description: 52-5998 4" US2C HV STRAP HINGEZinc plated steel heavy-duty strap hingesFixed pinScrews NOT includedPacked bulk - cut-case display boxSize: 4"
-
Supplier: Hardware House, LLC
Description: 52-6012 6" US2C HV STRAP HINGEZinc plated steel heavy-duty strap hingesFixed pinScrews NOT includedPacked bulk - cut-case display boxSize: 6"
-
Supplier: item America, LLC
Description: For connecting profiles at various angles up to 180° and for use as heavy-duty hinges (adjustment range ± 90°).When used in conjunction with the spacer rings, they can be used as freely movable hinges. If the spacer rings are removed, they can be used as rigid angle
- Length: 1.574804 inch
- Leaf Material: Aluminum
- Hinge Type: Butt Hinge
- Features: Other
-
Supplier: Hardware House, LLC
Description: 53-2416 5" ZN HV STRAP HINGEZinc plated - wrought steel heavy strap hingesFixed pinScrews are NOT includedPacked bulk - cut case display boxSize: 5"
-
Supplier: Hardware House, LLC
Description: 53-2382 10" ZN HV STRAP HINGEZinc plated - wrought steel heavy strap hingesFixed pinScrews are NOT includedPacked bulk - cut case display boxSize: 10"
-
Supplier: C & C Lift Truck, Inc.
Description: Sturdy, all-welded 14 ga. steel construction with 14 ga. shelves stores the heaviest of loads. Doors open a full 180°. Each shelf supports up to 1800 lbs. of evenly distributed loads and are adjustable on 2" centers. Doors open 180° on heavy-duty 9 ga. welded leaf hinges with
- Height: 78 inch
- Width: 60 inch
- Depth: 24 inch
- Features: Heavy Duty
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy-duty cabinets are made of 14 ga. welded steel for superior durability. Adjustable, 1450 lb. capacity shelves for "no-worry" supporting power. Steel doors have a padlock hasp and heavy-duty 5/16" brass pin hinges to protect contents againt theft.
- Height: 60 inch
- Width: 36 inch
- Depth: 21 inch
- Features: Heavy Duty
-
Supplier: Southland Equipment Service
Description: Heavy-duty cabinets are made of 14 ga. welded steel for superior durability. Adjustable, 1450 lb. capacity shelves for "no-worry" supporting power. Steel doors have a padlock hasp and heavy-duty 5/16" brass pin hinges to protect contents againt theft.
- Height: 78 inch
- Width: 36 inch
- Depth: 21 inch
- Features: Heavy Duty
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be
- Pin Diameter: 1 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: EMKA Incorporated
Description: Heavy duty hinge for 25mm return door, pin-retained feature,
- Number of Holes: 2
- Hinge Type: Concealed Hinge
- Features: Other
- Direction: Reversible
-
Supplier: Waterman Industries, Inc.
Description: Cast Iron Construction Automatic Operation 55 Foot Seating Head Maximum Model F-55 Gates are furnished with a flangeback frame. Frame, cover (flap) and adjustable hinge blocks are cast iron. Standard hinge links are flame cut steel or dectile iron. Assembly bolts, hinge
- Valve Type: Gate / Knife Valves
-
Supplier: H.A. Guden Co., Inc.
Description: 9297 HEAVY DUTY LATCH HINGE LH WHPS ZN PLTD W/ HOLDBACK PIN
- Features: Other
- Materials: Steel
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: Features Step broken construction is stronger than rolled construction. The folded side profile resists warping, prolonging the aesthetic appeal of the body. No direct impacts, the material slides to the floor. Seamless sides for bodies up to 20 feet long. Heavy duty tailgate
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Heavy duty polished stainless steel hinge. Supported by two heavy lugs on hinge bracket with nylon bearings for smooth action and easy closing. Manufactured from 304 non-magnetic stainless steel to provide great strength and a long corrosion proof life with
- Leaf Material: Stainless Steel
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: compromising the ability of the side to react as one large plate. The folded side profile resists warping, prolonging the aesthetic appeal of the body. The multi-faceted side plate is easy to maintain, and provides an excellent location for signs or decals. Heavy duty tailgate
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: J. W. Winco, Inc.
Description: Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate and spring assembly of very strong construction
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66 offers a range of multipurpose greases for any heavy-duty trucking application—chassis, wheel bearings, fifth-wheel, trailer axles, steering gears, tie rod ends, king pins, slack adjusters, door hinges and many other grease-lubricated parts. You’ll find a
- Operating / Use Temperature: -20 to 350 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89150544 to 0.99335754 specific gravity
- Kinematic Viscosity (@ 40°C): 219 to 625 cSt
- Applications: Automotive / Transportation
-
Supplier: Pentair, Inc.
Description: BACK PANEL 3-POINT LATCH WITH PADLOCKING HANDLE, HEAVY GAUGE CONTINUOUS HINGE WITH STAINLESS STEEL HINGE PIN, BODY STIFFENERS, OIL RESISTANT DOOR GASKET DOOR MOUNTING APPLICABLE STANDARD IEC 60529 ENVIRONMENTAL CONDITION NON-CORROSIVE INCLUDES HEAVY DUTY
- Length / Height: 62.06 inch
- Width/Diameter: 48.06 inch
- Depth: 18.06 inch
- Height: 62.06 inch
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Comes with grease fitting for bearing lubrication Solid welded heavy duty central king
-
Supplier: Security Engineered Machinery Co., Inc.
Description: shredded or disposed. Limited top drawer travel prevents unit from tipping. Also features tamper-proof hinges. There are no exposed hinges or locking pins to improve tamper resistance. Also included is a heavy duty Nylon waste collection bag with carry handles and
-
Supplier: Forbo Siegling, LLC.
Description: Side flexing and spiral belts, Pitch 50 mm (1.97 in)Belts for medium to heavy-duty food and non-food applications Design characteristics Suitable for both straight and radius conveying 57 % open area for excellent air circulation and drainage Stainless steel hinge pins
-
Supplier: Ameripack Corporation
Description: Multi Utility Box is a lightweight, high capacity injection molded polypropylene box for tough, heavy duty use. Ideal for use where high loading capacity is needed like construction sites, maintenance, transport, outdoor, nautical equipment. Water Resistant Construction Molded Integral
- Height: 13.56 inch
- Length: 31.75 inch
- Width / Diameter: 18.5 inch
- Inside Height: 11 inch
-
Supplier: EXM Manufacturing Ltd.
Description: 4749.8 WIDTH IN MM 511.175 DEPTH IN MM UL, CSA APPROVAL FLOOR MOUNTING 11 GAUGE BOX/INNER PANEL MATERIAL SPECIFICATION INDOOR SERVICE TYPE FIVE DOOR SINGLE ACCESS HEAVY DUTY HINGED BALL BEARING PIN, PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING EUROBEX[R] BRAND INCLUDES LIFTING
- Width/Diameter: 187 inch
- Depth: 20.125 inch
- Features: Hinged Cover
- Material: Steel
-
Supplier: All-Spec Industries
Description: Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges
- Height: 32 inch
- Length: 19 inch
- Width / Diameter: 14 inch
- Application: General Use
-
Supplier: Walter Surface Technologies
Description: chlorinated solvents Displaces moisture Effective from -20 °C to 250 °C (-4 °F to 482 °F) Applications Loosening seized bolts, nuts, studs, and pins Disassembly of seized bolts, nuts, mechanisms, pins, bushings, etc. Loosening of hoists, pulley blocks, and hinges Maintenance,
- Operating / Use Temperature: -4 to 482 F
- Coating Material: Aluminum, Resin Base / Polymer Binder
- Features: Liquid, Metal, Steel
- Industry: OEM / Industrial
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: duty tailgate hinges are standard. The HTT is the ideal body for the end user who focuses on heavy duty work. Cab shield included, various lengths available. The Beau-Roc traditional line has a one year warranty. Options Material upgrades available, i.e. optional 3/8" or
-
Supplier: Larson Electronics LLC
Description: Bulb is separate and removable. Stainless steel mounting brackets support work light. Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light. Magnetic base attached via tension
Find Suppliers by Category Top
Featured Products Top
-
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
simple turn of the knob. Whether you need standard or retractable functionality, we've got you covered. HEAVY DUTY BALL-LOCK PIN (QCWES) Engineered for strength and reliability (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
SPIROL Launches Model PMH Heavy-Duty Manual Installation Machine Danielson, CT – SPIROL International Corporation announces the introduction of the Model PMH, a highly versatile heavy-duty Manual Installation Machine designed for low- to moderate (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
QCWES Fasteners Ball lock, heavy duty, steel These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
JD690_Flyer 6" Heavy Duty Milling Vise Built for maximum strength, precision, and reliability in (read more)
Browse Vises Datasheets for Jergens, Inc. -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL
More Information Top
-
JAMCO Flammable Safety Cabinet,12 Gal.,Yellow - Flammable Cabinets - 19T253|BK12 - Grainger Industrial Supply
Inside), 4" Heavy Duty Weld Hinges with Brass Pins , Twin 2" Flame Arrester Vents Mounted On Back Wall, Galvanized Steel Shelves Adjust On 2-1/2" Centers, Adjustable Leveling Feet, Safety Signage In Large Red Letters, Grounding Connector, Door Opens to A Full…
-
JAMCO Paints and Inks Cabinet,24 Gal.,Red - Flammable Cabinets - 19T262|BN24 - Grainger Industrial Supply
Inside), 4" Heavy Duty Weld Hinges with Brass Pins , Galvanized Steel Shelves Adjust On 2-1/2" Centers, Twin 2" Flame Arrester Vents, Adjustable Leveling Feet, Safety Signage In Large Red Letters, Grounding Connector, Self Close Door Shuts, Indexes and Latches Automatically As…
Indicates content that may require registration and/or purchase.