-
Supplier: RAFI GmbH & Co. KG
Description: HEAVY DUTY JOYSTICK Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, USB
- Grip Style: Contoured, Custom
-
Supplier: Daco Hand Controllers
Description: hand controllers at extremely competitive prices, regardless of order size, in the shortest possible time. Our range of stock components means we can often use modular products as a starting point for even the most complicated jobs, keeping costs down without having to sacrifice functionality
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Features: Bellows, Gaiter or Boot, Other
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 25°(optional ± 20°; ± 15°; ± 10°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J7 has a 6/8/10 or 12
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Features: Other
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Description: These miniature Hall effect joystick controls are available either as stand alone devices for customer integration, installed in Ultra MSI Control Grips for a thumb-operated grip control or integrated into custom input systems and panels per customer requirements. Their small size and weight
- Number of Axes: 2-Axis Control
- Grip Style: Ball
- Features: Bellows, Gaiter or Boot
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: elobau U.S., Inc.
Description: Due to its compact design, the fingertip joystick is ideal for use in control panels and armrests. The area of application ranges from industrial trucks, agricultural and construction machinery to countless industry applications. Simple "on top" installation in control panels Parallel
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Description: The JTX joystick provides a precise, reliable and rugged control that withstands harsh environmental conditions. The joystick is available in quadrature square wave and serial outputs. All common "mouse" formats can be emulated.
- Mounting: Desktop
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Daco Hand Controllers
Description: Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a wide variety
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Description: joystick vs. input voltage (digital outputs available). This Hall effect technology was first patented and introduced by Ultra MSI in 1998 (U.S. Patent No. 5850142). The Model 501C offers many benefits over traditional potentiometer and inductive joystick designs.
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, EMI / RFI Protection, Other
- Connector: CANbus, RS232, USB
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
Supplier: OTTO Controls
Description: The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up to 10
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Description: No Description Provided
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Mounting: Panel
-
Supplier: APEM Components, Inc.
Description: The 4000 Series is a range of highly versatile single, dual, or tri-axial, proportional joysticks. The range employs high quality plastic conductive film potentiometers as standard, and is designed as a sub-panel mount unit.
-
Supplier: APEM Components, Inc.
Description: The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.
-
Supplier: OTTO Controls
Description: Available with G3 series grips to make an integrated HJLG3 grip/joystick assembly CANopen and J1939 outputs with integral Deutsch connector
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Features: EMI / RFI Protection
-
Supplier: OTTO Controls
Description: The JHS-RC0001 is a high reliability single axis, spring-return- to-center joystick, resistant to the levels of temperature, shock, vibration and EMI/RFI typically found in off-highway construction environments. The contactless Hall Effect sensor eliminates many of the failures associated
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -67 to 185 F
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot
- Grip Style: Custom
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 5-Axis Control
- Connector: CANbus
- Grip Style: Custom
-
Supplier: Cablecraft Motion Controls
Description: Custom hand controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems.
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Mounting: Panel
- Grip Style: Straight or Conical Tube
-
Supplier: Cablecraft Motion Controls
Description: Custom hand controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems.
- Number of Axes: 1-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Mounting: Panel
- Grip Style: Straight or Conical Tube
-
Supplier: HydraForce, Inc.
Description: The ECU-MS Machine Control is a heavy-duty general-purpose programmable controller designed to withstand the extreme environmental demands of the agricultural, marine, mining and construction industries. Based on a 32-bit MPC555 microprocessor running at 40MHz, the ECU-MS is a
- Supply Voltage (DC): 9 to 32 volts
- RAM: 0.128 MB
- Features: Anti-Vibration, Data Logger / Recorder, PID Control, Up / Downtime Tracking
- Communication: CANbus, RS232
-
Supplier: HydraForce, Inc.
Description: The ECU-ML Machine Control is a heavy-duty general-purpose programmable controller designed to withstand the extreme environmental demands of the agricultural, marine, mining and construction industries. Based on a 32-bit MPC555 microprocessor running at 40MHz, the ECU-ML is a
- Supply Voltage (DC): 9 to 32 volts
- RAM: 0.256 MB
- Flash Memory (RAM): 2 MB
- Features: Anti-Vibration, Data Logger / Recorder, PID Control, Up / Downtime Tracking
-
Supplier: ESAB Welding and Cutting Products
Description: motor-operated cross slides Capable of heavy-duty gas metal arc welding (GMAW), single/twin wire submerged arc welding (SAW), as well as strip cladding and ICE™ (Integrated Cold Electrode) welding with optional accessories Uses A2-A6 PEK process controller for fast, accurate
- Duty Cycle: 1 %
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: A4 controller uses sensors throughout the engine to manage engine load and performance. The ADEM A4 controller is the muscle behind engine responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C15 engine uses a mechanically actuated electrically
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: management. Fuel Consumption The ADEM™ A4 controller uses sensors throughout the engine to manage engine load and performance. The ADEM A4 controller is the muscle behind engine responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C18 uses a
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: provides outstanding engine performance through advanced electronic control, precision fuel delivery, and refined air management. Fuel Consumption The ADEM™ A4 controller uses sensors throughout the engine to manage engine load and performance. The ADEM A4 controller is the muscle
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: technology provides outstanding engine performance through advanced electronic control, precision fuel delivery, and refined air management. Fuel Consumption The ADEM™ A4 controller uses sensors throughout the engine to manage engine load and performance. The ADEM A4 controller is the
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
-to-noise ratio, and low cross-axis interference. Supporting Ethernet, EtherCAT, RS-485, and analog outputs, the sensor integrates easily into industrial robot controllers while delivering output rates of up to 2700 Hz for demanding real-time applications. Designed for heavy-duty industrial robots (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators can be used in place of model SD and SDX when the area requires enclosure rating of Class I Groups C & D or Class II Groups E, F & G div. I and II. They can also be used when optional (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
(6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” units are a more robust design with the cylinders straddling the bins at angles that provide better mechanical advantage (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
USP 25. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings. All (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
25. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
H values. The manufacturer uses the handheld 6PFCE-BD to validate the 900 Series’ performance with variation between the two instruments not exceeding .1 pH point on Stage 4 and 25 ppm TDS on Stage 5. The manufacturer has also implemented a new heavy-duty pH probe from Myron L that resists attack (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
Penny + Giles Expands JC6000 Joystick Controller Range With Heavy Duty Option
The new JC6000 heavy - duty joystick controller is available with long life potentiometer track sensors with auxiliary contacting directional switch tracks, single/dual non-contact Hall-effect sensors (or a combination of both), Can (J1939) and Can-Extended input interfaces and is designed …
-
Penny + Giles Introduces JC1500 Rugged Single-Axis Contactless Joystick Controller
Penny + Giles, a business group of Curtiss-Wright Controls and designer and manufacturer of joysticks, sensors and solenoids, has introduced the JC1500, a new single-axis joystick controller designed for heavy duty applications such as off-highway vehicles, where maintaining smooth proportional …
-
Impedance control of a teleoperated excavator
The deadband behavior of the system is believed to be due to the use of overlapped main valves, which is an important design aspect of the heavy - duty hydraulic manipulators for safety reasons (in … … motion when the operator releases the joystick ). The position controller utilized in the single cylinder case is slightly different from the ones used in …
-
On modeling, identification, and control of a heavy-duty electrohydraulic harvester manipulator
To implement this control system, a 3-dof armchair-mounted, heavy - duty joystick , rugged joint resolvers, pressure transducers, and an embedded industrial-grade com- puter system were installed on the harvester. The joint level controller , depicted in Fig. 10, includes both a feedforward and a feedback part.
-
Design of Demining Machines
… 21 Video operator hand-held unit (Reproduced with permission from Ref. [10]) 4 joystick axes, 2 9 … Wireless controller specifications Vehicle side Durability: • Water-resistance, designed for outdoor usage • Weatherproof connectors • Heavy duty mounting bracket • Shock resistant, designed specifically for mobile use • 6–8 g—force rated shock resistant • EMI shielded (tested at 50 Vpm) • ESD 15 000 V …
-
Application of force feedback to heavy duty hydraulic machines
The small workspace of the joystick does introduce complexities when controlling a slave with a large workspace. Most force feedback systems have used position control for stability and a more naturalfeel, but conventionalcontrols for heavy duty hydraulic machines are all rate controllers .
-
offer ps2 wired controller - offers from offer ps2 wired controller manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : diagnostic tool, truck scanner, heavy duty , scan tool ] PS2 Analog Controller New and original joystick .
-
Fuzzy Mediation as a Dynamic Extension to Information Fusion
The fly-by-wire airplane idea is similar to the one of an automobile that operates with little input from the driver, or a joystick -operated heavy - duty machine that performs heavy jobs. … machines listen to either the input of the operator or to the one of a central controller .
-
Building your own arcade game [Hands On]
… a website that aggregated virtually all the information retrogamers might want to build their own arcade controllers . In the early days, for example, people would build their own spinner knobs from VCR motors, but now there are sources for optically encoded spinners and trackballs, joysticks , and the ubiquitous heavy - duty buttons.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45767/318447960-MIT.pdf?sequence=2
The 2.007 controller is ashared class resource and one of the drawbacks of this is that … Status in previous system: Met with very strong ABS and polycarbonate control box construction, heavy - duty arcade joysticks bolted to a large aluminum plate, and friction-lock connectors.
Indicates content that may require registration and/or purchase.