-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 35 MM ID, ROUND BORE, CAST IRON, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Triangle Manufacturing Company
Description: The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow
- Nominal Shaft / Bore Size: 1.375 inch
- Base to Bore Center Distance: 1.34 inch
- Center to Center Mounting Hole Distance: 3.87 inch
- Bearing: Bronze, Sintered
-
Supplier: Triangle Manufacturing Company
Description: The straps for our heavy duty pillow block mounted bearings are pressed from strong 11-gage steel. Engineered in galvanized or stainless steel, these sturdy mountings provide similar strength to that of the bulkier and more expensive cast iron pillow
- Nominal Shaft / Bore Size: 0.8125 inch
- Base to Bore Center Distance: 1.09 inch
- Center to Center Mounting Hole Distance: 3.33 inch
- Bearing: Bronze, Sintered
-
-
Supplier: KMS Bearings, Inc.
Description: Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.43700865 inch
- Center to Center Mounting Hole Distance: 4.1338605 inch
- Maximum Load: 2,430 lbs
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 3.5 inch
- Center to Center Mounting Hole Distance: 10.25 inch
- Maximum Speed: 4,950 rpm
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Fixed Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.875 inch
- Center to Center Mounting Hole Distance: 5.5 inch
- Maximum Speed: 9,350 rpm
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 2.9375 inch
- Base to Bore Center Distance: 4.25 inch
- Center to Center Mounting Hole Distance: 12 inch
- Maximum Speed: 3,700 rpm
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 2.375 inch
- Center to Center Mounting Hole Distance: 7.375 inch
- Maximum Speed: 7,550 rpm
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.25 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit,
- Nominal Shaft / Bore Size: 1.968505 inch
- Center to Center Mounting Hole Distance: 6.1811057 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Nominal Shaft / Bore Size: 6 inch
- Base to Bore Center Distance: 6.6875 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: NTN Bearing Corporation
Description: NTN SPAW/SPW Heavy Duty Spherical Roller Bearing Units have been designed and tested to provide superior performance in applications with heavy contamination concerns. These are easy-to-install SAF/SN replacement units that are factory sealed, prelubricated, and
- Nominal Shaft / Bore Size: 1.968505 to 5.511814 inch
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
- Bearing Type: Spherical Roller Bearing
-
Supplier: Timken Company (The)
Description: Timken SAF pillow blocks combine rugged cast-iron or cast-steel housings with high capacity spherical roller bearings to meet the toughest demands of heavy industry. The convenient split-housing design simplifies assembly and service. Each pillow block
- Nominal Shaft / Bore Size: 1.37795 to 39.37 inch
- Housing: Cast Iron
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: SKF/North America
Description: housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller
- Nominal Shaft / Bore Size: 1.1875 to 10.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/Global
Description: All SDAF housings, which include the SDAF extended range, are heavy-duty split pillow (plummer) block housings designed for tough operating conditions where heavy loads and shock loads require a housing that is exceptionally sturdy. All SDAF housings are made to
- Nominal Shaft / Bore Size: 2.9375 to 9.5625 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block, Split Housing
-
Supplier: Dover Flexo Electronics, Inc.
Description: Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Timken Company (The)
Description: Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest
- Nominal Shaft / Bore Size: 0.787402 to 14.960638 inch
- Housing: Cast Iron
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing
-
Supplier: NSK Americas
Description: NSK Plummer Blocks are available with a variety of end covers and offer special seal options for special environments. Split plummer blocks offer easy mounting and dismounting of pre-assembled shafts. Used with self-aligning ball bearings or high-capacity spherical roller
- Housing: Cast Iron
- Shaft Securing Method: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: National Fan Company
Description: • Heavy gauge, welded steel motor and bearing supports. • Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced. • Heavy duty cast iron pillow block bearings. • TEFC motors are standard.
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Chicago Blower Corporation
Description: The IAF is recognized for heavy duty construction. Housings are strongly braced to resist high pressure movement. Shafts and bearings are sized for belt drive duty and provide years of uninterrupted life. Split pillow block roller bearings are
- Air Flow Rate: 13,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 66 inch
-
Supplier: Nylatech, Inc.
Description: Bearing Capacity Improved Dimensional Stability Low Coefficient of Friction Reduced Moisture Adsorption Improved Machinability Limiting PV = 5,500 psi · fpm Typical Applications: Pillow Blocks Trunnion Bearings Rope Sheaves, Pulleys, Sprockets Slipper Pads Dryer Bushings
- Use Temperature: 220 to 250 F
- Coeff. of Thermal Expansion (CTE): 55,000,000 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
- Tensile Modulus: 450 ksi
-
Supplier: Loren Cook Company
Description: Removable covers provide access to the shaft, bearings and belts. All steel fan components feature a Lorenized® powder coat finish. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: DME Company
Description: weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: weight.: this unit will lift 800 lbs with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
Supplier: New York Blower Company (The)
Description: and sealed bearings with 300,000 hour L10 life. Style C belt-drive units [Size 48-84] have a steel fan shaft supported by two heavy-duty pillow-block ball bearings. Curb cap and support system—heavy-gauge steel for strength and rigidity.
-
Supplier: New York Blower Company (The)
Description: permanently lubricated and sealed bearings with 300,000 hour L10 life. Style C belt-drive units [Size 48-84] have a steel fan shaft supported by two heavy-duty pillow-block ball bearings. Curb cap and support system—heavy-gauge steel for strength and
-
Supplier: Hartzell Air Movement
Description: standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Dover Flexo Electronics, Inc.
Description: The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Power Test, Inc.
Description: little or no modification. Unlike competitive dynamometer designs, these machines do not utilize gearboxes or differentials, allowing for improved durability and fewer service and maintenance issues. In addition, large roll shafts, massive pillow block bearings, and a precision
-
Supplier: Loren Cook Company
Description: components feature a Lorenized® powder coat finish. VAHB bearings are designed and tested specifically for use in air handling applications. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Prater
Description: reversed so that both edges of the hammers can be utilized before replacement is required. Correct clearance between hammers and screens is maintained by mounting all screens in heavy-duty frames. Rotors are wider for varied hammer arrangements, and are all supported between durable
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Hartzell Air Movement
Description: flange-mounted ball or roller bearings. Applications are limited by selection point and motor horsepower (see bulletin for details). “H” duty construction incorporates motor mounting platform and pillow block, foot-mounted ball or roller bearings. Available in all
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
Find Suppliers by Category Top
Featured Products Top
-
materials for long-lasting performance. Wide Inner Ring Design: Provides stability and support, minimizing wear and tear. Heavy-Duty Contact Seals and Anti-Rotation Devices: Guarantee superior protection against contaminants and rotational forces (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
GGB's Heavy-duty Bearing Solutions for Railway Applications As the world's technology continues to advance, the railway industry requires more heavy-duty, high-performance bearings that can withstand harsh (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range. This provides significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Fundamental study of generation of interfacial temperatures with metal surfaces and coatings under conditions of sliding friction and mechanical impact
The arrange- ment allowed the test bed to move freely over 12 heavy duty pillow block roller bearings with extra roller shafts contacting the upper surface to promote stability.
-
Friction Reduction in Lubricated Components Through Engine Oil Formulation
The test shaft, housed in two heavy duty ball bearing pillow blocks placed symmetrically about the load line, is driven through a belt drive by an AC motor.
-
Surface and Engine Oil Effects on Journal Bearing Lubrication
The test shaft is housed in two heavy duty ball bearing pillow blocks placed symmetrically about the load line, and is driven through a belt drive by an AC motor capable of speeds up to 7000 RPM.
-
A New Concept in Pumping Unit Technology
The contoured-drumassembly and the reduction gear box are mounted on a common shaft supportedby two heavy - duty pillow blocks equipped with sphericalroller bearings .
-
DAYTON Med Duty Fan,15,488 cfm,208-230/460V - Belt Drive Exhaust Fans w/Drive Package - 7M7Z1|7M7Z1 - Grainger Industrial Supply
With reinforced galvanized-steel propellers, drive-frame rails, 1-pc. motorbearing plate, and heavy - duty , regreasable cast pillow block ball bearings .
-
JV 38-APPLICATION OF COFIRING AND COGENERATION FOR SOUTH DAKOTA SOYBEAN PROCESSORS
Heavy - duty tail pulley with take-up brackets on pillow block bearing .
-
$80-$90 Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 3/4 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 5/8-11 Inches, Right Hand Thread 5/8-11 Inches, 3000 RPM, 2 Ball Bearing Pillow Blocks .
Indicates content that may require registration and/or purchase.