-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial
-
Supplier: SKF/North America
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: SKF/Global
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered.
- Load Capacity: 7,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 5 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered.
- Load Capacity: 7,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered.
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: RWM Casters Company
Description: RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work
- Load Capacity: 900 to 30,000 lbs
- Maximum Dimension / Diameter: 0.9166666666666666 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations.
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Autoquip Corporation
Description: High Capacity Powered Turntable – Rugged, Repeatable, and Programmable Turntables Able to Withstand High Edge Loading High capacity ring bearing turntables safely rotate a wide variety of heavy loads from zero to 360 degrees, in one or both directions, at constant
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: KAYDON Bearings
Description: Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs.
- Bore Size: 4.803 inch
- Outside Diameter: 8.898 inch
- Overall Width: 1.339 inch
- Bore: 4.803 inch
-
Supplier: Southworth Products Corp.
Description: up and broken down, to maintain a constant working height. No power or air supply is required. Pallet loads to 4,500 lbs can be handled. Features Include: Rugged tubular steel frame for loads to 4500 lbs. Heavy-duty springs calibrated to bring pallet to most convenient loading and
- Capacity: 220 to 4,500 lbs
-
Supplier: International Thermal Systems LLC.
Description: stainless fitted or all stainless steel depending on the type of solutions used for the application. The Cabinet Washer construction can include carbon steel or stainless steel tanks, housing, and turn table. The heavy-duty turntables are available from 24in (610mm) to 84in
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: ELMA Electronic Inc.
Description: slides support even the heaviest components Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height Durable smooth black powder-coat finish Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack Glide & Turn rack
- Rack Height: 10 to 30 U
- Mounting Type: Free Standing Cabinet, Open Frame Rack
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
benefits of the turntable bearings Bore diameter starting from 50 mm Simple installation Available in various, individual versions Available with internal or external gear and without gear Corrosion-resistant types available on short notice Generally short delivery times (read more)
Browse Datasheets for Isotech, Inc. -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Parameter Typical Performance Range Axis Configuration Azimuth + Elevation / Azimuth + Lift / Elevation + Lift / Azimuth + Polarization Load Capacity Light to heavy-duty (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Facing challenges with machinery reliability under heavy loads or shock stress? Engineers require components that combine durability, versatility, and precise performance to ensure smooth operation across demanding industrial (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation
More Information Top
-
Wind Driven Generator - Wind Driven Generator Manufacturers, Suppliers
[ Related Keywords : Crane Slewing Bearing , Heavy Duty Turntable ] .
-
Harbor Crane - Harbor Crane Manufacturers, Suppliers
[ Related Keywords : Crane Slewing Bearing , Heavy Duty Turntable ] .
-
excavator bearings - offers from excavator bearings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Crane Slewing Bearing , Heavy Duty Turntable ] .
-
Polishing and testing of the 3.5 m SiC M1 mirror of the Herschel space observatory of ESA
The turntable bearing is a commercial heavy duty crossed roller bearing with integrated gear.
-
Shopping In Fans & Heaters - Big Bruin
Update International RCDS12 - Cake Stand, 12" Dia., Revolving Aluminum Turntable, Ball Cake Stand, 12 Dia., Revolving Aluminum Turntable , Ball Bearing Mechanism, Heavy Duty Enamel Coated Cast Iron Base, Includes Non-stick Decorating Mat Rated: 0/10 0 Reviews .
-
Shopping In Fans & Heaters - Big Bruin
Update International RCDS12 - Cake Stand, 12" Dia., Revolving Aluminum Turntable, Ball Cake Stand, 12 Dia., Revolving Aluminum Turntable , Ball Bearing Mechanism, Heavy Duty Enamel Coated Cast Iron Base, Includes Non-stick Decorating Mat Rated: 0/10 0 Reviews .
-
Restoring Baird's Image
At the turntable the drive shaft is held by two heavy - duty bearings , between which is the helical gear.
-
Erha and Erha North Development: Steel Catenary Risers and Offloading System
A heavy - duty main roller bearing (MRB) assembly and bogie system support the turntable , associated platforms, and ancillary equipment on the buoy body.
-
Experimental Innovations in Surface Science
… 136 Resonance enhanced multiphoton ionization (REMPI), 231 Retarding diode method, 289–291 RHEED intensity measurement, 313 Richardson equation, 133 Rotary motion, 3–14 arcsec resolution, 13–14 axial, 6 bearings , 29 cryogenic azimuthal, 388–389 … … angular adjustment of, 14f heavy - duty turntable , 20 high-speed feedthrough …
-
Bearings Supplies - Bearings Supplies Manufacturers, Suppliers
[ Related Keywords : rollix slewing bearings, slewing bearings, slewing ring, turntable bearing ] Luoyang Huayang Special Heavy Duty and Large Bearing Manufacturing Co., Ltd .
Indicates content that may require registration and/or purchase.