-
Supplier: Rogers Machinery Company, Inc.
Description: Benefits Helium compressors offer many advantages for a variety of applications. These are the primary benefits of choosing Hycomp helium compressors: Safety: Gas Containment and Interaction At Hycomp, we provide three highly secure gas leakage control
-
Supplier: Cryo H&I Co.,Ltd.
Description: This is equipment that compresses and circulates helium gas at high pressure used in cryogenic refrigerators (GM, Pulse Tube, etc.). It is the “heart” of the cryogenic system, and its performance and stability determine the efficiency of the entire cryocooler.
- Discharge / Operating Pressure: 210 to 250 psi
- Flow Capacity: 0.134180790960452 to 0.268361581920904 SCFM
- Horse Power: 3.216528923766768 to 16.08264461883384 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SX-HSD Horsepower: 3-700 hp Capacities: 10-3002 cfm Standard pressures: 72-217 psig (specific pressure range dependent on model and package chosen) Kaeser has over 25 years of experience in designing compressor and vacuum packages for Helium applications. We have created
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Howden
Description: Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic,
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Aerzen USA Corp.
Description: compression of biomethane to inject into gas grids. The biogas compressor has a variable volume control by means of hydraulically operated control flaps (gate control). AERZEN screw compressor packages are characterized by a great variety of types and a lot of modification
- Flow Capacity: 411.831 to 5,883.3 SCFM
- Gases Handled: Helium, Hydrocarbon Gas, Natural Gas / Methane
- Lubrication Style: Lubricated
- Features: Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are resistant to hydrocarbon dilution and
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Celeroton AG
Description: available for 100% oil-free compression of helium. The modular CT-NG platform covers different gases, such as argon, neon, nitrogen and gas mixtures (e.g. with a noble gas as a carrier gas), by making appropriate aerodynamics and gas bearing adaptions. The sealing
- Flow Capacity: 0 to 247.175141242938 SCFM
- Horse Power: 2.68044076980564 HP
- Power Source: AC Single Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 1 to 1,000 psi
- Flow Capacity: 50 SCFM
- Power Source: AC Single Phase, AC Three Phase
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
-
Supplier: PPI
Description: PPI 1500 Series Diaphragm Compressors are ideal for pilot plant and lesser quantity cylinder filling applications where high purity or hazardous gases are used in lower capacities. The 1500 Series compressor is supplied as standard with an integral electric drive motor and leak
- Inlet Temperature: 450 F
- Inlet / Suction Pressure: 6,000 psi
- Discharge / Operating Pressure: 6,000 psi
- Horse Power: 1.5 HP
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 60,000 psi
- Power Source: AC Single Phase, AC Three Phase, Air / Pneumatic, Hydraulic
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 30,000 psi
- Flow Capacity: 72 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a diaphragm or diaphragm
- Discharge / Operating Pressure: 6,000 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: Revolutionizing gas compression with smart, sustainable technology, Q-Drive is an electric servo actuated Compressed Gas System with unprecedented 4.0 intelligence, efficiency, precise control and accuracy. It delivers unrivalled performance, reliability, and safety. Plus, an advanced
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and
- Inlet / Suction Pressure: 50 to 100 psi
- Discharge / Operating Pressure: 4,500 to 15,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 11,250 psi
- Discharge / Operating Pressure: 1,050 to 39,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Wasco, Inc.
Description: (SV120 & UHP160) Wasco's Typical Applications: Compressors Defense Ground Support Food Processing Milk Distribution Milk Processing Ozone Generation Pick and Place / Surface Mount Pumps Furnaces Fire Suppression Systems HVAC Hydraulic Applications Semi Conductor Gas Stick Gas
- Vacuum Switch Set point Range: 760 to 207,619.63199999987 torr
-
Supplier: Wasco, Inc.
Description: (SP120 & UHP150) Wasco's Typical Applications: Compressors Defense Ground Support Food Processing Milk Distribution Milk Processing Ozone Generation Pick and Place / Surface Mount Pumps Furnaces Fire Suppression Systems HVAC Hydraulic Applications Semi Conductor Gas Stick Gas
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.16-90 Class ERTi-5 (formerly AWS A5.16-70 Class ERTi-6AL-4V) AMS 4954E Shielding Gas Argon is the recommended shielding gas, however an argon-helium mixture will give greater penetration although at the expense of arc stability. Description Washington Alloy
-
Supplier: Waukesha Bearings
Description: Comprehensive training program available Typical Applications High-temperature gas-cooled reactor (helium use) Natural gas pipeline compressors Energy recovery flywheel Loop layer machine Sour gas with canned or sealed bearings
- Interface: Computer Programmable, Knobs / Switches / Meter
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: TFC Ltd.
Description: corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and
- Seal Type: O-Ring
Find Suppliers by Category Top
Featured Products Top
-
Oil and Gas: Used in valves, pumps, and compressors requiring high-performance seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
The U.S. DOE estimates that 25% of compressed air is lost to leaks, resulting in unnecessarily high operating costs. In many plants, the leak losses are much higher. Kaeser Compressors' white paper describes the best practices for a cost-effective leak identification and repair program.
(read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Kaeser Compressors, Inc. -
Chemical and process technology The chemical industry is completely dependent on reliable supplies of process gas. But each process is different and requires specialised (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. Food Processing Oil-free Compressors with the highest possible Security of Supply and Energy Efficiency Process air applications, such as pneumatic conveying systems in food processing, are under (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
solutions, AERZEN supports you within the entire development cycle, from the conception to the implementation and commissioning of your compressed air station. The quality of the used materials is decisive. Therefore for the compressed-air production the proven AERZEN screw compressors are used (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
More Information Top
-
PHYSICS AND ENGINEERING OF HIGH-PERFORMANCE ELECTRON STORAGE RINGS AND APPLICATION OF SUPERCONDUCTING TECHNOLOGY, PROCEEDINGS OF THE ASIAN ACCELERATOR SCHOOL
The cryogenic system consists of a large helium refrigeration system with a helium gas compressor unit, cold boxes and a liquid helium dewar, 16 cryomodules for superconducting RF cavities, a liquid nitrogen circulation system with a compressor unit and cold boxes, a …
-
Automatic PID Control Loops Design for Performance Improvement of Cryogenic Turboexpander
Water cooled heat exchanger is placed into close cycle of helium gas compressor line of turboex- pander.
-
Nuclear Proliferation Technology Trends Analysis
• Separator elements: nozzles, jets and vortex tubes • UF6 carrier-gas separation equipment • Separation element housings • UF6-hydrogen (or helium ) gas compressors , gas blowers, and rotary shaft seals • Heat Exchangers • Feed Systems/Product and Tail Withdrawal Systems .
-
Pyridinium salt investigations under high pressure: pressure-induced phase transitions in
ferroelectric pyridinium perrhenate
The measuring set-up included a pulsed NMR spectrometerworking at 25 MHz, a U-11 helium gas compressor and a beryllium–copper high pressure cell. .
-
Phase 1 environmental report for the Advanced Neutron Source at Oak Ridge National Laboratory
Providing support for the cold box located in the reactor building are a series of helium compressors gas at high pressure.
-
High-pressure-induced phase transitions in the ferroelectric bis-thiourea pyridinium iodide
inclusion compound
The measuring set-up included a pulsed NMR spectrometer working at 25 MHz, a U-11 (UNIPRESS) helium gas compressor and a beryllium–copper high-pressure cell.
-
ESA's 35-meter Deep Space Antennas at New Norcia/Western Australia and Cebreros/Spain
A Helium gas compressor provides compressed gas for the refrigerating the cold head in the dewar.
-
Energy Resources and Systems
Various specially designed components such as heater system (Fig. 9.86), helium gas compressors (Fig. 9.87) needed to be designed for the GT- MHR system.
-
Evidence of carrier leakage into the L‐valley in InAs‐based quantum cascade lasers under high hydrostatic pressure
The cell was connected to a helium gas compressor , which can generate pressures up to 10 kbar (1 GPa).
-
NMR search for polymorphic phase transformations in chlorpropamide form‐A at high pressures
The measuring set-up included a pulsed NMR spectrometer working at 25 MHz, an U-11 helium gas compressor and a beryllium– copper high-pressure cell.
Indicates content that may require registration and/or purchase.