-
Supplier: Teledyne DALSA
Description: Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal camera
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.31889835 inch
- Height: 1.5354339 inch
- Length: 0.9055123 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO BDI1303V1F0550 CCTV Camera
- Horizontal Resolution: 1,312 lines
- Imaging Technology: CMOS
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means
- Horizontal Resolution: 480 to 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.4094512 inch
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: Teledyne DALSA
Description: ML is our first camera with native fiber optic connectors, which lets you take advantage of low-cost fiber for long cables and immunity to electrical interference. Pair with Xtium2 for ultimate performance Building on the field proven capabilities of Teledyne DALSA’s Xtium™ family of frame
- Horizontal Resolution: 8,192 to 16,384 lines
- Vertical Resolution: 3 to 4 lines
- Imaging Technology: CMOS, Digital
- Format / Output: Camera Link®
-
Supplier: RS Components, Ltd.
Description: GigE Vision Area Scan Camera, 1.6 MP, Mo
- Specialty Camera Type: Machine Vision Sensor
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8' cable
- Horizontal Resolution: 1,200 lines
- Operating Temperature: 14 to 122 F
- Vertical Resolution: 1,600 lines
- Imaging Technology: CMOS, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs),
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: Teledyne DALSA
Description: Genie Nano-10GigE models feature the brand new 10Gbps (10GBASE-T) link speed, delivering next generation speeds without compromise. Versatile capabilities, same dependability. The new lineup of Genie Nano-10GigE cameras feature one of the smallest 67 MP 10GigE cameras in the industry,
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: RS Components, Ltd.
Description: Omron F420-F000W12M-SWS Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Format / Output: USB
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Teledyne DALSA
Description: The new standard for speed Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE models
- Horizontal Resolution: 4,500 lines
- Maximum Frame Rate: 28.9 to 30 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Supplier: Radwell International
Description: CCD CAMERA, SENTINEL MEGAPIXEL, OUTDOOR IP CAMERA,. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Video Cameras - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- KAI-2093-AAA-CP-BA
Description: IMAGE SENSOR CCD 2.1MP 32CDIP
- Operating Temperature: -58 to 158 F
- Imaging Technology: CCD
- Features: Other
- Camera Function: Video
-
Supplier: Baumer Ltd.
Description: The VeriSens® XC series offers the full functionality of the XF series and in addition strong adaptability to complex applications. This makes it versatile and universally usable: whether with the fully integrated flash controller, C-mount connector for lenses, CCD sensor technology for
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Lens Mount: C-Mount
- Monochrome / Color: Color
-
Supplier: Basler Vision Technologies
Description: The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in
- Horizontal Resolution: 1,628 lines
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1220472 inch
-
Supplier: SFCable.com
Description: 1/3" CCD Image Sensor. 630 TV Lines. Sense-up 1 to 128 levels. DNR DSP. Digital Noise Reduction (DNR). 4.0mm~9.0mm Auto Iris Lens - Made by Tamron. 0.001 Lux @ F1.2. High Quality with Multi-Function High Pixel. OSD with Day and Night. IP66 Rating. 12V DC 160mA / 24V AC 80mA. 1 Year Manufacture
- Horizontal Resolution: 630 lines
- Imaging Technology: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Sentech America
Description: The STC-B202A is a 1/1.8" monochrome CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate of 15fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.71653636 inch
-
Supplier: PCO AG
Description: High powered intensified camera, maybe triggered by light or electricity
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 8 fps
- Shutter Speed: 0.0000000029999999999988 to 1,000.000000000002 seconds
- Width / Diameter: 4.724412 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 8,192 lines
- Vertical Resolution: 1 lines
- Imaging Technology: CCD, Digital
- Format / Output: Camera Link®
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Security Camera Warehouse
Description: grams Operating Temperature: -10 degrees Celsius ~ + 40 degrees Celsius Storage Temperature: -30 degrees Celsius ~ + 60 degrees Celsius IP66 Water Resistant Infrared Dome Camera Sony SCD702NIR Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Also, this 13MP camera has an M12 lens holder which offers customers an opportunity to use the lens of their choice. NileCAM130M is a GMSL2 camera which can be connected to Qualcomm® Robotics RB5 Core Kit with Vision Mezz package. This GMSL camera streams high frame rate
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 20 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Description: Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 3.229173 Lux
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Conduct Research Top
-
BODY WORN ANTENNAS FOR WIRELESS VIDEO TRIALS WITH KENT POLICE
Cobham Antenna Systems designed a light weight, directional antenna (model DHDA-2.4V/1448) for integration within the Body Worn Video Wireless Solution developed by Reveal Media and Cobham Tactical Communications & Surveillance. The antenna and camera, with four live video feeds and GPS system
More Information Top
-
System design and aircraft integration
Helmet video camera .
-
VIO Inc
Manufacture helmet video cameras for aviation, military and security industries.
-
http://www.ntia.doc.gov/files/ntia/publications/final-lrsp.pdf
This system provides telemetry from wideband video helmet cameras for EVA operations.
-
Dynamic Coordination in Fleet Management Systems: Toward Smart Cyber Fleets
Cyber helmet Video camera .
-
Manned Spaceflight Log II—2006–2012
They also installed an antenna on the truss for wireless helmet camera video during future EVAs and relocated the measuring unit which reveals electrical potential around the station.
-
Visually coupled acquisition targeting system: the seven year flight history
These enhancements permitted improved mission debrief by making helmet camera video , missile video (if using an imaging seeker), and HUD video— all to be captured and subsequently viewed simultaneously during debrief.
-
http://www.nasa.gov/centers/johnson/pdf/136511main_sts114_day13_minutes.pdf
A review of the helmet camera video shows that the tool stowage assembly (TSA) latch is currently under the bracket (i.e., latched).
-
http://eprints.lancs.ac.uk/42475/1/u2010_D4.2.1_Report_on_the_Mountain_Rescue_Team_Service_Concept.pdf
Helmet mounted video cameras capture video and still images of the casualty.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69232/47918922-MIT.pdf?sequence=2
… following system properties: 1) end-to-end system lag for changing the viewpoint (expected: 50-60 ms), and 2) ability of an observer to tell the difference between the immersive omnidirectional video system versus a conventional HMD with helmet mounted video cameras .
-
diving camera - offers from diving camera manufacturers, suppliers, exporters & wholesalers
Newest Waterproof HELMET CAMERA Diving Video Cam DVR .
Indicates content that may require registration and/or purchase.