-
Supplier: Fairview Microwave Inc.
Description: frequency of 22 GHz. BMA jack hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1234 BMA connector uses beryllium copper
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: frequency of DC and a maximum frequency of 18 GHz. SMA female bulkhead hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC7591A SMA connector uses beryllium copper contact. This SMA female bulkhead hermetically
- Frequency Range: 18 GHz
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: a nickel plating material. This N female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this N female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female N
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
-
Supplier: Fairview Microwave Inc.
Description: frequency of DC and a maximum frequency of 50 GHz. This Fairview Microwave Mini SMP terminal connector has a kovar body with gold plating. Our SC5481 Mini SMP connector uses kovar contact and a gold plating material. This Mini SMP male hermetically sealed terminal full
- Frequency Range: 50 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: CONN HERMETIC SEAL FOR SMA PLUGS
- Voltage Rating: 250 volts
- Gender: Male / Plug
- Features: Other
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors TRT BLKD JK THRD Hermetically Sealed
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: Adapter, N Type Jack to N Type Jack, Hermetic Seal, Bulkhead,50 ohm
-
Supplier: TE Connectivity
Description: Feature Type : Threaded RF Connector Coupling Mechanism : Push-On Other Comment : Captured Center Contact, Field replaceable., Accepts 0.3mm [.012] dia. pin, Hermetically Sealed Packaging Features Packaging Method : Kit Product Type Features Connector Seal Type :
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: TRT Bulkhead Jack, Threaded, Hermetically Sealed
-
Supplier: Newark, An Avnet Company
Description: TRB BULKHEAD JACK, STRAIGHT, FRONT MOUNT, HERMETICALLY SEALED, SOLDER; Connector Type:Twinax / Triax Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRB BULKHEAD JACK, STRAIGHT, HERMETICALLY SEALED, FEED THRU, SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Product Range:- RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a variety of
- Frequency Range: 30 MHz
- Minimum Gain: 80 dB
- Maximum Gain: 80 dB
- Nominal Impedance: 50 Ohms
-
Supplier: Radiall
Description: SMB / male-male hermetic adapter bulkhead panel seal
- Frequency Range: 4 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: SMB
-
Description: Our 50-Ohm flange-mount RF connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Low-loss Corning 7070 glass is used for dependable electrical performance.
- Features: RF and Microwave Connector
-
Supplier: Amphenol RF
Description: BNC (F) Rear Mount Hermetic Seal Receptacle Mil-Crimp Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our
- Connector Type: BNC
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Description: Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group manufactures these
- Features: RF and Microwave Connector
- Connector Type: SMA, SSMA
-
Supplier: DigiKey
Description: Connector Shroud For SMP Hermetic Seal
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMP
-
Supplier: ODG (Origin Data Global)
Description: CONN HERMETIC SEAL SUB-ASSY
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: CDM Inc.
Description: TNC RECEPTACLE HERMETIC SEAL
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: TNC
-
Supplier: Richardson RFPD
Description: SMA Jack Hermetic Seal
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 987866-1053256-1 Category: Connectors, Interconnects>Coaxial Connectors (RF) Features: Extended Insulation, Hermetically Sealed Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination:
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1038167-M55339/28-30001 Category: Connectors, Interconnects>Coaxial Connectors (RF) - Adapters Series: SMA Features: Hermetically Sealed Fastening Type: Threaded, Threaded Package: Bulk Frequency - Max: 12.4 GHz Standard Package: 50
- Frequency Range: 12.4 GHz
- Features: Coaxial Connector
-
Description: IEC 63295:2022 provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and characteristics, and quality assessment. These glass beads are used for the adaption of coaxial
-
Supplier: Heilind Electronics, Inc.
Description: TRB BULKHEAD JACK, HERMETICALLY SEALED, FEED-THRU
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Radwell International
Description: CONNECTOR, TNC FEMALE TO TNC FEMALE, BULKHEAD MOUNT ADAPTER, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: 50 Ohm Feed-Thru, Hermetic Seal, .012 Di
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER SK connectors are precision connectors for microwave applications up to 40 GHz. They are intermateable with series SMA and PC 3.5. They have a high mechanical stability and an excellent repeatability. The shortened male pin ensures a non-destructive mating process. The
- Frequency Range: 40 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH Product overview: 142-1000-003 from Johnson / Cinch Connectivity Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It
- Voltage Rating: 250 volts
- Gender: Male / Plug
-
Supplier: Fischer Connectors, Inc.
Description: The Fischer Core Series offers high performance push-pull connectors and cable assembly solutions. With 60 years of continuous improvements, our product range includes over 20,000 standard circular connectors and offers highly customizable contact configurations. Rugged, reliable,
- Contact Size (AWG): 9 to 32 AWG
- Voltage Rating: 160 to 1,000 volts
- Current Rating: 1 to 60 amps
- Frequency Range: 2 GHz
-
Supplier: Allied Electronics, Inc.
Description: Triaxial BNC Connector, 50 Ohms Impedance, Brass Body Material, Gold Contact Plating Mounts in panels up to 0.25 in. Hermetic seal-50 PSI differential pressure Leakage rate less than 10^-7 cc⁄sec of tracer gas at one atmosphere
-
Supplier: Fischer Connectors, Inc.
Description: camouflage to red. Significantly lighter (around 50%) than typical metal connectors, the Fischer AluLite™ Series is ideal for mobile equipment, portable systems or hand-held devices. Ultralight 50% lighter than typical metal connectors Improved efficiency on mobile equipment Compact &
- Contact Size (AWG): 11 to 32 AWG
- Voltage Rating: 160 to 630 volts
- Current Rating: 1.7 to 30 amps
- Number of Contacts: 2 to 27 #
-
Supplier: Richardson RFPD
Description: These units also incorporate a conductive-elastomer EMI gasket to prevent RF leakage at the interface between the connector flange and the MIC package. Connectors for seals with .020"" or .036"" pin diameters have straight-though body geometry, and do not use EMI gaskets.
-
Supplier: Allied Electronics, Inc.
Description: BNC Female to Female Adapter, Brass Body, Beryllium Copper Center Contact Material Hermetically sealed leakage rate less than 10^-7 cc⁄sec of tracer gas at one atmosphere
-
Supplier: SV Microwave, Inc.
Description: Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a
- Connector Type: BMA / BMMA
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
Maintain compatibility with existing designs using backpotted connectors. Hermetic Backpotted Connector | Back Potted Hermetic Seals | BPC Series (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Douglas Electrical Components -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
-level signals to high-voltage power transmission. Each connector is built with hermetic construction and rigorously tested, including helium leak verification, to ensure long-term reliability. With capabilities such as high-voltage performance up to 50 kV, RF compatibility with minimal signal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
, and poor maintainability. These issues can make it difficult to improve efficiency. By adopting Daitron's hermetic connectors, these challenges can be significantly reduced. Replacing cable seals with hermetic connectors improves operational efficiency (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc. -
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
RF Connectors for Military, Commercial and Civil Aviation In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
hermetically sealed assembly, simplifying installation while maintaining a high level of performance. Ultimately, selecting the right combination of connector type and feedthrough design ensures consistent power delivery, protects the internal environment, and supports long-term system reliability. Learn more about selecting the right glovebox power solution (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
permits. For designs requiring a large number of signal paths through a small opening, CircuitSeal offers a circuit-level alternative to conventional discrete wire or connector-pin arrangements. CircuitSeal hermetically seals a rigid printed circuit board, flexible circuit, hybrid circuit, or (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Other Connectors & Terminals Manufacturers, Other Connectors & Terminals Product Catalogs Directory
Hermetically Sealed RF Connectors .
-
New technology for partial discharge testing of operating generators and motors
For hydrogen-cooled generators, termination of the cables is done using high frequency, hermetically sealed , RF coaxial connector feedthroughs for hydrogen gas sealing at the panel.
-
In-service evaluation of motor and generator stator windings using partial discharge tests
For hydrogen-cooled generators, termination of the cables is done using high-frequency, hermetically sealed , RF coaxial connector feedthroughs for hydrogen gas sealing at the panel.
-
On-line monitoring for condition assessment of motor and generator stator windings
For hydrogen-cooled generators, termi- nation of the cables is done using high fre- quency, hermetically sealed , RF coaxial con- nector feedthroughs for hydrogen gas sealing at the panel.
-
New module structure using flip-chip technology for high-speed optical communication ICs
In addition to excel- lent electrical performance,these modules can be her- metically sealed , including their RF connectors .
-
Elcom Technologies Launches Ruggedized Synthesizer Series
For high reliability, the module is hermetically sealed with laser welded RF and DC connectors , and with laser welded top and bottom covers.
-
Minimum noise figure microwave transmission system
Commercially available, hermetically sealed devices, packaged with optical and RF connectors and bias insertion networks, provide half power bandwidths in excess of 30 GHz at responsivities greater than 0.6 amps per watt of incident optical power.
-
REMEC to Showcase Components at MTTS 2003
Ultra-Broadband Double Balanced Mixer in a hermetically sealed package with removable SMA connectors with an RF / LO band of 1.5 to 26.5 GHz and an IF band from DC to 1250 MHz.
-
RF/Microwave Hybrids
Current packaging technology is directed mainly towards packaging specific active devices with limited I/O ports or the integration of a number of components in a metal housing with many RF connectors and feedthroughs which may or may not be hermetically sealed .
-
Journal of Propulsion and Power > Performance and Probe Measurements of a Radio-Frequency Plasma Thruster
A standard 50 Ω RG- 213 coaxial cable carries the RF power from the CPS-3000 output port to a hermetically sealed , 50 Ω bulkhead connector at the LVTF wall, which acts as a vacuum feedthrough.
Indicates content that may require registration and/or purchase.