Products/Services for Hevi Duty Electric Transformers
-
Transformers - (2124 companies)For solenoid valves, the calculated power rating may be 16 VA, while the inrush current may boost that level to 27 VA. A typical control transformer is designed to effectively handle these high currents, either by modifying the duty cycle or by using...
-
Heavy Duty Rectangular Connectors - (316 companies)...frequency and ambient temperature. Rated voltage is an important specification to consider when selecting a heavy duty rectangular connector. When discussing electric power, applications using less than 1 kV are considered low voltage, 1-36 kV... -
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various... -
Isolation Transformers - (181 companies)...to effectively prevent arcing and electric shock, and may also feature heavy duty ruggedized metal housing to further increase safety. Types of Isolation Transformers. Isolation transformers can be specified by type, and further classified by winding...
-
Three Phase Transformers - (101 companies)Three phase transformers are designed to supply electric power to three-phase systems. These electrical devices have three circuit conductors and may or may not have a neutral wire. Three phase power is used by electric power distribution grids...
-
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit...
-
Electric and Gas Utilities - (619 companies)Electric utilities and gas utilities supply electric power and/or natural gas or connect lines to industrial, commercial, and residential customers. Electric utilities and gas utilities supply electric power and/or natural gas, or connect lines...
-
Single Phase Transformers - (89 companies)...dynamic range. It is common for streetlight applications. Distribution transformer: this is the oft-seen, pole-mounted transformer that steps-down current for light-duty electrical applications. Flyback transformer: to produce a high-voltage output...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
Product News
-
Festo Corporation
Electric Cylinder ESBF...Heavy Duty Free positioning: fast, precise and powerful. Festo Corp - NEW, ESBF cylinder is capable of generating almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces up to 17 kN. Smooth surfaces: Clean Look. Non-rotating piston rod with plain bearing guide. Optional: IP65... (read more) -
DynaQuip Controls
Light Duty Electric Actuation - OEM Solutions DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids... (read more)Browse Industrial Valves Datasheets for DynaQuip Controls -
Indelac Controls, Inc.
Robust Heavy-Duty Spring Return Electric Actuator AS Series Spring Return Electric Actuator. Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the operating cycle life of the actuator is drastically affected by the model of operation. Power to open and close will provide for years of reliable performance. Spring end torque ranges from 400 to 1000 lb-in with a closing speed of 3 sec./90 degrees upon loss of power. Standard equipment... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Columbus McKinnon Corporation
Heavy Duty Electric Wire Rope Hoists Yale Y80 Manual Test. Yale Y80 Brochure. Yale Y80 Wire Rope Hoist. Electric Wire Rope Hoists. The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking. Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Bodine Electric Company
Inverter-Duty Gearmotors Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric inverter-duty motors feature a special UL recognized insulation system that provides long life despite the more strenuous output from an inverter. Bodine Electric's product line includes face-mounted motors... (read more)Browse AC Motors Datasheets for Bodine Electric Company -
Fuji Electric Corp. of America
New Oil Immersed Transformers Oil Immersed Transformers. Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator Step-Up Transformers (GSU), Power Transformers (PTR), and Distribution Transformers (DTR). Engineered for efficiency, durability, and reliability, Fuji Electric transformers are trusted by leading industries across the globe. Transformer Lineup. Fuji Electric offers a full range of oil-immersed transformer... (read more) -
Shenzhen Xingkerong Technology Co., Ltd
PV GridConnection and Isolation Transformer Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers;. Secondly... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
New Yorker Electronics Co., Inc.
Integrated Transformer and Inductor Exxelia 's Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics Co., Inc.
Integrated Transformer & Inductor for DAB Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable performance under demanding conditions. Its compact design makes it ideal for space-constrained environments such as electric vehicles, renewable energy systems, and industrial power supplies... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
EXAIR
EXAIR's Heavy Duty HEPA Vacuum EXAIR 's Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA requirements in dusty environments requiring frequent cleaning. It is extremely quiet at 82 dBA (half the noise of electric vacs), making it suitable for a wide variety of environments. An economical, easily... (read more)Browse Vacuum Cleaners Datasheets for EXAIR
-
Sola/Hevi-Duty Electric | Transformers | Product Catalog Search Results | Galco Industrial Electronics
Narrow Your Search within Sola/ Hevi - Duty Electric Transformers .
-
E500W - Sola/Hevi-Duty Electric - General Purpose Transformers | Galco Industrial Electronics
E500W, Sola/ Hevi - Duty Electric , Transformers , General Purpose Transformers, TRANSFORMER, 500VA .
-
63-23-150-8 - Sola/Hevi-Duty Electric - Constant Voltage Transformers | Galco Industrial Electronics
63-23-150-8, Sola/ Hevi - Duty Electric , Transformers , Constant Voltage Transformers, Transformer, 500VA, 1-Ph, Enclosed 480V In, 120-240V Out .
-
E500D - Sola/Hevi-Duty Electric - General Purpose Transformers | Galco Industrial Electronics
E500D, Sola/ Hevi - Duty Electric , Transformers , General Purpose Transformers, TRANSFORMER, INDUSTRIAL CONTROL, ENCAPSULATED, 500VA, 60HZ, 240X480V PRI, 24V SEC .
-
Sola/Hevi-Duty Electric | Transformers | Product Catalog Search Results | Galco Industrial Electronics
Sola/ Hevi - Duty Electric , Transformers .
-
Sola/Hevi-Duty Electric | Transformers | Control Transformers | Product Catalog Search Results | Galco Industrial Electronics
Narrow Your Search within Sola/ Hevi - Duty Electric Control Transformers Transformers .
Indicates content that may require registration and/or purchase.