-
Supplier: Win Source Electronics
Description: Manufacturer: NKK Switches Category: Switches -DIP Switches Series: FR02 Package: Tube Product Status: Active Circuit: Hexadecimal Number of Positions: 16 Operating Temperature: -25°C ~ 85°C Body Material: Polyamide (PA), Nylon, Glass Filled Length: 0.394"
- Number of Positions Available (# of actuators): 16
- Operating Temperature: -13 to 185 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Switches DIP Switches Series: A6K Package: Tube Product Status: Active Circuit: Hexadecimal Number of Positions: 16 Current Rating (Amps): 25mA Voltage Rating: 24VDC
- Number of Positions Available (# of actuators): 16
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
-
Supplier: DigiKey
Description: Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 42VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 42 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
-
Supplier: TE Connectivity
Description: Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended Shaft Code Type : Hexadecimal with Complement Illuminated : No Product Type : Switch Removable Tape Seal : Without Rotary Switch Type : DIP Sealed Rotary Switch : No Switch Style :
- Max DC Voltage Rating: 50 volts
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, HEXADECIMAL/0.4VA/20V/SMD; Switch Mounting:Surface Mount; Contact Configuration:-; Contact Voltage DC Max:20V; Contact Current DC Max:-; Product Range:CD Series; Actuator Level:Flushed; Output Code:Hexadecimal RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376124-S-1210A Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-1000A Package: Bulk Product Status: Active Mounting
- Number of Positions Available (# of actuators): 16
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROTARY DIP, 150mA, Hexadecimal, PC Pin
- Max Current Rating: 0.15 amps
- Terminal Type: Straight PC Pins
-
Supplier: Grayhill, Inc.
Description: a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: ROTARY DIP SWITCH; Product Range:A6RV Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:25mA; Switch Construction:Sealed; Actuator RoHS Compliant: Yes
-
Supplier: C&K Components
Description: Features/Benefits Thru-hole and surface mount models Miniature size with robust stainless steel cover Rotary SPDT, SP3T, SP4T functions Rotary binary-decimal and hexadecimal coding RoHS compliant Typical Applications Timers, automation components Computer and peripherals Alarms, access
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 1,500 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Grayhill, Inc.
Description: a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 200,000 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: PUI - Projections Unlimited, Inc.
Description: P65 Series Hexadecimal Coded Output Type Rotary Code Switch - 2
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths
-
Supplier: Allied Electronics, Inc.
Description: Compact dimensions and low profile allow high density mounting and close stacking of PC boards. Visible legends and choice of screwdriver, shaft or dial actuators. Decimal and hexadecimal positions. Crimped terminals for through-hole mounting.
-
Supplier: NKK Switches
Description: 10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths
-
Supplier: NKK Switches
Description: 10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Actuator Specifications: Flush Actuator
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 158 F
- Features: Available in Tape and Reel Packaging, Imprinted Markings (e.g. ON/OFF, I/O)
Find Suppliers by Category Top
Featured Products Top
-
02), these DIP switches are ideal for high-density PCB layouts where space is at a premium. Their robust construction includes gold-plated Corson alloy contacts for reliable conductivity and long-term performance, rated for over 10,000 mechanical and electrical operations (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
DIP Sockets Industrial Controls Park Machine CNC Mill Machine Test & Measurement Equipment Rail Signal Monitor Intelligent Buildings Elevator (read more)
Browse DIP Switches Datasheets for TE Connectivity -
TACTILE AND DIP SWITCH DEFEND THE DEVICES THAT DRIVE YOUR ENTERPRISE These small devices–tactile and dip switches–are the key gateways through which a human finger (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
ISA PROFIBUS PCKT GUD - Profibus, A Pocket Guide
For specifying the address, most devices have either rotary switches (decimal or hexadeci- mal ) or DIP switches .
-
The design of a PC-based, low-cost radar video signal generator
When an I/O read operation is presented to the first address of the DIP - switch selected address range, the EPLD places the hexadecimal data pattern 56 (ASCII “V”)in the lower ten bits of the data word.
-
An AT89S52 microcontroller‐based single board computer for teaching an instrumentation system course
(b) Various input and output devices such as: an 8-pin dual in-line package ( DIP ) switches (2), a push button (3), a 4 Â 3 hexadecimal keypad (4), eight LEDs (5), four 7-segment displays (6), and an HD44780 compatible 2…
-
Virtual Prototyping of Universal Control Architecture Systems by means of Processor in the Loop Technology
…digital controller is shown in Figure 2 and Figure 3, where the key components have been labeled, namely dual-channel high- speed plastic optical fiber communication port, hexadecimal displays, the two-channel … host computer, user configurable DIP switches , and expansion ports including…
-
The Design and Development of an Educational Controls Laboratory:
Electromechanical Module, Control Software, and Graphical User Interface
…to 300 hexadecimal in the host computer, then the address for accessing Counter #2 is 306 hexadecimal . .... The base address can be set by flipping the DIP switches on the PC-412A board (refer to Section 2.2 of the [DATEL PC-411/412 Hardware and Software Manual, 1991]).
-
Grayhill - 94HBB16RAT - Switches - DIP - Allied Electronics
Popular rotary encoded DIP switches are available to fit most form factor needs with standard and right-angle through-hole mounting plus surface mount versions as well. .... Octal, BCD and Hexadecimal are well represented.
-
Ammonia Absorption Technologies Development for Air Conditioning, Heat Pumping and Refrigeration
…annunciator will give indication of generator temperature and high side pressure in a hexadecimal code so that .... The controller also has a dip switch that allows a technician to test components such as the solution pump, outdoor fan and solenoid valve while not firing the system.
-
Development of a Computer-Based Greenhouse Environment Controller
The address of the card is set by DIP switch as a reference of the comparator (74LS688). .... The PC reserves a range of address 300H ( hexadecimal ) to 31FH for prototype card, an additional card…
-
Grayhill - 94HBB08T - Switches - DIP - Allied Electronics
Popular rotary encoded DIP switches are available to fit most form factor needs with standard and right-angle through-hole mounting plus surface mount versions as well. .... Octal, BCD and Hexadecimal are well represented.
-
Grayhill - 94HAB08T - Switches - DIP - Allied Electronics
Popular rotary encoded DIP switches are available to fit most form factor needs with standard and right-angle through-hole mounting plus surface mount versions as well. .... Octal, BCD and Hexadecimal are well represented.
Indicates content that may require registration and/or purchase.