-
Supplier: Rohde & Schwarz USA, Inc.
Description: Omnidirectional reception of vertically and horizontally polarized signals The Active Antenna System R&S®HE016 is a combination of the Active Rod Antenna R&S®HE010 and two crossed HF dipole antennas. The two horizontal dipole antennas are combined via
- Primary Frequency Range: 0.009 to 80 MHz
- Form Factor / Mounting: External
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: RS Components, Ltd.
Description: Universal Broadband FR4 Embedded LTE / L
- Primary Frequency Range: 1,700 MHz
- Gain: 4.4 dB
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: Internal / Chip
-
Supplier: RS Components, Ltd.
Description: 2400 MHz Straight Dipole Dome
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
-
Supplier: RS Components, Ltd.
Description: 868 MHz Straight Dipole Whip
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 65 to 180 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 4,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Log Periodic Array, Loop
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' TV-1 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). This half wave dipole is an ideal solution for Radio/Television broadcast and land mobile radio engineers. The TV-1 is manufactured per the FCC
- Primary Frequency Range: 50 to 220 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: Advantech
Description: Accessory Antenna, BB- Airborne Products, 2dBi (RP-SMA) 2.4 ~2.5GHz / 4.9 ~ 5.35 GHz RF tilt antenna 2 dBi connector RP-SMA male connector mount
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: 2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Mast Mount
- Primary Frequency Range: 2,450 MHz
- Gain: 8 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: A.H. Systems Inc.
Description: These end-fed sleeve dipole antennas are truly omni-directional having excellent symmetry with low VSWR. These dipoles are an excellent solution as a reference for antenna gain measurements, wireless testing and chamber reflectivity evaluation. The end-fed connection
- Primary Frequency Range: 1,880 to 2,010 MHz
- VSWR: 1.5 to 1 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: RS Components, Ltd.
Description: Siretta MIKE2A/3M/LL1/SMAM/S/S/26
- Primary Frequency Range: 699 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Advantech
Description: Cellular / 5G MIMO & GNSS Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 5x cable, length 1.5m Ground Plane Independent Connectors - 4x SMA-Male (5G), 1x SMA-Male (GNSS) Anti-Rotation Mounting Certificates: IP67, IP69, IK09
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: High performance Cellular 5G/4G/3G & WiFi antenna Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz WiFi/ISM Bands: 2410-2490, 4920-7125 MHz Screw Mount Length of cables 1.5 m Ground Plane Independent Dimensions: 199 mm × 167 mm × 53 mm Certificates: IP67, IP69
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: Active GNSS Antenna, Magnetic base, SMA-M Active GNSS Antenna Frequency Range 1575–1602 MHz Polarization Type RHCP, Impedance 50 Ω Antenna Size - 45.7 mm × 38.3 mm × 12.99 mm Cable length 2m Connector Type - SMA Male (Center Pin) Mounting Type - Magnet
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 210 to 225 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 408 to 428 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 39 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Lone Star Electronics Co.
Description: 2-bay folded dipole collinear array
- Primary Frequency Range: 148 to 174 MHz
- Gain: 3 to 6 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: Yageo USA
Description: High Frequency Overview
- Primary Frequency Range: 870 MHz
- Applications: High Frequency
- Form Factor / Mounting: Internal / Chip
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE309E Active Vertical Dipole is designed to receive vertically polarized signals in the frequency range from 20 MHz to 1300 MHz. The lightweight and compact antenna is accommodated in a weatherproof and rugged GRP (glassfiber-reinforced plastic) radome that fully protects the
- Primary Frequency Range: 20 to 1,300 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: ValueTronics International, Inc.
Description: electromagnetic interference (EMI) compliance tests. Also, they are the only type of antenna that is to be used for calibration of broadband antennas (such as biconical dipoles log periodic dipole arrays, etc.) when employing the reference antenna method described
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 198 to 204 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE UNITY GAIN MOBILE ANTENNA 450-470MHz STANDARD NMO TERMINATION
- Primary Frequency Range: 450 to 470 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, High Frequency
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener.
- Primary Frequency Range: 425,000 to 441,000 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Sena Technologies
Description: Antennas that extend wireless communications
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 39 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Comtelco Industries, Inc.
Description: AIRCRAFT ANTENNA UNITY GAIN 118-135MHz
- Primary Frequency Range: 118 to 135 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Linx Technologies
Description: VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Technology Type: Dipole / Wire Antenna, Panel / Sector
Find Suppliers by Category Top
More Information Top
-
Search - Rohde & Schwarz International
R&S®HE016 Antenna Active Antenna System Overview Key Facts The Active Antenna System R&S ® HE016 is a combination of the Active Rod Antenna R&S ® HE010 and two crossed HF dipole antennas .
-
“Twisted Beam” SEE Observations of Ionospheric Heating from HAARP
HF data were collected using crossed dipole antennae and digital receiver systems connected to commercial laptop computers.
-
Contrasting O/X‐mode heater effects on O‐mode sounding echo and the generation of magnetic pulsations
HAARP HF transmitting system consists of 180 crossed dipole antennas arranged as a rectangular, planar array.
-
All‐sky imaging of meteor trails at 55.25 MHz with the first station of the Long Wavelength Array
LWA1 is a ∼100 m diameter HF /VHF array of 256 crossed ‐ dipole antennas with a unique transient buffer mode that allows it to monitor for meteor trails via all‐sky imaging with the same sensitivity as a single‐dish antenna ≳40m in …
-
http://dspace.mit.edu/bitstream/handle/1721.1/40903/209876426-MIT.pdf?sequence=2
The HAARP facility supports controlled experiments with an HF heater consisting of an array of crossed dipole antennas .
-
Raytheon Communications Surveillance System (RCSS)
… kHz with additional antenna band precision time and frequency reference using GPS correlation interferometric DF with line-of-bearing quality assessment search from list, or scan surveillance modes antenna using crossed loops for MF/ HF and Adcock dipole arrays for VHF and …
-
http://eprints.lancs.ac.uk/6652/1/art_641.pdf
For the simplest interferometric observations of coherence and cross phase, two channels may be connected to two sim- ple spaced HF electric dipole antennas .
-
HF MIMO NVIS Measurements with Co-located Dipoles for Future Tactical Communications
This paper demonstrated the feasibility of HF MIMO for NVIS links with space-efficient cross -polarized, horizontally- oriented dipole antennas .
-
http://www.ann-geophys.net/24/543/2006/angeo-24-543-2006.pdf
The high power HF heating facility located near Tromsø transmits up to 1 MW of power which is radiated through one of three 6×6 phased arrays of rhombically broadened crossed dipole antennas .
-
Collocated antenna arrays: application to digital communications in HF
The method presented in the previous paragraph has been applied to HF signals received by an array of 4 collocated antennas : 2 crossed vertical loops (VEWand V,,), 1 horizontal loop (H) and 1 'XYZ' dipole , represented on Figure 3.
Indicates content that may require registration and/or purchase.