Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Plastic
-
Supplier: APV, An SPX Brand
Description: W+ is a comprehensive range of premium sanitary end-suction centrifugal pumps designed with maximum operating benefits and minimal life cycle costs in mind. Reliable and heavy duty design Energy efficient Quiet performance with minimal vibration Superior shaft seal design High
- Maximum Discharge Pressure: 870 psi
- Features: Centrifugal Pumps
-
Supplier: Pump Solutions Group
Description: reduced frictional wear even in difficult working conditions. The construction makes short-term operation against a closed valve possible and offers high dry running protection. The functional principle of magnetically coupled centrifugal pumps includes a hermetic sealing in
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
-
Supplier: Gusher Pumps
Description: FEATURES Capacities up to 4000 GPM Heads up to 275 Foot Head Extended Lengths Available up to 20 Feet Materials of Construction: Cast Iron, Stainless Steel Heavy Duty Bearings Exclusive Motor Mounting Arrangement Allows for Easy Coupling Alignment in the Field Jacketed Ball Bearing Housing for
- Features: Centrifugal Pumps
-
Description: High Discharge Capacity, High Head and High Efficiency Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast iron external armor is mandatory for
- Discharge Size: 2 inch
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 211 to 396 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pentair Engineered Solutions
Description: Key Features Space-Saving Pump Design No Maintenance with Enlarged Motor Bearings with High Temperature Lubrication Universal Flange to Flange Dimensions Makes Replacement Faster and Cost Less Quieter Operation with Pump Inlet Straightening Vane and Low Noise Motor Hydrostatic
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water
- Features: Centrifugal Pumps
- Pump Type: Sump Pumps, Water Pumps
-
Supplier: Boyd
Description: High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd’s High Capacity Chillers can be designed with either centrifugal pumps for temperature control within 0.5°C
- Cooling Capacity: 21 to 50 kW
- Pump Rating: 5 to 15 HP
- Operating Temperature: 41 to 104 F
- Power Source: 380 / 50 / 3, 460 / 60 / 3
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8"
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: SANDPIPER Pump
Description: SludgeMaster™ Submersible, Air-Powered Trash Pump handles mud, leaves, twigs, sand, sludge, trash-laden water and soft solids to 1½" (3.8cm). High capacity, low head. The pump weighs only 59 pounds (26kg), and can fit through an opening as small as 14" (35cm). Sturdy
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Trash Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: maintenance or repair. Impellers and Diffusers: Glass filled engineered composite material with floating impeller design. High resistance to corrosion and abrasion. Bowls: 300 stainless steel rabbit lock for positive alignment with no gasket required. Variable Capacity:
- Features: Booster Pumps, Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options
- Maximum Discharge Flow: 80 GPM
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Sump Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps
-
Supplier: Fluid Equipment Development Company
Description: Loaded with unique features such as the patented Water Bearing™ product lubricated bearings, Super Duplex stainless steel construction, and maintenance-free design ensure years of trouble-free operation. No need for several pumps in parallel, the MSD line has a pump feed flow
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 371 HP
- Maximum Discharge Flow: 12,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 12 inch
- Horsepower: 215 to 225 HP
- Maximum Discharge Flow: 8,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Invotec Solutions Ltd.
Description: have a dramatic effect on the overall performance of each tool. Invotec offer a range of de-scaling pumps and associated chemicals to correct this situation. High performance to enable descaling of severely fouled equipment Integral tank for safety and convenience Instantaneous flow
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
- Horsepower: 44.22727270179306 HP
- Pump Type: Magnetic Drive Pumps
-
Supplier: Johnson Controls, Inc.
Description: adaptable CYK Compound Centrifugal Chiller operates beyond the range of typical centrifugal chillers and incorporates a design using two centrifugal compressors that are arranged in a series to handle air-cooled, brine-chilling, and heat pump applications. FEATURES AND
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Description: up to 90 mbar. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Vacuum pumps F-CEVF (31) Volume flow 4.5 to 7.8 m³/min 157.6 to 275.3 cfm Multi-stage radial blowers for vacuum operation complete with high filter vessel and collection bin. The models
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: BakerCorp
Description: Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump capacity.
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure
- Pump Type: Grinder Pumps, Sump Pumps
Find Suppliers by Category Top
Featured Products Top
-
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Packaging Machine Builders Stress Performance, Flexibility
or centrifugal feeder, labels or codes each container, and dispenses a predetermined volume of fluid using a servo-driven pump. The system then sorts, feeds and re-applies screw caps and discharges each completed microtube directly into an
More Information Top
-
Evaluation of a Pumping System to Aid Machine Performance Testing
Test point one required the operation of one high capacity centrifugal pumps plus three low capacity pumps.
-
A portable flow chamber for in situ determination of benthic metabolism
The axial impeller chamber was compared to a similar sized conventional chamber that had a small diameter return line and a high capacity centrifugal pump .
-
The Spiral Flow Cylindrical Mud Mixer
By the early 1970's mud tanks with independent, high capacity centrifugal pumps and submerged mud gun manifolds or "roll bars" were enable.
-
CR4 - Thread: Centrifugal Pump Start
PLEASE GIVE ME A CLEAR INFORMATION ABOUT THE HIGH CAPACITY CRNTRIFUGAL PUMPS.IS IT ADVAISABLE TO START A HIGH CAPACITY CENTRIFUGAL PUMP BY CLOSING DISCHARGE VALVE,AND WHAR ARE THE PROBLEMS OCCUR.
-
Health and Safety Laboratory environmental quarterly, September 1, 1976--December 1, 1976. [Monitoring of environment for radioactivity and chemical pollution]
Today seven sampling stations distributed over Sweden (fig 1) are in operation with high capacity centri- fugal pumps .
-
Multimembrane Bioreactor For Extractive Fermentation
A high capacity centrifugal pump (3500 R.P.M. Cole Parmer) has been hooked up with feed line tube to forcegas slugsalong the feed line to reservoir for degassing.
-
Visualization of an Unconfined Vortical Flow
Therising vortlcal fluid was then withdra\\TI by a low-head, high capacity centrifugal pump through a 20mm diameter tube fitted with a mouthpiece .at Its end.
-
CR4 - Thread: Which Is Good Centrifugal Or Piston Pump
The present high capacity centrifugal pumps will give you 85% (hydraulic + mechanical) efficiency.
-
CR4 - Thread: starting a pump
PLEASE GIVE ME A CLEAR INFORMATION ABOUT THE HIGH CAPACITY CRNTRIFUGAL PUMPS.IS IT ADVAISABLE TO START A HIGH CAPACITY CENTRIFUGAL PUMP BY CLOSING DISCHARGE VALVE,AND WHAR ARE THE PROBLEMS OCCUR.
-
Liquid Cooling of Power Thyristors
viscosity range, a higher pressure and higher capacity cen- trifugal pump could be used in place of the metering pump.
Indicates content that may require registration and/or purchase.