-
Supplier: BNB INT. Co., Ltd.
Description: This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable) Application
- Diameter / OD: 0.0625197188 to 3.00000162 inch
- Applications: Automotive, Bearing / Power Transmission, Electronics / Electrical
- Features: Carbon Steel, Electrically Conductive, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Our H79 alloy steel hammers provide reliable, consistent service for secondary and primary crushers. H79 is a high strength alloy steel with a hardness of 477-512 HB. The hardness provides very good resistance to abrasive wear. H79 is also very tough and has Charpy
- Industry / Application: Crushers & Grinding Mills
-
Supplier: Hartford Technologies, Inc.
Description: Profile Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics
- Diameter / OD: 0.03125 to 3 inch
- Features: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
-
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS
- Inside Diameter: 0.63 inch
- Outside Diameter: 1.125 inch
- Thickness / Working Height: 0.09 inch
- Number Size: 5/8"
-
Supplier: ASTM International
Description: This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures.
-
Supplier: ASTM International
Description: This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures.
-
Description: Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non-magnetic alloy in the annealed condition but becomes magnetic as it is cold worked. It is the most commonly used of
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS
- Inside Diameter: 1.03 inch
- Outside Diameter: 2.5 inch
- Thickness / Working Height: 0.248 inch
- Number Size: 1"
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
- Number of Teeth: 30
- Pitch Diameter: 30 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
- Number of Teeth: 30
- Pitch Diameter: 30 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
- Number of Teeth: 50
- Pitch Diameter: 50 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: CRC Chrome
Description: used to re-size parts. Hard Chrome provides corrosion protection. Hard Chrome can be ground and/or polished for improved surface finish to decrease friction and wear. Hard Chrome can be applied to a variety of substrates. Hard Chrome has excellent adhesion, greater than
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Armstrong International
Description: Screen chambers won’t leak or crush Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the
- Pipe Size: 2 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 670 F
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode for welding high strength piping where cracking is a problem. Provides excellent notch toughness, 20 ft●lbs. minimum at 100◦F. Coating is specifically formulated to resist moisture pick-up under conditions of
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes, Plate
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Decorator Chrome Chrome: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass,
- Opening / Devices: One
- Features: Other
- Type: Rocker / GFCI Switch Plate
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Duplex Chrome Chrome: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum,
- Type: Duplex Outlet Cover
- Opening / Devices: One
- Features: Other
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 1gang Toggle, Chrome Chrome: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass,
- Opening / Devices: One
- Features: Other
- Type: Toggle Switch Plate
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 2gang Toggle, Chrome Chrome: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass,
- Features: Other
- Type: Toggle Switch Plate
- Opening / Devices: Two
-
Supplier: SAE International
Description: on high strength low alloy steels for external surfaces on landing gear applications. Some of the characteristics of HVOF coatings, such as fatigue and wear resistance are superior to hard chrome plate. Yet, performance characteristics, such as adhesion under very
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: internal spiral retaining ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360° retaining surface; Economically produced in stainless steel because the coiling process produces no scrap; No -Charge on custom
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: often less than 1/4, it is drawn into a wire at room temperature. It has good mechanical properties, high tensile strength and toughness, and is an excellent coil spring material. Stainless steel wire is used in areas that are susceptible to corrosion, and high-speed
- Inner Diameter (ID): 0.625197188 inch
- Material: Stainless Steel
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High alloy produces chrome carbides and austenite Provides greater abrasion resistance than Wearshield® ABR or Wearshield® 44 Low dilution weld metal provides eutectic mix of chromium carbides and austenite with limited primary carbides To be used on carbon and low
- Diameter / Thickness: 0.125 to 0.1875 inch
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the materials and processes
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: Weidmuller
Description: Weidmüller SoftFinish screwdriver for general uses, blade made from fully hardened, high-alloy chromium-vanadium-molybdenum steel, matt chrome finish.
- Features: Hardened Tip / Blade
- Drive Type: Slotted
- Type: Standard Screwdriver
-
Supplier: Indium Corporation
Description: Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: SCREWDRIVER; Pozidriv Size:PZ1; Overall Length:191mm; Blade Length:80mm; Product Range:-; Body Material:High alloy chrome-vanadium-molybdenum steel; Screwdriver Type:Pozidriv RoHS Compliant: Yes
-
Supplier: Indium Corporation
Description: Indalloy Flux #3 is a high viscosity liquid flux formulated for the purpose of soldering aluminum. Indalloy Flux #3 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #3 are: copper, brass, chrome and stainless
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Tech Met Inc.
Description: a variety of media Pickling of stainless and LCS components for oxide removal Chemical De-burring of steel, stainless steel and nickel chrome alloys Electro Chemical Milling (ECM)
- Capabilities - Finishing / Surface Treatment: Abrasive / Blasting, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
- Materials: Aluminum, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Proto® Industrial Tools
Description: CABINET TYPE CHROME PLATED FINISH 5 INCH SHANK LENGTH HEAT TREATED PROCESS 3/16 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1 INCH DIA X 3.65 INCH L
- Shaft Length: 5 inch
- Drive Type: Cabinet
- Type: Standard Screwdriver
Find Suppliers by Category Top
Featured Products Top
-
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Hard chrome alternatives are here. GGB’s TriboShield® polymer coatings deliver an eco friendly, high performance replacement for toxic chrome — without compromising durability or corrosion protection. Key benefits: (read more)
Browse Industrial Coatings Datasheets for GGB -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
of applications across medical, aerospace, electronics, and other high-performance fields. DOWNLOAD OUR CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
Changzhou Sunan & Weijie Steel Balls Co., Ltd. presents high-quality copper balls made from H62/65 brass/copper alloy. These balls are engineered to deliver exceptional performance in diverse industrial and engineering applications, ensuring durability and precision. Key (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Chrome Steel Ball - Chrome Steel Ball Manufacturers, Suppliers (Page 2)
High Chrome Alloyed Steel Balls .
-
Two-dimensional contour cutting of polycrystalline cubic boron nitride using a novel laser/water jet hybrid process
These characteristics make PCBN as an ideal material for tool inserts used to machine hard cast iron, high chrome alloy steels , high-strength nickel super- alloy, and powder metal alloys.
-
Non‐metallic inorganic coatings
Slag samples were taken during the manufacture of high chrome alloy steels in an AOD converter to investigate their aggressive potential on dolomite lining.
-
Metal coatings
Slag samples were taken during the manufacture of high chrome alloy steels in an AOD converter to investigate their aggressive potential on dolomite lining.
-
Non‐metallic inorganic materials
Slag samples were taken during the manufacture of high chrome alloy steels in an AOD converter to investigate their aggressive potential on dolomite lining.
-
Styrene
To withstand the high temperatures attained, high chrome alloy steels are generally used for the ethylbenzene stream and nickel steels for the steam (nickel alloys may favor thermal cracking of the ethylbenzene feed).
-
Heavy ion source development at the Bevatron
'*) The plasma is Ferro TiC which is a titanium carbide base embedded in a matrix of high chrome alloy steel .
-
Effect of rotor beats on wear of slot seals of oil main-line pumps
The study object was high carbon structural steel of grade St3sp (GOST 380–94) tempered at 850°C, structural alloyed high chrome steel of grade 40Kh (GOST 4543–71), and Chromecore 410 G marten site stainless steel (EN 14700 T Fe7) used as an impel …
-
Structural stability of dissimilar weld joints of steel P91
… long term annealing, between the low alloy creep resistant steels 15128 (14CrMoV 2 – 6 – 3) and SK3STC (12CrMo 10 – 10, electrode Cromocord SK 3 STC) on the one hand, and the high alloy chrome steel P91 (X10CrMoVNb 91) on …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1433/1/Hydrogen%20Re-Embrittlement%20Susceptibility%20of%20UHSS.pdf
[22, 26] It is known that in high alloyed chrome steels the retained austenite is transformed to martensite on cooling from a tempering temperature around 500°C, and such steels have to be re-tempered to produce further toughness of the newly formed …
Indicates content that may require registration and/or purchase.