-
Supplier: TE Connectivity
Description: Contact Features Contact Current Rating (Max) (AMP) : 120 Interface Plating : Tin (Sn) Mating Tab Thickness : 1.8 MM [.07 INCH ] Typical Current Rating (AMP) : 125 Dimensions Compatible Insulation Diameter Range : 8.5 - 11.5 MM [.33 - .45 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size
- Amp Rating: 120 amps
- Busbar Type: Single Conductor Busbars
-
Supplier: Heilind Electronics, Inc.
Description: SLOK+, 5.7MM, RCPT PM BUSBAR, RED, IP67
-
Supplier: Newark, An Avnet Company
Description: HIGH PWR CONN, RCPT, BUSBAR, 200A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HIGH PWR CONN, RCPT, BUSBAR, 200A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH PWR CONN, RCPT, BUSBAR, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH PWR CONN, RCPT, BUSBAR, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications
-
Supplier: Transcat, Inc.
Description: Serial data output (USB) The MPK204e high current micro-ohmmeter is a portable, microprocessor-controlled instrument, used to accurately measure very low contact resistances of breakers and switches, busbars, transformers winding and engines, etc, with test currents from
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Serial data output (USB) The MPK102e high current micro-ohmmeter is a portable, microprocessor-controlled instrument, used to accurately measure very low contact resistances of breakers and switches, busbars, transformers winding and engines, etc, with test currents from
- Gage / Instrument Type: Micrometer
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy,
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: PennEngineering®
Description: PEM eConnect® Busbar Connector System As eMobility and the shift to electric vehicles and renewable energy grow in scale, the demand for reliable, low-resistance, high-strength busbar connections has never been greater. The current default solution includes the
-
Supplier: Isabellenhutte USA
Description: ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous current load up to 220 A (0.2 mOhm) Heavy copper
- Resistance Range: 0.0001 to 0.002 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 200 ±ppm/°C
- Power Rating: 7.000000000000001 to 15.000000000000002 watts
-
Supplier: Waytek, Inc.
Description: temperature range of -40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions. Trombetta 99-0231, 24 Position Sealed Power Bus Splitter Category: Busbars Manufacturer: Trombetta Combine 24 power or ground circuits into one sealed high current connection Fully
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: temperature range of 40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions. Trombetta 99-0780, 24 Position Sealed Power Bus Splitter Category: Busbars Manufacturer: Trombetta Combine 24 power or ground circuits into one sealed high-current connection Fully
- Voltage Configuration: Other Configuration
-
Supplier: Infineon Technologies AG
Description: board can be used either standalone or interconnected with the infineon CUR SENSOR PROG GEN2 tool.The board comes assembled with high current connectors (incl. M6 nuts) for properly attaching and securing high-current cables or busbars. Summary of Features
- Category: Development Board
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854) or 3-way
- Normal Operating Current: 206 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Hanwha Q CELLS GmbH
Description: (LCOE) and is suitable for a wide range of applications. HIGH POWER AND OUTSTANDING COST EFFICIENCY Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term
- Power: 325.0000000000004 to 345.00000000000006 watts
- Efficiency: 18 %
- Open Circuit Voltage: 42.8 to 46.3 volts
- Short Circuit Current: 7.46 to 9.46 amps
-
Supplier: Hanwha Q CELLS GmbH
Description: (LCOE) and is suitable for a wide Superior yield High power output thanks to advanced four-busbar technology Outstanding performance under real-life conditions Double current sorting available Long-Term durability Withstands 5400 Pa snow and 4000 Pa wind loads* Certified
- Power: 269.9999999999997 to 290.00000000000017 watts
- Efficiency: 18 %
- Open Circuit Voltage: 35.5 to 38.5 volts
- Short Circuit Current: 7.34 to 9.48 amps
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.1875 to 15 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Includes: iPQMS MPU Body Relaying Units (up to seven per MPU) Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total voltage current cable Control power cable Centroid Battery Management
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors, compressors, and
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service:
(read more)
[Market & Application]
- BESS
- Power System
- Charing Pile
- UPS system
Browse Power Connectors Datasheets for Rego Electronics Inc. -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
STERLING, Mass. – Anderson Power™ sets a new standard in high-current battery connectors with the launch of its Industrial Battery Connector (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
Features High-speed, high-density interconnects (e.g. NextStream, Mirror Mezz, NearStack) supporting latest data rates. Robust power connectors and busbar systems (PowerWize, Sentrality, EXTreme Power) capable of high current handling. Tolerance-forgiving mechanical (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
different contacts to create wire-to-wire, wire-to-board, or wire-to-busbar connections. The Powerpole connector combines high quality materials with a cost-effective and innovative design for powerful versatility. Learn More (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
— necessitate robust connectors distinct from those in consumer vehicles. These heavy-duty connectors are essential for ensuring secure connections in extreme conditions such as high vibrations, temperature variations, and exposure to contaminants. Amphenol Sine Systems has risen to (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
As electric vehicles (EVs) continue to gain traction, the demand for cost-effective, lightweight, and high-performance materials is more critical than ever. Traditionally, copper has been the material of choice for EV busbars due to its excellent conductivity, but aluminum is emerging as a (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
assemblies / Outdoor illumination systems 5- LED driver power units / Rugged portable computing devices / Custom power modification kits 6- High-output portable power stations / High-current digital hardware / Heavy-duty domestic electrical devices 7- Quick-disconnect power interfaces / High-current power connection assemblies and related equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Overview The QH-XT60-F is a female XT60 connector from the XT series high-current connection solution, designed to replace conventional terminal-and-wire connections in high-current charging and discharging applications. It (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd