-
Supplier: Accuris
Description: Preinsulated Bonded Pipe Systems for Underground Hot Water Networks - Pipe Assembly of Steel Service Pipes, Polyurethane Thermal Insulation and Outer Casing of High Density Polyethylene
-
Supplier: AENOR
Description: PREINSULATED BONDED PIPE SYSTEMS FOR UNDERGROUN HOT WATER NETWORKS. PIPE ASSEMBLY OF STEEL SERVICE PIPES. POLYURETHANE THERMAL INSULATION AND OUTER CASING OF HIGH DENSITY POLYETHYLENE.
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for
- Pipe Size: 0.75 inch
- Features: High Temperature
- Support Type: Pipe Support
-
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: Applications Aviation Commercial, business and military aircraft and aerospace industries Insulation Construction & Electronics ● Zotefoams T-FIT® range advanced industrial tube and pipe insulation systems ● For Semiconductor & pharmaceutical clean-room environments (sealing and
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
Supplier: WATTCO
Description: heaters are an inexpensive industrial heating solution that surrounds pipes and tubes that require external indirect heating. Pipe heating, drum heating, barrel heating normally used for oils, lubricants or any other circular applications. Band heaters use electric heating elements
- Watt Density: 45 W/in²
- Heater Type: Band Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Supplier: ASTM International
Description: unreinforced, and expansion joints; (6) protection course: impact resistance, compatibility, ancillary provisions, thermal insulation, and drainage composites; and (7) drainage system: drainage course, backfill, and drainage pipes. Illustrations of footing, treatment of vertical
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace
-
Supplier: 3X Ceramic Parts Company Limited
Description: reactive sintering SIC ceramic products that have high hardness , high wear and heat resistance , high thermal shock resistance , acid - base resistance , high oxident resistance , good thermal conductivity and high temperature creeo resistance . Our main silicone
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Polyform Foam Plastics, Inc.
Description: the concrete slab and makes the installation of 1/2" pipes easier (for residential and commercial projects). The HydrofoamTM 360 board is an efficient, high-density insulator offering a high degree of resistance and better flexibility. The board has an interlocking system
- Thickness: 2.5 inches
- Length: 4 ft
- Application: Building & Construction, Flooring Structure
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Process Heating Company, Inc.
Description: PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 600 volts
- kWatts: 75 kW
- Watt Density: 8 W/in²
-
Supplier: Nelson Fastener Systems
Description: Nelson R2P studs are sued in a variety of ways to secure one and two component refractory linings. The refractory may be low density blanket or block, or medium to high density cast, gunned, or troweled insulation. When used with a single component cast, gunned, or
- Length: 1.5 to 6.125 inch
- Inch: # 5, 3/8", 5/8"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: 3X Ceramic Parts Company Limited
Description: are not easy to break when they encounter high temperatures. Other ceramics are fired at 1500 ºC ~ 1800 ºC. The volume density of high-purity alumina> 3.92 g / cm3 has a smooth surface and is not easily corroded by chemicals. The bulk density of other ceramics is> 3.70 g
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: cooling Controller: LCD touch screen, programmable control temperature and humidity,Can set different parameter for cyclic test Insulation material: 50mm high density rigid Polyurethane foam Heater Explosion-proof type :SUS#304 stainless steel fins radiator pipe heater
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Global After Sales Service Chamber Structure And Features: Internal material adopts high quality mirror stainless steel for ozone resistance. Insulation material: high-density glass fiber Use long axial fan motor and high and low temperature resistant aluminum
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: International Thermal Systems LLC.
Description: Steel and various Metal Alloys for temperature and corrosion resistance High-Density energy-saving insulation.
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: WATTCO
Description: stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application is viscosity. Heat that is generated by the electric
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Haida International Equipment Co., Ltd.
Description: test Insulation material——50mm high density rigid Polyurethane foam Heater——Explosion-proof type SUS#304 stainless steel fins radiator pipe heater Compressor——France Tecumseh compressor x 2sets Lighting——Heat resistance Temperature sensor——PT-100 dry and wet bulb sensor
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
flexible and provide outstanding strength. A ceramic insulation blanket’s critical features include operating temperature up to 2300oF (1260oC), exceptionally high strength and reusability properties. In the following section, we will look at the advantages of a ceramic insulation blanket in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
and flexibility create a removable insulation system with durability when exposed to high-temperature. SILTEX® 18-UH SILTEX® 36-UH (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
. ELANTAS Polyimide (PI) Wire Enamels provide a durable and highly effective primary insulation for copper wires, specifically developed for high-voltage applications. ELANTAS (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
materials, mats are flexible. They’re also capable of conforming to complex shapes like pipes, tanks, and irregular machinery. This adaptability, combined with their excellent thermal and mechanical properties, makes mats an essential component in maintaining operational integrity in high (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
– Pipeline head pressure is the height difference between where the contents of the pipe start and where the discharge point is. This value is multiplied by the density of the product in the pipeline (e.g. fresh water has a density of 0.433 PSI). Temperature can also (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
lower thermal conductivity require less thickness to achieve the same level of insulation. Operating Temperatures: High temperatures may necessitate thicker insulation to prevent heat loss and ensure personnel safety. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
substrates provide precise thickness uniformity and high density essential for demanding electronic and industrial applications. Engineers and professional buyers benefit from our substrates’ excellent dimensional stability and versatile customization (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. Low dielectric loss (≤18 x 10?? at 1 MHz) and high volume resistivity (≥10¹? Ω·cm), supporting excellent electrical insulation. Thermal conductivity of 5 (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
CR4 - Thread: Pipe Insulation
Can high density glasswool pipe insulation with aluminum foil vapor barrier and then wrapped in polythene sheets (like that of garbage bags) be used for insulating domestic hot water supply and return pipes buried underground at a depth of 3 feet and …
-
CR4 - Thread: Pipe Expansion Containment of Buried Pipe
4) For seamless steel underground pipes insulated with High Density Polyethylene insulation carrying chilled water for HVAC system.
-
Infrared evaluation of insulated pipelines to detect water that could cause corrosion under insulation (CUI)
To reduce the cooling of the fluids in a cold climate, the steel pipe is insulated with high density closed cell foam.
-
Energy Division annual progress report for period ending September 30, 1983
The piping generally used in these modern systems consists of two buried steel carrier pipes insulated with a high - density polyurethane foam and jacketed with a high-density polyethylene.
-
A preliminary study of oil-polypropylene insulating system
… rent and the charge density, it can be deduced that the charge density on the insulated pipe have the same relation as the leakage current In other words, the charge density on insu- lated pipe is the highest at the oil entranceand …
Indicates content that may require registration and/or purchase.