-
Supplier: QuinStar Technology, Inc.
Description: couplers, QuinStar offers custom four-port directional couplers. See series QJB couplers. • Fullband Coverage • Excellent Coupling Flatness and Accuracy • Low VSWR • Very High Directivity
- Operating Frequency Range: 18 to 170 GHz
- Component Type: Couplers
- Features: Multihole
- Profile: Rectangular
-
Supplier: Advanced Technical Materials, Inc.
Description: Single short length, high directivity coupler
- Operating Frequency Range: 27.3 to 32.7 GHz
- EIA Waveguide Size (WR): 28
- VSWR: 1.05 :1
- Coupling: 30 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: Dual short length, high directivity coupler, specify sec. arm directivity
- Operating Frequency Range: 7.9 to 8.4 GHz
- EIA Waveguide Size (WR): 137
- VSWR: 1.05 :1
- Coupling: 50 dB
-
-
Supplier: Marki Microwave LLC
Description: The CBR16-0003 offers the highest directivity of any standalone 3 GHz bridge coupler on the market. It provides an extremely high degree of measurement accuracy for forward power measurements, and can also be used to measure VSWR/return loss (see Directivity and VSWR
- Frequency Range: 0.2 to 3,000 MHz
- Package Type: Connectorized
-
Supplier: Marki Microwave LLC
Description: The CBR16-0006 offers the highest directivity of any standalone 6 GHz bridge coupler on the market. It provides an extremely high degree of measurement accuracy for forward power measurements, and can also be used to measure VSWR/return loss (see Directivity and VSWR
- Frequency Range: 0.2 to 6,000 MHz
- Package Type: Connectorized
-
Supplier: Marki Microwave LLC
Description: The CBR17-0026 offers the broadest bandwidth of any standalone bridge coupler on the market. It provides an extremely high degree of measurement accuracy for forward power measurements, and can also be used to measure VSWR/return loss (see Directivity and VSWR Measurement App
- Frequency Range: 0.2 to 26,000 MHz
- Package Type: Connectorized
-
Supplier: Marki Microwave LLC
Description: The C10-1000WG is a WR10 10dB waveguide coupler featuring high directivity over a 75-100GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent
- Operating Frequency Range: 60 to 90 GHz
- Coupling: 10 dB
- Component Type: Couplers
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The VT4889 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications including concert audio and corporate A/V presentations of all types. The VT4889 is a rugged, lightweight enclosure housing two 15 inch
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The VT4888 Three-Way Line Array Element is designed to deliver high-quality reinforcement of music and speech in a variety of applications. The VT4888 is a rugged, lightweight enclosure housing two 12 inch woofers, four 5.5 inch midrange radiators, and two high
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The VT4887A is a rugged, compact and lightweight enclosure housing two 8" woofers, four 4" midrange radiators, and two high frequency compression drivers. VERTEC's advanced components provide extremely high power-to-weight ratio. Enclosure features foam-backed low
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH DIRECTIVITY COUPLER
- Frequency Range: 7,000 to 12,400 MHz
- Average Power: 30.000000000000004 watts
- Coupling: 10 dB
- RF Coupler Type: Uni-Directional
-
Supplier: AVX Corporation
Description: frequency bands compatible with various types of high frequency wireless systems. Thin-Film Directional Couplers from AVX come in three miniature sizes (0402, 0603, and 0805), offering high directivity, low insertion loss, high isolation, tape and reel, and are
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Couplers
- Features: Multihole
- Profile: Rectangular
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers QJB and QJD series Precision Bi-directional and Dual-directional High Directivity Couplers, which cover a frequency range of 18 to 220 GHz in twelve waveguide bands. Coupling values of 10, 20, 30 and 40 dB are available. In a dual directional
- Operating Frequency Range: 18 to 220 GHz
- Component Type: Couplers
- Features: Dual Directional, Multihole
- Profile: Rectangular
-
Supplier: ValueTronics International, Inc.
Description: GHz 10 dB Type N High Power Capability Low Loss, Superior Directivity ±0.25 dB Frequency Sensitivity Permanent Nameplate Calibrations The 3041-10 is a coaxial directional coupler featuring flat coupling and high directivity.
- Frequency Range: 1,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: DigiKey
Description: 28GHZ HIGH DIRECTIVITY COUPLER,
- Frequency Range: 26,500 to 29,500 MHz
- Coupling: -19.5 to -17.5 dB
- Insertion Loss: 0.55 dB
- RF Coupler Type: Uni-Directional
-
Description: HIGH DIRECTIVITY COUPLER
- Features: Other
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s new directional coupler, Model 1500110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many
- Frequency Range: 50,000 to 110,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 7 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s new directional coupler, Model 1100110010, offers some of widest frequency coverage using on the market. This new directional coupler maintains flat 10 dB coupling across a wide 100-GHz bandwidth. The new directional coupler lends itself to wireless designs and many
- Frequency Range: 10,000 to 110,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 10 dB
-
Supplier: Maury Microwave
Description: The LLC-series of bidirectional airline couplers represents a breakthrough in high-power coupler technology. Combining precision machining with stellar electrical characteristics, LLC-series couplers offer unmatched performance offering high directivity and
- Frequency Range: 600 to 110,000 MHz
- Connector Type: 3.5 mm, 7 mm
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s
- Frequency Range: 1,000 to 40,000 MHz
- Average Power: 20 watts
- Coupling: 16 dB
- Directivity: 10 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s
- Frequency Range: 1,000 to 50,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 10 dB
-
Supplier: Richardson RFPD
Description: The ITF High Directivity Wide Band LGA Coupler is based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. The Wide Band High
- Frequency Range: 700 to 2,700 MHz
- Average Power: 3 watts
- Coupling: 24 dB
- Directivity: 20 dB
-
Supplier: M2 Optics, Inc.
Description: A broad line of couplers, splitters, and WDM products available in an LGX style package is available to our customers in a wide array of coupling and connector options. FiberSplit I is our LGX style version with bulkhead mount and front panel adapters for easy connectivity. Low insertion
- Number of Input Ports: 1
- Number of Output Ports: 2 to 6
- Insertion Loss: 3.6 to 9.8 dB
- Polarization Dependent Losses (PDL): 0.15 to 0.3 dB
-
Supplier: M2 Optics, Inc.
Description: A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high
- Number of Input Ports: 1
- Number of Output Ports: 2 to 8
- Insertion Loss: 3.4 to 10.8 dB
- Polarization Dependent Losses (PDL): 0.1 to 0.4 dB
-
Supplier: Werbel Microwave LLC
Description: Model WMC-2-8-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. With max VSWR of 1.25:1 and directivity of 22dB typical, signal loss reflections are
- Frequency Range: 8,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Werbel Microwave LLC
Description: WMDDC-2-18-20dB is a true dual directional coupler that covers 2 to 18GHz with excellent return loss, coupling flatness and high directivity. Its advantage is a smaller and more lightweight housing than two independent couplers. It eliminates reflections caused by
- Frequency Range: 18,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Fairview Microwave Inc.
Description: frequency of 800 MHz and a maximum frequency of 2.5 GHz. Maximum power of these unequal split power tappers is 300 Watts. Fairview Microwave radio frequency unequal couplers ship the same day as they are ordered. Signal samplers are similar to couplers, but do not have
-
Supplier: Knowles
Description: High frequency directional couplers incorporating Knowles DLI brand's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power. Featuring: Small Size Frequency
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting a variety of broadband
- Frequency Range: 5 to 1,250 MHz
- Average Power: 1 watts
- Coupling: 10 dB
- Directivity: 12 to 21 dB
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RDC-10-182-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety of broadband
- Frequency Range: 5 to 1,800 MHz
- Average Power: 1 watts
- Coupling: 10 dB
- Directivity: 10 to 20 dB
-
Supplier: HUBER+SUHNER AG
Description: Features Low insertion loss Low excess loss Excellent uniformity Low PDL High directivity Environmentally stable and reliable Wide wavelength rang Telcordia (Bellcore) compliant Applications CATV Telecommunication FTTH Local area networks Subscriber loop Test equipment
- Coupler Type: Dual Window
- Cable Type: Single Mode
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety of broadband applications including DOCSIS® 3.1/4.0 systems and
- Frequency Range: 5 to 2,350 MHz
- Average Power: 1 watts
- Coupling: 21 dB
- Directivity: 7 to 22 dB
-
Supplier: Infineon Technologies AG
Description: coupler offers low insertion loss and high directivity. The coupler is controlled via a GPIO pin. No external power supply blocking or RF decoupling capacitors are required. The BGC100GN6 is a fully integrated device deploying Infineon high volume RF-CMOS
- Frequency Range: 600 to 2,700 MHz
- Features: Other
-
Supplier: HiTek Power Ltd.
Description: The Series OLH10KD range of high voltage power supplies recognises the requirement for high stability and very low ripple across a wide range of output voltages. This is achieved by combining the high power 10kW supply with a low power 1kW supply in the same converter chassis.
- Type: High Voltage Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
Werbel Microwave’s WADC-0727-40-XXX high power directional coupler delivers reliable signal monitoring across 690–2700 MHz, supporting LTE and wireless infrastructure with precision and consistency. Key highlights: • 40 dB coupling with tight tolerance (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Datasheet WMHPC-80-520M-6dB-N High Power Directional Coupler, 80-520MHz, 6d (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
, high directivity, and excellent return loss performance. Stripline design handles much higher power than equivalent core-and-wire models, while the enclosure remains minimally sized at 3.600 x 0.600 x 0.38 inches with SMA-Female connectors. The device is RoHS compliant, and Sn/Pb solder is (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages which provide low insertion loss, high directivity and tight coupling (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Couplers offer wide frequency coverage in single, compact packages which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
communications systems. Q. What are common properties desired for a directional coupler? A. Common properties desired for all directional couplers are wide operational bandwidth, high directivity, and a good impedance match at all ports when the other ports are terminated in (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Directivity and VSWR Measurements
high directivity directional coupler or bridge.