Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ducon Environmental Systems
Description: Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that
- Efficiency: 99 %
- Minimum Particle Size Filtered: 5 µm
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Supplier: N.R. Murphy Ltd.
Description: Several different types are available from chip handling to extremely high efficiency models. Can be used in just about any type of industry as a primary separator ahead of the dust collector or as stand alone units (depending on environmental legislation). Applications: The
- Airflow: 253 to 20,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
-
Supplier: Ducon Environmental Systems
Description: Fluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other products. Residue fluid catalytic cracking is the primary
- Efficiency: 99.9 %
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Fisher-Klosterman
Description: The XQ Series Cyclones are recommended for applications where ultra high efficiency on fine dusts is a necessity. This model is ideally suited for collection of most process particulates where recovery translates into a valuable payback. The XQ family of cyclones is rated
-
Supplier: United Air Specialists, Inc.
Description: The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be
- Airflow: 800 to 13,000 SCFM
- Applications: Abrasives, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle
- Features: Continuous Duty, HEPA / ULPA Filters, Instrument Panel
- Separation / Filtration System: Cyclone (Centrifugal) Separators
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Filter 1 Clean Air Consultants
Description: positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured.
- Airflow: 1,500 to 2,500 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Aget Manufacturing Company
Description: AGET "push-through" high efficiency cyclones for all but the most abrasive materials have been serving industry throughout the US and Canada for over 40 years. Dust storage can be in an attached bin, 55 gallon drums or hoppers up to six cubic yard capacity. Suitable stands are
- Airflow: 2,600 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: EBARA Technologies, Inc.
Description: high flow nozzle coats chamber and removes bulk impurities Pump Corrosion resistant high ouput and long life recirculates 35 GPM Small Foot Print 24 1/2" x 32 1/2" Sump Geometry Unique pump input, drain and fresh water input locations prevent foaming, sediment and minimize water use
- Efficiency: 99.999 %
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Description: The CM Cyclone Hand Chain Hoist features superior engineering, efficiency and durability and is considered one of the most popular and reliable hand chain hoists ever designed. Additional features and benefits include: Most interchangeability of parts in the industry Standard Load
-
Supplier: EBARA Technologies, Inc.
Description: high flow nozzle coats chamber and removes bulk impurities Pump Corrosion resistant high ouput and long life recirculates 35 GPM Small Foot Print 24 1/2" x 32 1/2" Sump Geometry Unique pump input, drain and fresh water input locations prevent foaming, sediment and minimize water use
- Process: Chemical Vapor Deposition (CVD)
- Type: Cluster Tool (Multi-Chamber / Single Wafer), Factory / Free Standing
- Materials Processed: Metal, Nitrides / TiN, Polymer / Organic, Silicon, Tungsten / Refractory Metal
- Applications: Semiconductor Manufacturing
-
Description: feature high efficiency air motors which deliver true 10,000 rpm and 12,000 rpm performance in a compact package, maximizing both efficiency and economy.
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Description: feature high efficiency air motors which deliver true 10,000 rpm and 12,000 rpm performance in a compact package, maximizing both efficiency and economy.
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Description: sanders feature high efficiency air motors which deliver true 10,000 rpm and 12,000 rpm performance in a compact package, maximizing both efficiency and economy.
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Supplier: Southland Equipment Service
Description: Features high-efficiency spur gearing for greater lift with minimum effort. Safety Load Limiter for simple, automatic overload protection. Durable, tough and safe. Includes contoured Weston-type automatic brake for positive load control. Most interchangeability of parts in the
- Lift: 10 ft
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Airflow Systems, Inc.
Description: HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. 115V Electrical: Plugs into any standard outlet. Cyclone Prefilter Portable Package: Includes big wheel kit, two-piece wand, and floor sweep tool. Specifications Construction: 14/12 ga. steel
-
Supplier: Eastern Instruments
Description: THE HIGH BETA AND THE POWER INDUSTRY The trend to improve efficiency in today’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or
- Media: Gas
- Configuration: Plate
-
Supplier: Howden
Description: particulate. Key Benefits Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics. Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications. Custom
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: DMN, Incorporated
Description: The MLD valve is based on the ML-valve body and is suitable for handling powders. The valve has one round flange and one square flange, both of which are one size larger than the MALD for the same rotor capacity. By this the valve has a large inlet in relation to the rotor volume, so that
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Rotolok Valves, Inc.
Description: The prime function of a rotary airlocks is to regulate the flow from one chamber to another while maintaining a good airlock condition. The product is mainly in dry powder or granular form. In the dust filtration field a good airlock is essential on cyclone and bag filter applications in
- Application / Operation: Conveyor Feeding, Dust Collecting
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation, co-current or mixed flow drying, and separate recovery of the
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: very short. Flash drying is accomplished with a large quantity of gas and active heat exchange, which simultaneously transports the processes materials. Industrial flash dryers are well suited for: Drying materials with high moisture contents in the constant-rate drying zone. High
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: HORIBA Instruments, Inc.
Description: check and penetration efficiency check ○ ○ ○ ○ Volatile-particle Generation Unit (VGU) Generating particles for removal efficiency check of evaporation tube ○ ○ ○ ○ *1: For MEXA-2000/2200SPCS, select a hatted probe or an external cyclone unit set at full flow tunnel side. *2:
- Sample Temperature: 662 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Count
- Technology: Diffraction / Scattering
-
Supplier: CSA Group
Description: particle measurements. The size range of particles measured by this method is between approximately 0,06 µm to 45 µm in diameter. Instruments that conform to ISO 21501-1:2009 are used for the determination of the particle size distribution and particle number concentration at relatively high
-
Supplier: NETZSCH Premier Technologies LLC
Description: The basic module of the PilotPlant, consisting of filter, cyclone, blower and switching plant, can be operated with the following machines: Fluidized Bed Jet Mill CGS 16 High-Density Bed Mill ConJet® 16 Classifier Mill CSM 80 Ultra-Fine Classifier CFS 8 High-Efficiency
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker, Jet / Fluid Energy Mill
- Scale: Lab / Pilot
-
Description: particle measurements. The size range of particles measured by this method is between approximately 0,06 µm to 45 µm in diameter. Instruments that conform to ISO 21501-1:2009 are used for the determination of the particle size distribution and particle number concentration at relatively high
-
Supplier: Alfa Laval Inc.
Description: for use as lubricant. Cleaning efficiency is as high as 99.99% for a capacity of 40 m3/hour and 98.5% at 150 m3/hour. These performance values cannot be matched by any previous technology – traditional cyclones, air traps and filters have never been able to provide satisfactory
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: even be re-circulated for use as lubricant. Cleaning efficiency is as high as 99.99% for a capacity of 40 m3/hour and 98.5% at 150 m3/hour. These performance values cannot be matched by any previous technology – traditional cyclones, air traps and filters have never been able to
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval BTUX separation system has been specifically developed to ensure optimum separation and concentration efficiency in biotechnological applications. The BTUX separators take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: FLSmidth
Description: discharge applications. Optimized hydraulic design delivers the highest efficiency and even wear in the most abrasive mining applications. What we offer Ultimate slurry pumping performance Pumping the discharge from hard rock grinding mills is one of the most high-wear applications due
-
Supplier: FLSmidth
Description: slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps,
-
Supplier: Eaton
Description: cyclone, turbine, or vane type separator. Features Compact Design Easy Maintenance Three Flow Configurations Removes 99% of Liquid and Solid Entrainment Particles Larger Than 4 Microns For Gas, Steam, or Air Applications High Efficiency Over Wide Flow Range Options ASME Code
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
Find Suppliers by Category Top
Featured Products Top
-
High efficiency cyclones are a type of separation device used for filtration and (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
High-Efficiency Cyclones for Industrial Dust Collection Ducon Environmental Systems offers advanced high efficiency cyclone separator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
I. Introduction to High Efficiency Cyclones High efficiency cyclones are a type of separation device used for filtration (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon High-Efficiency Cyclones are used for product recovery in the Oil Refinery and Petro Chemical Industries Applications (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop & optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
a second stage following in a closed or open coupled system. In single stage configuration cyclones are preceded by a riser termination device. High efficiency at low pressure drops with enhanced aspect ratio. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
simulation of existing cyclones High efficiency at low pressure drops with enhanced aspect ratio Ducon Computer programs provide: Entrainment, catalyst loss, pressure drop and optimal cyclone geometry (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Tips for Selecting Highly-Efficient Cyclones
particle sizes of consistent aerodynamic shape. However, recent high-efficiency cyclones can achieve separation efficiencies exceeding 99+% on particulates as small as fiver micrometers (Stokes equivalent diameter) and with specific gravities of less than 1.0. As a result, the design and operation
-
How to select and maintain a cyclone for maximum efficiency
How a high-efficiency cylclone works and how to select and maintain the cyclone for maximum efficiency
More Information Top
-
Development of a new high‐efficiency simple structure cyclone
Then a larger scale prototype based on the optimized geometry was compared with an existing conventional high efficiency cyclone and a vane‐induced uniflow cyclone, using mineral oil droplets with a number mean diameter of 8.9 µm.
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
The design utilizes the concepts developed and well proven by Alstom over several years of successful operation at the Provence and Red Hills plants, i.e. a dual grate (pant-leg) furnace, four high efficiency cyclones and four external fluidized bed heat …
-
Gas Cyclones and Swirl Tubes
In Fig. 5.2.2, the pre- dictions are plotted for a standard case: a Stairmand High Efficiency cyclone with a diameter of 0.2 m, separating solids of density 2730 kg/m3 at an inlet .
-
Evaluation of air cleaning system concepts for emergency use in LMFBR plants
• System Description - This system would use a bank of high efficiency cyclone separators located in a room adjacent to the RCB.
-
Influence of inlet velocity of air and solid particle feed rate on holdup mass and heat transfer characteristics in cyclone heat exchanger
Experimental setup was built for high efficiency cyclone .
-
Pneumatic Conveying of Solids
High efficiency cyclone .
-
Advances in centrifugal separators for particulate matter control from stationary sources
conventional cyclone with a cut-size of 5 gm is a high efficiency cyclone (mostly at a very high pressure drop).
-
States > Arkansas > State > Forms > Department of Environmental Quality > [AR FORM adeq] Minor Source General Air Permit for Cotton Gins Permit: #1927-AGP-000
High Efficiency Cyclone - For purposes of this permit, a High Efficiency Cyclone is either a 2D-2D or 1D-3D cyclone.
-
Alternate particle removal technologies for the Airborne Activity Confinement System at the Savannah River Site
High efficiency cyclones are often operated in parallel in order to increase the gas flow rate [Theodore and .
-
High Temperature Calcination - MACT Upgrade Equipment Pilot Plant Test
The main difference between the two systems, apart from the scale, is that a higher efficiency cyclone separator was installed in the pilot plant to determine whether a higher efficiency cyclone can improve fines collection, and hence reduce fines loading in the …
Indicates content that may require registration and/or purchase.