-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing air,
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Description: TESCOM™ ACS3200 Series is a compact, lightweight high purity, high flow changeover system for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Provides continuous low flow of gas from two pressure
- Valve Size: 0.5 inch
- Flow (Cv): 1.2
- Pressure Rating: 3,000 psi
- Media Temperature: -40 to 165 F
-
-
Description: TESCOM™ 54-2200 Series high pressure, high flow pressure reducing regulator is excellent for hydraulic applications. Inlet and outlet is rated up to 8000 PSIG [550 bar]; Cv = 2.0 for flows up to 60 GPM [127 LPM]; and spring, air and dome loaded versions are
- Valve Size: 0.75 inch
- Pressure Rating: 8,000 psi
- Number of Ports/Ways: 3
- Regulator Size: 0.75 inch
-
Description: TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number enables
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Supplier: Newark, An Avnet Company
Description: HIGH FLOW REGULATOR 2 PSI ROHS COMPLIANT: YES
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be ordered
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Gas, Shut Off Valves, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT PSI Range: 1.5-100 High flow capacity With 1/8" NPT connection to collect exhaust when used with gases other than air.
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range: 1.5-100 High
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety Release Valve
- Pressure Rating: 1 to 30 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve
- Pressure Rating: 1 to 50 psi
-
Supplier: ASCO
Description: High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available
- Filter Size Rating: 5 microns
- Maximum Air Volume: 275 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: 40 to 150 F
-
Supplier: Hydrofarm, Inc.
Description: to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most reliable
-
Supplier: Hydrofarm, Inc.
Description: to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most reliable
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
Supplier: Hydrofarm, Inc.
Description: produce up to 35% more flowers or fruit. A propane or natural gas CO2 generator is the most cost effective way to add CO2 to your environment. Many greenhouses use CO2 generators to boost CO2 levels safely and economically. C.A.P. has developed some of the safest and most
-
Supplier: Cole-Parmer
Description: • Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure
- Features: Other
-
Supplier: Cole-Parmer
Description: • Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure
- Features: Other
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Cole-Parmer
Description: • Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible configuration • Stable
- Pressure Rating: 507.63195 psi
- Features: Control Valves, Gas, Stainless Steel
-
Supplier: Cole-Parmer
Description: • Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are specifically designed for applications that require substantial flow capacity and accurate pressure
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CO2Meter.com
Description: to control a CO2 tank and regulator Built-in temperature, humidity, and light sensors Customize your CO2 setpoints for high or low levels Dual mode for greenhouse or mushroom applications *Included* Solenoid Valve to turn on/off the flow of CO2 **All Sales
- Accuracy: 5 ±% FS
-
Supplier: Burger & Brown Engineering, Inc.
Description: rate essential for consistent molded part quality. The flowmeter employs reliable vortex shedding sensor technology to monitor liquid flow rate and temperature. The control circuit provides programmable switch set points for high or low flow or temperature and turbulent
- Features: Liquid
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended flow range. The PR3HP
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: FLUID PRESSURE REGULATOR, HIGH FLOW CAPACITY, ARO REGULATOR, REMOTE MODELS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
Find Suppliers by Category Top
Featured Products Top
-
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure reducing regulator controls downstream pressure and is insensitive to upstream pressure.[2] It is a normally-closed valve which may be installed in parallel with sensitive equipment or after the sensitive equipment to provide an obstruction to flow and thereby maintain upstream pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Flow Capability: Quick-opening flow characteristic ensures responsive performance (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
grid Photovoltaic surplus electricity grid connection Bidirectional voltage fluctuation So it must support bidirectional power flow And not just: bidirectional transformation Automatic voltage regulation 2? Where is its main application 1. Photovoltaic+mains hybrid system (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc.
More Information Top
-
Cylinder Tube Exporters, Cylinder Tube Selling Leads
Sell High Flow Victor Hydroponic And Garden Greenhouse Solenoid CO2 Regulator .
-
Pressure Measuring Instruments Selling Leads, Pressure Measuring Instruments Manufacturers, Pressure Measuring Instruments Exporters & Suppliers
Sell High Flow Victor Hydroponic And Garden Greenhouse Solenoid CO2 Regulator .
-
AVMA Guidelines
for the Euthanasia
of Animals: 2013 Edition
With CO2 , the regulator also acts to prevent high gas flow rates that can lead to delivery of freezing gas and dry ice snow to the animals as well as regulator icing and cylinder freezing.
-
Comparative Physicochemical Characterization of Phospholipids Complex of Puerarin Formulated by Conventional and Supercritical Methods
The SC– CO2 leaved the high -pressure vessel and flowed to the backpressure regulator , which controlled the pressure discharge in the system.
-
Synergistic action of tropospheric ozone and carbon dioxide on yield and nutritional quality of Indian mustard (Brassica juncea (L.) Czern.)
The enhanced CO2 concentrations were maintained in- side the OTCs using high pressurized cylinders contain- ing CO2 with the help of dual stage regulators and gas flow meter.
-
Sustained Release of Drugs Dispersed in Polymer Nanoparticles
the apparatus derived from solution-enhanced dispersion by supercritical fluids (SEDS).[8] A high -pressure pump controls the CO2 flow into the particle chamber, with a regulator maintaining the preset pressure.
-
Using a Vehicle Exhaust Emission Simulator (VEES) as a Cross Check Tool for Emission Test Cell Correlation
The hardware modifications that were implemented to improve high flow CO2 gas injection stability are listed below: 1 The use of a heated regulator at the cylinder to prevent frosting as the compressed CO2 gas exits the cylinder; 2 The use of…
-
SCF micronization of poly-3-hydroxybutyrate using supercritical antisolvent
…200 Base set: (1) autoclave, (2) spraying nozzle, (3) collector with a filter, (4) source of CO2, (5) polymer solution, (6) high pressure pump for solution, (7) high pressure pump for CO2 , (8) heaters, (9) CO2 flow regulator , (10) separator vessel for…
-
A Direct Contact Membrane Separator for Diver Rebreather Carbon Dioxide Transfer to Seawater
Breathing quality air (no CO2) and pure CO2 were dispensed from high -pressure steel cylinders through pressure regulators , mass flowmeters, and flow control needle valves.
-
Biotechnology for Medicinal Plants
A typical supercritical CO2 extraction setup is comprised of a CO2 tube, high pressure CO2 pump, CO2 flow -meter, temperature controllers, high pressure co-solvent pump, automated Back Pressure Regulator , cooler, and heater as illustrated in Fig. 1.3.
Indicates content that may require registration and/or purchase.