-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Features: Centrifugal Pumps, DC Powered, Gasoline / Diesel Engine, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 140 to 155 HP
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 251 HP
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 2.5 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 1,350 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Jet Edge
Description: for separation cutting of steel plate or pipes. The High Flow Abrasivejet is capable of operating up to 55,000 psi (3800 bar) and is especially suited for lower-pressure, high-flow water jet pumps.
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: SAE International
Description: A jet pump (also known as ejector) uses momentum of a high velocity jet (primary flow) as a driving mechanism. The jet is created by a nozzle that converts the pressure head of the primary flow to velocity head. The high velocity primary
-
Supplier: IMI Norgren
Description: The HighVac Series of air-powered venturi vacuum pumps generate vacuum levels up to 29.5" Hg [999mbar] and offer a wide range of vacuum flow rates. The high vacuum level and compact size of the HVP pump allows you to incorporate smaller and more efficient components in
- Ultimate Operating Vacuum: 0 to 749.5335406486009 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water jet stripping system can be
-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (combustors and cases) up to 60" (1.5m) diameter and 48" (1.2m) tall. It offers 5-axes of CNC-controlled coordinated water jet cleaning motion. The water jet
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REH, 520UN/REH, 520SN/REH and 520BpN/REH: 4-7 bar IP66 pumps fitted with LoadSure high-pressure element pumpheads 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is
- Horsepower: 0.8 HP
- Maximum Discharge Flow: 74 GPM
- Maximum Discharge Pressure: 21 psi
- Media Temperature: -10 to 240 F
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun With Swivel General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning
- Water Jet Pressure: 350 psi
- Water Flow: 1,590 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Schutte & Koerting
Description: Water Jet Eductors are designed for liquid pumping and mixing operations and for the handling of some solids. In operation, pressure liquid enters the eductor through the pressure nozzle and produces a high-velocity jet. This jet action creates a vacuum in the line which
-
Supplier: Vortec
Description: the same or greater thrust performance. Jets are designed to reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: Fortrans Inc.
Description: The oxygenated wastewater is then pumped to desired depth with discharge flows up to 100 GPM. The system provides deep aeration and high impact mixing. Dif-Jet™ gas injector systems available are external manifold designs, wall-mounted, floating or overlay designs. Some designs
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Suction of mixed gas / liquid media Linear flow control via voltage High efficiency Self priming Range Technical Overview Capacity up to 180 ml/min Max pressure height 80 mH20 Suction height up to 6 mH20 Possible Applications Ink Jet Printers Analytical &
- Maximum Discharge Flow: 0.0396258075 to 0.047550969 GPM
- Maximum Discharge Pressure: 85.3397658 to 113.7863544 psi
- Media Temperature: 41 to 140 F
- Horsepower: 0.00201033057735423 to 0.00321652892376677 HP
-
Supplier: Schutte & Koerting
Description: Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed air, they can be used to move solids. Steam and Air Jet Exhausters operate on the jet
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Schutte & Koerting
Description: of the live steam admitted. Advantages Slurry Heaters can be substituted in processes normally requiring high cost capital equipment such as mechanical pumps, mechanical agitators, resistance or bayonet heaters, and containment vessels. The straight-through flow design of this
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: IMI Norgren
Description: The DF Series of high flow material conveying vacuum pumps provide a simple, reliable and cost effective method of in-line transfer of bulk materials, complex shapes, individual objects, selvedge. The DF pump’s unique capability to create instantaneous vacuum flow
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging
- Lubrication Style: Dry / Oil-less
-
Supplier: Clark Solutions
Description: The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.9166666666666666 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: motor protects against dust and strong jets of water • Reversible motor: purge before or after pumping, pump fluid in either direction • Includes 6-ft line cord with U.S. standard plug
Masterflex B/T pumps are the best choice for
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
Supplier: Cole-ParmerDescription: motor protects against dust and strong jets of water • Reversible motor: purge before or after pumping, pump fluid in either direction • Includes 6-ft line cord with European plug
Masterflex B/T pumps are the best choice for high-flow
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
Supplier: Jet EdgeDescription: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
Supplier: Jet EdgeDescription: The Jet Edge iP55-30 is a 30-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to .65 gallons (2.5 liters) per minute to a variety of cutting,
- Blast / Jet Pressure: 55,000 psi
- Power: 30 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
Find Suppliers by Category Top
Jet Pumps (121 Companies)High Vacuum Pumps (115 Companies)Flow Meters (1,708 Companies)Axial Flow Pumps (81 Companies)Hydraulic Pumps (689 Companies)Featured Products Top
-
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
agricultural applications. Equipment used in food, pharma and farming must be able to withstand frequent washing down using high pressure, high temperature cleaners. ROLEC’s aluCASE, aluDISC and aluCLIC metal enclosures have previously been available with IP 67 protection. Now they (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
system cost Energy Savings Ease of installation and setup Eliminate complex control panels Cooler running pump motor Features: Sleem mode minimum flow protection No flow/deadhead protection (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Jets (JETA Series) Lee High Watt Jet (JEHA Series) (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
ORGANIC RANKINE CYCLE TECHNOLOGY PROGRAM. Quarterly Progress Report No. 12, January 1, 1969--April 1, 1969.
high flow rate Jet condenser pump has .
-
http://dspace.mit.edu/bitstream/handle/1721.1/84224/48759771-MIT.pdf?sequence=2
Like the jet pump suction, the jet pump throat has higher flow rates than .
-
Safety analysis report for the gunite and associated tanks project remediation of the South Tank Farm, facility 3507, Oak Ridge National Laboratory, Oak Ridge,...
Theisolationvalve must stop flow to the jet pump high pressure pump such that the jet pump is not capable to pumping the sludges and supernate.
-
Multi-fidelity information fusion based on prediction of kriging
Struct Multidiscip Optim 46:457–469 Eves J, Toropov VV, Thompson HM et al (2012) Design optimization of supersonic jet pumps using high fidelity flow analysis.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
There had been some concern that operation with one loop out of service could result in thermal-hydraulic instabilities and possibly core damage at low flow conditions as well as with jet pump vibration at high flow conditions that could lead to …
-
Numerical study on the stall behavior of a water jet mixed-flow pump
In the present study, the instability performance of a water jet mixed- flow pump with high specific speed (ns = 600) is examined.
-
Bubble jet flow interaction during pool boiling of subcooled water on horizontal thin wires
and the two bubble jet flows attract each other, so the velocity of the region between the two jet flows is higher for strong pumping effect.
-
Maximum suction lift of water jet pumps
Over- all, the results presented in this study can also be used to vali- date numerical models for simulation of flows in water jet pumps under high suction lift conditions.
-
High Rate ESP Application in Onshore Rajasthan Fields: A Case Study
Figure: 15) Since then, a number of well tests conducted on self flowing and jet pumped wells with high GOR and high water cut, spurious test reports have occurred which could not be satisfactorily matched in PROSPER® .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39772/37471582-MIT.pdf?sequence=2
Inaddition the recirculation line components and jet pump tail also have high flow velocities.
Indicates content that may require registration and/or purchase.