Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: GEEPLUS Inc.
Description: systems, tension control, textile systems force control in robotic systems, valve applications, etc. The most important characteristics of our Proportional Solenoids are: stroke up to 7mm (control stroke plus approach stroke) force up to 80N high life time, very robust
- Maximum Stroke: 0.4 to 2.3 mm
- Power Rating (DC watts or AC VA): 2 to 7.9 DC watts or AC VA
- DC: 24VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids
- Maximum Stroke: 14 mm
- Power Rating (DC watts or AC VA): 10 DC watts or AC VA
- Holding Force: 22 N
- Maximum "On" Time: 8 to 360 seconds
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex
- Maximum Stroke: 9.525 mm
- Action: Pull
- Construction: Tubular
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex
- Maximum Stroke: 6.35 mm
- Action: Push
- Construction: Tubular
-
Supplier: Atos North America
Description: Spool type, direct operated solenoid valves available in two different versions: DKE - basic version equipped with standard solenoids DKER - high performance version equipped with improved force solenoids certified according to the North American standard cURus The
- Valve Size: 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: GEEPLUS Inc.
Description: The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: Johnson Electric North America, Inc.
Description: Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids, the
- Maximum Stroke: 31.75 mm
- Holding Force: 52.9359430604982 N
-
Supplier: Littelfuse, Inc.
Description: contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 24 V coil and a coil impedance of 71 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and
- Maximum Current: 85 amps
-
Supplier: DeZURIK, Inc.
Description: solenoid valves that use a simple spring to close the valve, 4VG63 solenoid valves use a combination spring/air-assisted differential return that maximizes shifting forces and helps assure consistent, long-term operation. The solenoid features a full 20 pounds of return
- Valve Type: Solenoid Valves
-
Supplier: Johnson Electric North America, Inc.
Description: reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology idea for
-
Supplier: Littelfuse, Inc.
Description: contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.A momentary SPST normally off switch (not included) or the equivalent should be used to actuate this latching solenoid relay. 110 A continuous current rating
- Maximum Current: 110 amps
- Features: Latching Relay
-
Description: The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical
- Maximum Stroke: 22.86 mm
- Power Rating (DC watts or AC VA): 150 DC watts or AC VA
- Starting Force: 17.5155693950178 N
- Holding Force: 55.6049822064057 N
-
Description: The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- DC: 12VDC, 24VDC, 6VDC
- Latching: Latching, Magnetic or Self Holding
- Features: Other DC Voltage, UL Approved
-
Supplier: Allied Electronics, Inc.
Description: experience. Available in various frame sizes to meet most requirements for medium life as well as in a variety of plunger and coil arrangements, they are readily suited for most high force AC applications. These include appliances, business machines and vending machines. The Super-T
-
Supplier: Valcor Engineering Corporation
Description: Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid.
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 2
- Flow (Cv): 6
-
Supplier: HydraForce, Inc.
Description: Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature conditions – G3
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Release by means of pneumatic cylinder Two Ex switch inserts in one enclosure Problem-free opening of stressed doors by means of bell-crank system High holding force 3500 N Ball catch Wiring compartment Special version only for dust Ex zone 22
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 to 20 volts
-
Supplier: Schmersal Inc.
Description: Metal enclosure High holding force
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure High holding force
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Safety Monitoring Systems - Safety switchgear - Solenoid interlock - AZM 170 AS - AZM 170 BZ ST-AS PSupplier: Schmersal Inc.
Description: Combined monitoring of actuator and solenoid interlock Solenoid interlock Integrated AS-Interface Thermoplastic enclosure 90 mm x 84 mm x 30 mm Double-insulated High holding force
-
Supplier: Schmersal Inc.
Description: Metal enclosure High holding force
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Linear Solenoids - Solenoid, Laminated Steel, Solder Lug Coil, 20.5 Ohms Coil Resistance -- 70162474Supplier: Allied Electronics, Inc.
Description: RoHS Compliant T-Shaped Laminated Design Plunger and Laminated Steel Frame Holds Exceptionally Heavy Loads Ideally Suited for Most High Force, Medium Life AC Applications Including Appliances, Business Machines and Vending Machines Laminated Frame and Plunger Components Are Machined to
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination Dormeyer® Linear Open Frame Series The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a movable plunger
-
Supplier: IMI Norgren
Description: cartridges. Features: Customize your pump performance with interchangeable venturi cartridges Safe operation – high flow, overcomes leakage providing a strong holding force Mounts easily – square body, compact and lighweight High productivity – powerful vacuum up to 28”Hg Fast
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: plumb a separate blow-off line. An M5 threaded port allows you to connect a Vaccon miniature vacuum sensor/switch to provide an electrical signal for vacuum achieved/part present and to alert failures. Features: High performance – vacuum up to 28”Hg High production – fast cycle times
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: AMETEK Programmable Power
Description: machines), automotive engine control, and solenoid switching. Since this module typically switches power to the UUT or interface, the digital input lines on the EX1200 series mainframes support the ability to force all relays automatically to their normally open state if a fault
-
Supplier: RS Components, Ltd.
Description: Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent,
Find Suppliers by Category Top
Featured Products Top
-
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
linear solenoids; optimized for high holding force Tubular Solenoids: Robust on/off type linear solenoids; optimized for long stroke (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
should not be used as the physical end stop for the guard. Before purchasing, verify the complete XCSE7312 part number, solenoid voltage, contact arrangement, compatible actuator, cable-entry thread, required locking force, operating temperature (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Most engineers know that a Rotary solenoid is a cost-effective solution for simple on/off rotational movement, delivering high torque over a relatively short angle with a response time within a few milliseconds. Where rotary solenoids fall short is their (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
The AZM150 is an electromechanical solenoid interlock in a slim design. Solenoid interlocks are designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The AZM150 solenoid provides a 1500 N locking force to secure the machine (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119 (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
upwards to a 45° angle. The solenoid is strong for its size, offering 2,000 N locking force, and 40 N latching. Also, there is an integrated RFID sensor, which offers the option of individually coding the actuators for enhanced tamper resistance. Models are available for guard locking or process (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
What is the Super Stroke Solenoid
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat
-
Solenoids: Principle of Operation
application demands including: Saving Energy with magnetic latching solenoids for power off engagement. Quiet operation. Miniature size for space-restricted applications. Long-life designs for extremely consistent and dependable operation. High speed designs for maximum throughput and productivity
-
Solenoids: Principle of Operation for Engineers
application demands including: Saving Energy with magnetic latching solenoids for power off engagement. Quiet operation. Miniature size for space-restricted applications. Long-life designs for extremely consistent and dependable operation. High speed designs for maximum throughput and productivity
-
The 5 Key Advantages of Magnetic Latching Solenoids
enable latching force without the need for permanent magnets or constant power. Closing the valve is done through the application of an electric pulse of a lower current with a different polarity than that used to open it. Unlike permanent magnet latching solenoids, which can be latched manually
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
Control Circuits: General Technical Information on the Pick and Hold Unit
A Pick & Hold circuit regulates current applied to a solenoid or motor, applying high initial current (PICK) to develop high initial force/torque for fast response, then reducing this after a preset time (PICK TIME) to a lower level (HOLD) to maintain operation.
-
Why Use Proportional Control Valves?
. With proportional valves, output flow isn't exactly linear in relation to the control signal. Despite their nonlinear nature, proportional valves offer an inexpensive way to control force, velocity, and position on machinery needing high-speed responses at high flow rates. So, why use proportional control
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
More Information Top
-
Investigation of Augmented Mixing Effects on Direct-Injection Stratified Combustion
The longer pulse width produces a higher mass per injection, and also provides a higher solenoid force so that operation at higher pressure differentials is achievable.
-
Development of Direct Electromagnetic Clutch System
Generation of a high solenoid force at the maximum air gap The ability to accurately control the torque with changes in the air gap This paper describes the design and control method as technology for realizing the above targets.
-
Pneumatic Drives
Quieter Less wear of solenoid core High solenoid holding force Same pick-up and holding power Simpler design (No shading ring re- quired to avoid humming) Direct operation with line voltage Tendency to hum Risk of burn-out of the solenoid coil…
-
Common Rail Injector with Injection Rate Control
To be able to increase the force of spring 1, a higher initial solenoid force is needed, as obtained with about 20 A.
-
Heavy duty solenoid from Aerco
With a continuous closed power rating of 8W this large (38mm x 30mm x 64mm), 12 to 24 VDC powered solenoid provides high force and long stroke capabilities making it ideal for heavy duty applications.
-
Actuator Classification and Selection—The Development of a Database
Bicron push-pull solenoids offer high forces in a limited space.
-
Crosshole SH-Wave Measurements in Rock and Soil
However, the active element for this source is a high - force electromagnetic solenoid , the plunger of which directly impacts a hardened steel pin mounted on the inner surface of the impact foot.
-
Calculated Reduction of the Residual Adsorbent Mass Requiring Long-Term Storage in Radioactive Waste Processing by Magnetic Separation
Magnetic canisters situated above and below the active canister are used to render the active canister magnetically balanced, which means that the active canister can be withdrawn from the solenoid without producing high forces on the solenoid .
Indicates content that may require registration and/or purchase.