-
Supplier: Accuris
Description: Lung ventilators and related equipment - Vocabulary and semantics Part 2: High frequency and jet ventilation
-
Supplier: Accuris
Description: Lung ventilators and related equipment \x97 Vocabulary and semantics \x97 Part 2: High frequency and jet ventilation
-
Description: life-sustaining. NOTE 2 For the purposes of this document, such a high-frequency ventilator can provide transport within a professional healthcare facility (i.e., be a transit-operable ventilator). NOTE 3 A high-frequency ventilator intended for use
-
-
Supplier: ASTM International
Description: possible educational benefit that may be served. 1.2 Exclusions -This specification does not apply to body ventilators such as the tank ventilator or the chest cuirass nor does it apply to ventilators utilizing the Sanders technique or "jet" ventilation, (venturi effect
-
Supplier: CSA Group
Description: Additional information can be found in IEC 60601-1:2005+AMD1:2012, 4.2. This part of ISO 80601 is not applicable to continuous positive airway pressure (CPAP) ME EQUIPMENT, high-frequency jet ventilators (HFJVs), and high-frequency oscillatory
-
Description: high-frequency ventilators, which are given in ISO 80601‑2‑87; NOTE 9 A critical care ventilator can incorporate high-frequency jet or high-frequency oscillatory ventilator-operational modes. - respiratory high-flow therapy
-
Description: 80601-2-80:2018[7][1]; obstructive sleep apnoea therapy ME equipment, which are given in ISO 80601‑2‑70[9]; continuous positive airway pressure (CPAP) ME equipment; high-frequency jet ventilators (HFJVs) and high-frequency oscillatory ventilators
-
Description: ventilators, ventilatory support me equipment, emergency and transport ventilators, anaesthetic ventilators, high-frequency jet ventilators (HFJVs) and high-frequency oscillatory ventilators (HFOVs). ISO 80601-2-12:2011 does not
-
Supplier: CSA Group
Description: ventilators, ventilatory support me equipment, emergency and transport ventilators, anaesthetic ventilators, high-frequency jet ventilators (HFJVs) and high-frequency oscillatory ventilators (HFOVs). ISO 80601-2-12:2011 does not
-
Description: continuous positive airway pressure (CPAP) ME equipment. - high‐frequency jet ventilators (HFJVs), which are given in ISO 80601-2-87. - high‐frequency oscillatory ventilators (HFOVs)[44], which are given in ISO 80601-2-87. NOTE 6 An EMS
Find Suppliers by Category Top
Featured Products Top
-
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Core Frequency & Power Performance: Uncompromising Signal Integrity for High-Intensity RF Scenarios Operates seamlessly across the 2.70–2.90 GHz frequency band, specifically optimized for WR284/G (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requires high speed, precision and reliability. There are so many different applications that it would be impossible to list them all, but they include: • Medical Industry – This can include medical analyzers, medical pumps, air pumps (ventilators), fluid pumps, stair lifts and patient hoists (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
(FEA) is used to optimize the mechanical structure for stress distribution and thermal management. The electrical path is designed to minimize inductance and capacitance, preserving signal fidelity, especially for high-frequency data. Contact pressure is meticulously calibrated to balance low (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
may temporarily remove obstructions, they can corrode pipes, destroy seals, and emit hazardous odors into the workplace. Over time, the use of harsh chemicals may shorten the lifespan of plumbing systems and risk maintenance workers. Water-powered tools, such as drain flushers, jetters, and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Accommodates low-cost heat-forming methods Bonds easily Accepts a variety of adhesives and coatings Machinable with standard high-speed cutting tools Cuts cleanly with wood-carving tools and water jets Non (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
current depends on operating voltage, AC or DC operation, load type, switching frequency, inrush current, and expected service life. The switch should generally provide a control signal to a PLC input, relay coil, contactor-control circuit, or other suitable (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
differential 0.5 bar ±0.05 bar Maximum differential at high setting (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Digital Signal Processing: principles, devices and applications
22.2.1 High Frequency Jet Ventilator .
-
Conference report
4) Selection of High Frequency Jet Ventilator Settings by Analysis of C% Elimination.
-
Volumetric diffusive respirator use in neonatal respiratory failure
… this mode of ventilation are decreased air leaks and greatly improved efficiency of ventilation and ~xygenation.~ Clinical experience has been gained with several types of high frequency machines, including piston-driven oscillator^,^ high frequency jet ventilators ,6 jet injector ventilator^ …
-
High frequency venturi jet ventilation
Summary A Penlon Nuffield Series 200 Ventilator, adapted for use as a high frequency jet ventilator , was used to treat a patient with adult respiratory distress syndrome.
-
Unilateral high frequency jet ventilation
High frequency jet ventilator .
-
Percutaneous transtracheal jet ventilation for paediatric endoscopic laser treatment of laryngeal and subglottic lesions
High frequency jet ventilators applying this principle re- quire a second catheter in the airway for airway pressure monitoring.
-
Use of jet ventilation in thoracoscopic tracheo‐esophageal fistula repair—can both surgeons and anesthesiologists be happy?
high-frequency jet ventilation (HFJV) (420 breaths per minute, peak inspiratory pressure (PIP) 24 cm H2O, positive end-expiratory pressure (PEEP) 9 cm H2O with the Bunnell High Frequency Jet Ventilator , Salt Lake City, UT, USA) resulted in immediate improve- ment in …
-
Poster Abstracts
Automated high frequency jet ventilators have safety mechanisms, which are not present in manual jet ventilators, yet very few anaesthetists have used these devices, even those who have regular thoracic or airway lists.
-
Poster Abstracts
The occurrence of peak pressure alarm limits being exceeded when the purpose built high frequency jet ventilator (Monsoon, Inspiration Healthcare AG) were used was also recorded.
-
High frequency jet ventilation in horses: an experimental study
The construction of a high frequency jet ventilator suitable for use in adult horses is described.
Indicates content that may require registration and/or purchase.