Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: jitter in various types of oscillators * Concentrated examinations of building blocks, including the design of oscillators, frequency dividers, and phase/frequency detectors * Articles addressing the problem of clock generation by phase-locking for timing and
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are
- Input Frequency Range: 18,000 to 170,000 MHz
- Power Level: 16.989700043360187 to 20 dBm
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Frequency Range: 500 to 2,800 MHz
-
-
Supplier: Richardson RFPD
Description: The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator
- Supply Voltage: 3.3 volts
- Features: Other
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Evident Scientific
Description: OmniScan® X3 phased array flaw detector with TFM Confidence You Can See The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater
- Instrument Type: Corrosion, Flaw Detection
- Features: Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Other, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint
- Instrument Technology: Ultrasonic
-
Supplier: Newport MKS
Description: The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Newport MKS
Description: is available through the Optical Chopper Controller’s front panel. In addition, the Chopper Controller can be programmed over a USB communication interface to set and measure the modulation frequency, adjust the interruption phase, and perform all other operations available through the
-
Supplier: Newport MKS
Description: measurements. They accept FC-fiber-optic inputs from your optical apparatus, eliminating the need for lossy and dispersive high-frequency coaxial cables. The internal housing of the high-speed models is specially designed to preserve the frequency response and
- Receiver Rise Time: 0.009 ns
- Bandwidth: 0 to 45,000 MHz
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Doppler shift corrections. Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz,
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377
- Frequency Range: 800 to 12,800 MHz
- Phase Noise (@ 10kHz): -123 dBc/Hz
- Features: Other
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this
- Input Frequency Range: 2,000 to 8,000 MHz
- Power Level: 43.01029995663981 dBm
- LO/RF Isolation: 22 dB
- Package Type: Connectorized
-
Supplier: Qualitrol Company, LLC
Description: flexible system acquisition topology Monitor large networks from one,single high-channel capacity system 16 bit analog to digital resolution and up to 12kHz sampling rate Shunts for current measurement to obtain high accuracy 0.2% on current One analog to digital converter per channel
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: ValueTronics International, Inc.
Description: High Frequency L Input Power (w/ opt. 201): +7 dBm to +10 dBm The Agilent 70420A is a MMS Baseband Phase Noise Test Set Module that contains phase detectors and phase-lock loop circuitry. The Agilent 70420A Phase Noise Test Set is the primary 4-slot
-
Supplier: ValueTronics International, Inc.
Description: frequencies of 0.01 Hz to 100 MHz. The phase detector input power at the SIGNAL input is specified at 0 to +23 dBm, and at the REF INPUT connection is +15 to +23 dBm. The NOISE input for noise sources or external detectors ranges in frequency from 0.01 Hz to 100 MHz with
-
Supplier: Richardson RFPD
Description: system, including a frequency quadruple option allowing up to a 41 GHz range of LO input frequencies to cover a radio frequency (RF) input range as wide as 24 GHz to 44 GHz. A square law power detector is provided to allow monitoring of the power levels at the mixer inputs. The
- Input Frequency Range: 24,000 to 44,000 MHz
- Output Frequency Range: 800 to 6,000 MHz
- Conversion Gain: 17 dB
- Noise Figure: 6 dB
-
Supplier: ValueTronics International, Inc.
Description: NRT sensors, directional couplers with high directivity and rectifying diodes exclusively operating in the square range allow high measurement accuracy independent of the signal waveform. The two main parameters for specifying the accuracy of a directional power meter are the power
- Frequency Range: 1,000 MHz
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4. Usable for many different Coreless DC motors
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Krohn-Hite Corporation
Description: 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Description: high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.02 to 750 volts
- DC Current Range: 0.0002 to 20 amps
- AC Current Range: 0.0002 to 10 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: ValueTronics International, Inc.
Description: correction Full choice of detectors Versatile resolution filters Full range of analysis functions High dynamic range Measuring frequency deviation after settling Power measurement Scalar network analysis with wide dynamic range Direct frequency range up to 67 GHz Easy
- Frequency Range: 43,000,000 kHz
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: extremely high efficiency and allow driving of a high motor current of up to 1.5A per phase without cooling measures even at high environment temperatures. The small footprint and high efficiency make the device a perfect solution for embedded motion control and
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: high efficiency and allow driving of a high motor current of up to 1.5A per phase without cooling measures even at high environment temperatures. The small footprint and high efficiency make the device a perfect solution for embedded motion control and even for
-
Supplier: Transcat, Inc.
Description: with preamplifier on Minimum resolution bandwidth (RBW) 100Hz Phase noise <-80dBc/Hz @10kHz offset Level measurement uncertainty <1.5dB 8" (800 x 480) high-definition display Linear and logarithmic frequency axis Connectivity: LAN(LXI), USB Host & Device PictBridge
- Frequency Range: 100 to 500,000 kHz
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 6A. This way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The high motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The high motor current
-
Supplier: Busch Vacuum Solutions
Description: Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet low sound and vibration levels, can
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: Microchip Technology, Inc.
Description: for RTC with frequency monitoring High-precision 4/8/12 MHz factory-trimmed internal RC oscillator with on-the-fly trimming capability One high-frequency PLL up to 240 MHz, one 8 MHz PLL with internal 32 kHz input Low-power slow clock internal RC oscillator as permanent
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
-
Supplier: AMETEK Programmable Power
Description: components. In the chassis, high current bus capacitors are connected between the output to limit the rate of rise of voltage (slew rate) allowing the IGBT to operate at a controlled frequency when an external Regen current pulse occurs and to store energy to provide high peak
- Type / Form: Measure Unit / Monitor, Test Platform / System
Find Suppliers by Category Top
Featured Products Top
-
angular beamforming with excellent functionality and simplicity of use. • Ultra-Broadband Coverage? • 0.5 to 40 GHz Frequency? • Excellent Phase Imbalance • Excellent (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
other methods of angular beamforming with excellent functionality and simplicity of use. Properties that are important to beamforming include Bandwidth, Phase and Amplitude Imbalance, High Isolation, Low Insertion Loss and VSWR, Superior Electrical Performance and Rugged Designs. This (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
Phase noise and jitter are indicators of signal stability and quality, especially in high-frequency and high-performance applications. Learn how Aker’s products maintain superior RMS jitter performance for faster and smoother data transmission. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure gases create high frequency turbulence when moving into an area with lower pressure (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
The BAL-0032SSG is the industry’s only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5° of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
Voltage Presence Detectors: Ensuring Safety in High Voltage Test Cells In today’s era of rapid electrification and advanced manufacturing, safeguarding personnel working around high-voltage systems is more crucial than ever. With plant floor and factory-side test (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive (read more)
Browse I/O Modules and Instruments Datasheets for WAGO
Conduct Research Top
-
Pixelated Phase-Mask Dynamic Interferometer
We demonstrate a new type of spatial phase-shifting, dynamic interferometer that can acquire phase-shifted interferograms in a single camera frame. The interferometer is constructed with a pixelated phase-mask aligned to a detector array. The phase-mask encodes a high-frequency spatial interference
More Information Top
-
Residual phase noise measurements of VHF, UHF, and microwave components
However,the H-P 3048A’s internal high frequency phase detector is limited to +l0 dBm inputs to the L- and R- ports.
-
Delta-Sigma Digital-RF Modulation for High Data
Rate Transmitters
The filter input and output are lightly coupled through small capacitors to a high frequency phase detector .
-
A Phase Detector design with wide input range of high frequency for GaAs HBT
A wide input range of high frequency Phase Detector (PD) is designed based on WIN Foundry 1μm GaAs HBT technology.
-
Recent developments in control software for optical synchronization applications at DESY
Locking to a low frequency reference signal adjusts the repetition rate of the server in a good-enough way that a signal with no beat frequency at the higher frequency phase detector output appears.
-
Performance of the new master oscillator and phase reference system at FLASH
In addition, drift properties of high frequency phase detectors and stabilized cables have to be improved using self-calibration and reflectometer techniques.
-
z-domain model for discrete-time PLL's
The reason is that the relatively wideband loop filter does not reject high frequency phase detector components as the s-domain approximation would suggest.
-
Design and implementation of Costas loop for BPSK demodulator
Its main function is to filter out the high frequency phase detector leakage component.
-
A Jitter-Tolerance-Enhanced CDR Using a GDCO-Based Phase Detector
In order to test the high frequency phase detector (PD).
-
An injection locking scheme for precision quadrature generation
Moreover, the scheme does not require design of a high frequency phase detector .
-
A Full GaAs MMIC Phase-Locked Oscillator Using Sampling Phase Detector and a Sampling Frequency Detector.
An other disadvantage of this technique is that a high frequency phase detector must be employed.
Indicates content that may require registration and/or purchase.