-
Supplier: SAE International
Description: of Control (BSC) tests were conducted for DP590, TRIP590, DP780, DP780 EG and DP980 using three uncoated tool steels and two coatings on a standard tool steel substrate. The experimental results indicate that the binder span for forming good cups is sensitive to the
-
Supplier: BNB INT. Co., Ltd.
Description: This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable) Application Bearings, Ball
- Diameter / OD: 0.0625197188 to 3.00000162 inch
- Applications: Automotive, Bearing / Power Transmission, Electronics / Electrical
- Features: Carbon Steel, Electrically Conductive, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Description: 17-7 Steel Strip, Coil, Foil, Wire, AMS 5528 (COND A), AMS 5529 (COND C), ASTM A693, MIL-S25043 APPLICATIONS Springs Washers Clips Surgical parts Blades Bellows Honeycomb DESCRIPTION Type 17-7PH® Precipitation Hardening Alloy is a semi-austenitic stainless steel which is austenitic in
- Tensile Strength (UTS, Break): 150,000 to 240,000 psi
- Yield Strength (YS): 55,000 to 230,000 psi
- Elongation: 1 to 20 %
- UNS Number: 17,700
-
-
Supplier: Sandvik Coromant Co.
Description: per time unit. Long tool life at high metal removal rate 1-series: Tools designed for high-performance and secure machining in a variety of applications, component sizes, shapes and materials, allowing maximum machine utilization. Flexibility – the same tool for
- Cutting Diameter: 0.118 to 0.787 inch
- Shank / Arbor Diameter (if different): 0.039 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Geometry: Ball Nose, Radius Tip, Square End
-
Supplier: Plansee SE
Description: carborundum wheel 37C 36I AJ8 Speed: 20m/s, copious cooling liquid. Turning and milling Carbide tipped tool. Grade Iso K05 to K20 Grinding tapper 0° to 15°, rake angle 5° Feed: from 0.1 to 0.4 mm/rev. Cutting speed from 75 to 120 m/min Drilling High speed drill, high Co
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: SAE International
Description: Friction stir spot welding (FSSW) is applied to join advanced high strength steels (AHSS): galvannealed dual phase 780 MPa steel (DP780GA), transformation induced plasticity 780 MPa steel (TRIP780), and hot-stamped boron steel (HSBS). A low-cost Si\u2083N\u2084
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes, Plate
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Tool Steel Type (Grade): Oil Hardening (O Grades), Water Hardening (W Grades)
-
Supplier: Saint-Gobain Innovative Materials
Description: produced with or without organic skin as well. The benefits of our range of TUF-COTE are: High mass percentage of Tungsten carbides allowing to improve the life-time and the durability of the coated tools. When brazing, it is easier to get the great pool of molten metal, improving
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
-
Supplier: Sandvik Coromant Co.
Description: strength Features 11º clearance angle Positive insert shape Low cutting forces Excellent edge strength Screw clamping ensures stability and unobstructed chip flow Tools with high pressure coolant Insert geometries and grades for all materials Application Machining of
-
Supplier: Sandvik Coromant Co.
Description: CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high
- Cutting Diameter: 2 to 20 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill
- Edges: Holder and Inserts
-
Supplier: SEEPEX Inc.
Description: Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: TelephoneStuff.com
Description: High grade steel construction for outstanding performance.
- Tool Type: Crimper
-
Supplier: Sandvik Coromant Co.
Description: low and machine utilization high. Benefits Versatile tool for many different chamfer operations Flexible inserts capable to perform on several workpiece materials High machine utilization thanks to few tool changes Features Indexable inserts with four cutting edges
- Cutting Diameter: 0.472 to 2.949 inch
- Shank / Arbor Diameter (if different): 0.354 inch
- Flute / Cutting Length: 0.138 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Specially adjusted geometry reduces friction between the tool and workpiece Intended for abrasive and high tensile strength materials Powdered metallurgy grade of high speed steel Dual layer PVD coating Spiral point with plug chamfer, or spiral flute with bottom
- Nominal SAE Size: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Chamfer Type: Bottoming Tap, Plug Tap
- Nominal ISO Size: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason,
- Pay Load or Weight: 330 lbs
-
Supplier: ASTM International
Description: 1.1 This specification covers chemical, dimensional, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch dimensions. The bolts are available as structural bolting assemblies which include a fixed spline bolt, a suitable
-
Description: Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be used for vessels under high pressures. DESCRIPTION Type 416 stainless steel is a
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- UNS Number: 41,600
-
Supplier: Acme Packaging Systems, an ITW Company
Description: Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effective products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end
- Width: 0.4375 inch
- Length: 8,000 ft
- Tensile Strength: 500 lbs
- Material: Polypropylene (PP)
-
Supplier: Acme Packaging Systems, an ITW Company
Description: Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effective products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end
- Width: 0.375 inch
- Length: 12,900 ft
- Tensile Strength: 130 lbs
- Material: Polypropylene (PP)
-
Supplier: Greenleaf Corporation
Description: A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.
- I.C. (Inscribed Circle): 0.75 inch
- Thickness: 0.187 inch
- Radius (if applicable): 0.06 inch
- Tip Angle: 90°
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC PLIER, FLAT NOSE, LONG; Plier Style:Flat Nose; Overall Length:145mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Type:PVC; Jaw Length:40mm; Jaw Type:Smooth; Joint Construction:Box; Material:High Grade Alloy Steel; RoHS Compliant: NA
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Custom made steel stamps are for marking a wide variety of products. Stamps can be made on round or rectangular blanks to fit your own custom design. These Metal Stamps are made of high grade steel such as A-2 tool-steel, suitable for most marking needs.
-
Supplier: Newark, An Avnet Company
Description: PLIER, ROUND NOSE, 120MM; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Type:PVC; Jaw Length:23mm; Jaw Type:Smooth; Material:High Grade Alloy Steel; Tip / Nozzle Width:1mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: PLIER, FLAT NOSE, 120MM; Plier Style:Flat Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Type:PVC; Jaw Length:22mm; Jaw Type:Smooth; Joint Construction:Box; Material:High Grade Alloy Steel; Tip / RoHS Compliant: NA
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 10407 Rockwell Slack Adjust Puller Slack Adjuster Puller for Rockwell self-adjusting slack adjusters. Fits virtually all Rockwell self-adjusting slack adjusters. Features: High strength ADI and steel castings. CNC machined, billet 4140 forcing screws. Grade 8
-
Supplier: Newark, An Avnet Company
Description: PLIER, SNIPE NOSE, BENT, 180MM; Plier Style:Snipe Nose; Overall Length:145mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Type:PVC; Jaw Length:33mm; Jaw Type:Serrated; Jaw Width:2mm; Material:High Grade Alloy Steel RoHS Compliant: NA
-
Supplier: Mile-X Equipment, Inc.
Description: Tiger Tool 10406 Slack Adjuster Puller Slack Adjuster Puller for all makes and models of manual slack adjusters. Fits virtually all makes and models of manual type slack adjusters. Features: High strength ADI and steel castings. CNC machined, billet 4140 forcing screws.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical delivery
- Body Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: High-grade steel construction for outstanding performance. Use for 16-22 AWG round barrel contacts, pins, and sockets. Features: - Four way indent dies - Full cycle ratchet - Built in pin and socket locator - Comfort grip handles
- Tool Type: Crimper
-
Supplier: ABB Inc.
Description: high vibration applications Crimp channel offers a path for a trace wire with protection from crushing and shorts Ball-lock mechanism is easy to assemble and adjust for tension Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless steel for
-
Supplier: Mile-X Equipment, Inc.
Description: side of the slack adjuster. Features: High strength ADI and steel castings. CNC machined, billet 4140 forcing screws. Grade 8 attaching hardware. Eliminates dangerous hammering and cutting torch methods. Designed for high capacity pull. Can be used with a 1/2" impact
-
Supplier: General Carbide Corporation
Description: other grades because of its high fracture toughness value, which is essential to a slitter blade holding its edge. This grade is also used in Wire and Ram EDM powder metal tooling applications that require a tough, crack-resistant grade. Although GC-315T is our most
Find Suppliers by Category Top
Featured Products Top
-
High-Strength Anti-Deformation Structure & Corrosion Resistance The inner cavity is made of high-purity 304/316 stainless steel with a mirror polishing process, which is corrosion-resistant, easy to clean and free of particulate (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Hospital Grade Power Cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Applications: High-precision bearings for industrial automation and robotics Machine tools and motion control systems Automotive and electric vehicle components Precision valves and fluid control equipment Smart home hardware and mechanical assemblies Learn more about our precision steel ball solutions. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Hospital grade power cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging from 8' to 12 (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp. -
Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Product Overview Designed for engineers, maintenance teams, and industrial operators, these Neodymium salvage magnets deliver unmatched pulling power and reliability. Built from high-grade NdFeB, they withstand harsh environments while efficiently recovering metallic (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
More Information Top
-
Steel Metallurgy: Properties, Specifications and Applications > Properties and Grades of Steels: Structural, Engineering and Stainless Steels
It increases hot-hardness in high grade tool steels .
-
How Different Are Safeguards from Antidumping? Evidence from US Trade Policies Toward Steel
Furthermore, exclusion N408.10 granted to the Japanese firm Daido Steel on 22 August 2002 was limited to: “[a] specialized, high grade tool steel , known as Daido’s proprietary grade NAK 55, that is used for the construction of plastic molds” (USTR…
-
EMC 2008 14th European Microscopy Congress 1–5 September 2008, Aachen, Germany
In this work two high grade tool steels , AISI D6 (C:2.05%w.t., Si:0,30%w.t., Mn:0,80%w.t., Cr:12,50%w.t., W:1,30%w.t, Fe: Bal.) and Cr-Mo-V (C:0,60%w.t., Si:0…
-
Powder Metallurgy Group Meeting, London, 22–24 October 1979: Report of Proceedings
…Mr Borland [preprint] Sintering of fine iron powder produced from ferrous oxalate dihydrate, H. Hickling and D. S. Coleman (Loughborough University of Technology) pre- sented by Dr Coleman [preprint] Pressing and sintering methods for high grade tool steels , J. Smart, B. W…
Indicates content that may require registration and/or purchase.