-
Supplier: Intertape Polymer Group, Inc.
Description: reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Glass Cloth When the situation calls for high
- Thickness: 0.007007874015748031 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 200 C
- Dielectric Strength: 2,500 V/m
-
Supplier: Intertape Polymer Group, Inc.
Description: filament reinforcement delivers high tensile strength, making these tapes excellent for heavy-duty banding and insulation applications. The properties of our Glass Filament Polyester Film Tapes include superior resistance to chemicals, heat, solvents and aging. All
- Thickness: 0.007086614173228346 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 155 C
- Dielectric Strength: 5,000 V/m
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
-
-
Supplier: IPS Limited
Description: An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines airline seats circuit boards transformers Features: Highly conformable and
- Temperature Resistance: 260 C
- Features: Adhesive, Double-Sided Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Description: Polyken 342C High Temperature Wire Harness Tape Heat Reflective Wire Harness Tape Applications Heat Shielding, Abrasion Guard, High Temperature Continuous Wrap Features & Benefits -- Good Conformablity -- Consistent Unwind -- High Temperature
- Temperature Resistance: 175 C
- Features: Adhesive, Glass / Fiberglass, Single-Sided Adhesive
- Backing Material: Cloth - Woven Fabric
- Type: Electrical
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this adhesive heat shrink? Allows you to use heat shrink without disconnecting cables or hoses Creates custom splicing on damaged cables Withstands high temperatures so it can be used in various locations Waterproof material and adhesive create watertight
-
Supplier: IPS Limited
Description: Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Oak-Trees, Inc.
Description: The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Ultra-thin design High heat resistance of both base material and adhesive Excellent flame retardant performance Using for primary purposes For coaxial cable
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.00027559055118110237 inches
- Backing Material: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant
- Overall Thickness: 0.0025 inch
- Overall Width: 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
Supplier: Allied Electronics, Inc.
Description: Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
-
Supplier: Allied Electronics, Inc.
Description: Accepted Scotch 27 Glass Cloth Electrical Tape is a woven glass cloth tape designed to operate in 600-volt dry applications requiring high mechanical strength and resistance to high temperatures. The adhesive is a pressure-sensitive rubber thermosetting system.
-
Supplier: ASTM International
Description: with a thermoplastic adhesive that is not chemically heat reactive, while Types 2, 3, and 4 are general-purpose tapes coated with a heat-reactive thermosetting adhesive. The tapes shall be tested accordingly and consequently conform to standard widths, lengths, and
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape™ products are availab
- Width: 1 inches
- Thickness: 0.002480314960629921 inches
- Dielectric Strength: 275,590,551.181102 V/m
- Electrical Resistivity: 150,000,000,000,000,000 ohm-cm
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within
- Thickness: 0.011023622047244094 inches
- Backing Material: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Type: Electrical
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: foil tape. It has the characteristics of good electrical conductivity, shielding, heat resistance and high adhesion.
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing Material: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: ASTM International
Description: with a thermoplastic adhesive that is not chemically heat reactive, while Types 2, 3, and 4 are general-purpose tapes coated with a heat-reactive thermosetting adhesive. The tapes shall be tested accordingly and consequently conform to standard widths, lengths, and
-
Supplier: Zippertubing Co. (The)
Description: Z-Block Tape is a Polyamide hot-melt adhesive designed to “water block†electrical wire and cables that utilize a secondary heat shrinkable outer jacket. The adhesive is compatible with high performance, heat shrink tubing materials such as Polyolefin, Viton and
- Thickness: 0.012 inches
- Temperature Resistance: -55 to 135 C
- Adhesive: Hot Melt / Heat Activated
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance
- Thickness: 0.007007874015748031 to 0.01 inches
- Temperature Resistance: -73 C
- Type: Cable, Electrical
- Features: Glass / Fiberglass, Protective Tape, Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity,
- Thickness: 0.0011811023622047244 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing Material: Acrylic / Acrylate, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Zippertubing Co. (The)
Description: Hot-Spotz II® Tape is a heat reflective thermal insulating tape which offers a convenient method of adding effective spot protection to hundreds of applications where excessive radiant heat is a problem. Hot-Spotz II® combines a durable woven fiberglass fabric coated with
- Thickness: 0.028 inches
- Temperature Resistance: -40 to 177 C
- Type: Electrical
- Features: Glass / Fiberglass
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This tape
- Width: 0.25 to 36 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: DeWAL
Description: This tape consisting of a 2 mil Polyimide Film and silicone adhesive has been design for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. This product can be removed cleanly without adhesive residue after
- Width: 0.25 to 20 inches
- Thickness: 0.0015 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Supplier: LAPP
Description: ÖLFLEX® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. ÖLFLEX® HEAT 180 C MS is a shielded version available with an overall tinned copper braid. This is recommended when electrical
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 150 C
- North American (AWG): 8 to 20 AWG
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2045 is manufactured from skived PTFE film coated with high-temperature silicone adhesive. One side of 2045 has a silicone pressure sensitive adhesive and the other side offers low coefficient of friction PTFE film, which is thin and conformable. Applications: High temperature
- Thickness: 0.0035039370078740156 to 0.011496062992125983 inches
- Temperature Resistance: -73 C
- Type: Electrical
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two common uses when used on heat sealers. For manual impulse sealers, the ½”
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Linerless Rubber Splicing Tape, 30 ft. Length Tape Linerless, self-bonding, primary insulating tape rated through 69 kV High thermal conductivity Ethylene propylene base Excellent physical and electrical properties Designed to insulate splices and terminate cables
-
Supplier: Custom Fabricating & Supplies
Description: frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾”
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Description: Fiberglass tape is high temperature resistant products which woven by glass fiber yarn. The plain weave and twill weave are available. ■Characteristics ○Excellent heat resistance and electrical insulation performance. ○Excellent thermal insulation and heat
-
Supplier: Can-Do National Tape
Description: Thermally Conductive Transfer Tape 3M 8805 3M 8805 Thermally Conductive Adhesive Transfer Tape is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices (e.g., fans, heat spreaders or
- Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.7 kW
- Length: 120 inch
-
Supplier: Custom Fabricating & Supplies
Description: Teflon™ coated heat sealer tape should be the most consumable part for a heat sealer. Replacing tape when burn-throughs and excessive residue build up occurs will increase the life of other sealer parts. ½” PTFE Coated Tape The narrower ½” PTFE tape has two
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AS.50 is a 50 micron soft aluminium foil coated with a high quality acrylic adhesive system, self-wound. Designed for fixing aluminium cooling tubes in the refrigeration industry, holding electric heat tracing cables, general purpose sealing and holding applications, moisture
- Thickness: 0.003543307086614173 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Type: Cable, Electrical
Find Suppliers by Category Top
Featured Products Top
-
• Service above 200 °C (some grades higher) • Very high wear resistance • Excellent electrical insulation • Broad chemical resistance (read more)
Browse Industrial Tapes Datasheets for Oak-Trees, Inc. -
Overheating does not fail systems immediately, but it shortens their life quietly. Join one of our upcoming webinar sessions on heat generation inside electromechanical contactors and its impact on efficiency, lifetime and reliability in high-power designs. The live session will cover (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
• Service above 200 °C (some grades higher) • Very high wear resistance • Excellent electrical insulation • Broad chemical resistance (read more)
Browse Industrial Tapes Datasheets for Oak-Trees, Inc. -
advanced ceramics. Why? Lower weight No corrosion Zero electrical conductivity Performance at high heat or in aggressive media We machine sapphire and post-fired ceramics like alumina and zirconia to (read more)
Browse Datasheets for Insaco, Inc. -
) Solder Bump (100-150um bump height) Solder bump (150um+ bump height) Thin Grinding Tapes Chemical Resistant / Heat Resistant Tape Learn more. (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
. Extreme performance through extreme heat enables you to avoid the high expense of lost production due to mislabeled or incorrectly labeled materials and unreadable barcodes. You can validate that your metal products are exactly what your customers ordered. Polyonics HIGHdegree thermal (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Liquatite® Food Grade electrical conduits now include Type LNMP-Food Grade, LAFG, LSSFG, and NMFG and are ideally suited for Food Processing, Pharmaceutical, Bottling Equipment, and Clean Room installations (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
rigorous demands of modern data centers, solving application challenges such as high power density, heat management, and secure connections in mission-critical environments. Designed for high performance and reliability, these connectors support uninterrupted power delivery across diverse infrastructure (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Nonlinear guided waves in solids under constrained thermal expansion
The steel block (Fig. 4a) was designed to accommodate a high -temperature heating tape ( electrical heating) which was wrapped around the specimen and used to progressively increase its temperature from 30 °C to 80 °C.
-
Energy transport to molten flowing polymer systems: I. Development of an apparatus to obtain temperature profiles
The section between the extruder and gear pump was heated with high temperature electrical tape .
-
Heat transfer characteristics of a high temperature sensible heat storage water heater using cast iron as a storage material
To store heat in the cast iron cyliiider, it was heated by a high temperature electrical reriistance heating tape wrapped around the cylinder and was insulated on the outside: by hightemperature insulation.
-
The rheological characterization of coal liquefaction preheater slurries
High -temperature electrical resistance heating tape was wrapped around the tubing and was electrically controlled via ther- mocouples attached to the outside wall of the preheater.
-
A water heater using very high‐temperature storage and variable thermal contact resistance
The cast-iron cylinder was heated by a high -temperature electrical resistance heating tape wrapped around the cylinder and was insulated on the outside by high-temperature insulation.
-
Adhesive Tapes
Electrical tape provides high voltage and heat resistance.
-
Introducing Our Heat-Resistant Kapton Tapes
Double Face Kapton ELECTRICAL INSULATING AND HIGH HEAT RESISTANCE TAPES .
-
The separation of zirconium and hafnium in a molten salt-molten zinc system
The reactor was surrounded by a mild steel liner, quartz cloths for electrical insulation, nichrome high temperature heat tape , insulation, and a stainless steel container.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22380/POLLOCK-THESIS-2013.pdf?sequence=1
The core flood experimental setup used in this thesis consisted of an ISCO LC-5000 Syringe Pump, one 700 cc polyurethane accumulator, one metal accumulator, two high pressure core holders, electrical heating tape , a Coleman cooler, pressure gauges, and a retriever for …
Indicates content that may require registration and/or purchase.