Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Silicone Adhesives and Sealants - WHITE LIGHTNING 100% RTV SILICONE HIGH HEAT SEALANT RED -- WL09611Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 986/1K is a non-slump, thermally curable, addition curing one-part silicone rubber. Special features ready-to-use, one-part system thixotropic translucent medium hardness high flexibility (low-stress-adhesive) primerless adhesion to many substrates rapid heat cure
- Viscosity: 35,000 to 300,000 cP
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 200 %
- Industry: Automotive, Electronics
-
Supplier: Techsil Limited
Description: DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer. Product Benefits Easy to use, one-component material
- Features: Rubber Based / Elastomeric, Silicone
-
Description: High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 6.5
- Industry: Electronics
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 702 is a non-slump, additioncrosslinking, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless adhesion to many
- Viscosity: 80,000 to 800,000 cP
- Tensile Strength (Break): 884.7247200789017 psi
- Elongation: 500 %
- Industry: OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153Med is a two component, paste silicone compound for high performance bonding and sealing. This is an addition cured system and does not require exposure to air for complete cross-linking. With a convenient one to one mix ratio by weight, it will not outgas
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 194.44 to 222.21999999999997 µin/in-F
- Tensile Strength (Break): 400 to 500 psi
- Elongation: 400 %
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics. It offers high tensile strength, flowability, low viscosity, self-leveling, and contains no
- Viscosity: 275 to 10,600 cP
- Tensile Strength (Break): 840 psi
- Elongation: 120 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 713 is a non-slump, additioncrosslinking, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-part system non-slump rapid heat cure low density low hardness high compressibility primerless adhesion to many substrates Application
- Viscosity: 80,000 to 800,000 cP
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 350 %
-
Supplier: Wacker Chemical Corp.
Description: Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application mold-making material
- Viscosity: 300,000 to 400,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 170 %
- Industry: Electronics
-
Supplier: Techsil Limited
Description: ThreeBond 1281B is a one component room temperature curing silicone based sealant. This grade has gear box oil resistance, an excellent heat and cold resistance with a wide temperature range of -60°C up to +200°C, with momentary resistance of up to +250°C and yet still maintains
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Techsil Limited
Description: Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone, Thermal / Heat Conductive
-
Supplier: Techsil Limited
Description: Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone, Thermal / Heat Conductive
-
Supplier: Master Bond, Inc.
Description: MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics as well as many types of
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY T-work 8000 is a high performance thermally conductive interface pad. T-work 8000 offers outstanding thermal conductivity at 15.0 W/m*K and extremely low thermal resistance under minimal force. T-work 8000 offers excellent compression, filling small air gaps and uneven surfaces,
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 302 F
- Thermal Conductivity: 15 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Description: against puncture, shear and tear. It not only exhibits high thermal conductivity but also excellent thermal performance at low pressures. Therefore this product is ideal for high performance applications at low mounting pressures. High thermal conductivity: 5 W/m-K Highly
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Constant (Relative Permittivity): 7.5
- Industry: OEM / Industrial
-
Supplier: Shiu Li Technology Co., Ltd
Description: and fiberglass materials increase the strength of its structure making it cut resistant. SH1500/2000/3000 is the best choice for high torque screw setting. It functions well with electrical isolative of high power electronic component and the heat sink.
- Applied Thickness / Gap Fill: 0.009055123 to 0.013779535 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 3 W/m-K
- Industry: Electronics
-
Supplier: Shiu Li Technology Co., Ltd
Description: fiberglass materials increase the strength of its structure making it cut resistant. DCTP140-s is the best choice for high torque screw setting. It functions well with electrical isolative of high power electronic component and the heat sink.
- Applied Thickness / Gap Fill: 0.009842525 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 4.5 W/m-K
- Dielectric Strength: 4 to 6 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: adhesion at high temperatures Good anti-yellowing properties High level of heat and UV resistant
- Features: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
With the rapid development of wireless communication technology, high-power RF (Radio Frequency) modules are increasingly used in communication devices. These modules inevitably generate significant amounts of heat when processing high-frequency signals. If not properly managed, overheating can (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
held in place with some form of mechanical fastening systems and the compound applied to simply improve heat dissipation. These silicone compounds are work stable and will withstand reasonably high temperatures. For more information, download our CHT SILCOTHERM product (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Medical CHT’s range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective barrier against moisture and other (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc.
Conduct Research Top
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
More Information Top
-
Performance Evaluation of LDTs for Use in Triaxial Tests
The sealant is a silicone compound, which has high heat resistance and outstanding elastic properties (rubber springiness).
-
Metal coatings
Inthe aerospace industry, high -strengthadhesive sealants are used for adhering heat - cured silicone rubber gaskets to metal substrates around the doors and windows of aircraft The electronics industry uses both one- and twocomponent RTV sili- cones for sealing and encapsulation.
-
Plastics and other organic materials
Inthe aerospace industry, high -strengthadhesive sealants are used for adhering heat - cured silicone rubber gaskets to metal substrates around the doors and windows of aircraft The electronics industry uses both one- and twocomponent RTV sili- cones for sealing and encapsulation.
-
Non‐metallic inorganic materials
Inthe aerospace industry, high -strengthadhesive sealants are used for adhering heat - cured silicone rubber gaskets to metal substrates around the doors and windows of aircraft The electronics industry uses both one- and twocomponent RTV sili- cones for sealing and encapsulation.
-
Gecko‐Foot‐Mimetic Aligned Single‐Walled Carbon Nanotube Dry Adhesives with Unique Electrical and Thermal Properties
…of the VA-SWNT arrays re- mains effective over a wide temperature range even up to 200 °C, which is almost the highest tolerable temperature for the commercial high - heat silicone glue (450 o F, 500RTV sea- lant , Rutland) used for the…
-
Micromachined flexible diaphragm backed PZT ultrasonic transducer with a controllable self-focused acoustic beam
To construct a flexible diaphragm substrate capable of sustaining high temperature, RTV silicone rubber (Dow Corning 736 Heat Resistant Sealant ) was chosen.
-
Effects of Weatherproofing Sealants on Building Aesthetics
Due to the high reflux temperature of the solvent selected, the organic based sealants ' extractable content was higher than that of the more heat -resistant silicones .
-
The Role of Boundary Conditions And Characteristic Length On Imbibition in Both Sandstones And Limestones
The AFO cores were first wrapped with Teflon tape, and used with a FEP (fluorinated ethylene propylene) heat -shrinkable tube with high temperature Dow Corning silicone gel (730 solvent resistant sealant ) to be placed inside of the coreholder )Takahashi and Kovscek, 2010).
-
Adhesives for Underhood Bonding
AGING BEHAVIOUR OF ADHESIVE BONDS As mentioned in previous paragraphs, silicone products are known as RTV adhesives / sealants and far less as high strength fast heat cure products.
-
CR4 - Thread: Leakproof Joints in Cast Iron Panels
If you decide to use "silicone" sealant , then please check and check again with the supplier as to suitability of silicone with high heat water/sugar mixtures.
Indicates content that may require registration and/or purchase.