-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Newark, An Avnet Company
Description: LEDIR70XD5-XQ Ring Light High Intensity w/o POT - Infrared
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens
- Features: Other
- Type / Form: Test Module / Sub-system
-
Description: intensity alignment using intensity indicator LEDs at the backside of the instrument Integrated Dirty Window warning Details The pyrometer ISR 320 measures in the 2-color method (ratio method) in which two adjacent wavelengths are used for the temperature determination. This
- Temperature Range: 1,292 to 4,532 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 10 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Light in Motion LLC
Description: Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant intensity - typ. 40mW/Sr RoHS compliant
- Peak Wavelength: 940 nm
- Forward Voltage: 1.7 volts
- Forward Current: 100 milliamps
- Lens Type: Domed Lens
-
Supplier: Electro Optical Components, Inc.
Description: from Near IR-light sources such as Nd-YAG lasers, LED and Laser Diodes and to evaluate spatial distribution of laser or LED beam intensity directly. Due to high efficiency these detectors can be used in common under light condition and not required previously charging
- Spectral Response: 760 to 1,600 nm
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense objects while eliminating visible light interference and human visual distraction. However, because NIR emissions are
-
Supplier: Streamlight, Inc.
Description: Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared illuminator delivers 1000mW/sr (min)
- # of Batteries: 2
- Length: 3.82 inch
- Lumen: 160 lm
- Power Source: Battery, Lithium
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps.
- Lamp / Output Power: 15 watts
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps.
- Lamp / Output Power: 50 watts
-
Supplier: Banner Engineering Corp.
Description: Overview Linear array lights provide high-intensity illumination of large areas, at long distances. Available in 3 housings: nickel-plated aluminum (IP68), stainless steel (IP68) and black anodized aluminum (IP50). Connects directly to an external power supply Provides maintenance-free
- Lifetime: 20,000 to 50,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 5,000 to 8,300 K
- Maximum Voltage: 24 volts
-
Supplier: Streamlight, Inc.
Description: Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm), or Infrared (880nm).Light Output:White: 140 candela peak beam
- # of Batteries: 3
- Length: 6.21 inch
- Diameter: 0.375 inch
- Lumen: 2 to 11 lm
-
Supplier: Takex America, Inc.
Description: Description The PBS-15T is an infrared beam sensor with built-in light beacon and siren. The unit is designed to intimidate intruders by initiating high-intensity LED strobe lights and an electronic siren upon detection (Receiver only). Also ideal for protecting emergency
- Operating Distance: 1,968.505 to 1,181.103 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) provides minimum performance and design standards for a handheld, high-intensity, flashing Aviation Visual Distress Signal (AVDS) based on light-emitting-diode (LED) technology operating simultaneously in visible (white) and near infrared
-
Supplier: Larson Electronics LLC
Description: 1/4-20 stainless steel, socket head bolts. A mounting plate attaches to the clamps, creating a mounting surface for just about anything. Existing mounting holes include the mounting pattern for the Magnalight LED emitter bars, LED spreader light bars, High Intensity
-
Supplier: Takex America, Inc.
Description: sensor integrating the following features: Auto sensitivity optimization (with manual overide capability) Dual Temperature ranges (High/Low) Scaled real time Display of received Intensity Recall of Maximum intensity of the last 8 detections Stability check of 3 different
- Features: AC Powered, Photoelectric Sensors
- Body Shape: Cylindrical
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC) and proximity sensing with IR LED. The RGB and ambient light sensing feature detects light
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Broadcom Inc.
Description: lenses within the module provides high efficient transmission and reception of infrared energy. An internal state machine allows the device to be put into a low power state between RGBC, proximity and gesture measurements providing very low power consumption.
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Fiber Optic: Plastic
-
Supplier: Larson Electronics LLC
Description: USA FEATURES OF THIS HID SPOTLIGHT: Deep-dish parabolic reflector produces a long range high intensity focused, 3200 lumen beam Optimum peripheral illumination for scene lighting Fully articulating head can be aimed precisely at target Two White Navigation LEDs - White 5mm
-
Supplier: HORIBA Instruments, Inc.
Description: Design With a face-to-face size of 124 mm, the unit’s compact and mount-orientation-free design allows for easy integration A high optical intensity and long-life light source combined with high-speed signal processing enables the IR-300 Series to achieve faster, more repeatable
- Response Time: 4.000000000000002 seconds
- Operating Temperature: 59 to 95 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Diborane (B2H6), Germane (GeH4), Toxic Gas
-
Supplier: OMEGA Engineering, Inc.
Description: intermediate level detection. The LV132 sensor is easy to remove, clean, and reinstall after an alarm condition is triggered, or for maintenance. The LV132 electro-optical/ conductivity sensor contains an infrared LED and a light receiver. Continuous light from the LED is
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60 FPS to
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: Broadcom Inc.
Description: APDS-9900 provides digital ambient light and proximity sensor (ALS), IR LED and a complete proximity detection system in a single 8 pin package. The proximity function offers plug and play detection to 100 mm (without front glass) thus eliminating the need for factory calibration of the end
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Larson Electronics LLC
Description: screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5,331 foot working beam Amp Draw: 3 amps on 12
-
Supplier: Larson Electronics LLC
Description: - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million
-
Description: arc lamps in research laboratories; the use of very high intensity flash lamps in photography; infrared lamps used in surveillance and in heat treating; in some diagnostic medical applications and testing; and even in printing and photocopying. CIE TC 6-38 investigates in the
Find Suppliers by Category Top
Featured Products Top
-
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared (NIR) light sources and distributions Near-Infrared Sensing Three-dimensional sensing technology is the foundation of multiple new applications, such as (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
SPOT+ The SPOT+ range of smart infrared pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the AMETEK Land SPOT family (read more)
Browse Industrial Thermometers Datasheets for LAND -
Integrates green (530?nm), red (655?nm), and infrared (940?nm) LEDs. Spatial wavelength separation reduces cross-talk for accurate PPG and Sp (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
VMI's OC100HG uses two LEDs precisely positioned to maximize illumination of a specially passivated high voltage (HV) diode. The diode junctions are light sensitive, which means (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
configuration for additional standoff voltage capability — used for Mass Spectrometry, Military and Aerospace. Available in a clear molded package, VMI’s 10kV and 20kV version optocouplers are fabricated with two infrared LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
• Mass Spectrometry • Medical • Military • Aerospace Available in a clear molded package, VMI’s 20kV version optocouplers are fabricated with two infrared LEDs. All optocouplers are rated for 25kV isolation voltage between the LEDs (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety
More Information Top
-
Vision Based Autonomous Robot Navigation
The IR energy transmitted by two high intensity infrared LEDs (IR_LED1 and IR_LED2) is received by a SHARP-make IR sensor system (IS 1U60), called IR_Sensor in Fig. 4.3.
-
Comparing controllers with the ball in a tube experiment
Four high intensity infrared LEDs with a photo- detector at the center are used to sense the location of the ball.
-
BioMedical Engineering OnLine | Full text | Keratometry device for surgical support
The projection target has 36 infrared LEDs ( high intensity - connected in parallel - 5 V and 50 mA) displayed in a perfect circle - Ï = 53.8 mm -, 5 extra LEDS (one for center alignment of the system and 4 additional ones for angular …
-
Managing Skin Cancer
Irradiation with high inten- sity infrared light leads to formation of reactive oxygen species and results in destruction of atypical keratino- cytes.
-
An optical method for in situ characterization of fouling during filtration
When an object is close to a photointerrupt sensor, the light from the emitter ( high - intensity infrared LED , k 5 950 nm) is reflected from the surface of the object into the col- lector (high-gain silicon photo-Darlington transistor).
-
Optically induced avalanche in InSb
In 1979,Jamison and Nurmikko reported that high infrared light intensities led to self-induced opacity in narrow-gap n-type semiconductors.
-
Construction of Age Model for the Evaluation of Swallowing Function Using Photo Sensors
The photo sensor for the lower jaw consists of a near- infrared high - intensity LED (Toshiba In- frared LED, TLN231) and a phototransistor (Sanyo Electric, SPS-135C), and is placed around the center of a plastic cuboid cm .
-
Photodetection and Measurement: Maximizing Performance in Optical Systems > Stability and Tempco Issues
The source chosen is a high intensity near- infrared LED which couples 1mW .
-
Banner Engineering - LEDIR70XD4-XQ - Uncategorized - Allied Electronics
LIGHTING; VISION; LED ; HIGH INTENSITY ; INFRARED ; 70 X 70 MM; DIFFUSED CLEAR PLAS .
-
PUBLIC TRANSPORTATION SECURITY: VOLUME 4: INTRUSION DETECTION FOR PUBLIC TRANSPORTATION FACILITIES HANDBOOK
Standard Incandescent, Tungsten Halogen, Reflector Lamps, Fluorescent, Compact Fluorescent, Solid State Light Emitting Diode (LED), Solid State Infrared (IR) LED , High Intensity Discharge (HID), Mercury Vapor, Metal Halide, High Pressure Sodium, Low Pressure Sodium, Sulfur .
Indicates content that may require registration and/or purchase.