Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson and Allen, Ltd.
Description: Producing 6000 µW/cm² at 400mm, the Mini-T is the powerful must have handheld for any NDT operator. Aerospace and European specification state that for NDT inspection, UV exposure at the inspection surface has to be 1000 µW/cm2 and 1500 µW/cm2 respectively - The Mini-T conforms to both.
- Lamp / Output Power: 5 watts
- Lamp Intensity: 6 mW/cm²
- Type: Focused, Handheld / Portable
- Applications: Identification / Location Systems
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu spot light sources employ long life, high intensity mercury-xenon lamps and optical systems specifically designed to minimize light loss. Our UV spot light sources have gained a solid reputation for long life and high power and
-
-
Supplier: Solar Light Company, Inc.
Description: The 16S-150-002 is a new high quality, low cost Class "A" full spectrum solar simulator, designed for researchers who don't need the intensity of more powerful models. An optional vertical path adapter is available if required.
- Lamp / Output Power: 150 to 300 watts
- Type: Focused
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other, Solar Simulators and Light Sources
-
Supplier: Newport MKS
Description: The 66924-1000XV-R1 High Power Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W UV Enhanced Xe arc lamp, Xe lamp socket
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 66926-1000XV-R07 High Power Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W UV Enhanced Xe arc lamp, Xe lamp socket
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Ushio America, Inc.
Description: Hardening photoresist and coating curved lens surfaces. FEATURES & BENEFITS Our telecentric optical system and unique electrical control of our optical manufacturing enable high-intensity parallel light and individual output controls for each irradiation area. Illuminance
- Lamp Intensity: 100 mW/cm²
- Type: Chamber
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the
- Lamp / Output Power: 150 to 300 watts
- Applications: Degradation / Weathering, Photostability / Color Fastness, Textile Studies
- Type: Focused
- Features: Hour Meter / Timer, NIST Traceable, Other, Solar Simulators and Light Sources
-
Supplier: Ushio America, Inc.
Description: portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: U-Reach Data Solutions Inc.
Description: ITEM Model Description UNIT PRICE (USD) 1 S04 SET Set SUPERLITE S04 / High Intensity UV-Lightsource / 110-240V (±10%), 50-60Hz / Lamp: 120W(AC) / 10 Filtersets / Lightguide Socket: Lumatec D / with battery and charger (not including lightguide) $9,290 2 S04 SUPERLITE S04 /
- Lamp Power: 150 watts
- Features: UV Lamps
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH)
- Lamp / Output Power: 15 watts
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Newport MKS
Description: The 6363IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6363 140 W IR emitter provides a high intensity, spectrally uniform output
- Lamp / Output Power: 140 watts
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Techsil Limited
Description: testing and image processing and also provides high-intensity UV irradiation for biological, chemical and pharmaceutical purposes. Includes a Honle carry case and mains adapter. Available form January 2017 in 405nm.
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Nordson EFD
Description: Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source Semiconductor Light Matrix Technology Instant on/off switch Consistent UV output over time
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: directs UV light around the entire circumference of the fiber. A finely tuned light source and proprietary optics are used for UV LED curing, enabling improved process control and resulting in a superior and more consistent overall product. Our Phoseon Fiber Curing
- Lamp Intensity: 10,000 to 30,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon FireEdge™ FE400 air-cooled UV LED curing system offers advanced features with maximum flexibility. It includes built-in intensity control options, enabling use for both full-cure and pinning applications by delivering high UV power. This system provides
- Lamp Intensity: 4,000 to 8,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Hamamatsu Photonics Europe
Description: This UV power meter is designed to measure irradiance and accumulated intensity of light emitted from UV-LED light sources. The sensor is capable of measuring high-intensity UV light yet exhibits minimal decrease in sensitivity
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable
- Configuration: Floor Mount
- Features: Other
-
Supplier: Excelitas Technologies Corp.
Description: high-intensity UV energy while ensuring unmatched uniformity around the fiber. As a result, this solution significantly lowers operating costs and enables faster production speeds compared to other UV LED curing systems. The optimized optical design and advanced LED
- Lamp Intensity: 65,000 to 70,000 mW/cm²
- Features: LED Source, Other
- Type: Process / Line Mounted
- Applications: UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: environments requiring high-intensity curing performance. With WhisperCure™ and TargetCure™ technologies, the FJ100 delivers reliable, consistent performance at a quiet operating level. The FireJet FJ100 is ideal for UV inkjet applications and other applications requiring curing
- Lamp Intensity: 8,000 to 16,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Electro-Lite Corporation
Description: The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The
- Lamp Intensity: 6 mW/cm²
- Type: Chamber, Focused
- Features: Hour Meter / Timer, LED Source, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: high-intensity UV irradiation for chemical, biological and pharmaceutical purposes. Combine with a Hönle UV-Meter to automatically re-adjust the lamp output in order to maintain the intensity. Light guides are not included with the bluepoint 4 unit, a range
- Type: Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, Multiple Wands, Pulsed, Side / Multi-directional Curing
-
Supplier: Haida International Equipment Co., Ltd.
Description: Methods of Exposure to Laboratory Light Sources - Part 3: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for
- Temperature Range: 10 to 70 C
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
-
Supplier: Monarch Instrument
Description: module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Dymax
Description: CE Marked – Available Globally Dymax ECE 5000 flood lamp curing systems offer moderate- to high-intensity curing over a 5 in x 5 in (12.7 cm x 12.7 cm) area for the fast curing of UV curable adhesives, coatings, and inks. Dymax flood lamps can be used in a wide variety of
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5.0000027 inch
- Illuminated / Cure Width / Diameter: 5.0000027 inch
- Type: Flood
-
Supplier: Dymax
Description: CE Marked – Available Globally Dymax ECE 2000 flood lamp curing systems offer moderate- to high-intensity curing over an 8 in x 8 in (20.3 cm x 20.3 cm) area for the fast curing of UV curable adhesives, coatings, and inks. Dymax flood lamps can be used in a wide variety of
- Lamp Intensity: 105 mW/cm²
- Illuminated / Cure Length: 7.9921303 inch
- Illuminated / Cure Width / Diameter: 7.9921303 inch
- Type: Flood
-
Supplier: HydraCheck Inc.
Description: Options: Yellow Bright Blue White Blue Green Yellow/Green Description: User Friendly — Just add a small amount of dye to the system and let it circulate. All leaks will glow brightly when scanned with a high-intensity Spectroline leak detection lamp. Versatile — Allow inspection of an
- Leak Test Method: Colorimetric Developer
Find Suppliers by Category Top
Featured Products Top
-
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared (NIR) light sources and distributions Near-Infrared Sensing Three-dimensional sensing technology is the foundation of multiple new applications, such as (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
substrate, our UV lenses can also support applications across the VIS, NIR, and IR spectra. Applications of UV Lenses UV lenses may be used for focusing ultraviolet light sources, for polychromatic illumination in fluorescence applications, for microlithography (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
. Exposure to UV light at 320–365 nm, with a minimum intensity of 20–40 mW/cm2, initiates the cure. The cure rate depends on light intensity, distance from the source, and section thickness. Post curing at 125°C for 30 minutes brings the glass transition temperature to (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
gallon containers. Other versions of this product are available with different viscosities and in an opaque white color. Key Features Fast curing upon exposure to appropriate LED light source with no UV light required Cures tack-free without any (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
inspection of NIR emitters. Utilizing the Fourier optics of the NIR Intensity Lens solution, TT-NIRI evaluates all angular emissions of a source in a single image, as well as all dots in a structured light (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering
Conduct Research Top
-
UV Curing Adhesives and Potting Compounds
are higher energy and are generated from high intensity sources such as medium pressure mercury vapor lamps. Most photoinitiators absorb in the UVA and UVB region. For low intensity curing applications, fluorescent "black lights" are a convenient source of UVA.
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
More Information Top
-
Inactivation of food-borne enteropathogenic bacteria and spoilage fungi using pulsed-light
A 6-log order reduction was observed to occur after treatment with 200 pulses of the higher intensity UV light source , whereas, 300 pulses of the lower UV light intensity produced only a 1 log order reduction.
-
The Effect of Cation Structure on the Mesophase Architecture of Self‐Assembled and Polymerized Imidazolium‐Based Ionic Liquids
The sample was placed approxi- mately 6 inches away from a high intensity UV light source (Hanovia 400 W Mercury Arc Lamp) and irradiated for 2 h.
-
Optical Modulation of High-Affinity Biomolecules
Function via Photochromic Dyes:
A Step towards an Artificial Control of Biological
Activity
The UV LEDs light source was replaced by a higher intensity UV light source (Ultra Violet 350nm - Compact Fluorescent L Type 18 Watt 2g11 4 Pin Cap with suitable filter) in anticipation that the dye would photoswitch.
-
Gel-sol synthesis of surface-treated TiO2 nanoparticles and incorporation with waterborne acrylic resin systems for clear UV protective coatings
An EFOS Ultracure 100SS plus P1000 high intensity UV light source (250–500 nm, with a power density $20 W/cm2 at the focus point) were used to irradiate the coating samples.
-
Aqueous photochemical reactions of chloride, bromide, and iodide ions in a diode-array spectrophotometer. Autoinhibition in the photolysis of iodide ions.
It is shown that there is a real danger of unwanted interference from the photoreactions of halide ions when halide salts are used as supporting electrolytes in spectrophotometric experiments using a relatively high intensity UV light source .
-
Laser Dermatology
A new high intensity UV light source for the treatment of stretch marks.
-
Green Technologies for Wastewater Treatment
Since the degradation rate appreciably increases with increasing light intensity, the use of high intensity UV light sources is recom- mended.
-
Cyclometallated Pt(II) Complexes in Visible‐Light Photoredox Catalysis: New Polymerization Initiating Systems
…except in a former paper (published more than 30 years ago)[4b] where dimethyl-(2,2′-bipryridyl)platinium(II) has been used in combination with C2F4 to initiate the free- radical polymerization of monomers under a high inten- sity UV light source .
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
These include: (1) unlimited resin pot life; the resin does not cure, it is exposed to the high intensity UV light source ; (2) temperature independence; the resin can be used over a wide range of temperatures; (3) speed of cure; curing takes…
-
Service Life Prediction of Polymeric Materials
The NIST SPHERE is an accelerated weathering device based on a 2 m diameter inte- grating sphere equipped with a high intensity UV light source and environmental cham- bers, as shown in Figure 1.
Indicates content that may require registration and/or purchase.