Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer
- Frequency Range: 3,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Input VSWR: 2 :1
-
Supplier: RS Components, Ltd.
Description: Isolation amplifier high precision SSO-8
- Pin Count: 8
- Device Type: Isolation Amplifiers
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125
- Features: Isolation Amplifiers, Other
-
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and renewable energy inverters. In a typical motor drive implementation, the
- Bandwidth: 0.2 MHz
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 to 105 C
- Pin Count: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900126-TLP7920(F Operating Temperature Range: -40°C ~ 105°C Features: Isolation Amplifier 1 Circuit Differential 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TLP7920
- Operating Temperature: -40 to 105 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 009678-AMC1200BDWVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100kHz Amplifier Type: Isolation Voltage - Input Offset: 200μV Family Name: AMC1200B Categories:
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 5.4 milliamps
- Input Offset Voltage (VOS): 0.2 millivolts
- Bandwidth: 0.1 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 009677-AMC1100DUBR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100kHz Amplifier Type: Isolation Voltage - Input Offset: 200μV Family Name: AMC1100 Categories: Integrated
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 5.4 milliamps
- Input Offset Voltage (VOS): 0.2 millivolts
- Bandwidth: 0.1 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 018115-ISO122P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 50kHz Amplifier Type: Isolation Slew Rate: 2 V/μs Voltage - Input Offset: 20mV Categories: Integrated Circuits Status: Active
- Supply Voltage (VS): 4.5 to 18 volts
- Supply Current (IS): 5 milliamps
- Input Offset Voltage (VOS): 20 millivolts
- Slew Rate (SR): 2 V/µs
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ±250-mV input, reinforced isolated amplifier with high CMTI for current sensing 8-SOIC -55 to 125 Product overview: AMC1300BDWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and
- Operating Temperature: -55 C
- Features: Operational Amplifiers
-
Supplier: Infineon Technologies AG
Description: BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing. Summary of Features: - GMA = 23 dB at 900MHz - Ultra high reverse isolation, 60 dB at 900 MHz - Low noise figure, F50Ω = 1.2 dB at 900
- Frequency Range: 3,000 MHz
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Noise Figure: 1.3 dB
-
Supplier: Skyworks Solutions, Inc.
Description: The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a TO-5 hermetic package, that provides 1000 VDC electrical isolation
- Isolation Voltage: 1,000 volts
-
Supplier: Skyworks Solutions, Inc.
Description: flat-pack package, providing 1000 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector, and amplified by a high-gain linear amplifier that drives a Schottky-clamped open collector output
- Isolation Voltage: 1,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ±50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 Product overview: AMC1302DWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive 2-V input, reinforced isolated amplifier with high CMTI for voltage sensing 8-SOIC -40 to 125 Product overview: AMC1311BQDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production,
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. H&V Sync Polarity Settings Twisted Pair Output is HD Compatible The VP-300THD is a high-performance distribution amplifier for computer graphics video signals with resolutions ranging from VGA through UXGA and higher as well as HDTV. It takes one input,
-
Supplier: ValueTronics International, Inc.
Description: The E1750A is a VXI from Agilent. Additional Features: Channel fault alarm Broadband distribution of sinewave signals High port-to-port isolation minimizes crosstalk Built-in AGC eliminates level adjustments Visual channel-status indicators Six buffered outputs The Agilent E1750A
-
Supplier: Visual Sound, Inc.
Description: cables. As part of the MT107-100 Matrix Engine, this card has built-in special features. The signal detection circuitry allows to determine the presence of an input signal on any channel. Video Input signals are buffered to the matrix system through individual Ground Loop Isolation
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Acromag, Inc.
Description: Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers
- Transmission Rate: 512 kbps
- Operating Temperature: 32 to 158 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other, Other Input
-
Supplier: Dataforth Corporation
Description: taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side. After the initial process control system-side filtering, the input signal is chopped by a proprietary
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
-
Supplier: Dataforth Corporation
Description: circuit, each module provides signal buffering, isolation, filtering, and conversion to a high-level voltage output. Setting of the track or hold mode is controlled by the logic state of WR EN\, module pin 23. When pin 23 is low, the track mode is enabled. If pin 23 is high, the
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.4 kHz
-
Supplier: Microchip Technology, Inc.
Description: The SY100EP14AU is a high-speed, 2GHz differential PECL/ECL 1:5 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply voltage. The wide supply voltage operation allows this fanout buffer to
-
Supplier: Richardson RFPD
Description: range can be programmed to 4 mA-20 mA, 0 mA-20 mA or an overrange function of 0 mA-24 mA. The AD420 can alternatively provide a voltage output from a separate pin that can be configured to provide 0 V-5 V, 0 V-10 V, ±5 V or ±10 V with the addition of a single external buffer
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
. Looking Ahead: Future Trends in Isolation Amplifiers Increased integration with ADCs and digital interfaces for (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
. The Knick P27000 exemplifies this application, isolating to 1000 V while converting and measuring signals anywhere between ± 0-200 V or 0-100 mA. This isolation allows for the device to act as a buffer, keeping high voltage away from sensitive equipment while ensuring accurate monitoring of (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
voltage signals from a system, then buffer, isolate, filter, and amplify them before providing current or voltage output to field devices. Key DSCA features include: ±0.03% Accuracy (Typical) ±0.01% Linearity 1500Vrms Transformer Isolation (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400K KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
output signals from the power amplifier through efficient port isolation, ensuring the stability of the transmission chain Digital, Satellite & Mobile Communication: Enables unidirectional signal transmission in high-frequency transceiver systems, avoiding signal crosstalk between transmit (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
operational lifespan—the UIYDC5356A1200T1400 balances performance and practicality in design. It meets rigorous industrial-grade standards and the demands of high-end commercial equipment, providing efficient and reliable signal isolation and component protection solutions for RF systems in various (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
-interference & excellent matching: Isolation reaches 23dB to effectively suppress signal crosstalk; VSWR is only 1.2 to optimize signal matching effect, reduce reflection loss and ensure stable operation of equipment under high-power working conditions. Symmetric (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput
More Information Top
-
A high isolation enhancement mode GaAs PHEMT buffer amplifier
Ahfrucf- The design and implementation of a high isolation buffer amplifier is described.
-
rf230 datasheet : Datasheets for Electronic Components and Semiconductors
High isolation buffer amplifier .
-
Page 15. Semiconductor parts with 230 in root number
High isolation buffer amplifier .
-
1000C Ultra High Performance Crystal Oscillator | Quartz Frequency References | Time & Frequency References | Timing & Synchronization Systems | Products
Low noise, high isolation buffer amplifiers provide four independent 5 MHz outputs.
-
Endwave Announces 2 To 18 GHz Downconverter For EW And ECM Applications
A high isolation buffer amplifier at the LO input, along with tight filtering on RF, LO, and IF ports, helps to minimize spurious signals at all inputs and outputs.
-
700MHz RF transceiver of base station for 802.16e
A system clock is 89.6MHz, which is provided by a VCXO, which is first diverged by a high isolation buffer amplifier with four output and then used as reference clock for the synthesizer, input clock of ADC and DAC, and inner…
-
Design of an outdoor unit for WiMAX
An OCXO is used as reference clock for local oscillator and of a high isolation buffer amplifier with dual output is used to avoid TX to RX interference.
-
A multi-chip receiver module for PCS1900 and DCS1800 GSM basestations
The 1.0 input is buffered and split to the two mixers on-chip using high isolation buffer amplifiers .
-
Radio Frequency
STB7102 0.1-2.5GHz Buffer Amplifier High Isolation 3 4.3 0 15.5 45 SOT323-6L STB7103 0.1-2.5GHz Buffer Amplifier High Linearity 3 3.7 1.5 18 45 SOT323-6L STB7104 0.1-2.5GHz Buffer…
-
A Voltage Controlled Oscillator for a Phase-Locked Loop Frequency Synthesizer in a Silicon-on-Sapphire Process
This thesis work details the design of the Voltage Controlled Oscillator (VCO) portion of the PLL frequency synthesizer and constitutes an fully integrated VCO core circuit and a high - isolation buffer amplifier .
Indicates content that may require registration and/or purchase.