-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Grinder Pumps, Lift Stations, Wastewater
-
Supplier: Grundfos Pumps Corporation
Description: SOLOLIFT2 is a unique range of compact lifting stations enableing a drain of any domestic sanitary appliance wherever needed, independent from the gravity drain system. The units collect and pump the wastewater through a thin pressure pipe (>23mm) to the next down pipe - up to 6m
- Features: Lift Stations
-
Supplier: Environment One Corporation
Description: The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,
- Maximum Discharge Flow: 4.166666666666667 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
-
Supplier: Environment One Corporation
Description: The E/One model DH071 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH071
- Maximum Discharge Flow: 0.48611111111111166 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH151
- Maximum Discharge Flow: 1.0416666666666683 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: the DH152 offers a high level of reliability and ruggedness. The DH152 grinder pump station consists of two pumps and tank. The grinder pumps, motor controls and level-sensing are integrated into compact units, easily removable for service. Solids are ground into
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Smith & Loveless, Inc.
Description: Tens of thousands of proven Smith & Loveless Non-Clog Pumps convey wastewater around the world, providing reliable service day-in and day-out. Our bold pump design retains several high standards, including oversized bearings and stainless-steel pump shafts, bronze
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Features: Lift Stations, Trash Pumps
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Durovac Industrial Vacuums
Description: Powered by electricity and portable by forklift, the PowerLift® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed to provide facilities with a high-performance cleaning solution.
- Ultimate Operating Vacuum: 379 to 353.6 torr
- Pumping Speed: 400 to 1,550 CFM
- Motor Power: 75 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: a positive displacement vacuum pump. The PowerLift Propane (PL-P) is available as a 25 or 40 horsepower vacuum with a powerful positive displacement vacuum pump to move up to 6 tons per hour. Our diesel vacuums are ideal for a wide range of industrial applications where access to
- Ultimate Operating Vacuum: 353.6 to 150.4 torr
- Pumping Speed: 525 to 1,550 CFM
- Motor Power: 131 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLFU submersible non-clog pumps are constructed of rugged cast iron with heavy-duty motors suitable for industrial and municipal water supply and wastewater applications, including lift stations, sewage treatment and flood control. Model DLFU submersible pumps
- Discharge Size: 2 to 12 inch
- Horsepower: 2 to 60 HP
- Maximum Discharge Flow: 13 to 4,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 560.5180641 psi
-
Supplier: Durovac Industrial Vacuums
Description: manufacturing plants and construction sites where contamination is common. Any accumulation of silica on surfaces increases the risk of those contaminants being stirred up into the air, which makes cleaning it up a high priority. Collection systems must meet silica dust vacuum requirements,
- Ultimate Operating Vacuum: 379 to 353.6 torr
- Pumping Speed: 400 to 1,550 CFM
- Motor Power: 75 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and
- Discharge Size: 3 to 12 inch
- Horsepower: 15 to 60 HP
- Maximum Discharge Flow: 80 to 4,000 GPM
- Maximum Discharge Pressure: 46.133174 to 560.5180641 psi
-
Supplier: Scheugenpflug, Inc.
Description: The barrel agitator station developed for 200 l barrels is used in applications with high material consumption. It provides homogenous and tempered potting material and also allows the comprehensive preparation of moisture-sensitive materials from large containers. The basic model is
- Media Viscosity: 70,000 cps
- Container Size: 200,000 cc
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design impeller for
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Level sensor control panel with alarm for single pump automation Single phase, 3-phase Typically used in pump chambers, sump pump basins, irrigation systems and lift stations UL listed 508A and UL698A for the US and Canada NEMA 4X polycarbonate enclosure Additional
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Level sensor control panel with alarm for single pump automation Single phase, 3-phase Typically used in pump chambers, sump pump basins, irrigation systems and lift stations UL listed 508A and UL698A for the US and Canada NEMA 4X polycarbonate enclosure Additional
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: ANVER Corporation
Description: assemblies, these high quality Vac-Packs are ruggedly designed for heavy production use. Units are available with heavy duty frames, for mounting remotely, and tilting applications.
- Pumping Speed: 10 CFM
- Mounting: Cart / Portable
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C)
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 114 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron, two vane closed design impeller for
-
Supplier: Sauereisen, Inc.
Description: as manholes, wet wells, lift stations, pump stations and other structures commonly found in municipal wastewater. F-170 also resists mild acids and alkalies.
- Set / Cure Time: 480 to 1,440 minutes
- Set / Cure Temperature: 50 to 90 F
- Shrinkage: 0 %
- Max Use: 10 to 32.22222222222222 C
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Supplier: Gems Sensors & Controls
Description: Level Alarms Auto or Manual Alternation Pump/Solenoid Valves Sewage Lift Stations Wastewater Treatment Chemical Plants Groundwater Remediation
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: David Round
Description: platforms. Lift loads to bench level or high overhead. Standard lift heights from 20 to 100 feet. Service and install hard-to-reach equipment from elevated platforms and roof tops. Incorporate shorter lift hoists for repetitive work station lifting applications.
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 35 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Use a Gamajet to clean, any time and anywhere with this diesel powered high pressure pump system. The Gamajet GobyJET is a portable system capable of powering a variety of Gamajet cleaning machines for any outdoor tank cleaning application, from oilfields, to lift
- Spray Pressure: 140 to 300 psi
- Flow Rate: 20 to 150 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Components: Cabinets / Enclosures, Pumps, Spinning Spray Arms
-
Supplier: Enclosure Solutions, Inc.
Description: Integral mounting flange with fillets for strong, sure mounting UV rating is F1 Flame Rating is 5VA Available with optional push-button holes Individually packaged Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and
- Features: Hinged Cover, Other
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13, Type 4X, Type 6P
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Supplier: Waterman Industries, Inc.
Description: boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with alternate
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
: • Evaporator Control Groups o Relief Regulation o Suction Regulation o Pumped Liquid Feed o Hot Gas Defrost • High Pressure Liquid Solenoid (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Manatee County, Florida is one of the fastest-growing counties in the state, driving increased demand on its wastewater infrastructure. To support this expansion, the county required additional lift stations capable of reliably moving wastewater from lower elevations to centralized treatment facilitie (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The TPS Lifting-1260 ESD Workstation is a professional industrial-grade electronic workbench and height adjustable workbench, purpose-built for comprehensive electrostatic discharge protection (what is esd stand for: electrostatic discharge (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Electric Work Station Lifts ELECTRIC PERSONNEL LIFT SERIES These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
accidental load drops. Designed for industrial steel handling applications, it combines compact structure with high lifting capacity for efficient and secure material movement. Strong (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage lift stations Retrofits to most guide rail systems Ideal for deep sumps Available with rail system or portable (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Smith & Loveless I-Series Immersible Pumps deliver peace of mind for end-users and owners where immersible protection is required or recommended. Available for new and retrofit applications in lift stations and wastewater treatment plant operations, these heavy-duty pumps (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Smith & Loveless Wet Well Mounted Pump Stations (WWMPS) revolutionize the way you think about wastewater lift stations. By mounting a complete lift station - including S&L pumps, piping, valves, controls - outside of and above the wet well, wastewater pumping becomes dramatically simpler (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Environmentally-Sensitive Water-Resources Planning:
… top water level is likely to be between 41.5 m AOD and 47.0 m AOD • Intake at Plucks Gutter on Stour • Pipeline from Plucks Gutter to Broad Oak reservoir • High lift pumping station to pump water along …
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 810] 810 - Requirements for the Operation an...
For water utilities serving public water systems, master water meters in wellhouses, high lift pumping stations , booster pumping stations and metering stations shall be tested and calibrated at a minimum frequency of every 2 years or as required by s. PSC 185 …
-
Efficiency calculation and the vortex characteristics research of centrifugal pump
Centrifugal pump has a wide range applications in many sectors, such as agriculture,industry, civil, Eastern Route of South-to-North Water Transfer Project, large reservoir engineering which have high lift pumping station and large discharge, so it is very necessary to have …
-
Engineering Geology for Society and Territory - Volume 1
From July 1966 to June 1969, three high - lift pumping station were put into use, which has the total water supply of 2.115 m3 /s for 11,340 acres of farmland irrigation.
-
Landslides in Cold Regions in the Context of Climate Change
From July 1966 to June 1969, three high - lift pumping station were put into use, which has the total water supply of .
-
Water Treatment Plant Design, Fifth Edition > DESIGN RELIABILITY FEATURES
The inability to close a single cone valve led to a series of events that flooded the high - lift pump station .
-
Unit and Total Cost Functions for Water Treatment Based on Koenig's Data
In the abovestudy,the investmentcostcov- ers the treatment plant itself and the low- or high - lift pumping station incorporatedthere- with; but it doesnot includeconveyancelines for raw water or finishedwater, nor booster stationsonfinishedwaterlines.
-
The London Water Ring Main: An Optimal Water Supply System
(iv) 10 surface high - lift pumping stations with 40 pump- .
-
A Report from Pakistan
Detailed design for the scheme, iiivolving intake, high - lift pumping station , treatment plant of 36MVd capacity, storage and distribution system of 120 km, has been completed.
-
An algorithm for optimal scheduling of a class of cascade water supply systems
The water was then delivered to the storage reservoir at Hallgates by the high - lift pumping station at Melbourne.
Indicates content that may require registration and/or purchase.