Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: coverage. 23 % VLT (visible light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 frame offers increased protection from high power and M-Rated laser
-
Supplier: Newport MKS
Description: light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 goggle offers increased protection from high power and M-Rated laser radiation due to its unique metal
-
Supplier: Edmund Optics Inc.
Description: OBIS heat sink is recommended. Three power supply options are available, but only one is required. #87-472 (not CDRH certified) includes a power supply with power cord. #87-473 (CDRH certified) includes a 1m laser-to-remote cable, and DC power supply with
- Wavelength Range: 375 nm
- Laser Power: 16 milliwatts
- Operating Temperature Range: 10 to 50 C
- Beam Divergence: 1 millirad
-
-
Supplier: Newport MKS
Description: light transmission). R14 goggles are anti-fog design by providing a free flow of air from bottom to the top of the goggles, and comfortably fit over prescription eyewear. R14 frame offers increased protection from high power and M-Rated laser radiation due to its unique metal
-
Supplier: HydraCheck Inc.
Description: The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety
- Computer Interface Options: Other
-
Supplier: EKSMA OPTICS
Description: shift than multi order waveplates Made from optical grade crystalline quartz Suitable for both high and low power laser applications
- Wavelength Range: 257 to 1,550 nm
- Clear Aperture: 17.000000000000004 mm
- Surface Flatness: λ/2, λ/4
- Retardation: Half Wave (λ/2), Quarter Wave (λ/4)
-
Supplier: Foctek Photonics, Inc.
Description: Passive Q-Switching has advantages of passive (no necessary for the input power), compact, low cost and easy to manufacture and operate. Cr4+ :YAG is an excellent passive Q-switch crystals for Nd and Yb doped laser whose wavelength is in the range of 900-1200 nm, especially for the
- Q-switch Type: Electro-optic
-
Supplier: Monarch Instrument
Description: module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Description: homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV
-
Description: homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Description: homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Description: homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV
- Surface Quality: 10-5 Scratch / Dig
- Material: BBO
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: 12 RX channel per module (300G half duplex) Multimode 850 nm wavelength laser Over 60 m reach on OM3 or OM4 ribbon fiber Standard MT parallel fiber connector RoHS Monitoring: LOS, RSSI, temperature, etc. Attaches to system board with 1,55 mm LGA interposer Applications High-throughput
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
Find Suppliers by Category Top
Featured Products Top
-
precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. • High conversion efficiency enables strong 585nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Crystech DKDP Pockels cells are designed for precise polarization control and fast electro-optic modulation in high-power laser systems. Utilizing DKDP crystal technology, they deliver stable performance and reliable operation in demanding environments (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Facing laser performance degradation due to gray tracking and absorption? Standard KTP crystals often fail under high-repetition rates or high-power applications, limiting optical efficiency and system lifespan. (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
From UV solid-state lasers to CO? laser systems, modern laser applications require Q-switches capable of delivering fast switching, stable pulse generation, and reliable operation under high optical power. CASTECH Acousto-Optic Q-Switches (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
High-power laser systems require precise pulse control, low optical loss, and reliable operation under high-energy conditions. Engineers need Q-switch components that can support high repetition frequency while maintaining stable performance. Crystal RTP Q-switch crystals deliver (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
High Damage Threshold Withstands high-power laser exposure, ensuring long-term durability. (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance across a wide range of industries (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
Conduct Research Top
-
Liquid Cooling a Laser for System Optimization
The performance of high-powered lasers depends on effective cooling. High-powered lasers generate a significant amount of heat that must be removed from the laser system to avoid overheating critical components. Carbon dioxide (CO2) lasers, excimer lasers, ion lasers, solid-state lasers, and dye
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
Springer Handbook of Lasers and Optics
In: High Power Dye Lasers , ed. by F.J. Duarte (Springer, Berlin, Heidelberg 1991) pp. 143–182 11.1752 P.A. Bokhan, V.V. Buchanov, N.V. Fateev, M.M. Kalugin, M.A. Kazaryan, A.M. Prokhorov, D.E. Zakrevskii: Laser Isotope Separation …
-
The effect of dye photodegradation on the performance of dye lasers
Reliable long-term operation of high power dye lasers is largely determined, among other factors, by the photo-stability of the lasing dye [1].
-
Heavy-water-based solutions of rhodamine dyes: photophysical properties and laser operation
1 C.E. Webb: In: High Power Dye Lasers , ed. by F.B. Duarte (Springer, Berlin, Heidelberg 1991) 2 C.
-
Investigation Of A High Power Tunable Dye Laser
Nowadays, special flashlamps for the pumping of high power dye lasers are developed: wall ablation lamps 151 and coaxial lamps 161.
-
High-power high-repetition-rate copper-vapor-pumped dye laser
5 in High Power Dye Lasers , F. J. Duarte, Ed., pp. 143—181, Springer Verlag, Berlin, Heidelberg (1991).
-
Laser Spectroscopy
W. Hartig: A high power dye laser pumped by the second harmonics of a Nd:YAG laser.
-
Long-term performance of a high average-power tunable laser system for photodynamic therapy
The literature on high power dye lasers is full of examples of high power (greater than 15 watt) dye laser systems that are pumped by various means.
-
High power cw dye lasers
There is a strong interest to extend the tunable frequency range by frequency mixing and frequency doubling, which can be achieved with high power dye lasers .
-
Laser Spectroscopy 1
W. Hartig: A high power dye laser pumped by the second harmonics of a Nd:YAG laser.
-
Photonics
6.13.4} F. J. Duarte (ed.): High Power Dye Lasers (Springer, Berlin, Heidelberg, New York, 1991) [6.2143] {Sect.
Indicates content that may require registration and/or purchase.