-
Supplier: Laserglow Technologies
Description: available at up to >800 mW, much greater output power levels than those available in visible-wavelength portable lasers. In addition the price per milliwatt of output power is a fraction of the cost of visible lasers. Ideal for IR laser experimentation
- Wavelength Range: 1,064 nm
- Laser Power: 250 to 700 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility, even on
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
-
Supplier: Laserglow Technologies
Description: green laser pointer technology makes the Altair the perfect choice for many applications, from being used at check-points by troops in Iraq to demonstrating the properties of light to high school students. All of Laserglow's green laser pointers are
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
Supplier: Laserglow Technologies
Description: green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power: 3 mW -
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: HydraCheck Inc.
Description: accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: InspectorTools
Description: Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of surface
-
Supplier: Cole-Parmer
Description: • InfraRed thermometer with adjustable emissivity and high alarm • Wide temperature range: -4°F to 518°F (-20° to 270°C) • 6:1 filed of view; °F/°C switchable • Economical small pocket size design for convenience • Built-in laser pointer for easy targeting • Adjustable
- Fahrenheit Scale: -4 to 518 F
- Celsius Scale: -20 to 270 C
- Features: Digital Front Panel
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Allied Electronics, Inc.
Description: Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels 12:1 distance to target ratio Data Hold and Min/Max Overrange indicator Auto power off Complete with 9V battery and pouch
-
Supplier: Allied Electronics, Inc.
Description: True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact
-
Supplier: Cole-Parmer
Description: • Wirelessly transmits Voltage and Current readings to your FLIR high-definition infrared camera to incorporate meter readings with thermal images • Built-in non-contact IR Thermometer design with laser pointer • METERLiNK Wireless communication with FLIR Thermal Imaging
- AC Current Range: 1,000 amps
-
Supplier: Optoma Technology, Inc.
Description: Consumes <1 watt of power in standby mode Built to Bring Presentation Power The TH1060P adds a variety of features aimed at easing and streamlining presentations for the user. The included IR remote integrates a USB mouse function and laser pointer to help
-
Supplier: Cole-Parmer
Description: MAX/MIN/AVG/DIF features display highest, lowest, average, and MAX minus MIN values • Large LCD display with bright backlight • Built-in laser pointer improves aim • Data Hold, Auto power off, and Low battery indication
- Fahrenheit Scale: -58 to 1,472 F
- Celsius Scale: -50 to 800 C
- Features: Digital Front Panel, Thermocouple Technology
-
Supplier: Cole-Parmer
Description: MAX/MIN/AVG/DIF features display highest, lowest, average, and MAX minus MIN values • Large LCD display with bright backlight • Built-in laser pointer improves aim • Data Hold, Auto power off, and Low battery indication
- Fahrenheit Scale: -58 to 1,472 F
- Celsius Scale: -50 to 800 C
- Features: Thermocouple Technology
-
Supplier: Optoma Technology, Inc.
Description: maintenance. Maximum performance/cost ratio and easy maintenance offers an affordable option Pre-calibrated image settings create compelling visuals for work or home High contrast ratio ensures optimal pictures and video quality Comprehensive connectivity provides ultimate flexibility
-
Supplier: Optoma Technology, Inc.
Description: form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use and
-
Supplier: Optoma Technology, Inc.
Description: light form factor. The projector comes with a backpack A 2-Watt stereo speaker provides solid sound performance. The projector also comes with an IR remote that includes a laser pointer, to support presentations. This projector features a top-loading lamp design for ease of use
Find Suppliers by Category Top
Featured Products Top
-
Avantier delivers high-performance infrared optics for advanced applications like thermal imaging, spectroscopy, and high-power lasers. We ensure optimal performance across the infrared spectrum with our custom-crafted components. Avantier utilizes diamond turning (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
damage thresholds – Engineered for energy laser systems and high power lasers. Diverse materials and coatings – Optimized for laser beams across UV, visible, and IR ranges. Custom engineering (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it’s a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
wide transparency range from 0.35 μm to 5.3 μm and low absorption in the mid-IR region, KTA crystals outperform traditional nonlinear materials such as KTP in critical performance metrics. Their robust structure, high melting point, and excellent resistance to laser-induced damage make them (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
scanner is the use of a high-power 4 W IR laser, which made it possible to achieve the required scanning frequency. A system including 7 such scanners which control both surfaces of the belt was developed and successfully implemented by our partner at one of the gold mining enterprises. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
AN/PEQ-2/2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The AN/PEQ-2A comes in several variants: AN/PEQ-2A Model 5000 (IR/IR high power IR illuminator); Pointer /Illuminator ( laser power 150 mW, output power 90 mW); and AN/PEQ-2A Model 7500 (combination visible aiming light, IR pointer illuminator).
-
Griffin laser pointer/illuminator/rangefinder
…635 nm (red) Output power: <1 mW (low); <30 mW (high) Beam shape: 5 × 2 mm Beam divergence: <0.6 mrad Class (low output): 1 Class ( high output): 3B Laser pointer ( IR ) Wavelength: 840 nm Output power : <0.7 mW (low…
-
Laser - Surface Interactions
…cost availability of infrared (IR) diode laser modules of up to 1,000 mW (1 W) output has created a genera- tion of IR -pumped frequency-doubled laser pointers in green, blue, and violet, of higher visible power , typically up to 300…
-
LPL-30/Z
The LPL-30/Z pointers are designed to operate with any type of night vision device (goggles, night scope) and … out objects at a distance of up to 4 km, by designating them with a high - power IR laser beam, invisible to the…
-
EOLAD™ Laser Aiming Device with EoTech Holographic Weapon Sight™
…30 mW, Class IIIb IR laser: Class IIIb Adjustable IR illuminator: Class IIIb Power output ( high /low): Visible red laser : <5 mW/<1 mW … 5Mw; <50mW / <5mW IR laser: <5mW/<1mW; <50mW … laser: 532 nm IR pointer : 835nm IR illuminator: 835nm…
-
BLAST2™ laser and tactical light
Laser Visible laser class: IIIa IR pointer class: IIIb Power output: Visible red laser : <5 mW IR laser: <5 mW Wavelength: Visible red laser: 635 nm IR pointer : 835 nm Full angle beam divergence: Visible red laser: 0.3 mRad IR laser .... Tactical light Lamp type: Incadescent: high presseure Xenon; LED: high intensity Lumens: Incandescent: 95 lumens; LED: <200…
-
AN/PEQ-2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The ITPIAL is available in three versions: the standard US AN/PEQ-2A version, the higher power IR /IR Model 5000 and the combination visible/IR Model 7500. .... AN-PEQ-2A Model 5000 Model 7500 Aiming light Wavelength: 830 nm 830 nm 635 nm Divergence (FWHM): 0.3 mrad 0.3 mrad 0.3 mrad Laser power: 50 mW 50 … 25 mW 12 mW Pointer /illuminator Wavelength: 830 nm…
-
L-3 Insight Technology AN/PEQ-2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The ITPIAL is available in three versions: the US Military Standard AN/PEQ-2, the higher power IR /IR Model 5000 and the combination visible/IR Model 7500. .... AN-PEQ-2A Model 5000 Model 7500 Aiming light Wavelength 830 nm 830 nm 635 nm Divergence (FWHM): 0.3 mrad 0.3 mrad 0.3 mrad Laser power: 50 mW 50 … 25 mW 12 mW Pointer /illuminator Wavelength 830 nm…
-
Sell high power green red blue laser pointer
Shanxi Scitower Photoelectric Equipment Co., Ltd is a high and new technology company specializing in developing and manufacturing of DPSSL(Diode Pump Solid-State laser ) and laser accessories products. .... Our product selection now features portable laser pointer ,lab/OEM laser,violet laser(266nm~405nm),blue laser(457nm~473nm),green laser(532nm),red laser(635nm~671nm), IR laser(808nm~1064nm),laser module systems for a … educational market and laser accessories including laser power ,laser safety equipment and…
-
Intense Ltd. Features Innovations In High Power, High Brightness Diode Lasers At Laser World Of Photonics
These high power IR (2-5W) devices are packaged in a modified TO can and incorporate an integrated, single mode, red pointer diode in the same 9mm housing. .... Both lasers can be individually addressed or operated in unison.
Indicates content that may require registration and/or purchase.