Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smiths Interconnect, a Molex company
Description: We are the world leader in fixed attenuators from DC through Q band. Fixed attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles. Features & Benefits Fixed
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: APITech
Description: The 8351 High Power Multichannel Fixed Attenuator System is a rack mount solution to monitor up to 6 channels of fixed attenuators for bench testing and systems integration applications. The standard Model 8351 designs operate from DC to 6 GHz, with power handling
-
Supplier: Anaren, Inc.
Description: Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a
- Frequency Range: 0 to 2.3 GHz
- Attenuation: 20 dB
- Attenuator Type: Fixed
-
-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability Flangeless Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain
- Frequency Range: 0 to 3 GHz
- Attenuation: 40,573 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability SMT Attenuators product line. Finish is Thick Film Silver (TFS) unless noted otherwise, as follows: * MTSN = Matte Tin over Sulfamate Ni * TLSN = Tin/Lead over Sulfamate Ni * SN = Sulfamate Ni * EN = Electoless Ni * NP = Nickel
- Frequency Range: 0 to 2.3 GHz
- Input VSWR: 1.3 :1
- Attenuator Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: Welcome to our high-powered, high-reliability Flanged Attenuators product line. The table below offers current, key specifications for this family. Also included are links to pertinent documents (e.g.: datasheets). And, to your right, please use the links provided to obtain
- Frequency Range: 2 to 3 GHz
- Attenuation: 40,573 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
Supplier: JFW Industries, Inc.
Description: Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay
- Frequency Range: 0.96 GHz
- Attenuation: 3 dB
- Insertion Loss: 0.75 to 0.9 dB
- Input VSWR: 1.3 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: Custom attenuations, flanges, lengths and materials available
- Operating Frequency Range: 15 to 22 GHz
- EIA Waveguide Size (WR): 51
- VSWR: 1.15 :1
- Length or Height: 11.5 inch
-
Supplier: Vaunix Technology Corporation
Description: The LDA-133 Digital Attenuator is a bidirectional, 50 Ohm step attenuator. It provides fast attenuation changes from 10 to 13000 MHz with a step size of 0.5 dB and 63 dB of control range. All attenuators are easily programmable for fixed attenuation, swept attenuation ramps and
- Frequency Range: 0.01 to 13 GHz
- Attenuation: 63 dB
- Insertion Loss: 8 dB
- Input VSWR: 1.5 :1
-
Supplier: JFW Industries, Inc.
Description: Each fixed attenuator from JFW is designed and manufactured to the highest quality standards. We have thousands of attenuators available with a variety of features and options to choose from. Some available features include... Fixed attenuators from 1/2 Watt to 1000 Watts (CW)
- Frequency Range: 0 to 3,000 GHz
- Attenuation: 20 to 40 dB
- Input VSWR: 1.4 :1
- Connectors: 7/16, TNC
-
Supplier: APITech
Description: Weinschel's design approach uses a highly adaptable platform that allows configuration of the step attenuator to the customers requirements. When the controller requests a new attenuation level the input switch terminates the input signal into a 50 Ohm load.
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 7.9 to 12.7 GHz
- Attenuation: 10 dB
- Insertion Loss: 0.5 dB
- Input VSWR: 1.5 :1
-
Supplier: APITech
Description: High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
-
Supplier: Infineon Technologies AG
Description: Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box TV Applications Automotive high-voltage battery management system (BMS) Automotive secondary
- IF: 100 mA
- VR: 35 volts
- trr: 120 ns
- Features: Other, RF Diodes
-
Supplier: Vaunix Technology Corporation
Description: The LDA-5018V Digital Attenuator is a highly accurate, bidirectional, 50 Ohm step attenuator. The LDA-5018V provides calibrated attenuation from 50 to 18000 MHz with an amazing step size of 0.1 dB and typical accuracy <1.0 dB over 50 dB of control range. The attenuators are
- Frequency Range: 0.05 to 18 GHz
- Attenuation: 50 dB
- Insertion Loss: 10 dB
- Package Type: Connectorized
-
Supplier: Vaunix Technology Corporation
Description: The LDA-602Q Lab Brick USB programmable 50 Ohm high resolution digital attenuator has an input power of up to +28 dBm, and offers frequency coverage of 200 to 6,000 MHz. It has an attenuation range of 120 dB and a step size of 0.1 dB. The unit is powered and controlled by USB
- Frequency Range: 0.2 to 6 GHz
- Attenuation: 120 dB
- Insertion Loss: 6.5 dB
- Input VSWR: 1.3 :1
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH POWER CHIP ATTENUATOR, 6DB
- Attenuator Type: Fixed
- Features: Other
-
Supplier: SemiGen
Description: ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling
- Frequency Range: 0 to 50 GHz
- Attenuation: 18 dB
- Insertion Loss: 0.4 dB
- Attenuator Type: Fixed
-
Supplier: QuinStar Technology, Inc.
Description: readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170 GHz • High
- Operating Frequency Range: 7 to 170 GHz
- Attenuation: 0 to 60 dB
- Component Type: Attenuators
- Profile: Circular
-
Supplier: Smiths Interconnect, a Molex company
Description: Resistives® resistors, terminations, and attenuators, are significantly reduced in size and unparalleled in average and peak power handling. Frequency Range from DC to 26 GHz Extreme High Power to Size Ratings Small Size and Weight Power Handling up to 150 Watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: ValueTronics International, Inc.
Description: receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range (DC - 4 GHz) High power (20 Watts) Small size and stainless steel connectors Type N
- Attenuator Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: The 18110 is a 18 GHz step attenuator from Flann. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation
- Features: Other
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
- Frequency Range: 0 GHz
- Attenuation: 0 dB
- Input VSWR: 1.45 :1
- Attenuator Type: Fixed
-
Supplier: Richardson RFPD
Description: High Power Coaxial N Attenuator 6 dB 2 GHz 80/100W
- Frequency Range: 2 GHz
- Attenuation: 6 dB
- Attenuator Type: Fixed
- Connectors: Type N
-
Supplier: Richardson RFPD
Description: High Power Flange Mount Attenuators
- Frequency Range: 3 GHz
- Attenuation: 9 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band,
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: that our products will operate exactly as they are designed to do. The X-Band filtered duplexer features an extraordinarily complicated high power load. Designed to operate at an extremely high baseplate temperature the load is a combination of attenuators and termination
-
Supplier: Skyworks Solutions, Inc.
Description: The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The
- Attenuation: 20 dB
- Attenuator Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925101-MAATCC0010 Features: RF Attenuators 1dB ~ 31dB - 32-PowerVFQFN Package: Tube Package: 32-PowerVFQFN Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 36 pct. Supply and
- Attenuator Type: Variable
-
Supplier: Win Source Electronics
Description: Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925102-MAATCC0011 Features: RF Attenuators 0.5dB ~ 31.5dB - 32-PowerVFQFN Package: Tube Package: 32-PowerVFQFN Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89
- Attenuator Type: Variable
-
Supplier: ValueTronics International, Inc.
Description: The ML2407A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: 5o.com
Description: Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon
- Frequency Range: 0 to 3 GHz
- Attenuation: 10 to 60 dB
- Input VSWR: 1.35 :1
- Connectors: 7/16, Type N
-
Supplier: Qorvo
Description: The QPC3223 is a 2-bit digital step attenuator (DSA) that features high linearity over the entire 18 dB gain control range in 6 dB steps. The QPC3223 uses a parallel control interface and has a low insertion loss of 0.8 dB at 2 GHz. The patented circuit architecture provides
- Frequency Range: 0.05 to 6 GHz
- Attenuation: 18 dB
- Number of Bits (for Digital Attenuators): 2
- Insertion Loss: 0.8 dB
-
Supplier: Uni-Trend US
Description: The UNI-T USG5014M-P features enhanced output power up to +23 dBm through its mechanical attenuator, providing superior level stability and impedance matching for high-power microwave applications. Perfect for power amplifier testing, production environments, and
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1334-084LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical resistance at 100 mA is 0.45 Ω and maximum capacitance
- Features: PIN Diodes
Find Suppliers by Category Top
Featured Products Top
-
Offers excellent performance and power from DC-50 GHz in a small 0604 package size qualified to MIL-PRF-55342 Smiths Interconnect has extended its offering of high frequency surface mount chip attenuators with the release of its new HR TXS Series, a small, easy (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
purpose. UIY Inc .provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
During RF testing and high?power communication system commissioning, engineers frequently face excessive input?power issues. Over?strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware. The N?type coaxial fixed attenuator 5 (read more)
Browse RF Attenuators Datasheets for 5o.com -
Amphenol XMA Attenuators — In Stock Now Improve signal control and protect sensitive RF systems with XMA’s high-performance attenuators, designed for precision (read more)
Browse RF Attenuators Datasheets for PEI-Genesis -
RFOCS™ - RF & Microwave Site Components RFOCS™ (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and (read more)
Browse RF Attenuators Datasheets for NWS -
New fixed chip attenuators offer proven high performance in commercial applications AT Series ensures ease of installation in an optimized single-chip design Smiths Interconnect announces the launch of its new AT Series of RF chip attenuators from DC to 20 GHz. RF chip (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Dataforth Corporation is releasing the next generation of its Signal Conditioning Modular High Voltage Attenuator System (SCMHVAS). Highlights of the new system include: Improved housing and connectors Expanded voltage range to +/-2000V aka 4000V peak-to-peak (all (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Guide to RF Coaxial Connectors and Cables
of items, e.g. RF generators, amplifiers, attenuators, power meters, couplers, antennas, etc., it is not uncommon that a great deal of thought is given to these "high end" devices while mundane items such as connectors and cables are often treated as an "afterthought".
More Information Top
-
Computer control of the energy output of a klystron in the SLC
This drives an additional high power RF attenuator in the klystron's RF interface.
-
Journal of Aerospace Information Systems > Software Radio Development and Integration with a Small Unmanned Aerial Vehicle
The tests were conducted through cables using high power RF attenuators to simulate path loss.
-
An X-Band Gun Test Area at SLAC
A high power RF attenuator and phase shifter comprised of two H-hybrids and two WC150 phase shifters will allow phase and amplitude adjustment of the RF to the gun [7].
-
A proposed injector for the LCLS linac
High power rf attenuators and phase shifters will allow independent control of the rf power, phase and amplitude for the gun and each of the first two acceleratingsections.
-
Failure mode of high power fixed RF resistor of RuO2 thick film on AlN substrate
Especially, in case of high power RF attenuator , first shunt resistive film is widely formed to consume majority of electrical power.
-
RF / 10
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
-
RF / Fixed Attenuators
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
-
RF / Power
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
-
Radio frequency magnetic field mapping of a 3 Tesla birdcage coil: Experimental and theoretical dependence on sample properties
The RF peak-to-peak pulse amplitude was mea- sured by connecting the RF amplifier output to a high- frequency oscilloscope (Hewlet-Packard, HP54610B) via two cascaded high - power RF attenuators (Bird Electronic, Herts, UK) with total attenuation of 50 dB.
-
Comparison of S-parameters based and non-linear model based power amplifier designing techniques
After fabrication, booster amplifierwas characterized by using Hi-tech RF/microwave instruments like RF signal generator, Spectrum analyzer, Network analyzer, power supply, high power attenuators and RF cables.
Indicates content that may require registration and/or purchase.