-
Supplier: Excelitas Technologies Corp.
Description: Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers
- Maximum Overall Length: 153.54339 inch
- Wavelength Range: 0.365 µm
- Features: High Intensity Discharge Lamps, Mercury Lamp, Metal Halide Lamps, UV Lamps
-
Supplier: Johnson and Allen, Ltd.
Description: Designed to give operators high levels of background illumination, Johnson and Allen offers two different models in our UV inspection tube line: The smaller 18 Watt UV tube, measuring 24" in length - Containing 2 x 18W UV tubes with a power consumption of 36W. The
- Lamp / Output Power: 18 to 36 watts
- Applications: Identification / Location Systems
- Features: Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: UV-glass, see-through, and various builds and flanges. Our newest High Spectral Radiance technology makes our deuterium lamps the ideal choice for ultra-high-performance liquid chromatography (UHPLC) instruments and high-end UV-Vis spectrophotometers.
- Rated Average Life: 2,000 hours
- Wavelength Range: 185 µm
- Features: High Intensity Discharge Lamps, UV Lamps
-
-
Supplier: Xenon Corporation
Description: The XENON RC-900 High-Power Modular UV Curing System has all of the features of the RC-800 but with increased power and energy output driven by a new 6 kilowatt power supply, resulting in faster curing through a faster pulse rate. Manufacturers benefit from greater
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other volatiles
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources,
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Techsil Limited
Description: The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV units. The LED Spot W is the ideal solution where space is limited, it has an output window of 20mm x 20mm, combine
- Illuminated / Cure Width / Diameter: 0.787402 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Applications: Surface Disinfection (Part Sterilizers)
-
Supplier: Master Bond, Inc.
Description: Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert
- Viscosity: 35,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Ushio America, Inc.
Description: Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The low-pressure Amalgam lamps achieve ten times the UV power density of standard
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
-
Supplier: Excelitas Technologies Corp.
Description: Our Fusion UV DRF Series of UV curing systems are used to cure photoresponsive coatings, coloring inks, and ribbon matrix polymers in the production of optical fiber and cable. These microwave-powered UV curing systems include the DRF F6 and F10T systems, which provide
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
Supplier: Ushio America, Inc.
Description: Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or
- Wavelength Range: 0.172 µm
- Features: UV Lamps
-
Supplier: Excelitas Technologies Corp.
Description: specialty light shields, creating a highly focused zone of UV energy around the cable or wire. The Model C6 and C10 light shields attach to the six- or ten-inch microwave-powered UV irradiator (modular lamp) systems to provide a complete high-efficiency UV curing
- Illuminated Width / Diameter: 6 to 10 inch
- Illuminated / Cure Width / Diameter: 6 to 10 inch
- Features: Other
- Type: Process / Line Mounted
-
Supplier: Newport MKS
Description: The 63162 is a 30 watt deuterium lamp which produces high intensity ultraviolet (UV) radiation over the full spectrum from 160 to 400 nm. Arc size is 1.0 mm diameter. Emissions in the visible and infrared are negligible. This lamp is designed to mount inside the 60000 Q
- Lamp / Output Power: 30 watts
-
UV Light Systems - Deuterium Lamp, 30W, High Irradiance & Stability, 0.5 mm Arc, Ozone Free -- 63165Supplier: Newport MKS
Description: The 63165 is a 30 Watt deuterium lamp which produces high intensity ultraviolet (UV) radiation over the full spectrum from 185 to 400 nm. Arc size is 0.5 mm diameter. Emissions in the visible and infrared are negligible. This lamp is designed to mount inside the 60000 Q
- Lamp / Output Power: 30 watts
-
Supplier: Qioptiq
Description: and must not be connected to direct current. Ideal lamp for Lamphouse ILQ 50AC for Mercury Arc Lamps G03 0532 000 High radiance High optical quality Multiple-line spectrum High radiation output in the UV and visible range Long service life Power
- Lamp Power: 50 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 53 inch
- Mean Lumens: 1,650 lm
-
Supplier: Newport MKS
Description: The 69922 Universal Arc Lamp Power Supply is used to power 1600 W Solar Simulators. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, order the 68951Digital Exposure Controller. It compensates for factors beyond the
- Lamp / Output Power: 800 to 1,800 watts
-
Supplier: WEDECO, a Xylem brand
Description: than required The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%,
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Ellsworth Adhesives
Description: Permabond UV640 UV Curable Adhesive Clear is a one component adhesive used for bonding plastics. It offers cure on demand, high shear strength, and fast curing with low-power lamps. 2 L Bottle.
- Tensile Strength (Break): 1,900 psi
- Elongation: 110 %
- Dielectric Strength: 635.0000000000014 to 762.0000000000016 kV/in
- Substrate Compatibility: Plastic
-
Supplier: Ellsworth Adhesives
Description: Permabond UV645 UV Curable Adhesive Clear is a one component, high viscosity adhesive. It is used to bond plastics, metals, and glass. It offers high sheer strength, cure on demand, and fast curing with low-power lamps. 50 mL Bottle.
- Tensile Strength (Break): 1,600 psi
- Elongation: 70 %
- Dielectric Strength: 635.0000000000014 to 762.0000000000016 kV/in
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ushio America, Inc.
Description: properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a
- Lamp Power: 160 to 600 watts
- Rated Average Life: 2,000 to 4,000 hours
- Maximum Overall Length: 3.39370262 to 3.55118302 inch
- Color Temperature: 5,700 to 6,900 K
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: High Performance LED Dental Operation Lamp Features With blue light cut-off Non-touch On/Off control with IR sensor for this LED dental lamp Non-touch switch between white light and yellow with IR sensor for this LED dental lamp Rayfine focus on best optical solution for
- Lamp Power: 7.5 watts
- Color Temperature: 5,700 to 6,500 K
- Color Rendering Index: 90
- Features: LED Lamps, Other, Other Lamp Bases
-
Supplier: Newport MKS
Description: Constant Current, Power, and Intensity Control Modes The OPS Series power supplies allow the lamp to be operated in power, current, and intensity control modes. There is very little difference in the short term output stability when operating a QTH lamp in constant
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: Marktech Optoelectronics
Description: Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.
- Lamp / Output Power: 1,000 watts
- Applications: Coating / Paint Testing, Degradation / Weathering, Optical Component Testing, PV / Solar Cell Testing, Photostability / Color Fastness, Plant Growth, Plastic / Rubber Testing, Solar Simulators and Light Sources, Textile Studies
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Electro-Lite Corporation
Description: high contrast panel clearly displays lamp ignition, lamp ready, exposure time, lamp hours and lamp change status. The EC-10 is an excellent choice where accuracy, repeatability and dependability are needed in any validated production process. Lamp Contains
- Lamp Intensity: 10,000 mW/cm²
- Type: Chamber, Focused, Handheld / Portable
- Features: Hour Meter / Timer, LED Source, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Anti-yellowing aging testing machine exposes materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching,
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Description: LED lamp products. This document provides requirements for: optical radiation safety assessment and ultraviolet-product risk groups; user information for safety measures; appropriate labelling of ultraviolet lamp products. This document addresses those lamps and lamp
Find Suppliers by Category Top
Featured Products Top
-
include: 10,000 lamp types available, including types for unusual lengths, special output characteristics and MH additives more consistent and reliable curing processes due to Strong seals, immaculate quartz glass, high-quality electrodes and connectors Replacement lamps for all UV system manufacturer 200% pformance guarantee (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
production process. The plant operator was also dissatisfied with the service life of the existing standard UV lamps (G-lamps). The lamps had to be replaced very frequently due to either the high temperatures or because after a short time they no longer provided the required UV output (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
help reduce dispersion and chromatic aberration when needed. Laser Damage and Degradation: UV optics can have lower laser damage thresholds than optics designed for longer wavelengths. Two-photon absorption can contribute to UV-induced damage. For high (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
across any width process or positioned around three-dimensional parts. For variable process widths, users can switch off individual modules not needed to reduce operating costs. Each UV lamp module comes with a matching power supply which provides efficient operation and flexible control (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
configuration can be customized around your motion requirement and pulse sequence. Application Review Review the motion requirement and pulse sequence with Power Motor to select a drive configuration suited to the lamp or valve mechanism. Reference values apply to the (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Datasheet EP®15 UV Resistant Bearings for Sun & Outdoor Applications EP®15 Bearing forms (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
environments (e.g. space optics, laser refrigeration systems). High power lasers (minimal thermal distortion). (3) High laser damage threshold (LDT) Laser damage resistance is better than BK7 and SF11, suitable for: High-energy laser systems (e.g. Nd:YAG, femtosecond lasers). UV (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the UV to NIR wavelengths. High damage threshold: suitable for high power laser applications. Thermal (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
High-peak-irradiance microwave-powered UV lamps for processing of coatings, inks, and adhesives
The design considerations of high powered UV lamps and dichroic reflectors for them will be presented.
-
Advances in long-life industrial UV curing lamps
The ability of a high power UV lamp system to provide a nearly constant output over thousands of hours of operation is, in large measure, a function of its design, construction, and materials.
-
The Use Of Optical Techniques In Tagging Explosives
In addition to this lamp we have also developed a "permissible" high powered UV lamp which can be taken into coal mines by mine inspectors.
-
High-power UV lamps for industrial UV curing applications
High Power UV Lamps for Industrial UV Curing Applications .
-
Sterilization of Escherichia coli by using near-UV LED and TiO2 nanofibers that were prepared by using electrostatic spray
Overall, this study showed that the germicidal efficiency of the pulsed radiation of the near-UV LED as a function of irradiance frequency and wavelength in the nanostructured TiO2 fiber was better than that of other high power UV lamps .
-
Aggregation‐Induced Emission: The Whole Is More Brilliant than the Parts
The NMR spectral changes reveal that (Z)-2 can be readily generated by irradiation of (E)-2 with a high power UV lamp (1.10 mW/cm2).
-
GaN and ZnO-based Materials and Devices
Using an array of LED chips, high power UV lamps were developed that could reach powers of 100mW at wavelength of 275 nm.
-
The Dissertation Committee for Huai Huang Certifies that this is the approved
version of the following dissertation:
Plasma Damaging Process of Porous Ultra-Lo...
This high power UV lamp was air cooled by a blower and venting system.
-
Photoeletrolytic system applied to remazol red brilliant degradation.
The treatment incorporated an electrolytic reactor with rectangular titanium anode coated with 70% TiO(2)/30% RuO(2) cathode and a rectangular stainless steel coupled with another photolytic reactor containing a high power UV lamp .
-
Thermal‐ and Sun‐Promoted Generation of Silver Nanoparticles Embedded into Poly(vinyl alcohol) Films
induced reduction method.[9,19,25,27] Generally, high power UV lamps are employed for the preparation of the nanocomposites but the high energy density of the radiation may easily promote at the same time photo- degradation processes of the polymer matrix…
Indicates content that may require registration and/or purchase.