-
Supplier: ROHM Semiconductor GmbH
Description: PDZV13B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 13.3 to 15 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV30B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 30 to 34 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV18B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 18 to 20.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV12B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 12 to 13.5 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: RS Components, Ltd.
Description: 1W 2.2V, SOD-128, High Power Zener Diode
- Pin Count: 2
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In
- VR: 1 to 240 volts
- IR: 0.0005 to 0.1 mA
- VZ: 3.1 to 346.5 volts
- ZZT: 1 to 5,000 ohms
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes SMT High Power Single
- Features: Other, Zener Diodes
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In
- VR: 8.4 to 240 volts
- IR: 0.0005 to 0.001 mA
- VZ: 10.45 to 346.5 volts
- ZZT: 700 to 9,500 ohms
-
Supplier: ODG (Origin Data Global)
Description: 1W 18V, DO-214AC, HIGH POWER ZEN
- IR: 0.01 mA
- Tj: 150 C
- Features: Other, Power Diode
- Package: SMA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mixer Diode, Very High Frequency, Silicon, SC-70, 3 PIN Product overview: MA80WK from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Features: Zener Diodes
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- VZ: 27 volts
- ZZT: 27 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Planar Power Zener Diodes For use in Stabilizing and Clipping Circuits with High Power Rating Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in the DO-41 Case with Type Designation 1N4728 A... 1N4764A Lead
-
Supplier: Nexperia B.V.
Description: High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 %
- VF: 1 to 0.001 volts
- IF: 400 mA
- Tj: 175 C
- IFSM: 50 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 801405-DDZX43-13 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 43V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package:
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 43 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1167026-DDZ9686-7 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 3.9V
- VF: 0.9 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 3.9 volts
-
Supplier: Win Source Electronics
Description: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
- IR: 0.0002 mA
- VZ: 33.6 volts
- ZZT: 75 ohms
- PD: 500 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 800486-TFZVTR15B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: TUMD2M Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance
- IR: 0.0002 mA
- Tj: -55 to 150 C
- VZ: 15 volts
- ZZT: 16 ohms
-
Supplier: Littelfuse, Inc.
Description: The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive,
- VR: 94 volts
- PD: 1,500,000 milliwatts
- Clamping Voltage (VC): 152 volts
- VBR: 105 to 116 volts
-
Supplier: Toshiba America, Inc.
Description: SiC SBDs are ideal for low-loss, high-efficiency power conversion applications such as server power supplies and solar power conditioners. SiC Schottky Barrier Diodes Schottky Barrier Diodes TVS Diodes (ESD Protection Diodes) Rectifier
- Features: Protector, RF Diodes, Rectifier Diode, Schottky Barrier Diodes, Single, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Radwell International
Description: HIGH POWER 50W ZENER DIODE, TO-204AD, 3.9V TO 200V. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Radwell International
Description: ZENER BARRIER, 2 CHANNEL, DC VERSION, 26.5 V, 240 OHM NOMINAL RESISTANCE, 250 OHM SERIES RESISTANCE, 80 MA, DIN RAIL MOUNTING, HIGH POWER VERSION. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel DC version, positive polarity Working voltage 26.5 V at 10 µA Series resistance max. 250 Ω Fuse rating 80 mA DIN rail mounting High power version With diode return
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors,
- hfe: 6 to 20,000
- VCEO: 40 to 500 volts
- VCBO: 40 to 700 volts
- IC(max): 1,000 to 20,000 milliamps
-
Supplier: Nexperia B.V.
Description: Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.02 mA
- Tj: 150 C
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Microchip Technology, Inc.
Description: pump for high-side low-voltage applications Internal zener diode gate-to-ground MOSFET protection Operates in low- and high-side configurations TTL compatible input ESD protected
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode Product overview: SP3012-03UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets,
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ValueTronics International, Inc.
Description: circuit using a temperature-compensated zener diode for reference. The design also includes short-circuit protection and current-limiting. Output is floating, giving choice of negative or positive voltages up to 1kV off ground. High performance design makes these supplies
- DC Output Power: 18.00000000000003 watts
- Type: DC Power Supply
-
Supplier: Littelfuse, Inc.
Description: Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these devices is that the Zener diode is
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as high as 18V
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:400W; Product Range:SPA SP3051 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY; Clamping Voltage Vc Max:12.3V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
Us for more information or a quote. About VMI... Voltage Multipliers, Inc specializes in high-voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Contact Us Today for more information or a quote. About VMI... VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Page 1. Semiconductor parts with 538 in root number
120 V, High power zener diode .
-
Page 1. Semiconductor parts with 536 in root number
25 V, High power zener diode .
-
Zener Diodes as Vehicular and Aircraft Transient Suppressors
Abstract The prime purpose of this paper is to describe the char- acteristics and application of high powered Zener diodes as transient suppressors for transients emanating in ground vehicle and aircraft power supplies.
-
CMZ5353B datasheet - 16 V, High power zener diode : Datasheets for Electronic Components and Semiconductors
16 V, High power zener diode .
-
Surge/noise suppression within electrical connectors
Transient surges can be dissipated with the use o f separate components such as high power zener diodes and varistors.
-
CR4 - Thread: Electronic Fuel Injection Issue
A high power zener diode protects the coil switching transistor when a lead is disconnected.
-
5349b datasheet : Datasheets for Electronic Components and Semiconductors
12 V, High power zener diode .
-
CMZ5386B datasheet - 180 V, High power zener diode : Datasheets for Electronic Components and Semiconductors
180 V, High power zener diode .
-
5356 datasheet : Datasheets for Electronic Components and Semiconductors
19 V, High power zener diode .
-
350B datasheet : Datasheets for Electronic Components and Semiconductors
13 V, High power zener diode .
Indicates content that may require registration and/or purchase.