-
Supplier: Hartford Technologies, Inc.
Description: Radial forces are more evenly distributed around the diameter of a hole for knurled pins than for grooved pins. This is because a knurled pin has more points of contact with a hole than a grooved pin. The teeth may broach the mating hole when the material is softer and
- Diameter / Size: 0.375 inch
- Length: 3 inch
- Features: All Dowel Pins, Other
- Pin Type: Knurled Pin
-
Supplier: Golden Collar Technology Co., Ltd .
Description: and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: AGI - American Grippers Inc.
Description: Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading
- Operating Pressure Range: 30 to 120 psi
- Maximum Torque: 17 In-lbs
- Shaft / Table Axial Load Capacity: 198 lbs
- Shaft / Table Radial Load Capacity: 385 lbs
-
Description: This allows zirconia ceramic pins to maintain their integrity and performance over time in high friction and high pressure environments. 2. High temperature stability: Zirconia ceramic pins can maintain stability in high temperature environments. Its
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: fixturing or other tooling elements to be precisely aligned with the actual travel path. Dowel pin holes are provided on the carriage top for repeatable mounting or tooling. Also available are custom features such as a steel body design, vacuum prepped units, and anti cage creep
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Base Height: 0.9842525 inch
-
Supplier: R&I Manufacturing Co.
Description: and optional tapped holes for mounting with dowel pin holes for precise location. The end plate contains tapped and dowel pin holes for easy adaptations to additional work moving/holding devices or customer tooling. Optional end plates are also available for mounting 2
- Bore Size: 0.437 to 1.125 inch
- Shaft Diameter: 0.25 to 0.75 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
- Material: Aluminum, Steel
-
Supplier: Renbrandt, Inc.
Description: Hardened and ground dowel pins transmit high torque. Solid construction assures long life 2 Inch long x 5/8 Inch (5.08 x 15.9 mm) dia. with 4 set screws. Keyways available at extra cost
- Nominal Bore: 0.1875 to 0.25 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: tamper-resistant hex head precision 100 TPI integral adjustment screws provide high-resolution ±4° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: be tightened either by hand or by using an Allen-key. Left: Jam nut lock. Right: Hex broach lock Alignment Pin Holes The SS050 models feature alignment pin holes on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
SPIROL International Corporation is pleased to announce the release of a new innovative lightweight product to achieve precision alignment. SPIROL's new Series GD100 Ground Hollow Dowels are designed to be a direct replacement for Ground Solid Dowels (read more)
Browse Dowel Pins Datasheets for SPIROL -
, thermal shock resistance, and high temperature stability, making them suitable for precision positioning applications requiring high accuracy and long service life. These ceramic locating pins are commonly used as positioning pins, alignment pins, fixture (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Medical Market SPIROL’s Engineered Fasteners and Precision Shims are used across surgical, diagnostic, and orthopedic medical devices. With deep medical-industry expertise, we provide reliable, high-quality solutions that meet strict performance and (read more)
Browse Specialty Pins Datasheets for SPIROL -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Product Overview Used in plasma etch chambers, CVD systems, and ion implantation equipment for wafer clamping and lift-pin support during processing. Fountyl silicon carbide wafer pin chucks integrate the clamping surface and lift pins into a single high-purity sintered (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
each supercapacitor stack, this MOSFET ensures exact voltage and current limits, effectively preventing over-voltages. The chip delivers its own unique operating voltage and current characteristics for each of four SAB MOSFET devices. Its standout feature is the precision gate threshold (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
, contamination, deformation under high temperatures, and material wear. The Wafer Pin Silicon Carbide (SiC) Chuck addresses these challenges with a high-performance material and advanced design, ensuring wafers remain stable, clean, and accurately positioned during processing (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
-- Diameter 3-10mm, length 20-200mm. Tip options: flat, radiused, or grooved. Used as lift pins in etch and deposition chambers. - Pin holders / guides -- Precision-ground bore tolerance H7. Matching pin-to-guide clearance 0.01-0.03mm. - Wafer chucks -- Diameter 150mm, 200mm, and 300mm (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Fast Response Performance High Precision Resistance Strain Gauge Technology (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/55212/611131769-MIT.pdf?sequence=2
Choosing high - precision dowel pins , and precision manufacturing operations to machine the hole and slot can minimize this error.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8129/51719875-MIT.pdf?sequence=2
Two dowel pins guarantee high precision in the alignment of the plates.
-
NIRCam mechanical support structure: from concept to qualification
Each OA pad consists of two halves that are registered to each other via mechanical datums and held together with precision fit dowel pins and high strength fasteners (see figure 6).
-
Development of Microalloyed Steel for Fracture Split Connecting Rod
… implementation of the newly developed steel and the fracture splitting method, the manufacturing cost of the con rod was lowered by approximately 10% by eliminating the process of high precision machining joint surfaces and abolishing of dowel pin for crankshaft end of …
-
Design and manufacturing technologies for all-reflective collimators, relays, and derotating assemblies in cryovac instruments
The optical bench was similarly processed such that all of the critical mounting features were lapped and dowel holes jig ground to high precision and fitted with pins .
-
Resorbier- and reconstitutable Osteosynthesematerialien in the mouth, jaw and face surgery
On a precision lathe at high cutting speed, these pins in blind dowel with a diameter of 3,2 mms became and eggs .
-
Results on Ultra-Precise Magnet Yoke Sectors Assembly Tests
Methods to obtain such accurate assemblies are derived from high precision mechanical engineering practice and the quadrants are normally located by very precise dowel pins or keys.
-
Cut off in its prime: the influence of waveguides on microwave technology
This demonstrates the best qualities of high - precision , gold- plated conductors, simple, precise shape, micrometer operation and dowel pins for really accurate alignment.
-
The Messenger Mission to Mercury
The optical bench maintains repeatable alignment with the instrument case with a combination of dowel pins and precision shoulder screws. The high -voltage power supply is mounted directly above the PMT assembly.
-
Green Manufacturing, Mechanical and Automation Engineering
Single parts fit with higher precision , but have better economy. The intermediate gear (or sprocket) between the shaft and the rack cylindrical positioning pin , railing joints tapered dowel pins, cylinder block and chain box assembly positioning tight bolts, piston stuffing box flange and cylinder block dowel holes, disc wheel and crank bolts …
Indicates content that may require registration and/or purchase.