-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Continental Hydraulics
Description: HPV AXIAL PISTON PUMPS Variable Volume Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently SAE Flange Mounting Displacements 0.88 / 1.26 / 2.09 / 2.62 and 3.78 inch³/rev Features & Benefits Simple Construction
- Maximum Discharge Pressure: 200 to 3,500 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: SAE International
Description: This paper reports an analysis of the lubrication mechanism and the dynamic behaviour of axial piston pumps and motors slipper bearings. A numerical procedure is used to solve the Reynolds equation, written here with respect to the slipper-swash plate gap, whose height is
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Lee Co. (The)
Description: This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. The pump can generate up to 10,000 psi, is rated for operating temperatures up to 400°F, has been cycle tested for over 1000 hours,
- Power Source: None, Pump Only
- Features: Other, Piston / Plunger Pumps
-
Supplier: Lee Co. (The)
Description: This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are
- Power Source: None, Pump Only
- Features: Other, Piston / Plunger Pumps
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: Continental Hydraulics
Description: high performance and competitive pricing are needed. Competitively priced with other manufacturers of vane and axial piston pumps. Reduced sound levels help meet government and purchased sound requirements. High performance and long life design. Fast reaction time
- Maximum Discharge Flow: 8 to 75 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a
-
Supplier: Jet Edge
Description: Ratio:12:1 Flow Rate: 1.8 gpm (6.8 L/m) Hydraulic Pump type: Axial piston, variable displacement, pressure compensated, 75 cc displacement Maximum operating pressure: 3050 psi (210 bar) Cooling: Kidney loop brazed plate heat exchangers Filtration: 10 micron full
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Jet Edge
Description: tools. The iP60-50 water jet pump features a TUV-certified attenuator that complies with ASME pressure vessel standards, to minimize pressure fluctuations. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures
- Blast / Jet Pressure: 55,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Chevron Lubricants
Description: Ashless hydraulic oil for high performance industrial applications utilizing axial piston pumps where pressures may exceed 5000 psi, and vane- and gear-type pumps, and where applications are situated in environmentally sensitive areas.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: KTR Corporation
Description: low temperature Low wear of pistons due to arrangement of the pistons in guide rings High power density Brake pads available from various materials Dirt is prevented by strippers in the shaft guidance Easy assembly of the brake by means of two screws
- Diameter: 19.7637902 inch
- Length: 13.5826845 inch
- Weight: 425.565 to 467.46 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic pump meets stringent requirements for noise, efficiency, controllability and durability. High load bearings are designed to ensure excellent reliability and long life. A spring assisted servo piston ensures rapid on-stroke performance, especially in low standby
- Horsepower: 274 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the work done safely, reliably, and without downtime. Hydraulics Balanced hydraulics deliver continuous, reliable and responsive control Hydraulic Pump Is Powerful, Responsive, Quiet Designed for continuous, efficient and reliable operation, the forwarders axial piston hydraulic
- Horsepower: 274 HP
- Operating Weight: 50,900 lbs
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: has multiple peaks and valleys elastic metal elements, usually used in spacecraft, bearings, flow valves, pressure valves, clutches, vibration isolators, axial piston pumps, drives and other equipment. Since the overall and working height of the wave spring is lower than
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 206.53602287735472 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: has multiple peaks and valleys elastic metal elements, usually used in spacecraft, bearings, flow valves, pressure valves, clutches, vibration isolators, axial piston pumps, drives and other equipment. Since the overall and working height of the wave spring is lower than
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.390157691 inch
- Spring Rate: 96.21597969265765 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: has multiple peaks and valleys elastic metal elements, usually used in spacecraft, bearings, flow valves, pressure valves, clutches, vibration isolators, axial piston pumps, drives and other equipment. Since the overall and working height of the wave spring is lower than
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.650000351 inch
- Spring Rate: 430.14538577138876 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion resistance, and chemical inertness material such as piston and plunger. Innovacera (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
equipment is jbj’s Wet Mount Series of Bellhousings, developed specifically to solve a critical but often overlooked issue: excessive shaft seal temperatures in piston pump cycling applications. When pumps cycle between varying pressures, friction at (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal U Ring (also called Metal C-ring Axial Pressure, Type: CA). This article introduces one of its applications in the food and Beverage Industry here. Application details (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal U Ring (also called Metal C-ring Axial Pressure, Type: CA). This article introduces one of its applications in the food and Beverage Industry here. Application details (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal U Seal(also called Metal C-Seal Axial Pressure, Type: CA). This article introduces one of its applications in food and Beverage Industry here. Application details (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
and fine particles pass through the screen mesh, while solids are retained. • Secondary dewatering – The screw shaft and baffle generate axial pressure to extract additional moisture. • Discharge – Dewatered sludge is continuously expelled via the outlet (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Hydraulic Equipment and Support Systems for Mining
Keywords: Proportional adding equipment; High pressure axial piston pump ; Pneumatic motor.
-
Scientific.Net: Materials Science
Abstract:The stress and strain of the slipper of 35 MPa high pressure axial piston pump are analyzed by the finite element analysis method, and the...
-
Scientific.Net: Materials Science
Home > High Pressure Axial Piston Pump .
-
Scientific.Net: Materials Science
Abstract:The stress and strain of the slipper of 35 MPa high pressure axial piston pump are analyzed by the finite element analysis method, and the...
-
Engineering research in fluid power: a review
Components 1.1 Development of high performance hydraulic components; 1.1.1 High pressure axial piston pump ; high performance load sensing pump; low noise high reliability piston pump 1.1.2 High speed high flowrate electro-hydraulic valve; high per- formance water…
-
Design of Proportional Adding Equipment of Mine-Used Dust-Fall Agent
Dust Removal, High Pressure Axial Piston Pump , Pneumatic Motor, Proportional Adder, Proportional Adding Equipment .
-
Seawater hydraulic actuator system for underwater manipulator
The system consists of a high pressure axial piston pump , flow control servovalves and actuators which transform controlled flow into motion, and it is very effective in miniaturizing a subsea robot.
-
Influence of non-smooth surface on tribological properties of glass fiber-epoxy resin composite sliding against stainless steel under natural seawater lubricat...
A high pressure seawater axial piston pump using seawater as working medium is a key power component of the seawater reverse osmosis desalination system and the fluid power transmission systems.
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
Consider, for example, the monitoring of a high - pressure axial piston pump .
-
Machine elements
The shafts of centrifugal pumps and compressors are sealed equally with stuffing boxes like water pumps or high pressure - axial piston pumps .
Indicates content that may require registration and/or purchase.