-
Supplier: Howden
Description: Howden ČKD Multi-stage Centrifugal Compressors ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to 45MPa. Howden ČKD centrifugal
- Discharge / Operating Pressure: 145.036839357197 to 6,526.65777107386 psi
- Flow Capacity: 29.4165 to 282,398.4 SCFM
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: From standard processes to high-pressure applications our single shaft compressors are the ideal solution for a large number of applications. The reliable, but flexible design allows an easy adaptation specific process applications and requirements. All single-shaft
- Compressor Technology: Centrifugal
-
Supplier: Dresser-Rand
Description: Upgrading the gas seals on your centrifugal compressors to Dresser-Rand dry gas seals will allow your operation to benefit from our product’s unique anti-hang-up and high reliability features. Dresser-Rand gas seals are available in a range of dimensions (2 in / 50.8 mm to 13.5
- Shaft O.D. or Seal I.D.: 2 to 13.5 inch
- Maximum Operating Pressure: 2,900 psi
- Features: Other
-
-
Supplier: SAE International
Description: Flow induced by blades tip clearance is important for centrifugal compressor, especially for the high charging ratio transonic centrifugal compressor of vehicle. Based on three-dimensional CFD method, the flow fields of two opposite impeller blades tip clearance
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
Supplier: Johnson Controls, Inc.
Description: adaptable CYK Compound Centrifugal Chiller operates beyond the range of typical centrifugal chillers and incorporates a design using two centrifugal compressors that are arranged in a series to handle air-cooled, brine-chilling, and heat pump applications. FEATURES AND
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Schutte & Koerting
Description: compressed air enters the exhauster through an inlet and flows through an expanding nozzle. Issuing from the nozzle at high velocity, the jet discharges into the diffuser, produces a powerful suction which entrains air or vapors through the suction connection, and compresses the air or vapor
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Celeroton AG
Description: With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo
- Air Flow Rate: 0 to 247.175141242938 SCFM
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC Motor
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Ingersoll Rand Air Compressors
Description: corrosion. Superior Rotor Coating DesignDecades of oil-free rotary compressor experience have taught us how vital the rotor/housing coating is to initial and lasting compressor performance. As a result, UltraCoat was designed specifically for this oil-free compressor
-
Supplier: John Crane, Inc.
Description: Centrifugal Compressors Other Compressors
- Shaft Diameter (Nominal): 13.75 inch
- Alternate Shaft or Rubbing Speed: 39,600 ft/min
- Operating Pressure: 6,500 psi
- Operating Temperature: -220 to 600 F
-
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors
-
Supplier: CSA Group
Description: air compressors, water injected air compressors, oil-free air compressors, compressors for handling hazardous gases (gas compressors), compressors for handling oxygen, compressors for handling acetylene, high pressure compressors
-
Supplier: SAE International
Description: The one-dimensional (1D) modeling of a turbocharged engine requires the availability of the turbine and compressor characteristic maps. This leads to two main problems: performance maps of the turbocharger device are usually limited to a reduced number of rotational speeds, pressure
-
Supplier: Ingersoll Rand Air Compressors
Description: to each circuit allowing for modular expansion Oversizing the primary compressor is an efficient method of providing low-pressure, oil-free air for plant use A standard low pressure dryer provides dry air and reduces possible freeze-ups due to high pressure
-
Description: flexibility upon integration in the overall system. Compressors G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to 700 mbar, our low noise G-BH1 allrounders have earned their reputation
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: SAE International
Description: Finally, this part-load data is used for vehicle modelling work showing that a more-efficient high-pressure stage can bring further fuel economy benefits to extremely-downsized vehicle applications.
-
Supplier: Haida International Equipment Co., Ltd.
Description: and breaker, over temperature, low temperature protect device, exhaust valves, sample power control terminal, over temperature protection of high and low chamber, compressor over pressure, over heat protection, out of water relay, heat relay of fan, compressed air
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: SAE International
Description: E-compressor or E-booster could be a well-adapted solution to boost the engine intake pressure in order to reduce the turbo-lag. Since centrifugal compressors operate at high rotational speeds, high speed electric machines are therefore required. To achieve
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping: hydraulic lift 500
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Siemens Energy Sector
Description: turbine. The high pressure axis contains an 8 stage high pressure compressor and a 1 stage high pressure turbine. The three-stage power turbine speed is 3,600 rpm for power generation and 3,450 rpm for mechanical drive. In order to increase
-
Description: flexibility upon integration in the overall system. Vacuum pumps G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to -480 mbar), our low noise G-BH1 all-rounder have earned their reputation and
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Gardner Denver, Inc.
Description: the rotors until the lower rotor uncovers the discharge channel. This “internal compression” leads to high differential pressures at efficiencies of more than 60%. Afterwards the pre-compressed gas is discharged via the pressure connection. To remove the heat generated by the
-
Supplier: Haida International Equipment Co., Ltd.
Description: controller. with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test. directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection. water leakage alarm. over pressure of compressor. electricity
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: Caterpillar Oil & Gas
Description: ratings, cold mode start strategy, automatic altitude compensation, power compensation for fuel temperature, programmable low and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump — belt-driven,
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: event of engine overspeed, high exhaust gas temperature (200°C), high coolant temperature (100°C), low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temp input switches available on request. Fuel System Fuel cooler, installed, maintains
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: designed to give automatic shutdown in the event of engine overspeed, high exhaust gas temperature (200°C), high coolant temperature (100°C), low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temp input switches available on request. Fuel System
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature and humidity controller, with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
Find Suppliers by Category Top
Featured Products Top
-
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Pressure reduction stations are required to regulate the high incoming pipeline pressure to meet the desired equipment pressure. Plants utilize equipment such as gas compressors, engines, turbines, burners, etc. have a demand of a specific operating pressure range set by the equipment (read more)
Browse Datasheets for Gaumer Process -
positive displacement blowers and screw compressors suitable for low-pressure and high flow applications. General rental companies often try to convince businesses to choose their oil-flooded units for use in instrument air systems and other processes. Process engineers must rely on the ANSI (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Fuji Electric offers a wide range of High-Pressure Regenerative Blowers for Industrial, Water Management, and Food & Beverage appplications. Watch our application videos! More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical (read more)
Browse Air Compressors Datasheets for Fuji Electric Corp. of America -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Methanol
However, the mechanical design of high pressure centrifugal compressors sets the minimum actual gas volume for these compressors at about 200 cfm.
-
Design and Operation of the WorldTs Highest Pressure Gas Injection Centrifugal Compressors
…this pressure level, the gas is compressed to 1000 psia by an Elliott 38MB centrifugal compressor and then transported by pipeline to the injection platform where it is compressed by two identical trains of high pressure centrifugal compressors , each driven by a…
-
Design and Testing of CO2 Compression Using Supersonic Shockware Technology
De Lucia, “Experimental investigation and characterization of the rotating stall in a high pressure centrifugal compressor , part I: influence of diffuser geometry on stall inception,” in Proceedings of the ASME Turbo Expo: Turbomachinery, vol.
-
Detailed analysis of the flow in the inducer of a transonic centrifugal compressor
…ETC-9), Istanbul, Tur- key, March 2011 [12] Bulot, N.,Trébinjac, I., Ottavy, X., Kulisa, P., Haltier, G.,Paoletti, B. and Krikorian, P., 2009, “Experimental and Numerical Investigation of the Flow Field in a High Pressure Centrifugal Compressor Impeller Near Surge”, IMechE…
-
High-speed stereoscopic PIV study of rotating instabilities in a radial vaneless diffuser
(2006) Experi- mental investigation and characterization of the rotating stall in a high pressure centrifugal compressor .
-
Operational Experiene of Running Multicasing Gas Comperation Trains on a North sea Platform.
especially to a high pressure centrifugal compressor .
-
Turbines, Compressors and Fans, Fourth Edition > Centrifugal Compressor Stage
For high pressure centrifugal compressors or blowers, the gas from the impeller is discharged through a vaned diffuser, whereas for low pressure fans and blowers, the impeller flow is invariably collected directly by the volute since a diffuser is not required because…
-
On the nature of tip clearance flow in subsonic centrifugal impellers
ASME Paper GT-2002- 30394, 2002 8 Krain H, Hofmann B. Flow physics in high pressure centrifugal compressors .
-
Experimental study of centrifugal compressor vaneless diffuser width
Experimental investigation and characterization of rotating stall in a high pressure centrifugal compressor : Part I: Influence of diffuser geometry on stall inception, ASME Turbo Expo, GT2002-30389, June 3-6, Amsterdam, the Netherlands, (2002).
Indicates content that may require registration and/or purchase.